-
Supplier: ValueTronics International, Inc.
Description: The 7500 is a 1 MHz 75 Watt RF Amplifier from Krohn Hite. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: DC to 1 MHz Frequence
- Frequency Range: 1 MHz
-
Supplier: AR RF/Microwave Instrumentation
Description: normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC4260 is recommended for use with our “A” series amplifiers, other amplifiers operating within the frequency and power range, and our PM2003 Power Meter. EXPORT CONTROLLED DATA These
- Frequency Range: 0.01 to 250 MHz
- Average Power: 20,000.000000000004 watts
- RF Coupler Type: Dual Directional
-
Supplier: Fairview Microwave Inc.
Description: RF gain block amplifier FMAM86002 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized dc coupled version
- Frequency Range: 0 to 17 MHz
- Maximum Gain: 30 dB
- Output Power( P1dB): 14 dBm
- Input VSWR: 1.15 :1
-
-
Supplier: Fairview Microwave Inc.
Description: RF gain block amplifier FMAM86000 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized dc coupled version
- Frequency Range: 0 to 2,000 MHz
- Maximum Gain: 8 dB
- Output Power( P1dB): 7.999999999999998 dBm
- Noise Figure: 18 dB
-
Supplier: Fairview Microwave Inc.
Description: RF gain block amplifier FMAM86001 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized dc coupled version
- Frequency Range: 0 to 1,500 MHz
- Maximum Gain: 14 dB
- Output Power( P1dB): 11.00000000000001 dBm
- Noise Figure: 18 dB
-
Supplier: Richardson RFPD
Description: applications. The amplifier provides a 15 dB of gain with a rising slope, 3.5 dB noise figure, and 29 dBm of output power at 3 dB gain compression with the nominal bias of 235 mA from a 10 V supply. Output IP3 is typically 35 dBm. The MMA052AA amplifier is DC coupled and
- Frequency Range: 0 to 26,000 MHz
- Maximum Gain: 14.5 dB
- Output Power( P1dB): 27 dBm
- Minimum Operating Voltage: 10 volts
-
Supplier: Richardson RFPD
Description: The X3C07P1-04S is a low profile, high performance 4dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DC, WCDMA, LTE and PCS applications. The X3C07P1-04S is designed particularly for non-binary split and combine in high power
- Frequency Range: 600 to 900 MHz
- Average Power: 70 watts
- Coupling: 4 dB
- Directivity: 23 dB
-
Supplier: ValueTronics International, Inc.
Description: The 5205A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: DC coupled, programmable inverting amplifier Fixed gain of 100
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA855N6 -- BGA855N6Supplier: Infineon Technologies AG
Description: BGS12P2L6 | RF Switches BGC100GN6 | Coupler BGSX24MU16 | Antenna cross switches BGSX22G5A10 | Antenna cross switches BGS12WN6 | RF Switches BGS14M8U9 | RF Switches BGS14WMA9 | RF Switches BGA729N6 | Multi-purpose LNAs BGS16MA12 | RF Switches BGS15MU14 | RF
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Qorvo
Description: employs a balanced architecture to minimize performance sensitivity to load variation. Its RF ports are DC coupled to ground for optimum ESD performance. The TGA2222 has DC blocking capacitors on both RF ports, which are matched to 50 ohms. The TGA2222 can support
- Frequency Range: 32,000 to 38,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Applications: Radar Systems, SATCOM Amplifier
-
Supplier: Qorvo
Description: TGA2224 RF ports are DC coupled to ground for improved ESD performance. Both ports are matched to 50 ohms. The TGA2224 can support a wide range of operating conditions, including CW operation, making it well-suited for both commercial and military systems. Lead-free and RoHS
- Frequency Range: 32,000 to 38,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Applications: Radar Systems, SATCOM Amplifier
-
Supplier: Newport MKS
Description: nm through 1570 nm wavelength range and assures a 30 GHz frequency response necessary for digital and analog applications. The front-illuminated mesastructured PIN design allows a high input power level of up to 20 mW. The F-PD-30-1064 is available in a standard 2-pin package with K type RF
- Bandwidth: 28,000 to 30,000 MHz
- Operating Temperature: 14 to 140 F
- Features: Other
- Receiver Type: PIN
-
Supplier: Radar Technology, Incorporated
Description: Optional Specifications DC Coupled Video Output(add suffix D) Power Supplies±12V DC (add suffix C) Matched Set:(Gain/Phase)2,3 units/set (add suffix M) RTSA Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB) RTSA-1003103470
- Frequency Range: 120 MHz
- Minimum Gain: 60 dB
- Maximum Gain: 60 dB
- Noise Figure: 5 dB
-
Supplier: Qorvo
Description: RF input port is DC coupled to ground for optimum ESD performance. The QPA1006D RF ports have DC blocking capacitors and are matched to 50 ohms. The QPA1006D can support a wide range of operating conditions, including CW operation, making it well-suited for both
- Frequency Range: 10,700 to 12,700 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 17 dB
- Applications: Radar Systems, SATCOM Amplifier
-
Supplier: Marki Microwave LLC
Description: form-factors. ADM-9028PSM is DC coupled with the low end limited by the blocking capacitors. Available in a surface mount 4x4mm QFN package. The amplifier has excellent return losses and gain flatness.
- Frequency Range: 0 to 20,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: applications. The amplifier provides a 15 dB of gain with a rising slope, 3.5 dB noise figure, and 27 dBm of output power at 3 dB gain compression with the nominal bias of 235 mA from a 10 V supply. Output IP3 is typically 35 dBm. The MMA052AA amplifier is DC coupled and
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY66008-11 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66005-11, SKY66185-11 The SKY66008-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 925 to 960 MHz. The
- Frequency Range: 900 to 990 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 19 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY66002-11 is being discontinued and is not recommended for new designs. The SKY66002-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 1900 to 2025 MHz. The device meets the stringent spectral linearity
- Frequency Range: 1,900 to 2,025 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 19 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY66005-11 is being discontinued and is not recommended for new designs. The SKY66005-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 850 to 920 MHz. The device meets the stringent spectral linearity
- Frequency Range: 850 to 920 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 19 dBm
-
Supplier: Infineon Technologies AG
Description: Designers who used this product also designed with BGSX33M5U16 | Antenna cross switches BGA5H1BN6 | Multi-purpose LNAs BGC100GN6 | Coupler BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGS14M8U9 | RF Switches BGSX22G5A10 | Antenna cross switches BGS12P2L6 | RF Switches BGSA149MN10 | Antenna
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The SKY67226-11 LNA is comprised of a single stage high linearity, high gain low noise GaAs pHEMT amplifier integrated with all required matching components, greatly reducing PCB area and offering low thermal resistance for enhanced mean time between failure (MTBF). The module is completely
- Frequency Range: 2,200 to 3,000 MHz
- Maximum Gain: 16.6 dB
- Output Power( P1dB): 22 dBm
- Noise Figure: 1.02 dB
-
Supplier: Qorvo
Description: power-added efficiency. The QPA1009 RF ports have DC blocking capacitors and are matched to 50 ohms. The QPA1009 RF input port is DC coupled to ground for optimum ESD performance. The QPA1009 is packaged in a 6.0 x 5.0 mm laminate package. The QPA1009 can support a
-
Supplier: ValueTronics International, Inc.
Description: The 8684D is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 4,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Triad Magnetics
Description: Triad's A-9J Input Transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large step-up turns ratio to couple low-level input signals to the grid of the first amplifier tube
- DCR: 32.7 ohms
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Triad's A-10J Input audio transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large step-up turns ratio to couple low-level input signals to the grid of the first
- DCR: 33.7 ohms
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer
- Features: Both Sides
- Category: Signal / RF Transformer
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Advantage: Instrument grade DC coupled output with the highest possible eye quality.Description: The Programmable Pattern Amplifier (PPA) is an limiting amplifier module that is designed to produce instrument quality serial data streams and eye diagrams. The PPA contains
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Amplifier Type: Limiting Amplifier
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S105 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, and SPDT antenna switch. The AFEM-S105 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 5,150 to 5,850 MHz
- Operating Temperature: -65 to 150 C
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S106 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, SPDT antenna switch, and integrated power detector. The AFEM-S106 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Data Rate: 54,000 kbps
- Output Power: 15.000000000000002 dBm
- Transmitter Inputs: 1
- Receiver Inputs: 1
-
Supplier: Broadcom Inc.
Description: input, electrical control signals I/Os and amplifier supply is through a flexible printed circuit board. The RF input is self biased and AC coupled, and thus does not require an external DC block. A suitable bracket is used to mount the transmitter onto a PCB or metal
- Wavelength: 1,310 nm
- Spectral Width: 3 nm
- Maximum Optical Output Power: 6.989700043360188 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: Smiths Interconnect, a Molex company
Description: in place of a standard chip attenuator to combine level setting or buffering and temperature compensation in a single chip design. This will reduce component count, increase reliability, and lower costs. Applications include power amplifiers, mixers, MMIC amplifiers, directional
- Frequency Range: 36 GHz
- Attenuation: 1 to 10 dB
-
Supplier: Richardson RFPD
Description: image rejection better than 60dB. The DC offset control function allows nulling of the DC offset at the A/D converter input, thereby optimizing the dynamic range of true zero-IF receivers that use DC-coupled IF signal paths. The wideband RF and LO input ports make
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: +30 dBm to -110 dBm Displayed Average Noise Level (DANL) 300 Hz RBW, 10 Hz VBW, 50 Ω termination -105 dBm @ 50 kHz to 100 kHz -110 dBm @ 100 kHz to 2.8 GHz -105 dBm @ 2.8 GHz to 3 GHz Pre-amp On (When fitted with internal pre-amplifier Option 7) -115 dBm @ 50 kHz to 100 kHz -130 dBm @ 100 kHz
- Frequency Range: 3,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
The GRF3016 is a broadband gain block designed to provide flat gain over an exceptionally wide band of near DC to 10GHz. This resistively biased device employs an external resistor in series with Vcc to set a nominal Iccq of 70 mA. The GRF3016 is internally matched to 50 Ω at the (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
manufacture of ultra-broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations, coaxial adapters, bias tees, and Butler (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
level signals over broad instantaneous bandwidths. For many RF, microwave and mmWave systems, a constant monitoring of frequency is necessary from the output of microwave transmitters, systems or special test setups. A directional coupler is connected to the output of the system or (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Overview This single-channel RF rotary joint (coaxial rotary coupler) is designed for seamless transmission of high-frequency signals between stationary and rotating parts of a system. It supports frequencies from DC to 40GHz, making it (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
KRYTAR Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection. The new directional coupler lends itself to wireless designs and many test and measurement applications for (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
may require maximum heat transfer from metal plate to ground. KRYTAR can supply couplers without any paint, or only one side unpainted, for direct surface grounding. The coupler will include silver epoxy around the case seams to prevent or minimize RF leakage. Q. Do you have an (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
, Radar, and Military Communications applications. The QPB3238J includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (disabled) mode, the amplifier's current is reduced to nearly 0A, resulting in reduced noise and power dissipation. RF input and output are via WR28 waveguide connections. DC power and control / monitoring interface is provided via a Micro D-Sub connector. (read more)
Browse Power Amplifiers Datasheets for Qorvo
More Information Top
-
EEMCS EPrints Service - 14411 A DC-coupled RF Amplifier in CMOS with DC-feedback
14411 A DC - coupled RF Amplifier in CMOS with DC-feedback .
-
A BiCMOS single ended multiband RF-amplifier and mixer with DC-offset and second order distortion suppression
With the mixer loop on and DC - coupled RF amplifier to save current the mixer DC offset is maintained low.
-
EEMCS EPrints Service - Author: Annema, A.-J.
2002) A DC - coupled RF Amplifier in CMOS with DC-feedback.
-
EEMCS EPrints Service - Year: 2002
2002) A DC - coupled RF Amplifier in CMOS with DC-feedback.
-
EEMCS EPrints Service - Research Group: EWI-ICD: Integrated Circuit Design
2002) A DC - coupled RF Amplifier in CMOS with DC-feedback.
-
EEMCS EPrints Service - Author: Nauta, B.
2002) A DC - coupled RF Amplifier in CMOS with DC-feedback.
-
Optical Router Control Architecture and Contention Resolution Algorithms Capable of Asynchronous, Variable-Length Packet Switching
The O/E conversion in the egress edge router involves a photodetector and a DC - coupled RF amplifier .
-
Single-shot measurement of the electric field of optical sources using time magnification and heterodyning
The intensity after the fiber is measured by a 1.5 GHz oscilloscope after a 15 GHz photodetector and two 3 GHz DC - coupled RF amplifiers .
-
Chapter VIII Some Electronic Details Allowing Improved Stability and Signal Detection
For the DC amplification of the rectified RF a potentiometer coupled DC amplifier is used.
-
Novel High-Speed Polarization Source for Decoy-State BB84 Quantum Key
Distribution over Free Space and Satellite Links
The RF driving amplifier (DRV) are DC coupled to .
Indicates content that may require registration and/or purchase.