-
Supplier: Newark, An Avnet Company
Description: Analogue Panel Meter, DC Millivolts, 68 mm, 68 mm RoHS Compliant: Yes
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.
- Input Type: DC Voltage
- Scale Type: Zero-Left
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL METER, 200 SERIES, HORIZON LINE, TAUT BAND, 3-1/2" SIZE, DC MILLIVOLTS ZERO-LEFT, 50 MILLIVOLT RATING, SCALE - 0-50 MILLIVOLTS, FACTORY STYLE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.
- Analog Input Channels: 1
- Width: 64.516 mm
- Height: 58.928 mm
- Depth: 44.958 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.
- Analog Input Channels: 1
- Width: 71.374 mm
- Height: 60.452 mm
- Input Type: DC Current
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.
- Analog Input Channels: 1
- Width: 60.452 mm
- Height: 66.294 mm
- Input Type: DC Current
-
Supplier: Sifam Tinsley UK
Description: Beta 50, 60, 70 is a digital panel meter used for the measurement & electrical parameters like volt, millivolt & current. It is mainly used in laboratories Features • DC Current ranges and DC Voltage ranges • 4 ½ Digit ultra bright Display • Highly adaptable DPMs
- Number of Digits: 5
- Analog Input Channels: 1
- Voltage Range: 0 to 1,000 volts
- Current Range: 0 to 0.02 amps
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER; Meter Function:DC Millivolts; Meter Range:0mV to 50mV; Scale Length:73.66mm; Meter Size/Dimensions:3.5" x 3.5" x 1.77" RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER 3.5 DIGIT RED LED DCMV MEASURE 50/100MV W/ INPUT MODULE DC-MILLIVOLT 20/50/100/200MV DC W/24V DC EXC.
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER MODEL DX-35-DCA, RED LED, 85-264VAC/95-300 VDC, DC MILLIVOLT, 20/50/(100)/200MVDC W/24 VDC EXC
-
Supplier: OMEGA Engineering, Inc.
Description: The DP460 is an economical dc indicator, capable of measuring millivolts, voltage or current. The DP460-V accepts voltage inputs to 10 Vdc or current to 20 mA. The DP460-E accepts the same ranges as the DP460-V, but includes a 24 Vdc transducer power supply. For transducers with
- Number of Digits: 4
- Accuracy: 0.02 ± % of Full Scale
- Width: 90 mm
- Height: 40 mm
-
Supplier: ValueTronics International, Inc.
Description: 57-440 Hz, 100 Watts nominal Output 0-60 Volts DC, continuously adjustable with the following minimum output: 0-7V, 0-5A, 0-15V, 0-3A 0-25V, 0-2A 0-50V, 0-1A 0-60V, 0-0.5A Line regulation: 0.01% + 1 millivolt for line variations from 105-125 volts Load regulation: 0.01% + 1
- DC Output Power: 60.00000000000001 watts
- Type: DC Power Supply
-
Supplier: AMETEK Sensors, Test & Calibration
Description: setpoints can be selected manually or automatically stepped at timed intervals. The AMC900 also features an easy-to-operate front panel user interface and computer control through an RS232 or IEEE-488 interface for automated production testing. The unit sources DC voltage and current
- DC Voltage Range: 0.001 volts
- DC Current Range: 0.001 amps
- User Interface: Computer Interface, Digital Front Panel
- Calibration Signal: DC Current, DC Voltage
-
Supplier: Cole-Parmer
Description: calibrator to verify the operation of sensors, thermocouple probes, controllers, panel meters, and testing tools. It is perfect for temperature control and process troubleshooting.
- Calibrator Style: Battery Powered
Find Suppliers by Category Top
Featured Products Top
-
Contacts Options, Front Panel Mounted LED Output Indicator, Temperature monitor, handles, chassis slides, Digital Voltage and Current Meters and more. Linear operation minimizes output noise so these power supplies are ideal for use in test equipment, analog systems, controls, medical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
) Fused distribution panels Alarm circuits e.g. Form C module fail alarm Low battery disconnect, battery temperature compensation Meters: digital or analogue for volt and/or current LED indicators Front panel adjustment RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
. An intuitive front panel supports reliable linear controls for precise adjustment, and optional digital LED voltage and current meters. Voltage and current monitor outputs, and provisions for N+1 redundancy and paralleling for higher current, are also (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
/instrumentation About RDP Group: RDP has been manufacturing Transducers and Electronics for over 50 years. Their specialty lies in the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Datasheets for RDP Electrosense -
DC power is generated by Daitron LFS series low-ripple noise switching power source from the 230 V AC mains. The HV voltage is generated by the Hamamatsu C9619 series module, with maximum rating of +2000 V and 2 mA. Following the manufacturers recommendation, the 12 V power input is HF-decoupled by (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
Modutec - Jewell Instruments | Panel Meters | Product Catalog Search Results | Galco Industrial Electronics
PANEL METER , 0-100 MILLIVOLTS DC ,3.5 SELF CONTAINED, TAUT BAND NON-SEALED CASE .
-
CLE8-M3D001L - Modutec - Jewell Instruments - Panel Meter | Galco Industrial Electronics
PANEL METER , 0-100 MILLIVOLTS DC ,3.5 SELF CONTAINED, TAUT BAND NON-SEALED CASE .
-
E3PB-DAA-200 - Modutec - Jewell Instruments - Panel Meter | Galco Industrial Electronics
E3PB-DAA-200, Modutec - Jewell Instruments, Panel Meter, PANEL METER , 0-200 AMPS DC , 3.5" 100 MILLIVOLT SHUNT RATED .
-
E3PBSDAA7.5H7.5 - Galco Industrial Electronics - Panel Meter | Galco Industrial Electronics
E3PBSDAA7.5H7.5, Galco Industrial Electronics, Panel Meter, PANEL METER , 750-0-750 AMPS DC , 3.5" F.S.D. = 100-0-100 MILLIVOLTS DC .
-
Galco Industrial Electronics | Panel Meters | Product Catalog Search Results | Galco Industrial Electronics
PANEL METER , 750-0-750 AMPS DC , 3.5" F.S.D. = 100-0-100 MILLIVOLTS DC .
-
E3PBSDAA7.5H7.5-GALC | Product Catalog Search Results | Galco Industrial Electronics
PANEL METER , 750-0-750 AMPS DC , 3.5" F.S.D. = 100-0-100 MILLIVOLTS DC .
-
SAXON SERIES | Crompton Instruments | Panel Meters | Analog Panel Meters | Product Catalog Search Results | Galco Industrial Electronics
Analog Panel Meters , Saxon Series. .... Nominal Size: 2.5 Inches, Type (Engineering Units): DC Amps, Scale: 0-10, Pointer Origin: Zero Left, Input Signal: 50 Millivolts DC, Accuracy %: 2 Percent, Operating Temperature: -4~140 Degrees F, Approvals: UL .
-
077-DITA-HGTC-RR - Crompton Instruments - Panel Meter | Galco Industrial Electronics
Analog Panel Meters , Saxon Series. .... Nominal Size: 2.5 Inches, Type (Engineering Units): DC Amps, Scale: 0-10, Pointer Origin: Zero Left, Input Signal: 50 Millivolts DC, Accuracy %: 2 Percent, Operating Temperature: -4~140 Degrees F, Approvals: UL .
-
Crompton Instruments | Panel Meters | Product Catalog Search Results | Galco Industrial Electronics
Analog Panel Meters , Saxon Series. .... Nominal Size: 2.5 Inches, Type (Engineering Units): DC Amps, Scale: 0-10, Pointer Origin: Zero Left, Input Signal: 50 Millivolts DC, Accuracy %: 2 Percent, Operating Temperature: -4~140 Degrees F, Approvals: UL .
-
Operational test report -- Project W-320 cathodic protection systems
RECORD r e c t i f i e r panel meter readings (volts and amps) on Data Sheet 1. .... RECORD DC voltage across r e c t i f i e r output lugs on Data .... CHECK ammeter reading w i t h millivolt s h u n t reading.
Indicates content that may require registration and/or purchase.