Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Comus International
Description: Contact Resistance: 30 Ohms Max. Switching Voltage: 60 Vac/dc Max. Switching Current: 0.25A Max. Differential Angle: 15° Max. Size: L:47.0mm (1.850in) H:12.0mm (.472in) W:11.0mm (.433in) Tilt Switch (See CW1300-90)
- Tilt Angle: 15 degrees
- Switching Current: 0.25 amps
- Switching Voltage: 60 volts
- Features: Tilt Switch
-
Supplier: Comus International
Description: RoHS COMPLIANT Switching Voltage: 50V AC/DC Max. Switching Current: 0.15A Max. Switching Capacity: 2VA Max. Differential Angle: 40° Max. Contact Resistance: 100 Ohms Max. Size: Over All Length: 0.375in (9.52mm) Diameter: 0.096in (2.44mm) Electrode Diameter: 0.018in (0.46mm) Tilt Switch
- Tilt Angle: 40 degrees
- Switching Current: 0.15 amps
- Switching Voltage: 50 volts
- Features: Tilt Switch
-
Supplier: Newark, An Avnet Company
Description: TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:11°; Output Current:7A; Product Range:- RoHS Compliant: No
-
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA141A is a full temperature high accuracy four directions level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: reference, LED alarming function. Dual-axis tilt switch RS232 series output Switch output(high-low level) Resolution : 0.01° Wide temperature working: -40~+85℃ DC 9~36V wide voltage input IP67 protection class
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA131A is a full temperature high accuracy 4-Axis level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the switch using the
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: LCA341A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. There is relay output circuit inside. Alarm threshold value is pre-stable. when the inclination exceed set alarm value, it will output relay output
- Operating Temperature: -40 to 185 F
-
Supplier: elobau U.S., Inc.
Description: The tilt sensor with CAN-Bus interface can be used, thanks to its robust design, for measuring the slope of lifting platforms or for monitoring the fork tilt on telescopic ladders. Long service life and reliability thanks to the mechanics-free MEMS technology Measuring range: single
- Supply Voltage: 9 to 32 volts
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Econo Lift Limited
Description: Tilt Angle 0-94 degrees Drive unit/electrics 24 volt system 2 speeds - for/rev Solenoid controlled Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of tilt feature Brakes Engaged in upper and lower position of the steering column
- Capacity: 2,000 lbs
- Stroke: 32 inch
- Length: 34 inch
- Width: 21 inch
-
Supplier: Sherborne Sensors
Description: The DTI Series is a family of five-digit, programmable digital panel meters, offering improved tilt measurement system versatility and performance. The DTI will accept an output from any Sherborne gravity referenced inclinometer, provide the necessary trigonometric conversions, and display
- Number of Digits: 5
- Response Time: 100 milliseconds
- Accuracy: 0.1 ± % of Full Scale
- Width: 96 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OIL TILT LIMIT SWITCH, 115 TO 550 AC/DC, 1.2 TO 6 AMP AC, 0.1 TO 0.4 AMP DC. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 0.4 to 6 amps
- Features: Linear Limit Switch
-
Supplier: Comus International
Description: DC Encapsulated Tilt Switch Voltage Supply: 6 – 40 VDC Max Load Current: 20 A Min Load Current: 1.5 A Max Differential Angle: 10°
-
Supplier: Newport MKS
Description: bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability. Performance DC Motor and Encoder Versions DC motors are best characterized by their smooth motion,
- Rated Speed: 0.00078740157480315 in/sec
- Axis Configuration: Tip/Tilt Axes
-
Supplier: ValueTronics International, Inc.
Description: The 6050C is a 60 W, 60 V, 5 A DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Input:
- DC Output Power: 60.00000000000001 watts
- Type: DC Power Supply
-
Supplier: Newport MKS
Description: bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability. Performance DC Motor and Encoder Versions DC motors are best characterized by their smooth motion,
- Rated Speed: 0.00078740157480315 in/sec
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: Encoder Versions DC motors are best characterized by their smooth motion, high speeds, good efficiency and high power/weight ratio. These BG cradles with DC motors offer higher torque and repeatability, and all encoders come with index pulses for precision homing. The BGS50CC uses a
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: Encoder Versions DC motors are best characterized by their smooth motion, high speeds, good efficiency and high power/weight ratio. These BG cradles with DC motors offer higher torque and repeatability, and all encoders come with index pulses for precision homing. The BGS50CC uses a
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: In addition to a modular design, these Powr-Grip® vacuum lifters provide 180° rotation and 90° tilt, for expandability and a full range of load motion at the installation site or on the shop floor. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift Frames for
- Maximum Load Capacity: 0.35 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation.This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures
-
Supplier: TelephoneStuff.com
Description: Digital Switching Horn Speakers employ digital switching amplifier technology, resulting in low DC current draw and low heat dissipation. Features: - Digital Switching Amplifier Technology: provides low DC current draw and heat dissipation compared to conventional analog amplifiers -
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: Volktek Corporation
Description: withstand a high degree of vibration and shock and wide operating temperature from -40°C ~70°C. Not an ordinary industrial switch, the switch is engineered and designed especially for harsh & extreme industrial type applications. With its aluminum case, redundant DC power inputs, and
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Jewell Instruments, LLC
Description: The model A601-2 Platform mount tiltmeter is our new micrometer adjustment design for high precision tilt measurements. Units come with built-in micrometer leveling legs, for easy installation on any horizontal surface. The A601-2 also includes two switchable gains and two low-pass filter
- Tilt Angle: 0.229183116 degrees
- Supply Voltage: -15 to 15 volts
- Operating Temperature: -13 to 158 F
- Output: Analog
-
Supplier: Infineon Technologies AG
Description: 0.25-μm CMOS technology - Automotive qualified: -40°C to +150°C (junction temperature) - Latch-up immunity according JEDEC standard - ESD > 4 kV (HBM) - Green package with lead-free (Pb-free) plating Target Applications: - Steering angle - Brushless DC motor commutation (e.g. Electric Power
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Supply Voltage: 2.5 volts
- Operating Temperature: -40 to 302 F
-
Supplier: Jewell Instruments, LLC
Description: The Model 83162 Signal Conditioning Card is a precision two-channel circuit for use with all electrolytic tilt sensors. It has switchable gain and low-pass filter settings and will produce peak performance for the 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. Model 83162
- Form Factor: Printed Circuit Board (PCB)
- Outputs: Voltage Output
-
Supplier: Clinton Electronics Corporation
Description: 1/4" SONY EX-View CCD, 470 / 540 TVL (High Resolution Mode), High-Speed Precision PTZ, High Sensitivity in Low Light Environment, Fast Auto Focus, Compact Size, Fan with Thermal Control, OSD for Configuration Setup (Dip-switch free setup), Path Memory Function, Privacy Masking, 128 Presets, 4.2 ~
- Horizontal Resolution: 470 to 540 lines
- Shutter Speed: 1 to 0.0001 seconds
- Sensitivity: 1.5 Lux
- Operating Temperature: 14 to 104 F
-
Supplier: Jewell Instruments, LLC
Description: DC signals proportional to the tilt angle. It also operates a LM35 temperature sensor and will drive tilt and temperature signals over 1000m cable lengths. This signal conditioner is excellent for laboratory and factory applications that require remote operation of one or two
- Form Factor: Stand Alone
- Outputs: Voltage Output
-
Supplier: RS Components, Ltd.
Description: 10 - 30 V dc Terminal Type = M12 Connector Maximum DC Voltage = 30V Switching Current = 100 mA Length = 65mm Width = 37mm Depth = 62.5mm Dimensions = 65 x 37 x 62.5 mm
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Rectangular
-
Supplier: Larson Electronics LLC
Description: housing powder coated black with handle Rotates 360 degrees and tilts 130 degrees with powder coated, laser cut steel ball joint and hand locking mechanism 5 inch diameter magnet with 200 pounds of magnetic pull attaches tightly to any gun or vehicle Internal ballast enables light to run on
-
Supplier: Seaward Group USA
Description: The DM800 series multimeters are a slim shape design with a hand operated rotary switch, buttons and easy to replace batteries via a battery door. Both the DM800 and DM800R are supplied with a protective holster that includes a built-in-tilt stand, a hook hole, and convenient test lead
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 750 volts
- DC Current Range: 0 to 0.006 amps
- AC Current Range: 0 to 10 amps
-
Supplier: TiMOTION Technology
Description: TA32 is a head tilt motor for recliner applications. It helps to adjust the position of the head, allowing for a more comfortable position for the users. General Features Voltage of motor: 24V DC, 24V DC (PTC) Maximum load in push: 500N Maximum speed at full load: 8.8mm/s (with
- Stroke or X-Axis Travel: 0.5905515 to 1.968505 inch
- Rated Speed: 0.62992125984252 in/sec
- Rated Force: 112.4 lbs
- Mounting Type: Clevis or Eye
-
Supplier: Eaton Corporation - Sensors
Description: in a single unit Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam) Relay output option provides 3 Amp current switching on AC/DC models Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in
- Operating Distance: 10 inch
- Operating Temperature: -40 to 158 F
- Output Load: DC Load
- Mode: Dark-on
-
Supplier: Visual Sound, Inc.
Description: TV One LM-682R, LM-563R and LM-404R are high performance Color LCD Monitors in unique rackmount housings that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitors be mounted above or below normal eye level. All models
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: TV One LM-682R, LM-563R and LM-404R are high performance Color LCD Monitors in unique rackmount housings that tilt up or down to optimize the viewing angle. This is particularly beneficial when circumstances necessitate that the monitors be mounted above or below normal eye level. All models
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Larson Electronics LLC
Description: motor while pan and tilt function buttons depressed. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt.
-
Supplier: Migatron Corporation
Description: About the RPS-150 Sensor The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be detected. A flat target can
- Operating Distance: 2 to 80 inch
- Operating Temperature: 32 to 140 F
- Output Load: AC Load, DC Load
- Switch Type: Normally Closed, Normally Open
Find Suppliers by Category Top
Featured Products Top
-
a high degree of vibration and shock and wide operating temperature from -40°C ~70°C. Not an ordinary industrial switch, the switch is engineered and designed especially for harsh & extreme industrial type applications. With its aluminum case, redundant DC power (read more)
Browse Network Switches Datasheets for Volktek Corporation -
required. Used where rotational effort would be too high in a non-powered turntable. Standard turntables use DC motors and drives; AC motors and drives are optional Standard rotation is clockwise only. Standard platforms are rectangular and round platforms are (read more)
Browse Turntables Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Liquid Crystal Displays: Addressing Schemes and Electro-Optical Effects 2nd Edition
We now investigate the pretilt a, the layer tilt dc , the angle 2Q of the cone and their influence on the effective switching angle beff and on the torque M .
-
Helical Nano‐crystallite (HNC) Phases: Chirality Synchronization of Achiral Bent‐Core Mesogens in a New Type of Dark Conglomerates
Chemical structures of previously reported BCLCs with two azo- benzene peripheral groups (“wings”) and their mesophases (Cr=birefringent crystal, DC =dark conglomerate phase, N=nematic phase and SmCPA =antiferroelectric switching tilted smectic phase).[69–73] .
-
In-Plane 90∘ Rotation of Lamellar Domains in PbTiO3 Grains Revealed by Piezoresponse Force Microscopy
Nevertheless, the experiment itself shows that the formation of 45◦ tilted spike domains is a energet- ically favorable way for 90◦ switching under a relative lower dc voltage bias (−5 V).
-
Miniature in vivo Robots for Remote and Harsh Environments
A permanent magnet dc motor is used to actuate the tilting mechanism and is controlled by the crew member through a switch .
-
Chirality in Liquid Crystals
Depending on the polarity of the applied dc ®eld ~E, the director ~n switches between two di¨erent positions on the tilt cone, corresponding to two di¨erent positions of the optical axis in a plane parallel to the cell plates.
-
Field-induced optically isotropic state in bent core nematic liquid crystals: unambiguous proof of field-induced optical biaxiality
In fact, the applied dc field is re-orienting the BC molecules from planar to tilted alignment (out-of-plane switching ) which gives rise to a very attractive electro-optic effect, field-induced optically isotropic state in BC nematic.
-
Ferroelectric liquid crystal/silicon VLSI backplane technology for smart spatial light modulators
The need to write inverse information to maintain DC balance can be overcome if the liquid crystal is switched using the SmC' bookshelf geometry which is bistable to the full tilt angle.
-
Coherent atomic matter waves
Systematic effects that are 0.1 ppb or less are not listed including timing, switching and chirping of pulses, Zeeman and DC Stark shifts, dispersion of light in air, Cs vapor and windows, tilt of Raman beam with respect to the vertical…
-
High-precision gravity measurements using atom interferometry
These include timing, switching and chirping of pulses, Zeeman and dc Stark shifts, dispersion of light in air, Cs vapour and windows, tilt of Raman beam with respect to the vertical, standing-wave effect, leakage light, wavefront curvature and speckle, Berry phase…
-
Intelligent Spaces
The controller, temperature and tilt sensors, signal and power isolators, RS232 level converter, RS232 splitter/combiners, and switch -mode power supply ( DC -DC 3 V and 5 V) regulators, as shown in Fig. 9.7, are part of a separate PCB.
Indicates content that may require registration and/or purchase.