Products/Services for Decorative Electrical Conduit
-
Electrical Conduit - (562 companies)Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems. Types of Electrical Conduit There are many standard conduit types. Flexible metal...MaterialUnits of MeasureFeatures -
Electrical Receptacles - (442 companies)...to accommodate larger plugs. Electrical receptacles can also come in a variety of colors and decorative designs to match the aesthetics of the building. Applications. Electrical Receptacles are used for specific types of instruments, equipment, machinery... -
Electrical Insulation and Dielectric Materials - (401 companies)Electrical insulation and dielectric materials includes various forms of materials that surround and protect electrical conductors and prevent unwanted current flow, leakage or crosstalk. Electrical insulation and dielectric materials includes... -
Terminal and Junction Boxes - (658 companies)How to Select Terminal and Junction Boxes. Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations. When selecting terminal or junction boxes, correct size and adequate protection... -
Conduit Fittings - (169 companies)Image Credit: Festo Corporation | icotek GmbH | Interpower Corporation. Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals...
-
Tubing - (2415 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...
-
Electrical Connectors - (3300 companies)Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices. Electrical connectors are devices that join electrical...
-
Electrical Feedthroughs - (121 companies)Image Credit: Nor-Cal Products, Inc. Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal. Electrical feedthroughs are designed to maintain the integrity of the walls...
-
Wire and Cable Clips - (342 companies)...and cable clips differ in terms of approvals and certifications. Restriction of Hazardous Substances (RoHS) is a European Union (EU) directive that requires all manufacturers of electronic and electrical equipment sold in Europe to demonstrate...
-
Posts, Spacers, and Standoffs - (517 companies)...and vibration. Male standoffs, female standoffs, and swage spacers are commonly available. Binding Posts. A binding post is a device that allows a wire to be connected to an electrical circuit board or electronic device. Posts usually consist of: A metal...
Product News
-
Electri-Flex Company
Flexible Stainless Steel Electrical Conduit Liquatite (R) ATLA-SS delivers high/low-temperature performance for industrial environments where conditions can quickly change. This UL-listed liquidtight flexible electrical conduit combines stainless steel durability with a high/low temperature flexibility, engineered for structural integrity. Explore the full ATLA-SS performance lineup: flame retardant, oil resistance, UV resistance, and more. (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Flexible Electrical Conduit by Electri-Flex Liquatite, by Electri-Flex Company, includes 40 varieties of flexible electrical conduits designed for contractors, OEMs, MRO government, utility and export users. Conduits range from UL Listed and CSA Certified to specialized ones designed for extreme temperatures, halogen-free, low-smoke, and RFI shielding. Custom design and manufacturing capabilities are also available. Jacketed Metallic conduits offer the advantages of a flexible sealed raceway coupled with the strength of a metal core... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Flexible Electrical Conduit in Security Cameras Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite. Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Flexible Electrical Conduit in Cell Towers Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite. Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
6 Trusted Liquatite® Electrical Conduit Solutions The right flexible electrical conduit depends on the environment, code requirements and the labor available for installation. Choosing wisely ensures a system that performs safely and reliably. Liquatite (R) has earned its reputation by offering a full range of conduit systems that balance strength, flexibility, corrosion resistance and compliance. This blog highlights six of the most widely used types --LA, LT, EF, BR, ABR and NM --and gives real-world examples how electricians and facility... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
UL & CSA Unjacketed Flexible Electrical Conduit Electri-Flex Company offers three types of unjacketed Flexible Metal Conduits that are UL listed and CSA certified. Type BR "Blue Ribbon" is often referred to as "Greenfield" or "Reduced Wall Flex" and is a flexible steel conduit. Types ABR and ABRH are both made from aluminum making it lighter than steel alternatives. ABRH is often referred to as "Heavy Wall Flex" due to its heavy gauge aluminum construction. Type BR: "Blue Ribbon" is UL listed & CSA Certifed, a non-jacketed flexible steel... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Flexible Electrical Conduit for Mining and Oil/Gas Electri-Flex Company offers a range of products ideal for Oil & Gas Refineries, Mining installations and related equipment. Flexible conduit offering Extreme Temperature, Halogen-Free, UL and CSA listings are all available for various applications in these industries. Flexible metal conduits accept standard liquidtight fittings. Conduit Ideal for Mining and Oil/Gas Refineries: - Type ZHLA: Halogen-Free - UL and CSA listed. Description: Zero-halogen, low smoke, low flame spread jacketed metallic... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Halogen-Free Shielded Flexible Electrical Conduit Halogen-Free Shielded Flexible Conduits, Types HFSLA, HFEMS and HFEMCS, are ideally suited for applications requiring both shielding protection and halogen-free properties. These applications include: Aerospace. Cell Towers. Data Centers. Defense. Healthcare. Renewable Energy. Ship Building. Telecommunications. These conduits provide exceptional shielding effectiveness from electromagnetic and radio frequency interference (EMI/RFI), both ingress and egress. The halogen-free jacketing provides... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company
Liquatite "Heavy Duty " Flexible Electrical Conduit or email mktg@electriflex.com. Electri-Flex Company, a leader in electrical conduit design and manufacture for over 65 years, produces Liquatite (R), the most diverse line of liquidtight flexible electrical conduit in the industry. The company offers custom design, engineering, quality assurance and testing capabilities. For more information on Electri-Flex Company, call (630) 529-2920 or (800) 323-6174; fax: (630) 529-0482; e-mail: mktg@electriflex.com; visit: www.electriflex.com; or write: 222... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Able Electropolishing Company, Inc.
Ultracleaning & Decorative Finishing Electropolishing is capable of removing heat tint from welding and heat treating operations. Removing heat tint and the embedded oxides from machining and polishing compounds is achieved by removing controlled amounts of material. After electropolishing, the part is clean, passive, in tolerance and ready for assembly. An electropolished part has the following characteristics: Non-Coating. Non-Distorting. Stain/Corrosion Resistant. Improve Weldability (read more)
-
Landolt-Börnstein
They can be used according to composition for line of the electric current for decorative anodic oxidation and as construction part.
Indicates content that may require registration and/or purchase.