Products/Services for Decorative Metal Edge Banding
-
Banding and Strapping - (252 companies)...and strapping is designed for heavier, palletized loads; plywood cases and wooden crates; and sharp-edged objects. Stainless steel banding and strapping is made of metals from the Type 200 - Type 300 range. Other types of steel banding and steel strapping... -
Shutters - (111 companies)Shutters are protective and/or decorative devices that are hung from a building to protect windows, doors, and other openings. They are made of metal, wood, plastic, or composite materials. Types of Shutters. There are two basic types of shutters...
-
Overlays and Veneers - (77 companies)Overlays, veneers and surfacing materials are bonded to a surface to impart a decorative finish or graphical pattern. There are many different types of products. Overlay laminates are resin-saturated papers that are used to create panels... -
Mouldings - (260 companies)Mouldings are profile-cut lengths of wood, medium-density fiberboard, foam, or polyvinylchloride that are placed around openings such as windows and doors, or around ceilings and floors to give them a finished, decorative appearance. Moldings...
-
Router Bits - (248 companies)Router bits are rotating tools that are available in a variety of profiles and shapes. They are used with routers for edge shaping. Router bits are rotating tools that are available in a variety of profiles and shapes. Router bits are used... -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
-
Elastomers and Rubber Compounds - (540 companies)Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
-
Balls and Sphere Shapes - (211 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...
-
Edge Trims and Trim Seals - (73 companies)Edge trim and trims seals are used to provide a decorative or protective edge, or seal or fill a gap between two surfaces. Edge trims and trim seals are used to provide a decorative or protective edge, or to seal or fill a gap between two surfaces...
-
Edge Connectors - (296 companies)...the power specifications for peripheral component interconnect (PCI) and industry standard architecture (ISA) buses. The contacts of a card edge connector are made of metal and are plated with a thin, metallic coating that improves conductivity...
Product News
-
Technetics Group
SEE BELFAB EDGE WELDED METAL BELLOWS IN ACTION SEE BELFAB (R) EDGE WELDED METAL BELLOWS IN ACTION ON NASA 'S MARS PERSEVERANCE ROVER. BELFAB (R) EDGE WELDED METAL BELLOWS. Technetics Semi brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. PRODUCT APPLICATIONS. Semiconductor: actuators, beamlines, connectors, feed-throughs, leak detectors, sensors, wafer handlers. Aerospace: reservoirs, toggle switches, cold plate assemblies, fuel drains, engine kiss seals... (read more)Browse Metal Bellows Datasheets for Technetics Group -
Device Technologies, Inc.
Multi-Axis Wire Protection for Flanged Metal Edges Device Technologies (DTi) has launched a Spring-Fast (R) grommet variant, which offers multi-axis wire protection for flanged edges. Flanged or roll-formed edges on metal enclosures in product construction are common in many manufacturing sectors. This new product complements the range. Now, virtually any metal edge can have Spring-Fast applied to it to protect wiring from chafe. Metal fabricators are seeing the opportunity to add value to their enclosures for OEMs. They build the enclosure... (read more)Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
MacDermid Alpha Electronics Solutions
Direct Metallization Tech. for Cutting-Edge Apps. MacDermid Alpha Electronics Solutions, a leading supplier of integrated materials and chemistries to the electronics industry, is delighted to introduce Shadow (R) Plus. This ultra-stable, graphite-based direct metallization technology addresses the automotive and electronics industries ' need for increased functionality and reliability of electronic devices with higher density, and advanced circuit designs. Shadow Plus, a recognized advanced alternative to electroless copper, helps PCB... (read more)Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Able Electropolishing Company, Inc.
Ultracleaning & Decorative Finishing Electropolishing is capable of removing heat tint from welding and heat treating operations. Removing heat tint and the embedded oxides from machining and polishing compounds is achieved by removing controlled amounts of material. After electropolishing, the part is clean, passive, in tolerance and ready for assembly. An electropolished part has the following characteristics: Non-Coating. Non-Distorting. Stain/Corrosion Resistant. Improve Weldability (read more) -
All Packaging Machinery Corporation
Tabletop Band Sealer that its machines are designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using... (read more)Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
Alluxa, Inc.
Infrared (IR) bandpass and dual band filters plasma enhanced PVD process using durable, hard metal-oxide, and durable semiconductor front surface thin films. The films have excellent environmental stability. The OH (water) band at 2.7 microns shows loss below the measurement limit even after 10 days of harsh Mil-810G temperature and humidity cycling. Applications. The narrowband and dual band IR filters are the latest innovation in the Ultra product line to come from Alluxa 's novel plasma hard coating process. The filters will offer... (read more) -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS the faces between mating components, cutting down the required machining time during rebuilds / retrofitting. Laminated Shims have peelable layers of metal which are removed until the Shim has the proper thickness. They are built up from layers of precision gauge metal foil. Layers are bonded into a rigid structure that appear and function as a solid sheet or plate. Adjusting them is as easy as peeling off laminations with a knife, or in the case of some materials, using no tool at all. Rather than... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
All Packaging Machinery Corporation
Twin Head Conveyorized Band Sealer To watch this sealer in action, view the video here. To download a brochure, click here. APM Twin Head Band sealer for slider zipper pouches requiring 2 seals on the pouch. Our sealer will seal the ribs on the zipper mechanism on the first seal head while sealing the upper tamper evident hood on the second seal head. This Twin Head Sealer is unique in the industry. Another All Packaging Machinery first!. Vertical band sealers. Vertical band sealers are the ideal choice for products packaged... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
All Packaging Machinery Corporation
Continuous Band Sealer with Conveyor System Download a detailed product brochure here. USDA approved Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. Features: Includes lower carry belts and an interfaced variable-speed conveyor (6" wide x 5' long) with fully adjustable stainless steel guide rails. Adjustable-height sealing assembly with floor stand, crank handle, and integrated vacuum system for trim scrap removal (standard). Continuous band sealer designed to seal and trim materials... (read more)Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
Tempco Electric Heater Corporation
Master Catheter Production with Band Heaters as 770 F! To handle these conditions, manufacturers use Tempco Mi-Plus (R) Band Heaters. These are not just any heaters --they are specially designed to provide excellent thermal conductivity at high temperatures and high watt densities without failure. How Mi-Plus (R) Band Heaters Work. Tempco Mi-Plus band heaters wrap around the metal parts, called tooling dies, that shape the plastic into catheters. By keeping the application temperature steady and high, these heaters make sure the plastic... (read more)Browse Band Heaters Datasheets for Tempco Electric Heater Corporation
-
States > Pennsylvania > State > Regulations > Title 25 - Environmental Protection > Article III - Air Resources > Subpart C - Protection of Natural Resources >...
(B) The touch-up, repair or attachment of edge banding materials, including other laminates, synthetic marble, veneers, wood molding and decorative metals .
-
Diffusion-controlled electrochemical growth of porous zinc oxide on microstructured electrode band arrays
The edge decora- tion is of about 9.0 lm diameter in the top view (Fig. 7a), 6.4 lm from the metal edge toward the gap, and 2.6 lm toward the center of the band .
-
Royal Armouries Acquisitions 2012
Short, single edged blades of iron, decorated with punched and incised geometrical ornament, long curving hilts of horn inlaid with flowers formed of white metal nail heads, wooden scabbards with white metal chape and medial bands , and copper alloy suspension bracket.
-
Photocatalytic activity of TiO2 nanotube layers coated with Ag and Pt
… of TiO2, there are a few drawbacks associated with its use: first, the charge carrier recombination occurs within nanoseconds,5 and second, the band edge absorption threshold does not … … N, C8–10 and transition metal ions,11 and decoration of TiO2 with noble …
-
Hybrid Colloidal Heterostructures of Anisotropic Semiconductor Nanocrystals Decorated with Noble Metals: Synthesis and Function
… particles reach their final 4.8 nm average size, possibly due to the fact that the equilibrium of the metal ’s Fermi level and the semiconductor conduction band edge has been reached at … … is extremely difficult to decorate semiconductor colloidal nano- structures …
-
Modulation of electronic properties with external fields in silicene-based nanostructuresProject supported by the National Natural Science Foundation of China ...
… ASiNRs) are semiconductors, and those with zigzag edges (ZSiNRs) have stable antiferromagnetic states, which become half- metals un- der a suitable … … al. found that the band gap of edge hydrogenated arm- chair silicene … … nal electronic field, chemical decorating , and making defects (doping …
-
wn_g.pl (finlayson-gwc2014.zip)
… instrument; when the string is stopped by a finger at the metal bar it will produce … … of a horizontal sculptured band between the architrave and … … material used as a decoration or a trim)'). g(102960422,'( edging consisting of hanging threads …
-
verb.creation (finlayson-gwc2014.zip)
… silver thread) } { [ purl1, noun.artifact:purl1,+ ] embroider,@ frames: 8 ( edge or border with gold … … illustration,+ noun.person:illustrator,+ ] decorate ,@ frames: 8 (supply … … "process iron"; "work the metal ") } { hot-work, work … … frames: 8 (adorn with bands of flowers or leaves …
-
Commonsense Reasoning and Large Network Analysis: A Computational Study
of ConceptNet 4
… office, home, couch, build, key, electricity, stand, pen, bill, magazine, band , paint, bedroom, store, airport … … sofa, page, company, college, metal , university, clock, noun, top … … useful, handle, department, side, decoration , stapler, classroom, apartment, part … … any large city, comfort, edge , case, board, corner, singular …
Indicates content that may require registration and/or purchase.