Products/Services for Deep Groove V Belt Sheaves

  • Sheaves-Image
    Sheaves - (145 companies)
    Machined steel sheaves are impact-resistant and made of bar stock materials. Sheave suppliers that categorize products by features or functions may provide V-ribbed sheaves with smaller belt and groove sections. These products provide smoother...
    Rope, Cable or Chain
    Common Cable or Rope Sizes
    Material
  • V-Belt Pulleys-Image
    V-Belt Pulleys - (217 companies)
    V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
  • V-Belts and V-Ribbed Belts-Image
    V-Belts and V-Ribbed Belts - (373 companies)
    ...manufactured as one closed loop. Open-ended belts come in a roll and may be cut and spliced to desired length and number of teeth. V-belts and V-ribbed belts may be banded together for multi-sheave drives. The number of bands or ribs should...
  • Wheels-Image
    Wheels - (379 companies)
    Description. Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. Types. There are several types of industrial wheels. V-grooved...
  • V-ribbed Pulleys-Image
    V-ribbed Pulleys - (33 companies)
    V-ribbed pulleys or sheaves have a series of V-shaped ribs that mate with V-ribbed belts. They are used in numerous power transmission applications. V-ribbed belts are efficient, cost-effective, and designed for non-critical ratio drives...
  •  
    Flat Belts - (242 companies)
    ...on the pulley outer surface requires only a small cross-section and makes flat belts very flexible, resulting in negligible energy loss. A flat belt does not require grooves, minimizing the energy loss and wear from the belt wedging in and pulling out from...
  •  
    Conveyor Belts - (493 companies)
    Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
  •  
    Belt and Chain Tensioners - (92 companies)
    ...drives consist of flat leather, rubber, or fabric belts running on cylindrical pulleys, or belts with a V-shaped cross section running on grooved pulleys. V-belts require less tension than flat belts because their greater surface area creates more...
  •  
    Flat Belt Pulleys - (103 companies)
    ...not necessarily require grooved flat belt pulleys. A flat pulley idler can also be used for the back side of a conventional V-belt. Flat belt drive pulleys apply motive power to the belt. Features. Flat belt pulleys and flat belt idler pulleys can...
  •  
    Round Belt Pulleys - (58 companies)
    ...or to apply/transmit power. The round belt pulley accommodates a belt, cable, or rope in a groove around the circumference of the device to guide the drive element. Round belt pulleys are very efficient (approx. 95%), they can produce a mechanical advantage...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Maintenance Engineering Handbook, Eighth Edition > BELT DRIVES
    *Also use these figures for individual Hi-Power II and Tri-Power molded notch V - belts in deep groove sheaves .
  • Standard Handbook of Plant Engineering, Third Edition > SHAFT DRIVES AND COUPLINGS
    Unlike flat belts, which depend only on friction, V belts have deep V -shaped cross sections that wedge into the sheave groove to provide added horsepower capacity.
  • Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINE ELEMENTS
    In general the V - belting of skew shafts is discouraged because of the decrease in life of the belts, but where design demands such arrangements, special deep - groove sheaves are used.
  • http://actamont.tuke.sk/pdf/2002/n3/10carbogno.pdf
    … mining rules favouring it in one respect, they are used mostly for the deep shaft mineral hoisting. The skip connection has a balance wheel, similar to a large multi- groove V - belt sheave , to allow moderate rope length changes during winding.
  • Features :: NASA Tech Briefs
    Premium banded V - belts from TB Wood’s (Chambersburg, PA) are designed for drives requiring high impact strength and load-carrying power. Single belts can be used with deep - groove sheaves and drives with limited room for take-up.
  • Articles :: NASA Tech Briefs
    Premium banded V - belts from TB Wood’s (Chambersburg, PA) are designed for drives requiring high impact strength and load-carrying power. Single belts can be used with deep - groove sheaves and drives with limited room for take-up.
  • Features :: NASA Tech Briefs
    Premium banded V - belts from TB Wood’s (Chambersburg, PA) are designed for drives requiring high impact strength and load-carrying power. Single belts can be used with deep - groove sheaves and drives with limited room for take-up.
  • Features :: NASA Tech Briefs
    Premium banded V - belts from TB Wood’s (Chambersburg, PA) are designed for drives requiring high impact strength and load-carrying power. Single belts can be used with deep - groove sheaves and drives with limited room for take-up.


Product Announcements
Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Device Technologies, Inc.
Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.