Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trafag Inc.
Description: Main Features Exact switching following isochore at all temperatures No contact bouncing Independent, galvanically separated circuits Continuous analogue output signal for gas density Long term drift free output signal Vibration and shock proof Protection IP65 Maintenance-free Suitable for
- Pressure Range: 0 to 159.540523292917 psi
- Temperature Range: -40 to 176 F
- Instrument Type: Density Instruments
- Media Type: Gas
-
Supplier: Trafag Inc.
Description: Main Features excellent accuracy over wide temperature range No false alarms at low temperatures High resistance against vibration and shock Maintenance-free
- Pressure Range: 0 to 159.540523292917 psi
- Instrument Type: Density Instruments
- Media Type: Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson’s Rosemount Analytical OPM 4000 Opacity Dust Density Monitor is a high performance opacity monitoring system with double-pass transmissometer uses field-proven and time-tested optics and circuitry that is simple, yet accurate. Each monitor and all its components are of
- Detector Range: 0.9 to 12 m
- Maximum Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current, Switch / Alarm
-
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson's Rosemount Analytical OPM 3000 Opacity Dust Density Monitor stack mounting transmissometer sensor system consists of an optical transceiver mounted on one side of the stack and a retro reflector mounted on the other. The OPM 3000 ratio measurement technique provides continuous
- Detector Range: 0.9 to 15.2 m
- Maximum Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current, Switch / Alarm
-
Supplier: PMC Engineering LLC
Description: PMC specializes in reliable precision transmitters for fluid level measurement in challenging locations and applications since 1963. This compact, rugged transmitter combines two ceramic capacitive sensors to accurately measure drilling fluid density and level. Designed for simple
- Material Temperature Range: 175 F
- Liquid Specific Gravity: 2.4 (Specific Gravity #)
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: Qualitrol Company, LLC
Description: Large gas SF6 monitor providing mechanical and local indication. Automatically compensates for gas pressure changes due to ambient temperature. Offers alarm and limit control with up to three factory set switches. Snap-action, SPST or SPDT switches are UL and CSA approved. Each density
-
Supplier: Qualitrol Company, LLC
Description: face with many standard and custom displays for clear visual indication of the SF6 gas density Temperature compensated indication provides most accurate monitoring of gas levels within the tank Measurement accuracy of ±2% of full scale Visual indication of SF6 levels may be seen on the manual
-
Supplier: Texas Instruments
Description: High-Density, 12-Bit Analog Monitor and Control Solution, Bipolar DAC 64-HTQFP -40 to 125
- Resolution: 12 bits
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Anton Paar
Description: The new L-Dens 2300 density sensors are flexible OEM modules which are integrated into instruments and systems. The L-Dens 2300 density sensors monitor and control the density or concentration of liquids. Mass flow can be determined by adding a volumetric flow meter.
- Pressure Range: 0 to 232.06032 psi
- Temperature Range: -10 to 80 F
- Density Range: 500,000 to 2,000,000 g/cm³
- Instrument Type: Density Instruments
-
Supplier: Qualitrol Company, LLC
Description: The QBCM is an advanced circuit breaker monitor capturing all parameters required to accurately monitor the overall health and performance of circuit breakers. This flexible electrical grid monitor offers remote and local analysis of critical circuit breakers including SF6
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Trafag Inc.
Description: Main Features Continuous digital or analogue output signal Usable for SF6 trend analysis Wide density range Additional output of sensor temperature (digital version) Extremely drift free signal Outdoor application without additional protection
- Pressure Range: 0 to 123.281313453617 psi
- Temperature Range: -40 to 158 F
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density
- Temperature Range: 32 to 302 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Schneider Electric
Description: power and energy meter for feeders, loads or tenant space Compact, affordable series of DIN mounted meters EnerceptRetrofit power and energy meter DIN rail power meters for basic metering applications Multi-circuit Power and Energy Meters Multi-circuit energy meter for high density networks
- AC Voltage Range: 20 to 300 volts
- AC Current Range: 100 to 2,400 amps
- Electrical Parameters: AC Voltage
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye SG-100M specific gravity meter/liquid density monitor will replace ordinary glass bulb and optical refractometer hydrometers that are limited in range, utility, and functionality. The SG-100M has an in-tank, drop-hang submersible probe that measures, monitors,
- Pressure Range: 0 to 73.478 psi
- Temperature Range: -40 to 220 F
- Density Range: 0.55 to 2 g/cm³
- Specific Gravity (Relative Density): 0.55 to 2 #
-
Supplier: Trina Solar (U.S.), Inc.
Description: TRINAFLEX Greater energy density and flexibility A direct solution for problem areas In a standard solar system, if even a portion of your panels are experiencing shading or soiling, it will drag down the overall performance and energy yield. With Trinaflex, you can selectively deploy
-
Supplier: LAND
Description: across the stack. Suitable for use as a continuous emission monitor (PM-CEMS) for compliance or process monitoring, the 4750-PM is idea for applications in the power generation, glass, industrial boilers, metals refining, minerals and pulp & paper industries. Minimum duct size is 1.5 m (59
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
-
Supplier: LAND
Description: The 4200 dust and opacity monitor is AMETEK Land’s compact, cost-effective solution for the continuous monitoring of dust, smoke and particulates in a wide range of industrial applications. NOTE: The 4200 is currently available only in Asia.
- Detector Range: 0.6 to 10 m
- Maximum Response Time: 5 seconds
- Operating Temperature: -4 to 131 F
- Input Power: AC Power
-
Supplier: O. I. Analytical
Description: No Description Provided
- Operating Temperature: 32 to 104 F
- Application: Ambient Air Monitoring
- Features: Audible or Visual Alarms, Interchangeable Probes, Other
- Measurement Type: Density
-
Supplier: Sensidyne, LP
Description: The Sensidyne Nephelometer is an advanced real-time dust monitor accurately measuring dust concentrations using proven light scatter technology. This portable instrument accurately measures and records dust from 1-10,000 μg/m3 with resolution to 1 μg/m3. Sample modes are selectable between 60
- Maximum Response Time: 60 seconds
- Operating Temperature: 32 to 122 F
- Computer Interface: Application Software Included, Serial
- Programming: Computer Interface, Digital Front Panel
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Accuracy: 10 ±% Full Scale
- Input Power: AC Power, DC Power
- Programming: Analog Front Panel, Digital Front Panel
- Electrical Output: Analog Voltage
-
Supplier: Qualitrol Company, LLC
Description: SMS or email alerts SmartSUB CBM software can integrate Qualitrols SF6 gas density, partial discharge and circuit breakers monitors into one platform Options Any SF6 gas density monitor having 4-20 mA or MODBUS output Cabinet with HMI and UPS Weather proof enclosures for
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Accuracy: 10 ±% Full Scale
- Input Power: AC Power, DC Power
- Programming: Analog Front Panel, Computer Interface, Digital Front Panel
- Computer Interface: Application Software Included, Other, Serial
-
Supplier: Peak Process Controls Inc/Sigrist
Description: No Description Provided
- Operating Temperature: -4 to 122 F
- Input Power: AC Power
- Electrical Output: Analog Current, Switch / Alarm
- Features: Built in Calibration, Field Calibration, Heater
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Accuracy: 10 ±% Full Scale
- Input Power: AC Power, DC Power
- Programming: Analog Front Panel, Digital Front Panel
- Display Type: Digital
-
Supplier: Florite International, Inc.
Description: The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 131 F
- Features: Alarm, Controller, Programmable, Recorder
-
Supplier: ABB Measurement & Analytics
Description: Continuous Emission Monitoring Solution World leader in stack gas monitoring systems for more than 40 years and pioneer in FTIR technology, ABB Analytical is offering an inexpensive and forward-looking system with the ACF-NT (former Advance Cemas FTIR) multi-component emission and process
- Operating Temperature: 41 to 104 F
- Operating Humidity: 75 to 95 %
- Response Time: 150 seconds
- Measurement Type: %Volume, Density, Trace
-
Supplier: Eaton | Power Quality
Description: Designed for high-density, mission-critical server applications, the Advanced Monitored ePDU provides maximum power for both standard and blade servers. Employing multiple configurations, the Easy-Read LCD screen and remote power management with distinctly colored circuits, the ePDU ensures
- Number of Electrical Outlets: 24
- Current Rating: 24 amps
- Power Rating: 17,000 watts
- Voltage: 208 VAC
-
Supplier: LAND
Description: measurement ranging from 0.01 to 200 mg/m3, in temperatures up to 500 °C (930 °F). 4650-PM is AMETEK Land’s particulate monitor for industrial combustion processes.
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
-
Supplier: Analytical Technology, Inc.
Description: Sensors can be submersion-mounted for easy installation in open tanks or pipe-mounted in the optional 2" tee fitting, which is keyed to the sensor for proper alignment. Tee fitting material is either polypropylene or 316 stainless steel. The Q45CT is also available as a Concentration Monitor.
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's VGA monitor replacement cable is designed for use with a monitor that has a removable cable with HD15 connectors. This 6 foot cable has gold plated connectors and gold plated copper contacts to ensure excellent conductivity. Shielded for maximum EMI/RFI protection. The
- Cable Length: 6 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable
- Connector Type: High Density 15
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: PM3006T is a linear light source-based particle sensor module with laser scattering technology. It is designed to measure the quantity per unit volume of different particle size and can output particle mass concentration PM1.0, PM2.5, PM10 in μg/m³ at the same time via mathematical algorithm and
- Operating Temperature: -22 to 158 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's VGA monitor replacement cable is designed for use with a monitor that has a removable cable with HD15 connectors. This 15 foot cable has gold plated connectors and gold plated copper contacts to ensure excellent conductivity. Shielded for maximum EMI/RFI protection. The
- Cable Length: 15 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable
- Connector Type: High Density 15
Find Suppliers by Category Top
Featured Products Top
-
Boosting Battery Density with Flexible Solutions - a white paper by Churod Electronics Churod is pleased to introduce our white paper (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
Hamilton Company introduces the Incyte capacitance sensor for viable cell density monitoring in bioprocessing, along with (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
the use of infrared spectrum scanning and mixed light frequency monitoring. These systems will push the limits of high speed signal management simultaneously with high density interconnection systems. PZN interconnect methods can be adapted to match many of these designs by changing pin use spacing (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
customer’s Maintenance Team was looking for a practical verification methodology for permanent and/or temporary (portable) solutions on large pipes. The pipe material was HDPE (high-density polyethylene pipe) and GRP (Glass reinforced Plastic) and the pipe sizes varied from 800mm to 1600mm (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
, HBK will demonstrate how precise, real-time data shifts operators from reactive, high-cost maintenance to highly targeted, predictive upkeep. By integrating physical sensors with advanced analytics, this enables owners to protect overhead lines, monitor track wear, and catch rolling stock defects (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
. Features & Advantages: - Rack Mount Installation - One Million Cycles Lifetime - High Power Density - 10-15 Year Life - Temperature Monitor - Overvoltage Monitor Applications: - Grid Energy Storage - UPS Systems - Voltage Sag Protection - Industrial Equipment - Wayside Energy Storage (read more)
Browse Supercapacitors Datasheets for Richardson RFPD -
These wells are a source of methane gas leakages. Reducing methane emissions is a challenge for the oil & gas industry, as is compliance with emerging regulation. Moreover, increasing gas monitoring density in brownfield sites can be very costly due to signal and power conduit wire (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
Keystone offers a Miniature Lithium button cell retainer suited for most portable medical devices such as hearing aids, diabetic monitoring devices, implantable optics and others utilizing high density PCB packaging (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
, and fluid density. Product Benefits Mass or volumetric flow monitoring of gases, liquids or steam Ideal for pipes and ducts up to 72 inches (2M). Measures five process variables with one process connection (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc.
Conduct Research Top
-
Volume and Density Determinations for Particle Technologists (.pdf)
There are a number of manual and automated methods for determining volume and density. This article, however, focuses on laboratory methods that are most often used in research and quality control applications. Another large area of application is on-line monitoring in production control
-
Powerful Miniature PZN Connector Delivers High Density Circuitry
those demands, as well. In many cases high speed digital signals will be speeding critical images and activation information to control systems. Fortunately, many of the advanced circuits operate on lower voltages and reduced current levels and higher density circuit boards include standard connection
-
Machinery Makeover: Ink-Jet Technology Reinvents Itself Via Upgrades & Marketing Promise
ink-density monitoring.
-
High Density Signal Processing in Factory Automation
The Automation industry uses a wide range of control cabinets on the factory floor. Process parameters being monitored and controlled frequently require signal conversion and/or isolation before being connected to PLC analog input channels. The Automation industry deals with process monitoring
-
Thermal Mass Flow Meter Improves Refinery Flare Gas Monitoring Accuracy
impact profits and makes this process critical to the plant's safe and effective continuous operation. The company's process engineers at the refinery determined they were experiencing a highly variable vapor density. Vapors in the header line included a mix of Paraxylene, Benzene and other combustible
-
Flow Mass Flow Controllers Enter the Mainstream
In most processes the critical variable is mass, not volume. Volumetric flow meas urements are less reliable than mass flow measurements because changes in gas temperature and pressure change the density of a fixed volume of gas. In the control system, additional errors can be propagated
-
Explorations in Effusivity
shields and share the finer points of their effusivity experiments. The standing room only event, held during the American Association of Pharmaceutical Scientists (AAPS) annual meeting, was sponsored by Mathis Instruments, whose latest line of effusivity sensors make real-time monitoring possible
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for digital audio broadcast Conexant offers 'all-in-one' controller for color multifunctional peripherals Malaysia's 1st Silicon foundry taps IBM's MES software to run startup fab IR's Omnirel boosts power density of regulators with packaging technology Teradyne's Bluetooth chip tester breaks 1-Gbit/sec
More Information Top
-
Idaho Habitat Evaluation for Off-Site Mitigation Record : Annual Report 1987.
Density Monitoring . . . . . . . . . . . . . . . . . . . . .
-
Idaho Habitat Evaluation for Off-Site Mitigation Record : Annual Report 1988.
Major findings from parr density monitoring are: .
-
Idaho Habitat and Natural Production Monitoring : Annual Report 1989.
Major findings from parr density monitoring are: .
-
DENSE MEDIUM CYCLONE OPTIMIZATON
more attention needed to be paid to the accuracy of medium density monitoring system.
-
Idaho Habitat Evaluation for Off-Site Mitigation Record : Annual Report 1985.
203 General Density Monitoring . . . . . . . . . . . .
-
http://www-pub.iaea.org/MTCD/publications/PDF/P1541_web.pdf
The sensitivity and the dynamic range of the radon exhalation flux density monitors depend on the thickness of the electret and on the chamber volume.
-
High Voltage Engineering Testing
21.14.3 CM module: gas density monitoring 744 .
-
Idaho Habitat/Natural Production Monitoring, Pt. I: General Monitoring Subproject : Annual Progress Report 1990.
Parr Density Monitoring . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.