-
Supplier: Process Technology
Description: essentially any flow rate. Uptimes of greater than 99% can be expected. Patented heater purge ensures heater integrity and longevity. Thousands of heater installations worldwide. Experienced engineering and worldwide field service support. Certification: SEMI S2/S3
- Maximum Operating Temperature: 203 F
- Heating Capacity: 24 to 312 kW
- AC Voltage Required: 600 volts
- Watt Density: 15 W/in²
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 80 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 480 volts
- kWatts: 36 kW
- Maximum Operating Temperature: 203 F
-
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 380 to 480 volts
- kWatts: 120 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: The Trebor® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 100 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Thermon, Inc
Description: Caloritech™ Air Duct Heaters are designed for use in comfort heating applications such as makeup air heating, air preheating, air handling equipment, fan coils, terminal reheating, multizone reheating, heat pump auxiliary systems and return air heating. Unlike open coil designs, duct
- AC Voltage Required: 120 to 600 volts
- Heater Type: Air Heater
- Features: Electric, Hot Water / Steam
- Phase: Single Phase
-
Supplier: Infinity Fluids Corp.
Description: size and weight No water quality requirements; straight tap water to pure DI water Significantly reduce the size of your equipment with our new technology, while decreasing the overall weight at the same time Simplistic design to implant into existing or new process or
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
-
Supplier: Terra Universal, Inc.
Description: Seamless-molded, flame-polished 99.995% pure quartz vessel—ideal for ultra-pure chemistries PVDF refluxor condenses chemical vapors before they can escape from the bath, making it perfect for low flash-point chemicals or high-temperature operations Remote metering and DI water
-
Supplier: Haida International Equipment Co., Ltd.
Description: with air relief valve, adjustable tower tip to orient salt fog. Automatic DI water fills to humidifying tower. Digital temperature control. Integral over-protection on heaters. Low water cut-off protection on humidifying tower.
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Terra Universal, Inc.
Description: cleaning applications. Its unique flash-heat design requires less than 8 minutes start-up time and conserves DI or other purified water fed into the system. The Micro-Precision Steam Cleaner includes a handle for easy transport and a straight nozzle.
- Temperature: 350 F
- Spray Pressure: 115 psi
- Machine Type: Aqueous Cleaning, Burn-off / Thermal Systems, Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, Degreasing, General Cleaning / Surface Prep, Sterilizing / Disinfecting
-
Supplier: Haida International Equipment Co., Ltd.
Description: 5. Clear cover allows viewing of test conditions. 6. Peaked cover prevents dripping of condensation onto samples. 7. Water seal and water level protection system. 8. Heated humidifying tower with air relief valve. adjustable tower tip to orient salt fog. 9. Automatic DI
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Haida International Equipment Co., Ltd.
Description: dripping of condensation onto samples. 7. Water seal and water level protection system. 8. Heated humidifying tower with air relief valve, adjustable tower tip to orient salt fog. 9. Automatic DI water fills to humidifying tower. 10. Digital temperature control. 11.
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
-
Supplier: TSI Incorporated
Description: The 2841PE Turbo-Vaporizer™ was designed for high flow water vapor. This model has the state-of-the art PE atomizer with on-board flow control, and dual heaters to combat evaporative cooling at high water flow rates. Dimensions 297 mm x 119 mm x 122 mm (11.7 in. x 4.7 in. x 4.8
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C
- Conduit Size: 0.181 to 1.5 inch
- Temperature Rating: -148 to 302 F
- Units: English Size
- Flexibility: Flexible Conduit
-
Supplier: BRIM Electronics, Inc.
Description: such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C
- Conduit Size: 0.181 to 1.75 inch
- Temperature Rating: -130 to 500 F
- Units: English Size
- Flexibility: Flexible Conduit
-
Supplier: BRIM Electronics, Inc.
Description: such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C
- Conduit Size: 0.181 to 1.5 inch
- Temperature Rating: -88.6 to 392 F
- Units: English Size
- Flexibility: Flexible Conduit
-
Supplier: Haida International Equipment Co., Ltd.
Description: samples. 7. Water seal and water level protection system. 8. Heated humidifying tower with air relief valve. adjustable tower tip to orient salt fog. 9. Automatic DI water fills to humidifying tower. 10. Digital temperature control. 11. Integral over-protection on
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: TSI Incorporated
Description: Pressure Range 0–80 psig inlet pressure Max. Carrier Gas Flow Rate* N2 50 standard L/min Max. Liquid Flow* TEOS equivalent 6,000 g/hr Max. Liquid Flow* DI Water 600 g/hr System Pressure Limit 120 psig Compressed Air 90 to 110 psi Temperature Range 40°C to 200°C Vaporizer Body Vacuum
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: TSI Incorporated
Description: standard L/min Max. Liquid Flow* TEOS equivalent 600 g/hr Max. Liquid Flow* DI Water 60 g/hr System Pressure Limit 120 psig Temperature Range 40°C to 200°C Temperature Sensor Type K thermocouple Specifications subject to change without notice * Liquid and gas flow ranges are affected
-
Supplier: TSI Incorporated
Description: Pressure Range 0–80 psig inlet pressure Max. Carrier Gas Flow Rate* N2 15 standard L/min Max. Liquid Flow* TEOS equivalent 900 g/hr Max. Liquid Flow* DI Water 90 g/hr System Pressure Limit 120 psig Temperature Range 40°C to 200°C Vaporizer Body Vacuum tight chamber with multi-stage
-
Supplier: Infinity Fluids Corp.
Description: compact size and weight Clean, non-porous stainless steel elements No concern of degradation, stream contamination with carbon steel or porous electrified elements No water quality rquirements, straight tap water to pure DI/RO water Significantly reduce the size of your
-
Supplier: International Thermal Systems LLC.
Description: drains from the cabinet into a heated solution tank located directly beneath the conveyor belt where it passes through a chip basket before being recirculated back to the spray manifold. Rinse Stage: Upon exiting the wash stage, a rinse stage using high pressure city water or
- Wash Tank Capacity: 145 to 267 gallons
- Internal Width: 6 to 30 inch
- Internal Depth / Height: 6 to 18 inch
- Part Capacity - Weight: 50 lbs
-
Supplier: Technic, Inc.
Description: systems, each available in a variety of sizes: the TCP Series E and the TCP Series M. The Series E (shown above) is the economy version, consisting of a polypropylene tank on legs, with the necessary work rods, heater, ventilation hood and associated accessories mounted to the tank. For
- Process / Technology: Electroplating
- Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)
- Machinery Type: Tank / Tank Line
-
Supplier: Technic, Inc.
Description: Process Cell Covers Process cells are equipped with automatic opening cover assembly providing a controlled processing environment. Auxiliary DI Water & N2 Spray Guns Spray guns are conveniently mounted in process chassis module for cleaning tool deck surfaces. Automation System &
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
Find Suppliers by Category Top
Featured Products Top
-
high radiation environments. BRIM'S BCT series of tubings are suitable for electrical and electronic, aerospace, robotics & marine applications. They are autoclavable for Bio-Medical applications including ultrasonic cleaning & wafer baths, DI water heaters or hot acid etching (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
& marine applications. They are autoclavable for Bio-Medical applications including ultrasonic cleaning & wafer baths, DI water heaters or hot acid etching systems and filling equipment. Tubings will be stocked in Natural (Translucent). OPER. TEMPS. TFE (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/76495/823503578-MIT.pdf?sequence=2
The general feature density and amplitude are very similar when visually comparing the unused heater and DI water heaters , cases #1, #2, and #5, respectively.
-
http://www.plumbersurplus.com/pdf/01430.pdf
EEMAX DI WATER HEATERS ARE CAPABLE OF HEATING WATER UP TO 18 M.OHM QUALITY.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Trebor Quantum 30Kw DI Water Heater .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Trebor Quantum 60KW DI Water Heater .
-
Terpene cleaning of electronic assemblies
Rinse water-DI rinse water is supplied at 0.75 gal/min at 52°C from a DI water heater .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/87053
1.083 DI water boiled heater .
-
CR4 - Thread: What is This Plumbing Item?
Steel and Plastic MNPT x MNPT Di electric Water Heater Heat Trap features inert thermoplastic linings to help prevent lime and scale buildup.
-
http://dspace.mit.edu/bitstream/handle/1721.1/76924/824358770-MIT.pdf?sequence=2
Additionally, compared to uncoated heaters in DI water , the LbL coated heaters when used with nanofluid also exhibit a higher CHF (780 kW/m2 from 511.5 kW/m2; or 52% for sandblasted heaters, and 718.5 kW/m2 from 465.5 kW/m2 ; .
-
http://dspace.mit.edu/bitstream/handle/1721.1/52793/541026911-MIT.pdf?sequence=2
The heater for DI water test number .
-
Temperature distribution measurement of Au micro-heater in microfluidic channel using IR microscope
Fig. 10 IR intensity distribution of the Au micro- heater in DI water measured by IR microscope when applying voltage (a) 0 V, (b) 1 V, (c) 1.5 V, (d) 2 V .
Indicates content that may require registration and/or purchase.