Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Buckaroos, Inc.
Description: Designed for measuring diameters of pipes, cables, tires or any circular object Conversion from diameter to circumference is made by simply turning the blade Tape measure is 1/4" x 6' with a polished chrome case
- Rule / Length Gauge Type: Circumferential Rule, Tape Measure
-
Supplier: RS Components, Ltd.
Description: Vernier Diameter Tape 300-700mm
- Rule / Length Gauge Type: Tape Measure
-
Supplier: Buckaroos, Inc.
Description: Scale on the back of the blade will measure up to 3' in diameter Spring is heat treated for added durability and protected blade will withstand abrasion Tape measure blade is 1/4" x 10'
- Rule / Length Gauge Type: Circumferential Rule, Tape Measure
-
-
Supplier: SensorsONE, Ltd.
Description: The tape can be supplied graduated in either metric or imperial units and is made from Kevlar reinforced polyethylene with stainless steel conductors for the probe connections. The probe is constructed from stainless steel and Teflon and has a diameter of 16mm (0.63 inches). It is
- Device Classification: Level Gauge
-
Packaging Machines - Acyrlic Multiple-Roll Tape Dispenser for 3" Diameter Core, 10" L -- GO-08278-26Supplier: Cole-Parmer
Description: Keep tapes handy and clean. A serrated cutting edge and bottom suction cups make these a stable choice. Model 08278-26 features a flip-top dust cover, measures 10" wide and hold tapes with a 3" diameter core.
- Machine Type: Tape Dispensers
-
Supplier: SAE International
Description: This procedure measures the resistance to radiant heat flow of insulating materials in sleeve, tubing or tape (collectively referred to as "sleeve") form. The sleeve's effectiveness (S E ) is determined by measuring the difference in surface temperature of a flat black,
-
Supplier: Titan Tool Supply, Inc.
Description: The Titan Centering Microscopes are designed for job set-up and inspection with vertical milling machines, large jig borers, boring mills, lathes, electrical discharge machines, tape-controlled machines, drill presses. Three Coordinate Measuring Machines. Titan Centering Microscopes have an
- Application: Measuring / Toolmaker
-
Supplier: Titan Tool Supply, Inc.
Description: The Titan Centering Microscopes are designed for job set-up and inspection with vertical milling machines, large jig borers, boring mills, lathes, electrical discharge machines, tape-controlled machines, drill presses. Three Coordinate Measuring Machines. Titan Centering Microscopes have an
- Total Magnification: 10 to 400 X
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Measuring tape (circumference and diameter)
-
Supplier: Newport MKS
Description: The 819C-SF-6 Integrating Sphere is a 6 inch, Spectraflect coated, 4-port integrating sphere. Its damage threshold is 1.7 J/cm2. The port at 90° is used for the user selectable detector. The port at 180° is for the incoming collimated beam. The port at the North Pole location (top) is for fiber
-
Supplier: Newport MKS
Description: The 819C-SF-4 Integrating Sphere is a 4 inch, Spectraflect coated, 4-port integrating sphere. Its damage threshold is 1.7 J/cm2. The port at 90° is used for the user selectable detector. The port at 180° is for the incoming collimated beam. The port at the North Pole location (top) is for fiber
-
Metrology Fixtures and CMM Fixtures - British Standard Chain Wear Indicator Kit -- BSCHAINWEARINDICASupplier: U.S. Tsubaki Power Transmission, LLC
Description: chains every time. Detecting and measuring chain wear elongation is critical for achieving reliable operation of industrial chains. Although it is common for users to employ a tape measure or ruler, it is more effective to use a specialized tool to determine whether the chain requires
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: chains every time. Detecting and measuring chain wear elongation is critical for achieving reliable operation of industrial chains. Although it is common for users to employ a tape measure or ruler, it is more effective to use a specialized tool to determine whether the chain requires
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The double shielded multiconductor cable with small outer diameter is used in measuring, control, and voice signals, e.g. in scales and low-voltage switchboard plant engineering, for interference-prone process controls, in control and measuring technologies, and in high-sensitive
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -30 to 70 C
- Features: Braid, Foil / Copper Tape, Industrial / Instrumentation and Control, Multiconductor Cable, Other, Polyvinyl Chloride (PVC)
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: LiYCY TP cable is a paired and screened PVC data cable with small outer diameter. This cable is applied in measuring, control, and voice signals, e.g. in low-voltage switchboard plants, scales and appliance engineering, in communication technologies, in control and measuring technologies, and
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -30 to 70 C
- Features: Braid, Foil / Copper Tape, Industrial / Instrumentation and Control, Multiconductor Cable, Other, Polyvinyl Chloride (PVC)
-
Supplier: Instrumentation Northwest, Inc.
Description: H.OIL Oil/Water Interface Meter Accurately determine presence and thickness of product in your wells. Measures thickness of floating product as thin as 1/200 foot (1 mm) Detects both floating (LNAPL) and sinking (DNAPL) layers Easy-to-read yellow tape with clear Kynar® jacket
-
Supplier: Dover Flexo Electronics, Inc.
Description: NW transducer can be used as the sensing mechanism in a web tension control or display system in a continuous label, tag, or tape process. It mounts on a single-sided machine frame in the path with the cantilevered idler rolls. Precision-balanced sensing elements fixed internally at each end
- Force / Load Rating: 12 to 100 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1.The main technical indicators: 1) Maximum impact energy: 3J; 2) Sample holder hole diameter: Φ89, Φ60, Φ50; 3) Test Size: 100 × 100mm; 4) Swing range: R300mm; 5) Punch size: Φ25.4mm, Φ12.7mm 6) Swing elevation: 90 ° Sample working conditions: Polyester Film Impact Testing Instrument is the
- Display / User Interface: Analog Display / Interface
- Mechanical Test: Impact Toughness
-
Supplier: ValueTronics International, Inc.
Description: The HFP2500 is a 2.5 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for
- Bandwidth: 2,500 MHz
- Probe Type: Current, Voltage
-
Supplier: Shanghai Optics
Description: surface quality is 80-50 scratch dig. The thickness of each piece is specified to within +/- 0.3 mm, and all other dimensions are guaranteed to be within 0.5mm of stated measures. Cold Mirrors with a 3.3 nm thickness are available in stock. We carry one inch and two inch diameter
- Mirror Coatings: Dielectric
Find Suppliers by Category Top
Featured Products Top
-
/OD Large Diameter Rail Gages Precision Measuring Tapes & Rules Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears/Splines Ring Gages Dial Bore Gages (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Long Gauge Blocks and Meter Bars Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Precision Measuring Tapes & Rules Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
impact the density of the product. Pipe diameter – If you don’t know your pipe’s OD then you can calculate your pipeline diameter by measuring the circumference of the pipe using a flexible measuring tape and dividing that number by pi (3 (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
wireless charging a viable option for implantable devices is that wireless circuits tend to generate heat during operation, and traditional measures to combat this mean the circuits tend to be bulky and inefficient. This heat generated by the implanted coils and circuits could potentially burn a person (read more)
Browse Capacitors Datasheets for Knowles
Conduct Research Top
-
A2LA Guide to the Estimation of Uncertainty for Dimensional Calibration and Testing Results
Almost everyone makes measurements and almost everyone can ascribe some measure of uncertainty to this measurement. If we measure the area of a room by stepping off the length and width, we know that the number we get is not as 'good” as if we had used a precision tape measure. We also know
-
Cloud-Based Apps Transforming Grain Storage
facilities may consider a plumb bob or. weight and cable style sensor. This sensor acts as an. automated tape measure dropping a weighted cable to. a surface of the grain at timed intervals. It is an extremely. reliable technology that is minimally intrusive in the bin. and is proven to be extremely
More Information Top
-
Modeling individual tree growth by fusing diameter tape and increment core data
Two main methods for tree growth estimation are diameter tape measurements and increment cores.
-
Tree and Forest Measurement
However, they measure stems only across one diameter of their cross section, whereas a diameter tape measures the average diameter corresponding to the girth of the tree.
-
Wetland Techniques
A diameter tape measures the circumference (girth) of the tree; it is calibrated in divisions of π centimeters (3.14 cm) and gives a directly converted reading of the diameter.
Indicates content that may require registration and/or purchase.