-
Supplier: Red Line Synthetic Oil Corporation
Description: Our most versatile ATF, use where Dexron III®, Dexron II®, Mercon® and Mercon V® fluids are recommended, provides a GL-4 level of gear protection Popular applications: Toyota Type T-III and T-IV, Honda ATF Z1, NissanMatic D, J, K, & S, Diamond SP-II, SP-III, Mazda ATF M-V, most BMW,
- Kinematic Viscosity: 7.5 to 34 cSt
- Viscosity Index: 198
- Type / Function: Transmission / Drive Fluid
-
Supplier: ASME
Description: lubrication requirements Other additives Selection of base oil Automotive engine oils Vehicle transmission lubricants Metalworking lubricants Process fluids as lubricants Rationalization of lubricating oils Summary back to top Chapter 5 Oil Supply Systems Advantages of oil supply
-
Supplier: ASME Standards and Certification
Description: lubrication requirements Other additives Selection of base oil Automotive engine oils Vehicle transmission lubricants Metalworking lubricants Process fluids as lubricants Rationalization of lubricating oils Summary back to top Chapter 5 Oil Supply Systems Advantages of oil supply
-
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 45 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 196
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 32 cSt
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ CVT is designed for most continuously variable transmissions. Its superior technology enables longer transmission life.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD DEXRON-VI ATF is a full synthetic automatic transmission fluid approved and licensed by General Motors for use in its vehicles with automatic transmissions. This fluid is designed to provide twice the normal service life of a DEXRON-IIIH ATF. It offers
- Kinematic Viscosity: 29.7 cSt
- Viscosity Index: 150
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Royal Purple, Ltd.
Description: Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it’s compatible with wet-clutch transmissions.
- Kinematic Viscosity: 71.2 to 16.2 cSt
- Viscosity Index: 138 to 145
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Chevron Lubricants
Description: Provides outstanding low temperature flow properties and a naturally high viscosity index for exceptional all-climate, year-round performance in heavy duty truck transmissions. Meets API Service MT-1, Meritor O-81, and Mack TO-A requirements.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality
- Kinematic Viscosity: 144.5 to 32 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 20.52 cSt
- Viscosity Index: 212
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Red Line Synthetic Oil Corporation
Description: Superior consistency and wear protection for Bracket and Heads-Up drag racing transmissions like Powerglide and Turbo 400 Popular with turbo and blown doorslammers like NMRA, NMCA, ORSCA, and PSCA -- replaces hydraulic oils and other non-ATFs used to escape heat issues Low viscosity offers
- Kinematic Viscosity: 4.9 to 23.2 cSt
- Viscosity Index: 140
- Type / Function: Transmission / Drive Fluid
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ DEX/MERC includes enhanced friction durability for smooth transmission performance. Designed for use in older Ford and GM vehicles.
- Type / Function: Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 121 cSt
- Viscosity Index: 180
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: CMT™ is a blend of premium mineral and synthetic lubricants and meets the requirements for Caterpillar TO-4; Allison C-4*, CF-2 and CF; Eaton; and Dana manual transmissions. CMT™ manual transmission fluid provides outstanding friction performance with both the metallic and
- Kinematic Viscosity: 94.6 cSt
- Viscosity Index: 111
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Lubricants for hydraulic systems and transmission components (axles or gearboxes)equipped with specific friction brakes.
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Final Drive Oil is a new generation lubricant that meets the Caterpillar FD-1 specification and is designed for heavy-duty construction equipment final drives and axles operating under severe loads and temperatures. Compared to TO-4 lubricants, CITGO Final Drive Oil will deliver greater
- Kinematic Viscosity: 334 cSt
- Viscosity Index: 100
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR Synthetic HD Gear Lubricants are state-of-the-art heavy duty, synthetic gear and bearing lubricants designed for use in manual transmission, transfer cases and differentials of passenger cars, trucks, farm tractors, construction equipment and over-the-road trucks. CITGO CITGEAR
- Kinematic Viscosity: 126 to 289 cSt
- Viscosity Index: 138 to 171
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance over broad temperature range
- Kinematic Viscosity: 7.2 to 36.7 cSt
- Viscosity Index: 165
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Advanced performance synthetic transmission fluid Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer warranty requirements.
- Kinematic Viscosity: 132 cSt
- Viscosity Index: 146
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: offers the widest selection of fully-synthetic ATF on the market today Each offer improved thermal stability, maintain viscosity levels, and feature lower volatility while providing the required frictional characteristics of each fluid's OEM-style replacement Reduced oxidation and lower
- Kinematic Viscosity: 10 to 53.9 cSt
- Viscosity Index: 172
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Engineered especially for Type F specifications in certain transmissions Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to provide the
- Kinematic Viscosity: 36 cSt
- Viscosity Index: 150
- Type / Function: Low / Non-foaming, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of
- Kinematic Viscosity: 43 to 318 cSt
- Viscosity Index: 95 to 163
- Type / Function: Transmission / Drive Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Super premium, synthetic, multi-vehicle automatic transmission fluid. Designed for use in continuous variable transmissions (CVT), 5 speed and 6 speed automatic transmissions as well as conventional automatic transmissions.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Universal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.
- Kinematic Viscosity: 41.5 cSt
- Viscosity Index: 195
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ Full Synthetic Multi-vehicle is a technologically advanced, low viscosity formulation specially designed to deliver maximum fuel efficiency for modern automatic transmissions. It is blended with premium base stocks and is fully approved by both Ford and GM for use in
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 50 Traction Fluid is a low viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where low to medium film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 30 cSt
- Operating / Use Temperature: -30 to 300 F
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Dominion 3 Dexron VI is a high performance automatic transmission fluid approved by General Motors. It is formulated to meet the stringent viscometric, friction, wear and oxidation stability properties required in passenger car and light truck transmissions. It
- Type / Function: Transmission / Drive Fluid
-
Supplier: Dupont Molykote
Description: Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and
- Kinematic Viscosity: 300 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Dupont Molykote
Description: Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable performance at high temperatures and under high loads. Molykote Gearbox and Oils maximize fill
- Kinematic Viscosity: 24 to 285 cSt
- Viscosity Index: 110
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Phillips 66 Lubricants
Description: Phillips 66® offers transmission fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year
- Kinematic Viscosity: 34.3 to 61 cSt
- Viscosity Index: 135 to 190
- Type / Function: Transmission / Drive Fluid
-
Supplier: BP Lubricants North America
Description: Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining and construction
- Kinematic Viscosity: 331 to 496 cSt
- Viscosity Index: 100 to 101
- Composition / Chemistry: Petroleum / Mineral Oil
- Features: Specialty Oil / Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Designed to meet the demanding requirements of modern passenger vehicles Mobil 1 Synthetic ATF is a multi-vehicle, fully synthetic automatic transmission fluid that outperforms conventional automatic transmission fluids and offers exceptional thermal stability. Mobil 1
- Kinematic Viscosity: 36.3 cSt
- Viscosity Index: 176
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Advanced technology synthetic automatic transmission fluid Mobil Delvac Synthetic ATF is a fully synthetic automatic transmission fluid recommended by Allison Transmission Inc. and approved against the Allison TES-295 Specification. This synthetic ATF is designed
- Kinematic Viscosity: 39 cSt
- Viscosity Index: 168
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
Find Suppliers by Category Top
Featured Products Top
-
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Avantier delivers high-performance infrared optics for advanced applications like thermal imaging, spectroscopy, and high-power lasers. We ensure optimal performance across the infrared spectrum with our custom-crafted components. Avantier utilizes diamond turning (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Maximum Pressure Buna N or EPR seals automotive brake fluid (G) Internal crossover porting Models for 1/4, 3/8,1/2, 5/8, 3/4, 1.0, 1-1/8 inch thick brake discs Custom spacers for metric brake disc dimensions (read more)
Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc. -
----- W.C. Branham Inc. is a leading fluid power and power transmission manufacturing company, with over three decades of industry experience. We are always on the move providing innovative, quality and affordable solutions for our clients. That's "Solutions in Motion®. (read more)
Browse Datasheets for Branham, W.C. Inc. -
Description3.1 Dual Fluid Channels (X1, X2) The two independent fluid channels allow simultaneous transmission of two separate liquid circuits without cross-contamination. This is essential for complex marine systems requiring (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, acrylic, and sapphire. Large Optical Domes with Wavelength-Specific Transmission A key feature of Avantier’s optical dome solutions is their ability to selectively transmit specific wavelengths of light, optimizing performance for targeted applications (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Engineered to meet the SAE J1939 specification and RoHS3 compliant, Northwire’s DataCELL® J1939 Ruggedized CANbus Data Network Cable delivers consistent, high-performance data transmission for your sophisticated, ruggedized data network at a competitive price (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
complex fluid transmission needs of construction, mining and earthmoving machinery Wide Temperature Adaptability: Operating temperature range from -40? to 121?, no embrittlement at low temperatures and no leakage at high temperatures, ensuring stable operation of (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
specification of mechanical power transmission and fluid power components. Telephone: +44 (0)1737 767493 or email info@jbj.co.uk jbj Techniques Limited; quality products for mechanical & fluid power . . . www.jbj.co.uk (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
-medium Compatibility: Compatible with petroleum-based hydraulic oil, lubricating oil, water, ethylene glycol and compressed air, one hose meets multiple fluid transmission demands, simplifying customer spare parts inventory management. Reliable Quality & Customization (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Self‐Assembled Silicon Nanotubes Grown from Silicon Monoxide
critical fluid ±liquid±solid (SFLS) synthesis.[10] Research into the formation of SiNWs indicated that silicon monoxide plays … However, the preparation of hollow one-dimensional silicon nanotubes (SiNTs) was a challenge because the tetra- hedral diamond -like silicon structures have sp3 hybridization, which promotes the formation of SiNWs rather than nano- tubes. Transmission electron microscopy (TEM) and high-resolution TEM (HRTEM) coupled with electron energy dispersive spectroscopy (EDS) were …
-
China Functional Materials Technology and Industry Forum
Pyrolytic carbon also can quickly establish good interface lubrication and the elastic fluid lubrication function, quick recovery … Coated diamond -like carbon (DLC) The graphite hybrid orbitals is sp2, diamond is sp3 , and the DLC has the carbon hybrid orbitals … … very similar properties of the diamond, such as the chemical composition, the optical transmittance , hardness, refractive index …
-
Optical-quality high-growth-rate, arc-jet CVD diamond
A transmission spectrum from 4,000 to 200 cm1 of a 5OO-.tm-thick, polished, optical-quality … The intrinsiclimit of(zero internalloss) diamond is 71.4 percent. The weakness ofthe sp3 bonded CH2 stretching bands at 2,836 cm1 and 2,920 cm1 indicates … Early results focused onthelaminarbehaviorandproperties ofthe H2 jet interactionwith fluid in the process chamber and substrate.
-
Pressure-induced electron transfer in quasi-molecular solids
In the covalent extreme, there is . complete sp3 hybridisation, with three covalent metal-iodine bonds and one … The high-pressure cells used were all of the diamond anvil type (1 ), the pressure being measured … However, no pressure- transmitting fluid was used because of the moisture sensitivity of samples.
-
Observing High‐Pressure Chemistry in Graphene Bubbles
Yuk et al. applied the graphene membrane as sealing windows to trap liquids and used transmission electron microscopy to study the in situ growth of nanocrystals in it.[2] We have previously demon- strated that graphene– diamond interface undergoes bonding at high … We encapsulated organic fluids inside a random array of GNBs that were formed by thermally annealing the … sp2 graphene and sp3 diamond and seal pockets of water .
-
Springer Handbook of Nanomaterials
… microscopy (SPM) 555, 567, 623, 711 scanning transmission electron microscopy (STEM) 783 scanning transmission microscopy (STM) 208 … … generated 89 sorbent technology 533 sorption 535, 836 sound generation 1079 sp2 carbon 148, 156, 236, 266, 274 – cluster 578, 588 – domain 591 – network 242 sp3 carbon 151, 156, 266 … … carbon onion 94 – diamond 266 – nanoparticle 1080 … … – symmetric 1028 superconducting quantum interference device (SQUID) 473 supercritical drying 885 supercritical fluid inclusion process 878 …
-
Functional Properties of Nanostructured Materials
… NCD/a-C films were further subjected to some more elaborate techniques such as transmission electron diffraction and … Nanocrystalline Diamond in an Amorphous Carbon Matrix … matrix of 1-1.5 nm width, which consists of a mixture of sp3 and sp2 (20 … … the NCD/a-C films: i) a cytotoxicity test and ii) a simulated body fluid (SBF) test to …
-
The Felsic Vein within the Garnet Pyroxenite from Shenglikou, North Qaidam: Episodic Fluid Flow During the Exhumation of the Rock
In overall, our experiments showed that a hydrocarbon phase is required for transformation from sp3 C-bonds of diamond into sp2 C-bonds of graphite. First evidence of fluid inclusions in metamorphic microdiamonds from the Kokchetav massif, northern Kazakhstan. Geochim. Cosmochim. Focused Ion Beam technique and Transmission Electron Microscope studies of microdiamonds from the Saxonian Erzgebirge, Germany.
-
The Trick Is The Surface - Functionalized Nanodiamond PDC Technology
Nomenclature PDC = Polycrystalline diamond compact ND = Nanodiamond TGA = Thermogravimetric analysis IR = Infra-red SEM = Scanning electron microscopy TEM = Transmission electron microscopy HPHT = High pressure high temperature NPT = Nonproductive time Do-X = dodecyl-halide ND-Do = nanodiamond-dodecyl Do = dodecyl CTE = coefficient of … Singh, S., and Ahmed, R. ―Vital Role of Nanopolymers in Drilling and Stimulations Fluids Applications‖ SPE Annual … … G., Mochalin, V., Kucheyev, S. O., and Gogotsi, Y.: ―Control of sp2 / sp3 carbon ratio and …
-
ZCP2006MST0529
Oriented diamond films were grown on single crystal silicon wafers using the BEN process in a microwave plasma enhanced chemical … … and the resulting films analyzed using several characterization techniques such as Scanning electron microscopy (SEM), Raman spectroscopy and Transmission electron microscopy (TEM). However several concerns remain, such as presence of misoriented nuclei, grain boundaries, non- sp3 carbon phases, defects … … graphite buffer layer which helps overcome lattice mismatch12, and i) formation of a fluid carbon layer that …
Indicates content that may require registration and/or purchase.