-
Supplier: Red Line Synthetic Oil Corporation
Description: Our most versatile ATF, use where Dexron III®, Dexron II®, Mercon® and Mercon V® fluids are recommended, provides a GL-4 level of gear protection Popular applications: Toyota Type T-III and T-IV, Honda ATF Z1, NissanMatic D, J, K, & S, Diamond SP-II,
- Kinematic Viscosity: 7.5 to 34 cSt
- Viscosity Index: 198
- Type / Function: Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 45 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 196
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 32 cSt
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ CVT is designed for most continuously variable transmissions. Its superior technology enables longer transmission life.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD DEXRON-VI ATF is a full synthetic automatic transmission fluid approved and licensed by General Motors for use in its vehicles with automatic transmissions. This fluid is designed to provide twice the normal service life of a DEXRON-IIIH ATF. It offers
- Kinematic Viscosity: 29.7 cSt
- Viscosity Index: 150
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Royal Purple, Ltd.
Description: Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it’s compatible with wet-clutch transmissions.
- Kinematic Viscosity: 71.2 to 16.2 cSt
- Viscosity Index: 138 to 145
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Chevron Lubricants
Description: Provides outstanding low temperature flow properties and a naturally high viscosity index for exceptional all-climate, year-round performance in heavy duty truck transmissions. Meets API Service MT-1, Meritor O-81, and Mack TO-A requirements.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality
- Kinematic Viscosity: 144.5 to 32 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 20.52 cSt
- Viscosity Index: 212
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Red Line Synthetic Oil Corporation
Description: Superior consistency and wear protection for Bracket and Heads-Up drag racing transmissions like Powerglide and Turbo 400 Popular with turbo and blown doorslammers like NMRA, NMCA, ORSCA, and PSCA -- replaces hydraulic oils and other non-ATFs used to escape heat issues Low viscosity offers
- Kinematic Viscosity: 4.9 to 23.2 cSt
- Viscosity Index: 140
- Type / Function: Transmission / Drive Fluid
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ DEX/MERC includes enhanced friction durability for smooth transmission performance. Designed for use in older Ford and GM vehicles.
- Type / Function: Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 121 cSt
- Viscosity Index: 180
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: CMT™ is a blend of premium mineral and synthetic lubricants and meets the requirements for Caterpillar TO-4; Allison C-4*, CF-2 and CF; Eaton; and Dana manual transmissions. CMT™ manual transmission fluid provides outstanding friction performance with both the metallic and
- Kinematic Viscosity: 94.6 cSt
- Viscosity Index: 111
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Lubricants for hydraulic systems and transmission components (axles or gearboxes)equipped with specific friction brakes.
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Final Drive Oil is a new generation lubricant that meets the Caterpillar FD-1 specification and is designed for heavy-duty construction equipment final drives and axles operating under severe loads and temperatures. Compared to TO-4 lubricants, CITGO Final Drive Oil will deliver greater
- Kinematic Viscosity: 334 cSt
- Viscosity Index: 100
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR Synthetic HD Gear Lubricants are state-of-the-art heavy duty, synthetic gear and bearing lubricants designed for use in manual transmission, transfer cases and differentials of passenger cars, trucks, farm tractors, construction equipment and over-the-road trucks. CITGO CITGEAR
- Kinematic Viscosity: 126 to 289 cSt
- Viscosity Index: 138 to 171
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance over broad temperature range
- Kinematic Viscosity: 7.2 to 36.7 cSt
- Viscosity Index: 165
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Advanced performance synthetic transmission fluid Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer warranty requirements.
- Kinematic Viscosity: 132 cSt
- Viscosity Index: 146
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: For heavily-loaded vehicles, allowing operation at up to 70°F higher while maintain thicker viscosity than traditional ATFs Use where Dexron III®, Dexron II®, Mercon®, or GL-4 gear oil are recommended Dramatically less evaporation, less varnish of valves and clutches in extreme conditions Red
- Kinematic Viscosity: 10 to 53.9 cSt
- Viscosity Index: 172
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Engineered especially for Type F specifications in certain transmissions Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to provide the
- Kinematic Viscosity: 36 cSt
- Viscosity Index: 150
- Type / Function: Low / Non-foaming, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of
- Kinematic Viscosity: 43 to 318 cSt
- Viscosity Index: 95 to 163
- Type / Function: Transmission / Drive Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Super premium, synthetic, multi-vehicle automatic transmission fluid. Designed for use in continuous variable transmissions (CVT), 5 speed and 6 speed automatic transmissions as well as conventional automatic transmissions.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Universal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.
- Kinematic Viscosity: 41.5 cSt
- Viscosity Index: 195
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ Full Synthetic Multi-vehicle is a technologically advanced, low viscosity formulation specially designed to deliver maximum fuel efficiency for modern automatic transmissions. It is blended with premium base stocks and is fully approved by both Ford and GM for use in
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 50 Traction Fluid is a low viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where low to medium film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 30 cSt
- Operating / Use Temperature: -30 to 300 F
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Parent Petroleum Co.
Description: service life and fuel economy compared to Dexron III and offers enhanced performance in new and old transmissions. Dominion 3 Dexron VI is recommended for use in GM automatic transmissions built since 2006 with Hyadramatic automatic transmissions. It is fully back
- Type / Function: Transmission / Drive Fluid
-
Supplier: Dupont Molykote
Description: Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and
- Kinematic Viscosity: 300 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Dupont Molykote
Description: Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable performance at high temperatures and under high loads. Molykote Gearbox and Oils maximize fill
- Kinematic Viscosity: 24 to 285 cSt
- Viscosity Index: 110
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Phillips 66 Lubricants
Description: Phillips 66® offers transmission fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year
- Kinematic Viscosity: 34.3 to 61 cSt
- Viscosity Index: 135 to 190
- Type / Function: Transmission / Drive Fluid
-
Supplier: BP Lubricants North America
Description: Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining and construction
- Kinematic Viscosity: 331 to 496 cSt
- Viscosity Index: 100 to 101
- Composition / Chemistry: Petroleum / Mineral Oil
- Features: Specialty Oil / Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Designed to meet the demanding requirements of modern passenger vehicles Mobil 1 Synthetic ATF is a multi-vehicle, fully synthetic automatic transmission fluid that outperforms conventional automatic transmission fluids and offers exceptional thermal stability. Mobil 1
- Kinematic Viscosity: 36.3 cSt
- Viscosity Index: 176
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Advanced technology synthetic automatic transmission fluid Mobil Delvac Synthetic ATF is a fully synthetic automatic transmission fluid recommended by Allison Transmission Inc. and approved against the Allison TES-295 Specification. This synthetic ATF is designed
- Kinematic Viscosity: 39 cSt
- Viscosity Index: 168
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Dupont Molykote
Description: Hydro treated mineral oil intended for use in worm gear applications. Contains no harsh sulfur additives that are corrosive to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional
- Kinematic Viscosity: 42 to 659 cSt
- Viscosity Index: 105
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
Find Suppliers by Category Top
More Information Top
-
Structural transformations in natrolite and edingtonite
… Khibiny, Kola peninsula, USSR and edingtonite Bal.93Nao.o6Ko.osA13.96Si6.o302o'7.38H20 ( sp .gr.P21212) - B6hlet … NMR- and Raman-spectroscopy using a diamond anvil high-pres- sure cell (Fursenko et al. 1984; Kholdeev … Liquids with various dimensions of molecules(in the zeolite frame- work channels) were chosen as pressure- transmitting media: water served as a penetrating fluid , perfluorether as a nonpenetrating … I ~- natrolite II at 7.5 kbar and natrolite II ~ natrolite III at 12.5 …
-
Base Stock Developments in Automatic Transmission Fluid Design
The end result is a transmission formulation that can easily include single or multiple base stocks. Although the slate represents that from a Group III producer, the lower viscosity base stocks (i.e … The four base stocks were analyzed for basic properties, and then blended with a constant treat of a Diamond SP -III performance additive package that is used with Hyundai ATF fluids .
-
Springer Handbook of Nanomaterials
… – symmetric 1028 superconducting quantum interference device (SQUID) 473 supercritical drying 885 supercritical fluid inclusion process 878 … … analysis 488 – nucleation 835 – oxidation 891 – pinning 753 – plasmon ( SP ) 14, 18, 322 … … – element 667 – oxide 613, 1016, 1023 – sulfide 613 transmetallation 779 transmission electron microscope (TEM … … step sintering 556, 558 two-terminal conductance 124 type-I collagen 942 type- III collagen 954 types … … 18 ultrahigh pressure (UHP) 561 ultrahigh-vacuum (UHV) 416 ultralong microwire 908 ultrananocrystalline diamond (UNCD) 292 – …
-
The Felsic Vein within the Garnet Pyroxenite from Shenglikou, North Qaidam: Episodic Fluid Flow During the Exhumation of the Rock
( iii ) “Normal” & “disordered” graphite are produced by the decomposition of the sp -hybridized carbon chains which are re-organized into sp2 bonds. … that a hydrocarbon phase is required for transformation from sp3 C-bonds of diamond into sp2 C … First evidence of fluid inclusions in metamorphic microdiamonds from the Kokchetav massif, northern Kazakhstan. Geochim. Cosmochim. Focused Ion Beam technique and Transmission Electron Microscope studies of microdiamonds from the Saxonian Erzgebirge, Germany.
-
Structure and function of the arolium of Mantophasmatodea (Insecta)
… arolium for (i) receiv- ing vibrational signals, (ii) identifying and catching prey, and ( iii ) attachment on smooth … Vestigial fruit flies (Drosophila sp .) were provided at least every second day. … 400– 800 sections per leg) were made using an ultra microtome Leica EM UC6 with diamond knives. … between the arolium and the glass substrate, and to prove the presence of fluid footprints in living … Transmission electron microscopy.
-
Monitoring microbial redox transformations of metal and metalloid elements under high pressure using in situ X‐ray absorption spectroscopy
… Bar- gar et al. (2000) have monitored Mn(II) oxidation by spores of the marine Bacillus sp . Lengke et al. (2006) have monitored the reduction of Au( III ) to Au(0) in solution by … … of Au(0) in the culture could be detected early by XANES while transmission electron micros- copy … Diamonds are 60-MPa data recorded in situ in the autoclave (black diamonds) and ex situ with … … periods, e.g. U transformations in sediment columns associated with a flow of fluids (Tokunaga et al …
-
Author index with titles
… J 095021 Ohara J, Takeuchi Y and Sato K: Improvement of the optical transmittance of a micro … … a horizontal micro heater array 095008 Quaglia C, Buselli E, Webster R J III , Valdastri P, Menciassi … … Sillero E, Williams O A, Lebedev V, Cimalla V, R¨ohlig C-C, Nebel C E and Calle F: Static and dynamic determination of the mechanical properties of nanocrystalline diamond micromachined structures 115016 Simmons … … Y: The effects of fluid properties on cavitation in … … Gos´alvez M A 125011 Tang J, Wang H, Li SC, Liu R, Mao SP , Li XP, Zhang …
-
Infection of alfalfa pollen bySclerotinia sclerotiorum
… day-old materials were examined for spore and pollen germination under brightfield using a Zeiss Photomicroscope III . … series of ethanol and critical point dried (Polaron E3100) with liquid carbon dioxide as the transitional fluid . Transmission Electron Microscopy … and polymerized 8 h at 70~ Serial sections were cut (16) with a diamond knife, using a … A germinated ascospore ( SP ) with one of the germ tubes (SS) penetrated and emerged (arrow) through the …
-
Author index with titles
… Shneck R Z: The spinodal constraint on the equation of state of expanded fluids 2991 Broto J … … K-Y: A study of surface and interlayer structures of epitaxially grown group- III nitride compound films … … L S1163 Cilliers J J: see Neethling S J 1563 Cinal M: Origin of magnetocrystalline anisotropy oscillations in (001) face-centred-cubic Co thin films and effect of sp –d hybridization 29 Cipelletti … … vacancies in type Ib diamond L591 Collins A T … of medium-range order in amorphous materials from transmission electron micrographs S2425 Datars W R: see Dube …
-
Industrial Applications Of Fiber Optic Sensors
42 / SP /E Vol. 566 Fiber Optic and Laser Sensors 111(1985) Fluid level is also measured in a continuous fashion via measurement of displacement or transla- tion. This system is called Fibre Viewer 7001 1" and is manufactured by B&cW's Diamond Power Specialty Company. … of the system employs a cable with separate optical fibers, each of which transmits , red or green … 42 / SPIE Vol. 566 Fiber Optic and Laser Sensors III (1985 .
Indicates content that may require registration and/or purchase.