-
Supplier: ControlAir LLC
Description: Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide virtually
- Bore Size: 2.8 to 6.3 inch
- Cylinder Action: Single
- Operating Pressure: 145 psi
- Operating Temperature: -40 to 225 F
-
Supplier: ControlAir LLC
Description: Friction-free conversion of pneumatic pressure to linear forceThe advent of the long stroke rolling diaphragm as a means of low-friction dynamic sealing has led to the development of ControlAir's line of Diaphragm Air Cylinders. These cylinders provide virtually
- Bore Size: 2.8 to 3.4 inch
- Cylinder Action: Double
- Operating Pressure: 145 psi
- Operating Temperature: -40 to 225 F
-
Supplier: Air Logic
Description: and analog systems. Diaphragm Amplifiers are very suitable for providing pneumatic signals to air-piloted valves and for powering small cylinders. They are also used at fluidic signal levels for providing isolation and in timing circuits.
- Acting Type: Double Acting (Air to Air)
- Air Supply Pressure Range: 0.0 to 25 psi
- Control Signal Input: Pressure Control Signal
- Failsafe: Open at No Control
-
-
Supplier: Dover Flexo Electronics, Inc.
Description: tools, via push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal
- Bore Diameter: 2 to 4.5 inch
- Brake Engagement: Friction
- Brake Type: Disc
- Diameter: 18 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: -button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’
- Bore Diameter: 0.7500 to 1.38 inch
- Brake Engagement: Friction
- Brake Type: Disc
- Diameter: 9.31 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: -button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’
- Bore Diameter: 1.38 to 2.75 inch
- Brake Engagement: Friction
- Brake Type: Disc
- Diameter: 13.37 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: push-button spring locks Limited-travel pistons that can’t scratch the disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’
- Bore Diameter: 1.25 to 2.44 inch
- Brake Engagement: Friction
- Brake Type: Disc
- Diameter: 11.75 inch
-
Supplier: TrimTeck
Description: Dynamic positioning accuracy means precise control. Optimux’s spring cylinder actuator is a key element to the OpGL™ excellent shutoff characteristics. The OpTK™ delivers more than three times the linear force offered by traditional diaphragm actuators while providing
- Acting Type: Double Acting (Air to Air)
- Air Supply Pressure Range: 150 psi
- Operating Temperature: -40 to 350 F
- Operation: On / Off (isolating)
-
Supplier: ControlAir LLC
Description: is adjustable from 1 to 100 psi with a simple screw stem. The Mite 70 can also be tripped on demand from a separate remote signal. Use the Mite 70 to open safety valves in emergency situations, trigger an alarm while locking up a valve or actuate diaphragm motor valves, air cylinders
- Body Material: Aluminum, Stainless Steel
- Maximum Pressure: 100 psi
- Port Size: 0.1250 to 0.2500 inch
- Set Point Pressure: 1 to 100 psi
-
Description: Connection:SW, BW, or Flange Failure Position:FC(fail to close), FO(fail to open), On-off Characteristic:Linea r, Equal Percentage Actuator:Pnumatic Diaphragm or Piston/Cylinder Actuator Futures: Trim type:Top guided unbalanced trim
-
Description: Short stroke high thrust design Compact dimensions Diaphragm or piston versions Single or double acting
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Mounting Type: Threaded, Other
- Rated Force: 5620 lbs
-
Description: Short stroke high thrust design Compact dimensions Diaphragm or piston versions Single or double acting
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Mounting Type: Threaded, Other
- Rated Force: 674 lbs
-
Supplier: Pump Solutions Group
Description: ALMATEC pneumatic diaphragm pumps of series CX are used as general-purpose pumps for low to medium duty and also as drum pumps. CX pumps are self-priming and protected against dry running. They are used to empty containers down to the very last drop and can
-
Supplier: Pump Solutions Group
Description: . capacities between 10 and 200 l/min. The picture above shows a FUTUR 50 E and a FUTUR 20 H. For every pump size and material are appropriate pulsation dampers available. The illustration shows the function principle. All FUTUR pumps are self-priming pneumatic diaphragm pumps which
- Housing Material: Plastic
-
Supplier: Valcor Engineering Corporation
Description: the flowing media, and as a result provide outstanding life expectance and reliability. Applications The SV323/424 series valves are used primarily for pneumatic and hydraulic actuation of linear and rotary spring return and double acting cylinder actuation
- Actuation: Electric
- Flow (Cv): 3.3 to 4.4
- Media: Air, Water, Gas
- Media Temperature: 180 F
-
Supplier: XOMOX (A Crane Co. Company)
Description: Saunders® EC & S360 Types Print Overview Saunders® EC & S360 Type is a compact and lightweight piston operated pneumatic linear actuator suitable for demanding duties in both industrial and aseptic applications. Available in stainless steel
- Acting Type: Single Acting (Air to Spring), Double Acting (Air to Air)
- Location: Non-hazardous
- Operating Temperature: 14 to 212 F
- Operation: On / Off (isolating)
-
Supplier: Azbil Corporation
Description: Our lineup of pneumatic actuators consists of diaphragm motors (single action) and piston cylinders (single and double action). Diaphragm motors are the more popular. Piston cylinders are used for high-pressure valves and large-caliber valves requiring significant
- Acting Type: Single Acting (Air to Spring), Double Acting (Air to Air)
- Operation: On / Off (isolating)
- Pneumatic Actuator Type: Diaphragm Actuator, Piston Cylinder Actuator
-
Supplier: XOMOX (A Crane Co. Company)
Description: Several different actuator models may be provided for each valve size to suit different line and operating pressures. The range allows valve closure against the maximum valve working pressure and can be used to modulate control duties as well as normal isolating functions. Failsafe closing actuators
- Acting Type: Single Acting (Air to Spring), Double Acting (Air to Air)
- Location: Non-hazardous
- Operating Temperature: -4 to 185 F
- Operation: On / Off (isolating)
-
Supplier: XOMOX (A Crane Co. Company)
Description: Saunders® ECX Actuators provide an extension to the Saunders EC Actuator range, providing excellent chemical resistance with a compact design. ECX actuators are suitable for Weir Type A diaphragm valves and the Saunders® HC4 Range of diaphragm valves. A wide range of line pressures can
- Acting Type: Single Acting (Air to Spring), Double Acting (Air to Air)
- Location: Non-hazardous
- Operating Temperature: -4 to 185 F
- Operation: On / Off (isolating)
-
Supplier: XOMOX (A Crane Co. Company)
Description: and handwheel override ? Valve Suitability: Weir Type A diaphragm valve and the Saunders AFP Aseptic Range of Diaphragm valves ? Key Applications : Suitable for chemically aggressive environments and steam duties
- Acting Type: Single Acting (Air to Spring), Double Acting (Air to Air)
- Location: Non-hazardous
- Operating Temperature: 14 to 212 F
- Operation: On / Off (isolating)
-
Supplier: Gardner Denver, Inc.
Description: liquid pumps for discharging liquids from road tankers and WOB-L Piston, Diaphragm, Rotary Vane, Articulated Piston, Linear and Peristaltic and centrifugal pumps used in medical, laboratory, life science and chemical applications. Our full line of pumps and extensive experience allows us to
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: and parts with factory authorized pressure ratings. The valves may optionally be equipped with handwheels or electric, pneumatic and hydraulic actuators, remote control facilities, remote position indicators. The connections can be adapted to all commonly used international standards
- Media Description: Air, Water, Gas
-
Supplier: Rotork plc
Description: . Minimizes the effects of supply pressure variation. Compensates for output pressure droop under flow conditions. Isolates the diaphragm from the main flow to eliminate hunting and buzzing. Allows servicing without removal from air line. The Model 25 Reversing
- Body Material: Aluminum
- Flow Capacity: 40 SCFM
- Maximum Pressure: 250 psi
- Output Pressure: 150 psi
-
Supplier: ControlAir LLC
Description: The ControlAir Type 250 Lockup Air Relay is a reliable unit for fail in place applications of control valves when air supply drops below acceptable pressure levels. Valve or damper position is maintained by capturing air pressure inside the diaphragm chamber (or piston cylinder) of the
- Body Material: Aluminum, Stainless Steel
- Maximum Pressure: 125 psi
- Port Size: 0.2500 inch
- Set Point Pressure: 15 to 120 psi
-
Supplier: Rotork plc
Description: Features Flow capacity of 40 SCFM (68 m3/HR) Balanced Supply Valve Aspirator Tube design. Soft Supply and Exhaust Valve Seats. Small signal volume. A separate Control Chamber isolates the Diaphragm from the main flow. Unit
- Body Material: Other
- Flow Capacity: 40 SCFM
- Maximum Pressure: 250 psi
- Output Pressure: 150 psi
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Servo-balanced system comprising rolling diaphragm and measuring capsule provides exceptionally precise and stable pressure control with constant bleed feature. RR series offers exceptionally precise 1;1 pressure relay control with ±bias adjustment capability by external
- Actuation: Pilot Operated, Pneumatic
- Connection: Threaded
- Pressure Rating: 144 psi
- Valve Size: 0.1250 to 0.3750 inch
-
Supplier: TrimTeck
Description: Optimux globe control valves provide superior performance while permitting easy, fast, and inexpensive maintenance. Unlike diaphragm-operated control valves, the Piston cylinder-actuated OpGL™ provides stiffness, maintains high positioning accuracy control – making for the world’s most
- Actuation: Electro-pneumatic
- Agency / Standard: ANSI
- Connection: Bolt Flange
- Material of Construction: Exotic Metal, Stainless Steel, Steel
-
Supplier: Rotork plc
Description: Control of Paper Machinery Felt Guides, Supply of a Precise Repeatable Signal to a Pneumatic Clutch, or Control of Cylinder Pressure. The Fairchild Model 30BP back pressure regulator will handle a 250 psi, 17 BAR maximum system pressure and offers five (5) set point pressure ranges
- Actuation: Manual / Hand, Pneumatic
- Pressure Rating: 250 psi
- Primary Material of Construction: Aluminum
-
Supplier: Rotork plc
Description: diaphragm from the main flow Unit construction Short Lever Stroke over full pressure range Benefits Easy to use for throttle or panel mounted control Permits use in precision applications. Minimizes the effect of supply pressure
- Actuation: Manual / Hand, Pneumatic
- Primary Material of Construction: Exotic Metal
-
Supplier: Gardner Denver, Inc.
Description: air in a cylinder. As the piston moves down inside the cylinder, air is drawn in through a one-way intake valve. On the upward stroke, this air is exhausted through a one-way exhaust valve. Sealing of the piston to the cylinder is achieved by using two piston rings each backed
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump, Vacuum Pump System / Station
- Mechanical Pump Type: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Vane, Rotary Screw
-
Supplier: ACE Controls Inc.
Description: fluid from the surrounding air. This makes direct installation in a pressure chamber, e.g. as end stop damping, in pneumatic cylinders up to approx. 100 psi (7 bar) possible. The rolling diaphragm delivers very low return forces for these maintenance-free, ready-to-install
- Absorber Stroke: 0.5000 inch
- Body Material: Stainless Steel, Steel
- Dampening Method: Hydraulic
- Energy per Cycle: 175 In-lbs
-
Supplier: ACE Controls Inc.
Description: tube technology with the diaphragm seal perfected by ACE. This enables direct installation as end position damping in pneumatic cylinders at 72 psi to 102 psi (5 to 7 bar) or applications where deceleration needs to take place close to the pivot point. They are maintenance-free,
- Absorber Stroke: 0.4700 inch
- Body Material: Steel
- Dampening Method: Hydraulic
- Energy per Cycle: 274 In-lbs
-
Supplier: CEF Industries LLC
Description: transfer. Anodized to provide excellent corrosion resistance A variety of input and output pneumatic connectors and filters options A variety of electric connectors and mounting plate configurations options Stainless steel valve diaphragm helps maintain maximum pump efficiency by
- Compressor Technology: Other
- Discharge / Operating Pressure: 37 to 45 psi
- Features: Integral Filter
- Flow Capacity: 1 to 3.25 SCFM
-
Supplier: CEF Industries LLC
Description: transfer. Anodized to provide excellent corrosion resistance A variety of input and output pneumatic connectors and filters options A variety of electric connectors and mounting plate configurations options Stainless steel valve diaphragm helps maintain maximum pump efficiency by
- Compressor Technology: Other
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5000 HP
-
Supplier: CEF Industries LLC
Description: transfer. Anodized to provide excellent corrosion resistance A variety of input and output pneumatic connectors and filters options A variety of electric connectors and mounting plate configurations options Stainless steel valve diaphragm helps maintain maximum pump efficiency by
- Compressor Technology: Other
- Discharge / Operating Pressure: 37 to 45 psi
- Features: Integral Filter
- Flow Capacity: 1 to 3.25 SCFM
-
Supplier: CEF Industries LLC
Description: transfer. Anodized to provide excellent corrosion resistance A variety of input and output pneumatic connectors and filters options A variety of electric connectors and mounting plate configurations options Stainless steel valve diaphragm helps maintain maximum pump efficiency by
- Compressor Technology: Other
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5000 HP
Find Suppliers by Category Top
More Information Top
-
Apparatus for breaking off glass sheets in vertical glass-drawing machines
The use of diaphragm pneumatic cylinders permits the easy regulation of the spring tension of the clamping rolls by means of a pressure regulator.
-
Feststoffgeschmierte rolling bearings
The load is applied over a pneumatic membrane cylinder , the rings of needle bearing are heated convective through a heating surrounding them.
-
Gemini primary mirror support system
Many large mirror support systems float the mirror on an astatic support, using counterweights, an air bag, or pneumatic diaphragm cylinders .
-
Machine tools construction and calculation
Becomes over a twice acting pneumatic - membrane cylinder with aid a discharged not rotating piston rod the plate spring packet by upright spindle in the collet.
-
Reliability analysis of containment isolation systems
TYPESUBl For a valve: A • electric motor operated (AC) B • electric motor operated (DC) C - hydraulic operated D • pneumatic diaphragm / cylinder operated E « solenoid operated (AC) F « solenoid operated (DC) G - float operated H a explosive …
-
Comparative Assessment of Several Nutation Motor Types
… the previous reports on the pneumatic nutation mo- tors show two primitive designs and their basic characteris- tics [10], [11], there can be many other variations of design of the bevel gear configuration and pneumatic cylinder / diaphragm configuration for the nutation …
-
Mechatronische systems
Pneumatic actuators can mainly in pneumatic cylinders or membrane valves for translational movements and air motors for rotational movements are divided.
-
Fault-Diagnosis Applications
Pneumatic actuating devices can grossly be divided into pneumatic cylinders or diaphragms generating a translatory motion, and air motors generating a rotary mo- tion.
-
Mechatronic Systems
Pneumatic actuating devices can largely be divided into pneumatic cylinders or diaphragms generating a translatory motion, and air motors generating a rotary motion.
-
Effect of Test Machine Dynamics on the Sliding Wear of Alumina
Also shown on Figs. 17 through 19 is the effect on the mechanical response of the system of applying some load (in the case of the pneumatic diaphragm and cylinder measurements evaluation of the response could only be made under load).