Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: INSULATION, ELECTRICAL, DIELECTRIC BARRIER, LAMINATED, PLASTIC FILM AND RAG PAPER
-
Supplier: Accuris
Description: INSULATION, ELECTRICAL, DIELECTRIC BARRIER, LAMINATED, PLASTIC FILM AND SYNTHETIC FIBER MAT
-
Supplier: Accuris
Description: Insulation, Electrical, Dielectric Barrier, Laminated, Plastic Film and Synthetic Fiber Mat
-
-
Supplier: Accuris
Description: FIBERBOARD (PANEL), LAMINATED - POLYETHYLENE LINED - DIELECTRIC GRADE
-
Supplier: Polyflon Company - a Crane Co. Company
Description: Polyguide clad laminates and dielectrics are precision fabricated from the highest quality, high-density polyolefin available. Irradiation cross-linking of the polyolefin permanently imparts improved electrical homogeneity and mechanical toughness, while significantly enhancing the
-
Description: This standard establishes electrical ratings and test requirements of cable joints usedwith extruded and laminated dielectric shielded cable rated in preferred voltage steps from 2500 Vto 500 000 V. It also defines a variety of common joint constructions. This standard is designed toprovide
-
Description: This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cable rated in preferred voltage steps from 2500 to 500 000V. In addition, it defines test requirements for cable jacket and cable shield restoration
-
Supplier: Total Plastics, Inc.
Description: E96516 as a self-extinguishing material. Dielectric Sheet has low moisture absorption and good dielectric strength. It also has good dimensional stability and is easy to fabricate. Consider Dielectric sheet when using glass polyester for indoor applications. Electrical
- Form / Shape: Film / Sheet
- Features: UL Approved
-
Description: Std. 404-2000, IEEE Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2 500v to 500 000v, will be revised to incorporate: 1) design tests for joint environmental seals; 2) quality control requirements for production lots of heat shrinkable joint designs; 3) metallic
-
Description: SUPERSEDED BY 404-2000 / NOT AVAILABLE TO RESELLERS. Errata sheet is available online: http://standards.ieee.org/findstds/errata/404-1993.pdf This standard establishes electrical ratings and test requirements for cable joints for use with extruded dielectric shielded cable rated in preferred
-
Supplier: DuPont Electronics & Imaging
Description: processed as a thin flexible circuit laminate through the develop/etch/strip process steps. The HK04M dielectric is flexible and can be imaged and etched to remove copper on both sides of the dielectric at the same time. Applications High speed multilayer printed wiring boards
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Tested to IPC
-
Supplier: Intertape Polymer Group, Inc.
Description: offers two types of Polyester Laminate Tape. Paper/Polyester Laminates provide excellent bulk and stiffness in an easy-to-tear product. Polyester/Non-Woven Laminates are puncture resistant, and highly conformable. They’re available with acrylic adhesives for performance in
- Thickness: 0.004488188976377953 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 130 C
- Dielectric Strength: 4,500 V/m
-
Supplier: DuPont Electronics & Imaging
Description: the clad foils. Features: World class resistive layer tolerance and electrical performance Tight dielectric thickness tolerance Embedded capacitance and resistance in a single laminate Thin, rugged copper clad laminate with superior handling and processing High copper polyimide
- Thickness: 0.004 inches
- Width: 24 inches
- Length: 3 ft
- Temperature Resistance: 180 C
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® TK is a fluoropolymer/polyimide composite double sided copper clad laminate and bondply ideal for high speed digital and high frequency flexible circuit applications. Specifically formulated with FEP fluoropolymer film and DuPont™ Kapton® polyimide film for high speed digital
- Features: Dielectric / Insulating, Tested to IPC
- Materials: Fluoropolymer, Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® TA series are all polyimide copper clad laminates designed for high speed high frequency applications. They offer ideal balance between low loss performance, good bendability and easy processability. Features Low dissipation factors (Df) enables low dielectric loss
- Thickness: 0.0018 inches
- Width: 19.7 inches
- Length: 328 ft
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Fluorocarbon Limited
Description: inertness, outstanding weathering & heat resistance, excellent electrical insulation and low co-efficient of friction enables PTFE to be exploited in diverse range of applications such as seals, gaskets, valves, pump parts, slide bearings and chemical tank linings. Fluoropack® PTFE/Cork
- Overall Thickness: 0.09842525 inch
- Overall Width: 23.62206 inch
- Overall Length: 47.24412 inch
- Overall Width / O.D.: 23.62206 inch
-
Supplier: Total Plastics, Inc.
Description: usually consists of cellulose paper, cotton fabric, synthetic fabric, glass fabrics or unwoven fabrics. Once the layers are heated and pressure is applied, the layers are transformed into a high pressure thermosetting industrial laminate. Excellent dielectric strength Good
- Chemical System: Phenolics
- Form / Shape: Plate, Rod / Round Stock
- Features: Thermoset / Crosslinked
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: This material is a filled dielectric which contains a high Dk ceramic powder. The thicknesses available include 25 and 16um. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and
- Thickness: 0.0006299212598425197 to 0.000984251968503937 inches
- Features: Dielectric / Insulating
-
Supplier: Redwood Plastics
Description: Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE” grade ideally suited for high load and high impact applications.For applications that require a lower
- Tensile Strength (Break): 13,000 to 42,000 psi
- Use Temperature: 300 F
- Dielectric Strength: 0.005080000000000011 to 0.015240000000000031 kV/in
- Dielectric Constant: 5.1 to 5.2
-
Supplier: DeWAL
Description: DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction and low dielectric constant with the foil. Clear PTFE Coating Easy Release High
- Width: 0.5 to 12 inches
- Thickness: 0.00475 to 0.0052499999999999995 inches
- Temperature Resistance: 260 C
- Backing: Fluoropolymer, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: ASTM International
Description: This specification covers twelve grades of thermosetting laminate with copper foil cladded to one or both surfaces. These combination forms are intended primarily for use in fabrication of printed (etched) wiring or circuit boards. The laminates shall meet the following requirements:
-
Supplier: ASTM International
Description: This specification covers twelve grades of thermosetting laminate with copper foil cladded to one or both surfaces. These combination forms are intended primarily for use in fabrication of printed (etched) wiring or circuit boards. The laminates shall meet the following requirements:
-
Supplier: ASTM International
Description: These test methods establish the standard procedures for testing copper-clad laminates produced from fiber-reinforced thermosetting polymeric materials intended for fabrication of printed wiring boards. The properties that these test methods shall examine are as follows: dielectric
-
Supplier: ASTM International
Description: These test methods establish the standard procedures for testing copper-clad laminates produced from fiber-reinforced thermosetting polymeric materials intended for fabrication of printed wiring boards. The properties that these test methods shall examine are as follows: dielectric
-
Description: ISO/TS 10303-1623:2006 specifies the application module for AP210 laminate assembly design. ISO/TS 10303-1623:2006 deals with the representation of laminate assembly design. This data provides information sufficient to allow communication of the relative vertical arrangement of
-
Supplier: UL Standards & Engagement
Description: of an end product without further evaluation. 1.5 These requirements do not apply to the evaluation of rigid industrial laminates having a thickness greater than 0.25 mm (0.010 inch). For materials with thicknesses greater than 0.25 mm refer to the Standard for Polymeric Materials -
-
Supplier: Advanced Technical Ceramics Company
Description: and post-fire processing. Material preparation consists of milling raw materials into a dielectric "green tape" as well as conductive inks. Green processing consists of punching cavities, via punch, via fill, screen printing and lamination. Once the green process is complete, the
- Modulus of Elasticity: 39,885,130.8232292 psi
- Density: 3.62 g/cc
- Features: Dielectric Ceramic
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications.
- Thickness: 0.0005 to 0.125 inches
- Width: 24 to 50 inches
- Temperature Resistance: 500 C
- Features: Dielectric / Insulating, RF / Microwave Laminate
-
Description: IEC 61189-2-721:2015 outlines a way to determine the relative permittivity and loss tangent (also called dielectric constant and dissipation factor) of copper clad laminates at microwave frequencies (from 1,1 GHz to 20 GHz) using a split post dielectric resonator (SPDR). IEC
-
Supplier: CSA Group
Description: IEC 61189-2-721:2015 outlines a way to determine the relative permittivity and loss tangent (also called dielectric constant and dissipation factor) of copper clad laminates at microwave frequencies (from 1,1 GHz to 20 GHz) using a split post dielectric resonator (SPDR). IEC
-
Supplier: AENOR
Description: PLASTICS. LAMINATED PLATES OF THERMOSETTING MATERIALS. DETERMINATION OF DIELECTRIC DISSIPATION AND OF THE RELATIVE PERMITTIVITY TO 1MH2 AND 50H2.
-
Description: Features : ● metallized polyester film, laminated, no outer package ● high pulse capability
- Capacitance Range: 1,000.0000000000001 to 10,000,000 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 63 to 1,000 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a
- Features: Dielectric / Insulating, EMI / RFI Shielding
-
Supplier: AGC Chemicals Americas, Inc.
Description: non-stick properties, low frictional properties, and water and oil repellency (high contact angle) Low dielectric constant (2.1) and low dissipation factor (0.001)
- Tensile Strength (Break): 5,221.326216859092 psi
- Elongation: 460 %
- Dielectric Constant (Relative Permittivity): 2.1
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: AENOR
Description: Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 2-721: Test methods for materials for interconnection structures - Measurement of relative permittivity and loss tangent for copper clad laminate at microwave frequency using split
Find Suppliers by Category Top
Featured Products Top
-
coatings, while providing the reliability and performance advantages of hard coating technology. Soft Coating Replacement Filters Durable, hard-coated optical filters for replacing laminated filters (read more)
Browse Optical Coating Services Datasheets for Alluxa, Inc. -
Single-sided flex circuits are the most basic type of flexible circuits. They have one layer of copper laminated between polyimide dielectrics. We chemically etch the copper layer to produce a circuit pattern specific to design requirements. Stiffeners, pins, connectors, and components, are (read more)
Browse Flexible Circuits Datasheets for PFC Flexible Circuits Limited -
In industrial and electronic applications, material failure due to heat, chemicals, or poor dielectric properties can reduce performance, reliability, and safety. Engineered for durability (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
performance for high-frequency data transmission, RF systems, and telecommunications infrastructure. Choosing the right material also requires alignment with applicable IPC design, material, and performance standards. Key Considerations for High-Speed PCB Materials Dielectric (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
-frequency data transmission, RF systems, and telecommunications infrastructure. Choosing the right material also requires alignment with applicable IPC design, material, and performance standards. Key Considerations for High-Speed PCB Materials Dielectric Constant (Dk (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
sales, fluoropolymer compounds will serve as ideal circuit board materials for high-speed and high-frequency laminates used in printed circuit board (PCB) construction. In particular, Fluon+ perfluoroalkoxy alkane (PFA) EA-2000 adhesives offer a premium option as a PCB coating to ensure the required (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
In industrial and electronic systems, material limitations caused by heat exposure, aggressive chemicals, or insufficient dielectric performance can affect reliability, safety, and long-term performance. Engineered for durability (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
circuits can dissipate heat at much better rates than do other dielectric materials. Economical. Designers can reduce the packaging and material costs because the thin and flexible polyimide film requires a far smaller area. Flexibility. The elastic (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
Dielectric Withstanding Voltage Temperature and Thermal Performance Traceability & Compliance Why is UL Certification Important for PCBs? (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Summit Interconnect -
Dielectric Withstanding Voltage Temperature and Thermal Performance Traceability & Compliance Why is UL Certification Important for PCBs? (read more)
Browse Prototyping Services Datasheets for Summit Interconnect
Conduct Research Top
-
Dielectric Materials for Use in Radomes
to eliminate dielectric framework scattering and wall insertion loss. [5]. Fabrication of such radomes generally involves layup or prepreg methods where a resin reinforced laminate material is bound to low or medium density polyurethane foam. Choice of layup or prepreg materials can vary depending
-
Multilayer Lamination Methods for PTFE-Based PCBs
will be reviewed: · Single lamination, all PTFE based laminates · Single lamination, mixed dielectrics · Sequential lamination, all PTFE based laminates · Sequential lamination, mixed dielectrics
-
The Anisotropy of Dielectric Constant in TLY-5A Material
Anisotropy is often regarded as a drawback for woven fiberglass composite laminates. The data presented in this study are in contrast to this argument. Here TLY-5A with woven fiberglass exhibits analogous anisotropy to the non-woven counterpart.
-
NEW ADVANCES IN PRIMERLESS SILICONE INSULATION MATERIALS
the priming step. Using primerless silicone rubber laminate insulation tape leads to a more robust application process, as well as improved material properties such as adhesion strength, dielectric strength, volume resistivity, and thermal stability. This paper presents the results of a comparative
More Information Top
-
Engineering anisotropic dielectric response through amorphous laminate structures
Repeatable oxidation leads to repeatable thin film thicknesses, which allows for the use of amorphous metal films in anisotropic dielectric laminate materials.
-
An Introduction to the Mathematical Theory of Dynamic Materials
Two types of dynamic materials 58 3.5 An activated dielectric laminate : one-dimensional wave propagation . . . . . . . . . . . . . . . . . . . . . . . . .
-
Dielectric Effects on Resistivity Anisotropy in Laminates - or - when is Rv < Rh?
Similarly, there are cases where the horizontal dielectric permittivity is less than the vertical dielectric permittivity, contrary to the insights for the purely dielectric laminate .
-
Thesis for the degree of Doctor of Technology
This thesis also investigates the indirect effect of the dielectric laminate on the magnetic field intensity and current density distribution in the planar power transformers with the assistance of finite element analysis (FEA).
-
Measurements of the Surface Resistance and the Effective Conductivity of Copper Cladded Laminates Employing Dielectric Resonator Technique
Measurements of the surface resistance of microwave laminates are difficult because they must be performed on the inner part of a copper foil through the dielectric laminate .
Indicates content that may require registration and/or purchase.