-
Supplier: ACRO Manufacturing Industries Ltd.
Description: This material is extremely versatile because of its unusual combination of properties. All grades are lightweight, structurally strong, and moisture-resistant. High-pressure laminates do not soften appreciably under reapplication of heat, and their high dielectric strength and strength in
- Gasket Type: Custom Gasket
- Features: Other
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most substrates Available in Black or Gray Application ELASTOSIL® N198 BLACK US is intended for sealing and
- Thermal Conductivity: 0.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 1.3888888888888888 µin/in-F
- Tensile Strength (Break): 50,762.89377501895 psi
- Elongation: 300 %
-
Supplier: JBC Technologies, Inc.
Description: Fish/Fische paper is a lightweight, electrical grade vulcanized fibre that is resistant to oils, grease corrosion, and solvents. It demonstrates strong dielectric properties and good mechanical strength. At JBC, our goal is to offer a gasket solution that provides the best form, fit,
- Operating Temperature: 239 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Paper
-
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: dielectric strength. Available in thinner gauges than most other gasket material.
- Thickness: 0.005 to 0.125 inch
- Maximum Operating Pressure: 1,000 psi
- Material: Paper
- Gasket Type: Sheet / Die-cut
-
Supplier: Triangle Fluid Controls Ltd.
Description: generation industries where traditional compressed gasket materials have fallen short. Benefits Temperature and Chemical Resistant Our ingredients and manufacturing methodology results in superior sealing in a wide range of difficult chemical services. Perfect for OEM applications such as
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of the elastomers of choice in many extreme environments. Silicone rubber
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -80 to 400 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Saint-Gobain Tape Solutions
Description: and spotlights Commercial appliances Dielectric barriers L bar sealer Solder equipment Kitchen cabinetry lamination
- Thickness: 0.031102379 to 0.125196918 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Watts
Description: Series 3200 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron pipe
- English Size: 2 to 4 inch
- Material: Carbon & Alloy Steel, Iron (Cast/Ductile)
- Features: English
- Connection Type: Flange
-
Supplier: Watts
Description: Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an
- English Size: 2.5 to 4 inch
- Metric Size: 50 to 100 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Iron (Cast/Ductile)
- Features: English, Metric
-
Description: Advantages Of Aluminum nitride ceramic gasket Aluminum nitride ceramic gasket has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high
- Thermal Conductivity: 170 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 6 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Supplier: Watts
Description: Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and
- English Size: 2.5 to 4 inch
- Metric Size: 50 to 100 mm
- Material: Carbon & Alloy Steel, Copper
- Features: English, Metric
-
Supplier: Watts
Description: Series LF3001A Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female iron pipe
- English Size: 0.5 to 2 inch
- Metric Size: 15 to 50 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Iron (Cast/Ductile)
- Features: English, Metric
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 988/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. Special features ready-to-use, one-part system thixotropic transparent medium hardness high flexibility (low-stress-adhesive) rapid heat cure excellent primerless adhesion to many substrates
- Viscosity: 30,000 to 450,000 cP
- Tensile Strength (Break): 652.6657771073865 psi
- Elongation: 350 %
- Dielectric Strength: 584.2000000000012 kV/in
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A 8 is a one part UV curable silicone elastomer. Special features Rapid UV cure Solvent-free Shadow cure Low viscosity Application ELASTOSIL® A 8 is a protective coating designed to be used as a gasket saturant.
- Resistivity: 200,000,000,000,000 ohm-cm
- Dielectric Strength: 19,700,000 V/m
- Industry: Automotive, OEM / Industrial
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Pasternack
Description: PE44028 SMA male 2 hole flange connector has an interface type of .012 inch pin and a 50 Ohm impedance. Pasternack SMA male 2 hole flange connector uses shield/contact as an attachment method. The Pasternack SMA male 2 hole flange connector has a ptfe dielectric type. The Pasternack SMA
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Connector Type: SMA
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: body. Our FMCN1231 BMA connector uses beryllium copper contact. This BMA plug 2 hole flange field replaceable contact slide-on RF connector is RoHS and with emi gasket compliant, you can find this BMA plug 2 hole flange field replaceable contact slide-on with emi gasket connector
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: body. Our FMCN1230 BMA connector uses beryllium copper contact. This BMA plug 2 hole flange field replaceable contact slide-on RF connector is RoHS and with emi gasket and .012 inch pin compliant, you can find this BMA plug 2 hole flange field replaceable contact slide-on with emi
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Leader Global Technologies
Description: Style 940 is a high-tensile, compressed SBR/aramid reinforced fiber sheet. 940 is a great general-purpose material that offers extras such as suitability for use as extremely large gaskets and pads, small, thin, intricate gaskets, or dielectric materials. Because of the high
- Maximum Operating Pressure: 1,000 psi
- Operating Temperature: 600 F
- Gasket Type: Sheet / Die-cut
-
Supplier: Allied Electronics, Inc.
Description: BNC Connector Type, Gold Plated Brass Center Contact , 50 Ohms Resistance, Adapters Gasket material silicone rubber Adapter dielectric material teflon.
-
Supplier: Allied Electronics, Inc.
Description: BNC Connector, 75 Ohms Impedance, Brass Body Material, Nickel Plated Body Material Silicone rubber gasket material Teflon dielectric material. Beryllium copper contact material.
-
Supplier: Deviser, Inc.
Description: Deviser Inc #2300 UL listed Heavy Duty Flame Retardant Vinyl Electrical Tape is designed for splicing, protecting, insulating and gasketing applications. Especially used where high dielectric is required. This heavy duty vinyl tape has excellent conformability, stretch, recovery and high
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 9,000 V/m
-
Supplier: Allied Electronics, Inc.
Description: Adapter, BNC Feed Through Termination Connector, 2 W Power Rating Dielectric material is teflon Center contact material is brass Body material is brass. Gasket material is silicone rubber.
-
Supplier: Aremco Products, Inc.
Description: Bonds plated metals to ceramic, heaters, ignitors, gasketing
- Use Temperature: 3,200 F
- Coeff. of Thermal Expansion (CTE): 7 µin/in-F
- Dielectric Strength: 254.99999999999906 kV/in
- Substrate Compatibility: Ceramic / Glass
-
Supplier: Aremco Products, Inc.
Description: High dielectric, use in apps to 2600 °F, moisture & acid resistant
- Viscosity: 400 to 700 cP
- Use Temperature: 2,600 F
- Industry: Automotive, Electronics, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal
-
Supplier: Dupont Molykote
Description: service entrance and underground connections. Damping medium for dash pots in electrical and electronic equipment. Used as an anti-stick and a sealant for transformer gasket and equipment enclosures. It prevents gaskets from sticking to metal and resists weathering and water washout.
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: DeWAL
Description: excellent drape characteristics and non-stick properties. It has excellent dielectric constant and low dissipation factor. This product is excellent for wire and cable applications. Excellent Dielectric Properties Low Coefficient of Friction Exceptional Drape Qualities DW 253MS is
- Width: 0.125 to 6 inches
- Thickness: 0.003 to 0.01 inches
- Features: Dielectric / Insulating, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: flow, and good dielectric properties. 0.5 kg Kit.
- Viscosity: 98,000 cP
- Tensile Strength (Break): 988 psi
- Elongation: 224 %
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: flow, and good dielectric properties. 5 kg Kit.
- Viscosity: 98,000 cP
- Tensile Strength (Break): 988 psi
- Elongation: 224 %
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: flow, and good dielectric properties. 22.4 kg Kit.
- Viscosity: 98,000 cP
- Tensile Strength (Break): 988 psi
- Elongation: 224 %
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermally Conductive Silicone Coated Fabrics Thermacool® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket.
- Overall Thickness: 0.018 inch
- Use Temperature: -80 to 400 F
- Thermal Conductivity: 1 W/m-K
- Applications: Automotive / Transportation, Electrical / Electronics, Electrical Insulation / Dielectric, Medical, Thermal Insulation / Fireproofing
-
Supplier: TE Connectivity
Description: Connector Mounting Type : Bulkhead Operation/Application Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Gasket : With Sealable : No Side A Gender :
- Number of Contacts: 1 #
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: Wire-to-Wire Connector
-
Description: The proliferation of electronic devices in the world has increased the presence of and sensitivity to electromagnetic interference (EMI) and radio frequency interference (RFI). Sheldahl enables unique solutions to overcome EMI and RFI, whether your needs relate to gasketing, metalized wrapping,
- Features: Dielectric / Insulating, EMI / RFI Shielding
-
Supplier: Golden Collar Technology Co., Ltd .
Description: As our long-time customers know, there are many reasons to choose JINSHILING Gasket & Gasket Company as the source for any ptfe seals and ptfe gaskets you may need. Not only do we have the ability to manufacture gaskets quickly to meet the diverse needs of Oems, all
- Material: PTFE
Find Suppliers by Category Top
Featured Products Top
-
films are ideal for insulation, dielectric barriers, release liners, gaskets, and protective coverings. Available in skived, molded, and customized specifications, our PTFE film products can be tailored in thickness, width, and performance characteristics to meet your exact project requirements. Whether you need standard rolls or precision-converted solutions, we provide durable and high-performance PTFE films for demanding environments. (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
In industrial and electronic applications, material failure due to heat, chemicals, or poor dielectric properties can reduce performance, reliability, and safety. Engineered for durability (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Renewable Energy Applications The materials you choose for renewable and sustainable energy devices make all the difference. From highly engineered materials to gasketing that can weather the toughest conditions (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc. -
In industrial and electronic systems, material limitations caused by heat exposure, aggressive chemicals, or insufficient dielectric performance can affect reliability, safety, and long-term performance. Engineered for durability (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Non-flammability Chemically resistant – all normal solvents, acids, and bases Excellent weatherability Low dielectric constant and low dissipation factor Excellent insulating properties Low dynamic coefficient of friction Non (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
traditionally manufactured filters. The Company also produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
service temperature 3. Excellent dielectric properties and Electrical insulation 4. Non stick, low friction High performance of self-lubricants. 5. No ageing It can Resistance to weathering 6. High thermal stability and flame resistance, which mean it can resist fire. 7 (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
service temperature 3. Excellent dielectric properties and Electrical insulation 4. Non stick, low friction High performance of self-lubricants. 5. No ageing, it can resistance to weathering 6. High thermal stability and flame resistance, which mean it can resist fire. 7. Non (read more)
Browse CNC Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Innovacera’s 96 Alumina (Al?O?) Substrates combine high density, superior thermal conductivity, and excellent dielectric strength, making them an ideal choice for electronic and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-performance products like light seals, light shields, and vibration insulation. Automotive: We support innovation in automotive design with solutions like speaker gaskets, noise control, low-fogging adhesives, and sound dampening materials (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc.
More Information Top
-
Assessment of cathodic protection by close interval survey incorporating the instant off potential method
Valve pit with two dielectric gaskets .
-
FED baseline engineering studies report
Dielectric break design option: dielectric gasket and vacuum seal .
-
Quasi 3-D Mixed Potential Integral Equation Formulation for Periodic Structures
There are two types of inclusions: a square dielectric gasket ( .
-
Using magnetic hysteresis for testing electroconductive objects in pulsed magnetic fields
10–4 m, under which the dielectric gasket with thickness of 8.0 × 10–4 m is placed; an aluminum plate with teeth is located .
-
The inclusion of wall loss in electromagnetic finite-difference time-domain thin-slot algorithms
Dielectric gasket with es = 2 eo placed in slot.
-
A photoelectric station with two-axis sun tracking
Also shown is the dielectric gasket 12 of the electrode 9 in the central common hole in the casing 6' basement and bottom.
-
Electromagnetic transmission through inhomogeneously filled slots in a thick conducting plane-arbitrary incidence
The slot is loaded with a lossy dielectric gasket , here, chosen to have a homogeneous profile.
Indicates content that may require registration and/or purchase.