Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: API's Line of Dielectric Resonator Oscillators (DROs) and Coaxial Resonator Oscillators (CROs) are designed and built with both small size and low phase noise in mind. Packed full of standard features, our complete line of free running DRO designs operate from 500 MHz to 21.5
-
Supplier: Accuris
Description: Sectional Specification: Waveguide type dielectric resonators
-
Supplier: Accuris
Description: Sectional specification: Waveguide type dielectric resonators
-
-
Description: Gives practical guidance on the use of waveguide type dielectric resonators used in telecommunications and radar systems. Is to be used with IEC 61338-1.
-
Supplier: kTB Solutions
Description: PLDRO, the abbreviation of Phase Locked Dielectric Resonator Oscillators, is a high stable and reliable frequency source. kTB Solutions supplies very low phase noise PLDRO at frequencies up to 40GHz. Our PLDROs are widely used in many areas.
- Bandwidth: 32,000 MHz
-
Supplier: Accuris
Description: Waveguide type dielectric resonators Part 1: Generic specification
-
Supplier: Accuris
Description: Waveguide type dielectric resonators Part 4: Sectional specification
-
Description: IEC 61338-1:2004 applies to waveguide type dielectric resonators of assessed quality using either capability approval or qualification approval procedures. It also lists the test and measurement procedures which may be selected for use in detail specifications for such
-
Supplier: CSA Group
Description: IEC 61338-1:2004 applies to waveguide type dielectric resonators of assessed quality using either capability approval or qualification approval procedures. It also lists the test and measurement procedures which may be selected for use in detail specifications for such
-
Description: IEC 61338-4:2005-03(en-fr) applies to waveguide type dielectric resonators as custom built products or as standard catalogue items whose quality is assessed on the basis of capability approval. It prescribes the preferred ratings and characteristics with the appropriate tests and
-
Supplier: CSA Group
Description: IEC 61338-4:2005-03(en-fr) applies to waveguide type dielectric resonators as custom built products or as standard catalogue items whose quality is assessed on the basis of capability approval. It prescribes the preferred ratings and characteristics with the appropriate tests and
-
Description: Describes the measurement methods of the complex relative permittivity of dielectric resonator materials at microwave frequencies by means of the dielectric rod resonator method short-circuited at both ends by parallel conducting plates.
-
Supplier: CSA Group
Description: Describes the measurement methods of the complex relative permittivity of dielectric resonator materials at microwave frequencies by means of the dielectric rod resonator method short-circuited at both ends by parallel conducting plates.
-
Supplier: CSA Group
Description: IEC 61338-1-4:2005-11(en-fr) describes the measurement method of dielectric properties for dielectric resonator materials at millimetre-wave frequency. This standard consists of two measurement methods: a) the dielectric rod resonator method excited by NRD-guide
-
Supplier: Knowles
Description: DLI’s Cavity Resonators provide an ideal solution for high performance, low-cost microwave, or millimeter wave oscillators. The patented high-Q cavity resonator devices are fully shielded and designed on our temperature stable, high dielectric constant ceramics. An equivalent
- Oscillation Frequency: 67,000 MHz
- Frequency Tolerance: 0.1 %
- Features / Standards: Built-in Capacitor, Military Standard
- Resonator Type: Ceramic
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Dielectric coated mirrors is an optical mirror made of thin layers of dielectric coating layers with 99%(near total reflection) high reflection. We offer dielectric laser mirrors for laser lines, for narrowband or broadband wavelength ranges covering spectrum from UV to IR. They
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Mirror Coatings: Dielectric
- Mirror Shape: Elliptical, Rectangular / Square, Round
-
Supplier: Knowles
Description: resonators ideal for many applications. When cost, size, and stability are important, these resonators are the best choice. Coaxial resonators can be supplied as quarter wave resonators with one end fully metallized (i.e., shorted), and the other end open, fully
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Crystals, Oscillators, Resonators>Pin Configurable/Selectable Oscillators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polypropylene (PP) Operating Temperature: -40°C ~ 85°C Mounting
- Features: Other
-
Supplier: Knowles
Description: resonators ideal for many applications. When cost, size, and stability are important, these resonators are the best choice. Coaxial resonators can be supplied as quarter wave resonators with one end fully metallized (i.e., shorted), and the other end open, fully
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133839-CSBLA500KJ58-B0 Packaging: Bulk Termination: Through Hole Tolerance: 0.5 % Self Resonant Frequency: 500 kHz Frequency: 500 kHz Dielectric
- Oscillation Frequency: 0.5 MHz
- Frequency Tolerance: 0.5 %
- Operating Temperature: -20 C
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982818-PBRC12.00HR50X0RZ Termination: SMD/SMT Length: 7.4 mm Mounting: SMD (SMT) Self Resonant Frequency: 12 MHz Frequency: 12 MHz Dielectric Material: Ceramic
- Oscillation Frequency: 12 MHz
- Frequency Tolerance: 0.5 %
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low
- Insertion Loss: 1,773 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low
- Insertion Loss: 1,953 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low
- Insertion Loss: 940 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low
- Insertion Loss: 505 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: AENOR
Description: Waveguide type dielectric resonators - Part 2: Guide to the use of waveguide type dielectric resonators
-
Supplier: SAE International
Description: Based on a Tuning Fork flexural resonator, an innovative, miniaturized and rugged sensor that directly and simultaneously measures a fluid's dynamic viscosity, density and dielectric constant has been developed. The sensor provides a simultaneous fluid temperature measurement by
-
Supplier: AENOR
Description: GENERIC SPECIFICATION: WAVEGUIDE TYPE DIELECTRIC RESONATORS
-
Supplier: AENOR
Description: Waveguide type dielectric resonators -- Part 4: Sectional specification
-
Supplier: CoorsTek
Description: CoorsTek Titanate formulations are used as dielectric resonators in antennas. The unique dielectric properties of this ceramic allow for improving compactness and efficiency. Example Applications Antennas Resonators
- Thermal Conductivity: 2.1 to 4.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 6.5 to 8.6 µm/m-C
- MOR / Flexural Strength: 15,228.8681325057 to 25,381.4468875095 psi
- Features: Other
-
Supplier: AENOR
Description: Waveguide type dielectric resonators of assessed quality -- Part 1: Generic specification
-
Supplier: Richardson RFPD
Description: (at half output frequency). This chip has been especially designed to be coupled to a high Q dielectric resonator. All the active devices are internally self biased. The circuit is manufactured with the P-HEMT process : 0.25µm gate length, via holes through the substrate, air bridges
- Oscillation Frequency: 37,500 to 39,000 MHz
- Phase Noise (@ 10kHz): -100 dBc/Hz
- Output Power: 9 dBm
- Tuning Voltage: 2 volts
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Laser Output Couplers are designed for use as resonator mirrors for low, medium and high power lasers. They divide an incident, monochromatic beam into reflected and transmitted components with the specified intensity ratio. They are coated on one side with an all dielectric, partial
-
Supplier: OptoSigma Corp.
Description: The Fabry-Perot type resonator cavity is often used for measuring extremely high accuracy time or distance with use of the light. Super mirror is a ultra-high performance mirror that surface reflectance is close to 1 (100%) as much as possible in order to increase the performance of the
- Wavelength Range: 532 to 1,064 nm
- Diameter/Width: 12.700000000000001 to 50 mm
- Thickness: 6 to 8 mm
- Surface Flatness: λ/10
-
Supplier: Allied Electronics, Inc.
Description: KEMET's High Voltage Surface Mount Capacitors are designed to withstand high voltage applications. They offer high capacitance with low leakage current and low ESR at high frequency. The capacitors have pure tin(Sn) plated external electrodes for good solderability. X7R dielectrics are not
Find Suppliers by Category Top
Featured Products Top
-
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions -
bandpass ?lters deliver good performance and reliability and serve a broad array of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Dielectric Resonators, Second Edition
Dielectric Resonators, Second Edition. With renewed interest in dielectric resonator technology for modern wireless communications equipment, this book is an excellent reference for its understanding and application.
-
XFdtd Simulation of a Millimeter Wave, Wideband Dielectric Resonator Antenna
At higher frequencies, the use of dielectric resonator antennas (DRAs) at fundamental modes can be complicated due to the small size of the resonator and its sensitivity to fabrication errors. In this example, a wideband millimeter wave cylindrical dielectric resonator antenna with a taller profile
-
Dual Band Circularly Polarized Dielectric Resonator Antenna for Satellite Communication
A circularly polarized dielectric resonator antenna design is analyzed with XFdtd to determine performance for return loss, gain, and axial ratio. The resulting antenna is intended for use in compass navigation satellite systems where wide impedance bandwidth, good radiation efficiency, and stable
-
XFdtd Simulation of a mmWave On-Chip Cylindrical Dielectric Resonator Antenna for WPAN
A millimeter wave antenna intended to operate at 60 GHz is designed by placing a cylindrical dielectric resonator on a silicon base for an on-chip design. The antenna produces a uniform, nearly spherical pattern with peak gain of about 2.5 dBi, 60% efficiency, and a bandwidth over 2.5 GHz
-
EM Simulation of Dual-Band and Wideband Dual-Polarized Cylindrical Dielectric Resonator Antennas for WLAN
Two variations of a cylindrical dielectric resonator antenna are analyzed to determine their performance characteristics. The first antenna is designed for dual-band performance at DCS frequencies (1.71-1.88 GHz) and WLAN (2.4-2.48 GHz) while the second has wideband performance covering the WLAN
More Information Top
-
Electronic components
464 11.5 Dielectric resonators and filter.
-
Sensor technique
As resonators of high quality, electromagnetic resonators can dielectric resonators , OFW (surface waves, engl.
-
Exercise book Electromagnetic field
W15∗ Dielectric resonator .
Indicates content that may require registration and/or purchase.