Products/Services for Diesel Brush Burners

  • Burners-Image
    Burners - (270 companies)
    Burners are heating devices that use air supplied specifically for the combustion of a fuel gas. They consist of a head that distributes and directs the flame, a body where gases are passed to the head, and a valve assembly where the ...
  • Industrial Brushes-Image
    Industrial Brushes - (440 companies)
    Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials. Brushes consist of a bristles mounted...
  •  
    Hand Brushes - (102 companies)
    Hand brushes have bristles mounted in a wood, plastic or metal handle or stem such as scratch, welders, and twisted-in-wire and plater brushes. Hand brushes have a handle or hand grip to allow the brush to be held in a hand and rubbed against...
  •  
    Abrasive Brushes - (87 companies)
    Abrasive brushes have abrasive filament brush fills, which provide a more aggressive action compared to synthetic or wire filaments. Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or painting surface...
  • Specialty Brushes-Image
    Specialty Brushes - (96 companies)
    Specialty brushes use specialized or proprietary technologies, or feature brush designs for specific applications or industries. Often, the bristles or filaments are made of acrylic, aluminum, aluminum oxide, aluminum zirconia, brass, boron carbide...
  •  
    Wire Brushes - (127 companies)
    Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
  •  
    Brush Seals - (45 companies)
    Brush seals are used as a barrier against flying debris and liquid. They are also used to reduce or block the infiltration of light or air flow. Brush seals are composed of thousands of fine wires and are used to form barriers against flying debris...
  •  
    Power and Rotary Brushes - (96 companies)
    Power brushes and rotary brushes are designed to be mounted to an electrical or pneumatic tool or machine. They are rotated at high speeds for cleaning, finishing and surface preparation applications. With power brushes and rotary brushes, wire...
  •  
    Brushing Machines - (18 companies)
    Brushing machines use bristle or wire brushes to deburr, deflash, finish, polish, dedust, and clean surfaces. Brushes are also used to scour or texture surface to simulate wood grains or other patterns. Brushing machines create a uniform workpiece...
  •  
    Paint Brushes and Applicators - (83 companies)
    Paint brushes and applicators are used to apply paints, adhesives, sealants, oils, cleaners, acids or etchants, mortar or cement treatments, and other coating products to surfaces. There are many different types of paint brushes and paint rollers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • HUM-MOLGEN: registry of biomedical companies - Glass Agencies
    …Beaker, Beehive shelf, Bell jar, Bimettalic strip, Bioviewers, Drawing board, Dissecting Board, Force board, Boiling Flask, botany Models, Bottle Brush , Dropping Bottle, Graduated glass … Engine model, Four stroke Diesel Engine Model, Vaccum dessicator … BALABCE SINGLE PAN, BUNSEN BURNER , BURETTE PIPETTE, CENTRIFUGE, CHROMOTOGRAPHYS…
  • HUM-MOLGEN: registry of biomedical companies - EROSE Glass Agencies
    …Beaker, Beehive shelf, Bell jar, Bimettalic strip, Bioviewers, Drawing board, Dissecting Board, Force board, Boiling Flask, botany Models, Bottle Brush , Dropping Bottle, Graduated glass … Engine model, Four stroke Diesel Engine Model, Vaccum dessicator … BALABCE SINGLE PAN, BUNSEN BURNER , BURETTE PIPETTE, CENTRIFUGE, CHROMOTOGRAPHYS…
  • HUM-MOLGEN: registry of biomedical companies - M/S Nitin Scientific
    …Beaker, Beehive shelf, Bell jar, Bimettalic strip, Bioviewers, Drawing board, Dissecting Board, Force board, Boiling Flask, botany Models, Bottle Brush , Dropping Bottle, Graduated glass … Engine model, Four stroke Diesel Engine Model, Vaccum dessicator … BALABCE SINGLE PAN, BUNSEN BURNER , BURETTE PIPETTE, CENTRIFUGE, CHROMOTOGRAPHYS…
  • States > California > State > Air Districts > Eastern Kern > Regulation IV - Prohibitions > [ker AQMD 417] Rule 417 - Agricultural and Prescribed Burning
    D. Approved Ignition Devices means those instruments or materials able to ignite agricultural waste without production of black smoke by the ignition device, including liquid petroleum gas, butane, propane or diesel oil burners and flares, but not including tires, tar paper, oil .... E. Brush Treated means dead, felled, crushed or uprooted with mechanical equipment, or desiccated with herbicides.
  • Technical Dictionary: English - French
    oil: huile (subst.); - bath: bain d'huile; to run in - - : tourner dans I'huile; - bearing sand : sable petrolifere; - box : carter Q huile; - break· switch: interrupteur Q huile, disjonc- teur Q huile; - brush : balai grais- seur; - burner : brOleur Q huile; - cake: tourteau; --can : burette Q … a godet; - cushion : amortisseur a huile; - dryer : secheur d 'huile; --electric locomotive : locomotive Diesel elec- trique; - engine…
  • The Draft
    It was just like someone had turned off a stove burner . .... Nate walked back over and got the diesel can. .... He carried it back to the brush and pumped more diesel onto the same area.
  • M22 decontaminating apparatus
    …the gross contamination from a vehicle, using a variety of lance tools (powered brushes , jets, sprays) before .... Engine: 14 kW air-cooled diesel Fuel consumption: 1.9 litres/h High-volume/low-pressure pump: Flowmax 5 MP; 9,240 litres/h … Low-volume/high-pressure pump: CAT positive displacement; 19 litres/h at 34-205 bar Heater: Beckett Burner , 443,000 kJ Dimensions…
  • States > California > State > Air Districts > Butte County > Regulation III - Open Burning > Rule 300 - Open Burning Requirements‚ Prohibitions and Exemp...
    This would include such items as liquid petroleum gas, butane, or diesel oil burners , flares, or other similar materials. .... 5.6 Brush Treated: Material to be burned that has been felled, crushed or uprooted with mechanical…
  • 6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
    …brocade brogans brogues broiled broiler brokers bromide bromine bronchi broncos bronzed bronzes brooded brooder brooked brothel brother brought browned brownie browsed browses bruised bruiser bruises bruited brunets brushed brushes brusque brutish bubbles bubbled … burlier burlaps burmese burning burners burnish burnout burping burring … diarist diatoms dibasic dibbles dibbled dickers dickies dickens dickeys diction dictate diddles diddled diesels dieting dietary diethyl…
  • http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
    …brocade brogans brogues broiled broiler brokers bromide bromine bronchi broncos bronzed bronzes brooded brooder brooked brothel brother brought browned brownie browsed browses bruised bruiser bruises bruited brunets brushed brushes brusque brutish bubbles bubbled … burlier burlaps burmese burning burners burnish burnout burping burring … diarist diatoms dibasic dibbles dibbled dickers dickies dickens dickeys diction dictate diddles diddled diesels dieting dietary diethyl…