-
Supplier: Wacker Neuson SE
Description: Remove clean water from your job site fast and economically with dewatering pumps. These simple, easy to use pumps are designed to move water up to 264 gpm (1000 l/min) with very little solids, up to .25-inch (6.5 mm). With its self-priming centrifugal pumping action and overall
- Maximum Discharge Flow: 158 to 256 GPM
- Maximum Discharge Pressure: 226.0525526 to 232.9725287 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Dewatering Pumps
-
Supplier: Godwin, a xylem brand
Description: Godwin Rotary Lobe pumps serve a range of on-site dewatering applications, including wellpointing and sock dewatering. The GRL Series positive displacement-style rotary lobe pump is available up to a 12-inch (300 mm) size, which offers long life and performance in
- Maximum Discharge Pressure: 45 to 425 psi
- Horsepower: 31 to 75 HP
- Pump Housing Material: Cast Iron
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Godwin, a xylem brand
Description: The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high
- Discharge Size: 3 to 10 inch
- Maximum Discharge Flow: 520 to 6,530 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
-
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume, belt-driven vacuum
- Maximum Discharge Flow: 860 to 3,100 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Godwin, a xylem brand
Description: The Godwin Dri-Prime® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping
- Maximum Discharge Flow: 370 to 5,080 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Sykes
Description: pump end, impeller and wear plates. Contractor Pumps are a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Vaughan Company
Description: The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We have partnered with Premier Pump and Power to supply our pumps on a trailer
- Maximum Discharge Flow: 50 to 10,000 GPM
- Discharge Size: 3 to 16 inch
- Horsepower: 25 to 225 HP
- Power Source: AC Powered, Gasoline / Diesel Engine, Hydraulic
-
Supplier: Robin Subaru
Description: With deeper impeller vanes coupled with a large volute discharge opening, our semi-trash pumps can pass murky water that contains small solid objects without clogging the passage. These self-priming construction pumps feature a tough, silicone-carbide mechanical seal and a
- Maximum Discharge Flow: 153 GPM
- Maximum Discharge Pressure: 43 psi
- Discharge Size: 2 inch
- Horsepower: 4.3 HP
-
Supplier: Robin Subaru
Description: If there’s concern about larger debris, Subaru trash pumps are right for the job. These trash pumps are user friendly and take on large solids and debris with ease. Deep impeller vanes and a large volute discharge opening can move suspended sticks, stones and debris without clogging
- Maximum Discharge Flow: 314 GPM
- Maximum Discharge Pressure: 36 psi
- Discharge Size: 3 inch
- Horsepower: 9 HP
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" –
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
-
Supplier: Gorman-Rupp Pumps
Description: HSP-GX390 Accessories Pump
- Discharge Size: 0 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Hydraulic Pumps, Trash Pumps, Water Treatment Pumps
- Power Source: Gasoline / Diesel Engine
- Features: Wastewater, Water Pumps
-
Supplier: Robin Subaru
Description: Subaru offers six centrifugal pumps for applications that require clear water removal. Each delivers liquid at a uniform pressure without shocks or pulsations. These compact, lightweight pumps are designed for simplicity. They’re easy to carry and, thanks to just one easy-to-replace
- Discharge Size: 1 inch
- Horsepower: 1.1 HP
- Maximum Discharge Flow: 28 GPM
- Maximum Discharge Pressure: 50 psi
-
Supplier: Vaughan Company
Description: nearby communities. That’s why Vaughan Company has developed the Vaughan Chopper Storm™, a fully enclosed stand-alone emergency backup pump solution. For municipal facilities investing in flood resilience, this is the backup pump solution for you. Pump systems are only as strong
- Power Source: AC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 4 inch
- Horsepower: 20 to 26 HP
- Maximum Discharge Flow: 500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 10 inch
- Horsepower: 113 to 125 HP
- Maximum Discharge Flow: 3,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: BakerCorp
Description: 2,000 lbs – 3,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron Seal Type: Tungsten/tungsten or silicon/silicon Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
- Power Source: Gasoline / Diesel Engine
- Features: Wastewater
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 6 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 1,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: EBARA Pumps Americas Corporation
Description: EBARA EFQ series pumps are available in a wide range of materials and sizes to handle solids and light slurries efficiently and effectively. The EFQ trash pump features a large volute that allows for quick priming even with the casing only partially filled and an open suction line.
- Maximum Discharge Flow: 3,400 GPM
- Maximum Discharge Pressure: 484.398327 psi
- Discharge Size: 2 to 12 inch
- Horsepower: 125 HP
-
Supplier: Gorman-Rupp Pumps
Description: 82E-GX270 Self Priming Pump
- Discharge Size: 2 inch
- Pump Housing Material: Aluminum
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
- Power Source: Gasoline / Diesel Engine
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Gorman-Rupp Pumps
Description: 82D-GX160 Self Priming Pump
- Discharge Size: 2 inch
- Pump Housing Material: Aluminum
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
- Power Source: Gasoline / Diesel Engine
-
Supplier: Gorman-Rupp Pumps
Description: 12D-GX160 Self Priming Pump
- Discharge Size: 2 inch
- Pump Housing Material: Aluminum
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
- Power Source: Gasoline / Diesel Engine
-
Supplier: Gator Pump, Inc.
Description: GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your
- Discharge Size: 12 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your
- Discharge Size: 24 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump
- Discharge Size: 16 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Power Source: None, Pump Only
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump
- Discharge Size: 8 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Power Source: None, Pump Only
- Features: Wastewater, Water Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE Suction Size: 4" – 12" Discharge Size: 3" – 12" Max Flow
- Discharge Size: 12 inch
- Horsepower: 170 HP
- Maximum Discharge Flow: 1,000 to 6,000 GPM
- Maximum Discharge Pressure: 71 psi
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE Suction Size: 4" – 12" Discharge Size: 3" – 12" Max Flow
- Discharge Size: 6 inch
- Horsepower: 115 HP
- Maximum Discharge Flow: 500 to 2,600 GPM
- Maximum Discharge Pressure: 127 psi
-
Supplier: Wacker Neuson SE
Description: Self-priming centrifugal, trash pump provides fast, cost effective pumping solution for larger jobs. With the ability to move water containing solids up to 2-inches (50mm) big dewatering jobs are completed fast so work can continue. Featuring cast ductile iron pump housing,
- Maximum Discharge Flow: 172 to 3,500 GPM
- Maximum Discharge Pressure: 214.28859323 to 345.76813913 psi
- Discharge Size: 2 to 8 inch
- Power Source: Gasoline / Diesel Engine
-
Supplier: Gusher Pumps
Description: Shaft Sleeve and Mechanical Seal Standard Available in Stainless Steel and Ductile Iron Gasoline or Diesel Engine Driven Style, Base Mounted Style, and Close Coupled Style Available APPLICATIONS Filtration Irrigation Dewatering Transfer Industrial Sump Transfer Shallow Sump Washers
- Pump Type: Centrifugal Pumps
-
Supplier: Xylem Applied Water Systems
Description: Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps.
- Maximum Discharge Flow: 4,000 GPM
- Power Source: DC Powered
- Pump Type: Dewatering Pumps
-
Supplier: Xylem Applied Water Systems
Description: Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps.
- Maximum Discharge Flow: 2,000 GPM
- Power Source: DC Powered
- Pump Type: Dewatering Pumps
-
Supplier: Xylem Applied Water Systems
Description: Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps.
- Maximum Discharge Flow: 8,000 GPM
- Power Source: DC Powered
- Pump Type: Dewatering Pumps
Find Suppliers by Category Top
Conduct Research Top
-
Xylem Dewatering Solutions Case Study
installed an electric bypass system capable of transporting water flow via six 335hp submersible electric pumps on Variable Frequency Drives (VFD) and eight 24 inch flow meters alongside a one megawatt diesel driven generator.
More Information Top
-
water filtering machine ( Page 6 ) - offers from water filtering machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Dewatering pump, vacuum assist dewatering pump, diesel engine dewatering pump , dewatering pumps ] .
-
meter on site testing equipment - offers from meter on site testing equipment manufacturers, suppliers, exporters & wholesalers
Diesel Engine Vacuum Assist Dewatering Pump .
-
Vacuum Pump - Vacuum Pump Manufacturers, Suppliers
Diesel Engine Vacuum Assist Dewatering Pump .
-
2004 SITE ENVIRONMENTAL REPORT
1) To help prevent a release of petroleum from diesel / gasoline powered dewatering pumps , a secondary containment system was employed and properly main- tained under all pumps at all times.
-
Environmental survey of the uranium fuel cycle
The model mine consumes approximately 1300 MW-hr. of electrical energy annually, primarly for the operation of dewatering pumps ; in addition diesel fuel is consumed by the heavy earth moving equipment.
-
Recruitment sources for fish stocks inside a floodplain river impoundment in Bangladesh
In the smallerh a pits, traps, cast nets, gill nets, seine nets and spearswere all used as water levels declined,and then finally,the last fish were caught by dewatering the h a s with diesel pumps or sometimesby hand.
-
Assessment of the Grouted IXC Monolith in Support of K East Basin Hazard Categorization
Grout pump Diesel -operated ultra-high pressure pump Dewatering pump HIH pump .
-
Foyers Pumped Storage Scheme
Whilst the 1.4 MW standby diesel generator is known to be capable of providing the total dewatering and drainage pump capacity and essential services, concern was felt about the adequacy of the diesel generator A.V.R. and rotor capacity for…
-
1988 DOE model conference proceedings: Volume 4
The area was dewatered in approximately two days using two 6-in., diesel -powered pumps .
-
Temporary Structures in Construction, Third Edition > CONSTRUCTION DEWATERING AND GROUNDWATER CONTROL
Dewatering was accomplished with a series of high-volume, diesel -driven, deep wells that pumped as much as 48,000 gal/min (182,000 L/min).
Indicates content that may require registration and/or purchase.