-
Supplier: Accuris
Description: PUMP UNIT, CENTRIFUGAL, SALT WATER, DIESEL-ENGINE-DRIVEN
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL: DIESEL-ENGINE-DRIVEN, PORTABLE, FIRE-FIGHTING SERVICE
-
Supplier: Accuris
Description: PUMPING UNITS, CENTRIFUGAL: 4-INCH AND 6-INCH, DIESEL ENGINE-DRIVEN, FOR WATER
-
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, WATER, DIESEL-ENGINE DRIVEN 4-INCH, 600-GPM AT 50-FEET TOTAL HEAD
-
Supplier: Gusher Pumps
Description: Shaft Sleeve and Mechanical Seal Standard Available in Stainless Steel and Ductile Iron Gasoline or Diesel Engine Driven Style, Base Mounted Style, and Close Coupled Style Available APPLICATIONS Filtration Irrigation Dewatering Transfer Industrial Sump Transfer Shallow Sump Washers
- Features: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: This pump is designed to pump petroleum products such as diesel fuel, jet fuel or gasoline in wellventilated areas where the lack of electricity makes it impossible to use pumps driven by explosion-proof electric motors.
- Features: Centrifugal Pumps, Self-Priming Pump
- Pump Type: Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship Program Ease of Maintenance
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Features: Brass / Bronze, Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
- Pump Type: Fire Service Pumps, Split Case Pumps
-
Supplier: Godwin, a xylem brand
Description: lower energy and fuel costs while reducing unplanned downtime, making it a best-in-class portable pump suitable for both sewage and clean water pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for
- Discharge Size: 3 to 10 inch
- Maximum Discharge Flow: 520 to 6,530 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume,
- Maximum Discharge Flow: 860 to 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Dewatering Pumps, Wastewater, Water Pumps
-
Supplier: Godwin, a xylem brand
Description: optional wireless remote access. High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: Alfa Laval Inc.
Description: discharge of clean oil Large sludge space Belt-driven The major benefits are: Easy to install. Requires limited space. Pressurised discharge of clean oil. No need for downstream pump. Fewer service manhours. Larger sludge space extends operating period between manual cleaning. Lower
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Pentair Engineered Solutions
Description: Get Aurora's Horizontal Split Case Fire Pumps fast through our Red Hot Shipping Program. Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Power Source: AC Powered
- Features: Brass / Bronze, Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
-
Supplier: UL Standards & Engagement
Description: 1 1.1 These requirements cover controllers intended for starting and stopping centrifugal and positive displacement fire pumps, including automatic and non-automatic types for electric motor with or without transfer switch or engine driven pumps in accordance with Annex
-
Supplier: UL Standards & Engagement
Description: inrush current starting. 1.3 Variable speed fire pump controllers for electric motor driven, centrifugal fire pumps and positive displacement pumps are intended for use with squirrel cage induction, inverter duty rated, motors, and rated for 50 Hz or 60 Hz. 1.4
-
Supplier: CSA Group
Description: displacement fire pumps, including automatic and non-automatic types for electric motor with or without transfer switch or engine driven pumps in accordance with Annex A, item 1. Types of controllers covered include diesel engine, electric motor, limited service, medium
-
Supplier: Alfa Laval Inc.
Description: discharge of clean oil Large sludge space Belt-driven The major benefits are: Easy to install. Requires limited space. Pressurised discharge of clean oil. No need for downstream pump. Fewer service manhours. Larger sludge space extends operating period between manual cleaning. Lower
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Caterpillar Oil & Gas
Description: stainless steel nuts and bolts; flanged 150 lb RF connections used at cooling system interfaces; coolant pipe work in mild steel with Victaulic connections; water pump is gear-driven, centrifugal; radiator mounted fan with ATEXcompliant fan drive and guarding; all guards
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Vertical outlet thermostat housing, centrifugal water pump, guidance on cooling system design available to ensure machine reliability Exhaust System Clean Emissions Module (CEM) that includes Diesel Particulate Filter (DPF), Diesel Oxidation Catalyst (DOC), and Cat
- Horse Power: 600 to 755 HP
- RPM: 1,900 rpm
- Displacement: 18.0994976757567 liters
- Length: 60.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: housing, centrifugal water pump, guidance on cooling system design available to ensure machine reliability Exhaust System Clean Emissions Module (CEM) that includes Diesel Particulate Filter (DPF), Diesel Oxidation Catalyst (DOC), and Cat Regeneration System, optional
- Horse Power: 300 to 350 HP
- RPM: 2,200 rpm
- Displacement: 9.299651363505594 liters
- Length: 45.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: LH With electronic fuel injector fuel system (10 amp DC power required to drive electronic engine control module) Cooling System ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
Find Suppliers by Category Top
Featured Products Top
-
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
HZMR Multistage Centrifugal Pumps DICKOW®-pumps of series HZMR are sealless multistage horizontal centrifugal pumps, driven by a synchronous permanent magnetic coupling. The containment shell is sealed by a confined gasket and separates the pumped liquid from the atmosphere (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMX/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Multistage Centrifugal Pumps Type HZSM/HZSMA General Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Computation of groundwater resources and recharge in Chithar River Basin, South India
… groundwater is ap- plied for 25 % of paddy crop and 90 % of non-paddy crop through dug wells and bore wells fitted with 3- to 5-hp (horse power) electric driven centrifugal pumps and 5 hp diesel driven centrifugal pumps .
-
Mirage Field Multi-Column Deep Draft Floating Platform: Graving Dock Construction and Hull Fabrication
A total of fourteen diesel driven centrifugal pumps were used to flood the dock.
-
ASTM MNL34 - Oil Spill Response Performance Review of Skimmers
A deck across the top of the pontoons holds a diesel driven centrifugal pump that operates the water jets and the skimmer opera tor .
-
Underwater Maintenance In The Viking Field
Each monitor is supplied by its own 1200 h.p. diesel driven centrifugal pump and is positioned by means of a portable joystick console.
-
Chapter 14-Weir Skimmers
A deck across the top of the pontoons holds a diesel driven centrifu- gal pump that operates the water jets and the skimmer oper- ator.
-
CR4 - Thread: Over what distance can a pump suck?
Having worked on small volume systems to supply water in rural villages without electricity, I would raise the question of whether an approach of using a small portable diesel drive centrifugal pump to be the prime mover might be more cost effective.
-
Pumps - Grainger Industrial Supply
• Diesel Engine Driven Centrifugal Pump , 4.9 HP, Engine Size 232cc, Engine Brand Hatz, Engine/Motor Type Diesel, Tank Capacity (Qt.) 3.2, NPT Port (In.) 3, Material of Construction Aluminum, Impeller Cast Iron, Impeller Type Semi-Open, Solids Handling Capacity (In …
-
The Right Pump for the Job: The Versatility of Hydraulic Submersible Pumps (.pdf)
… WATER QUALITY PRODUCTS Hydraulic submersible pumps are an option that offer the added benefit of run dry capability, especially when electric powered pumps are of con- cern due to potential electrical hazards or if diesel - driven centrifugal pumps are not an option …
-
DAYTON Diesel Engine Driven Centrifugal Pump - Portable Engine Driven Pumps - 1ZTA9|1ZTA9 - Grainger Industrial Supply
• Diesel Engine Driven Centrifugal Pump .
-
Shopping In Plumbing - Big Bruin
• Dayton Diesel Engine Driven Centrifugal Pump .
Indicates content that may require registration and/or purchase.