Products/Services for Diesel Engine Soundproofing
-
Soundproofing and Acoustic Materials - (381 companies)Soundproofing and acoustic materials are used to attenuate, deaden, or control sound and noise levels from machinery and other sources for environmental amelioration and regulatory compliance. Soundproofing and acoustic materials can use either... -
Electrical Power Generators - (961 companies)...leaving fewer residues on internal combustion chambers, allowing for increased engine life as well. Recent developments to integrate an exhaust scrubber have impacted the efficiency of diesel generators while they still outperform other gensets... -
Combustion Engines - (263 companies)Industrial engines are heavy-duty, internal combustion engines that are used to power and propel vehicles, machinery, and equipment. They burn a liquid or gaseous fuel such as gasoline, diesel, biodiesel, propane, or natural gas. Combustion engines... -
Engine Starters - (60 companies)...are available for engines of all sizes, and include products other than just electric motors. Applications. Engine starters are used in many applications including: Gasoline, marine, and diesel engines. Portable generators. Mining equipment. Construction...
-
Engine and Engine Component Repair Services - (108 companies)Engine repair and engine component repair services provide repair and rebuild services for rotating and stationary engine components. Having a clean engine is an important aspect of owning a vehicle or piece of equipment, which means that proper...
-
Stirling Engines - (8 companies)Stirling engines produce mechanical power through the cyclic compression and expansion of compressible fluids, such as air and gases, by interaction with a heat source. Stirling engines produce mechanical power through cyclical compression...
-
Search Engine Software - (14 companies)Search engine software is used to index information on a website or intranet. Algorithms help users search a large corpus of data by keyword or a set of terms. The results are then presented in a prioritized list. Typically, search engine software...
-
Air Compressors - (1121 companies)...engines that use rotating blades to produce high pressures. Typically, these air compressors are used in power generation and large-scale industrial applications. Specifications. Selecting air compressors requires an understanding of specifications...
-
Online Directories and Search Engines - (410 companies)Online directories list companies on web sites that focus on specific industries or segments. Search engines provide targeted web results based on keywords and other advanced criteria. Online directories and search engines provide links to websites...
-
Specialty Fibers, Fabrics, and Textiles - (523 companies)Features. Chemical or fuel resistant. Electrically conductive. Electrically insulating. Flame retardant. Hydrophilic. Absorbent. Suitable for sound-proofing. Hydrophobic. Waterproof. Fireproof. Thermally insulating. Resistance to ultraviolet (UV) light...
Product News
-
Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal Seals Applied in Diesel Engines Diesel engines, whether in large industrial applications or commercial vehicles, require components that can withstand extreme conditions. Sonkit's metal ring seals, specifically metal hollow O-rings and metal C-rings, are engineered to meet these demands, offering superior performance and reliability in high-temperature and high-pressure environments. Applications of Sonkit Metal Ring Seals in Diesel Engines. Sonkit's metal ring seals are widely used in both industrial and commercial diesel... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Kaydon Filtration Corporation
How Clean Diesel Protects Engines and Equipment The Benefits of Diesel Purifying Systems. STAYING AHEAD OF THE DIESEL CURVE. Diesel fuel is the dominant power source for key sectors, including transportation trucks, mobile construction equipment, agricultural machinery, public safety vehicles, emergency power systems, and combustion turbines. As diesel engines and machines evolve, their designs require cleaner and dryer fuel to maintain reliability and performance. Keep Reading (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Kaydon Filtration Corporation
Clean, Dry Fuel for Modern Diesel Engines Engineered for Clean, Reliable Diesel. With decades of expertise in fuel filtration, Kaydon Filtration delivers advanced solutions that deliver clean, water-free fuel to critical equipment in demanding environments. Our advanced systems are trusted worldwide to protect engines, reduce downtime, and ensure reliable performance --no matter the application. Modern diesel engines require fuel that meets the highest standards for cleanliness and dryness. Even small amounts of water or particulate... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Kaydon Filtration Corporation
Diesel Purification Engineered for Clean, Reliable Diesel. With decades of expertise in fuel filtration, Kaydon Filtration delivers advanced solutions that deliver clean, water-free fuel to critical equipment in demanding environments. Our advanced systems are trusted worldwide to protect engines, reduce downtime, and ensure reliable performance --no matter the application. Modern diesel engines require fuel that meets the highest standards for cleanliness and dryness. Even small amounts of water or particulate... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Kaydon Filtration Corporation
The Benefits of Diesel Purifying Systems In every part of the world, you 'll find vehicles that rely on diesel fuel. As new machines and engines are required to meet ever-changing air quality standards, diesel engine design and quality is rapidly improving, which means that reliable diesel engine operation demands cleaner and dryer fuel. (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Mid-Mountain Materials, Inc.
Understanding Diesel Exhaust Extraction Managing Diesel Exhaust Extraction While at Port. Diesel exhaust emissions pose a significant threat to air quality and human health. The toxic components found in diesel exhaust, such as particulate matter and nitrogen oxides, can lead to respiratory and cardiovascular problems. Because of this, managing diesel exhaust extraction effectively is of utmost importance, especially in port environments where diesel engines power various equipment and vehicles. Here, we will look at the significance... (read more)Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
Kaeser Compressors, Inc.
Portable Diesel Air Compressors for Construction is available with an adjustable pressure range of 100 to 150 psig, and also 100 to 200 psig. Its innovative pV control system automatically increases free air delivery when a lower operating pressure is selected, optimizing energy efficiency, and ensuring air supply is precisely matched to demand. The M81 is designed for durability and efficiency in all environments. A reliable Hatz diesel engine meets US Tier 4 Final specifications and provides 11 hours of consistent, high performance operation... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
jbj Techniques Limited
Pump to engine / motor adaptors Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. An additional range of engine front PTO adaptors, which provide... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
AMETEK Spectro Scientific
Engine Oil Analysis of carbon, water, acids, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon Oxidation (HCOx) will be present in varying amounts. Acids, varnish, and sludge: As the lubricating oil comes in contact with hot engine components, or when heated oil comes... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
jbj Techniques Limited
Torsional Couplings for IC engine applications This range of torsional couplings solve torsional vibration problems typical of those found in diesel engine applications. The torsional coupling dampens torsional vibrations and tunes the system to have critical speeds outside the operating range. Our friendly team of engineers at jbj Techniques Ltd will analyse your application and determine the exact torsional coupling needed for almost any application. For applications with diesel, gasoline or natural gas engines which drive one or more... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited
-
Handbook of Diesel Engines
Air-cooled industrial diesel engines are found in the mid and lower power range in between (see Sect. 18.2) and are employed for many purposes of installation including soundproofed diesel engines equipped with encap- sulation (see Sect. 16.5).
-
Metal Straightening Machinery Manufacturers, Metal Straightening Machinery Product Catalogs Directory
Prime Power 60kw / 75kva Cummins Engine Soundproof Slient Diesel Generator Set .
-
Bertin Technologies
The machine consists of a truck chassis powered by a 142 kW diesel engine , a soundproof cabin, a flight-rejected jet engine, hot pipes and a tank trailer for the jet engine fuel.
-
Sound absorption properties of bilayered nonwoven composites
…layer placed on either of wool-bicomponent polyester, cotton-polyester or acrylic-cotton-polyester-polypropylene based layer could provide an effective solution to sound problems at specifically low frequencies which constitutes the critical range for diesel engines , home and office soundproofing problems.
-
k3v 20kw,China k3v 20kw Manufacturers, Suppliers - ECOL
Set open type or silent type ( soundproof type)20KW Generator Diesel Engine : Cummins,Lovol,Deutz,WeiChai,Yangdong,Quanchai,ISUZU etc.20KW Generator with alternator: Stamford,Marathon,Leroy Somer etc.20KW Rated output: 5KVA - 2000KVA20KW ...
-
Handbook of Noise and Vibration Control Complete Document
Noise reduction equipment for a movable compressor (1) with a diesel engine (2) consists of a soundproofed enclosure (3), engine exhaust muffler (4), and vibration isolators (5) for the engine – compressor unit (Fig. 11).
-
The study on effect of exhaust performance according to active muffler valve spring as followed spring constant
The experiment was conducted by diesel engine model, and the room was soundproof from other sound during the sound pressure test.
-
Eurotank Oy
Other features include a rear-mounted six-cylinder diesel engine , hydraulic transmission and air conditioning and soundproofing in the cab.
-
AIP: strength in numbers
Like the Gotland class, the Sodermanland-class submarines are equipped with two main diesel engines and two Kockums-built Stirling units resiliently mounted in soundproof modules, each providing up to 75 kW and giving the submarines the capacity for two weeks of…
-
20kw biogas generating sets,China 20kw biogas generating sets Manufacturers, Suppliers - ECOL
1 Diesel Generating Sets 2 easy to operate 3 8-300KW 4 high quality diesel engine 5 coupled with alternator GF3 serises Water-Cooled Diesel Generating Sets soundproof Model:GF3 Size:8KW ~300KW GF3 series water-cooled diesel generating sets soundproof .
Indicates content that may require registration and/or purchase.