Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Diesel Fuel Injection - End-Mounting Flanges for Fuel Injection Pumps
-
Supplier: SAE International
Description: This SAE Standard specifies dimensional requirements for eight types of end-mounting flange for fuel injection pumps for use in diesel (compression ignition) engines.
-
Supplier: SAE International
Description: This SAE Standard specifies dimensional requirements for eight types of end-mounting flange for fuel injection pumps for use in diesel (compression ignition) engines.
-
-
Supplier: Accuris
Description: Testing Techniques for Diesel Fuel Injection Systems
-
Supplier: SAE International
Description: This SAE Standard specifies dimensional requirements for eight types of end-mounting flange for fuel injection pumps for use in diesel (compression ignition) engines.
-
Supplier: SAE International
Description: The techniques outlined in this SAE Recommended Practice were developed for use by service agencies in the testing of fuel injction equipment for diesel engines. The need for standardizing these techniques developed out of an increase in different fuel injection equipment
-
Supplier: Accuris
Description: Road Vehicles - Diesel Fuel Injection Pump Testing - Calibrating Injector
-
Supplier: Accuris
Description: Calibration Nozzle and Holder Assembly for Diesel Fuel Injection Systems
-
Description: Diesel engines -- Fuel injection pump testing -- Calibrating fuel injectors
-
Description: Despite being developed more than 100 years ago, the diesel engine has yet to achieve mass acceptance in the North American passenger car sector. In most other parts of the world, however, diesel engines have made considerable strides due in part to the common rail fuel
-
Description: ISO 13555-1:2002 establishes the preconditioning phase of the procedure for checking the dynamic setting of fuel injection equipment fitted to diesel engines, this preconditioning being carried out prior to the dynamic timing measurement of the fuel injection pump
-
Description: relate to cleanliness of components used in road vehicle fluid circuits, ISO 12345:2013 is focused on diesel fuel injection assemblies as supplied to diesel engine manufacturers or the service market.
-
Supplier: CSA Group
Description: relate to cleanliness of components used in road vehicle fluid circuits, ISO 12345:2013 is focused on diesel fuel injection assemblies as supplied to diesel engine manufacturers or the service market.
-
Description: ISO 13555-2:2002 specifies a test method for referencing the pressure rise in the high-pressure pipe of a diesel fuel injection system consisting of fuel injection pump, high-pressure pipe or pipes and injector or injectors, as part of the procedure for checking
-
Supplier: CSA Group
Description: ISO 7612:2009 specifies dimensional requirements for base-mounted in-line fuel injection pumps and high-pressure supply pumps for common rail fuel injection systems for diesel (compression-ignition) engines.
-
Supplier: CSA Group
Description: ISO 2974:2018 specifies the dimensional requirements of end-connections for high-pressure fuel injection equipment components, used on diesel (compression-ignition) engines. ISO 2974:2018 is applicable to externally threaded 60° female cones (see Figures 1, 2, 5, and 6) and
-
Supplier: CSA Group
Description: ISO 8535-1:2016 specifies dimensions and requirements for seamless cold-drawn single-wall steel tubes for high-pressure fuel injection pipes used on diesel (compression-ignition) engines (class 2) and for fuel injection pump testing (class 1). ISO 8535-1:2016
-
Supplier: ASTM International
Description: 1.1 This test method covers evaluating the lubricity of diesel fuels using a pump rig test and Stanadyne Model DB4427-4782 pumps. Note 1 Other pumps may be used if a correlation between pump performance factors and fuel lubricity has been developed. 1.2 This test method is
-
Supplier: ASTM International
Description: 1.1 This test method covers evaluating the lubricity of diesel fuels using a pump rig test and Stanadyne Model DB4427-4782 pumps. Note 1: Other pumps may be used if a correlation between pump performance factors and fuel lubricity has been developed. 1.2 This test method is
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative determination of the ignition characteristics of conventional diesel fuel oils, diesel fuel oils containing cetane number improver additives, and is applicable to products typical of Specification D975, Grades No. 1-D and 2-D
-
Supplier: WEH Technologies Inc.
Description: outstanding technical functionality as our TK16 CNG fueling nozzle, the type TK17 CNG has been remodelled with a sleek new look. The new nozzle is just as quick and easy to use as the common petrol/diesel nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and
- Maximum Pressure: 3,600 psi
- Orifice Size: 1,417.3236 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: WEH Technologies Inc.
Description: Fueling nozzle for refueling of buses and trucks with gaseous hydrogen to be connected and disconnected under pressure (DN 12 mm) Type TK25 H2 meets all requirements placed on a fueling nozzle for bus refueling. Thus making hydrogen refueling as easy as diesel / gasoline refueling. Features:
- Maximum Pressure: 5,000 psi
- Orifice Size: 2,125.9853999999996 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: Central Marine Diesel
Description: added benefit, you will always have the flexibility to upgrade options later. This Perkins diesel generator features a Perkins 6.6L in-line 6-cylinder diesel engine, turbocharged cooling, direct injection for better fuel efficiency, brushless generator end (fan-cooled),
- Wattage: 173,500 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
- Features: Other
-
Supplier: DRUM-MATES Inc.
Description: For Most Alcohols, Bio-Diesel, Diesel, Fuels & Solvents Benefits & Features Shuts off when fluid reaches nozzle spout tip at selected fill level. Flow rates up to 75 Gpm depending on pressure, and other variables. “Flo-Stop” feature automatically stops flow if nozzle used
- Application: Fuel Injection
-
Supplier: Cummins, Inc.
Description: cylinder/78 liter. Cummins Common Rail (CCR) Pump The common rail injection system is used in engine applications previously supported by pump-line-nozzle (PLN) fuel systems in midrange and smaller diesel engines. The Cummins Common Rail fuel pump offers higher
-
Description: analysis. It addition, Practical Diesel-Engine Combustion Analysis describes the performance changes that might be encountered in the engine user environment, with a goal of helping the reader analyze his own practical combustion problems. Chapters include: Combustion and
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 7460 Fuel Line Wrench Fuel line nuts are often hard to reach, but these unique 3/8” square-drive tolls solve that problem. With them, you can loosen or tighten fuel lines at the fuel injector nozzle or at the fuel injection pump without damaging the nut.
-
Supplier: Mile-X Equipment, Inc.
Description: Pro-Link iQ™ 889031 Detroit Diesel MBE DDEC MBE (2001-2006) Description The Pro-Link iQ™ Detroit Diesel MBE application provides reprogramming and diagnostic capability on Pre-EPA07’ Detroit Diesel MBE 900 and 4000 electronic systems. With the combined power of the easy-to-use
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Multi-purpose hose for use on fuel lines, PCV and EEC systems, and for fuel return hose connections on diesel fuel injection systems. For use with leaded and unleaded petrol, oil, diesel and other fuels.
- Temperature Range: -40 to 257 F
- Features: Hose
- Application: Hydraulics
-
Description: include: • Engine Design: improving the two-stroke, gas direct injection (GDI) engine • Applications of new muffler designs and a catalytic converter • Solving flex-fuel design and engine power problems The SAE International Clean Snowmobile Challenge (CSC) program is an engineering
-
Supplier: Gradient Lens Corporation
Description: Hawkeye Pro MicroSlim borescopes are only .073-inches in diameter or .087-inches with a mirror tube. Use them to inspect diesel fuel-injection nozzles, or miniature hydraulic components.
- Tube or Sheath Diameter: 2.4000000000000004 mm
- Working Length: 0.10200000000000001 m
- Field of View: 40 degrees
- Viewing Angle: Direct (0°)
-
Supplier: Gradient Lens Corporation
Description: Hawkeye Pro MicroSlim borescopes are only .073-inches in diameter or .087-inches with a mirror tube. Use them to inspect diesel fuel-injection nozzles, or miniature hydraulic components.
- Tube or Sheath Diameter: 1.85 mm
- Working Length: 0.12 m
- Field of View: 40 degrees
- Viewing Angle: Direct (0°)
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: Hyundai's HiMSEN 32/40 Family have simple and smart design suitable for marine applicationswith high reliability and performance. The key features are :Heavy Fuel Engine with same fuel of main engine (Uni-Fuel concept).Hence, the diesel fuel and heavy fuel
- Horse Power: 3,000 to 10,000 HP
- RPM: 720 to 750 rpm
- Displacement: 193.01999999999998 to 643.3999999999999 liters
- Number of Cylinders: 6 to 20
-
Supplier: Scherzinger Pump Technology Inc.
Description: Heat Transfer Fluid - Vegetable Oils - Diesel Fuel - Aqueous Solutions
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
before filling or application. Crucial for spray application quality. Oil & Petrochemical Industry: Fuels: Filtering diesel, gasoline, kerosene, jet fuel, biodiesel (both feedstocks and finished fuel). Lubricants: Filtering base oils and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
emissions require that diesel engines return fuel gas and oil mist that leak from cylinder blocks into the intake passage system. As a result, gas containing hot oil mist passes through the hose that runs between the turbocharger and the intercooler. Fluoroelastomers are the ideal plastic for hoses (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Plasticized Polyoxymethylene Performance in Fuels
has made standard POM a preferred material for applications involving fuel exposure - both in gasoline and diesel fuels. An innovative development has led to the introduction of plasticized POM, a material that has. substantially increased flexibility and improved low-temperature performance versus
-
On-line Water in Gasoil Droplet Size Analysis (.pdf)
during engine stop periods, and because rust particles may damage the injection pumps and the injectors, diesel fuel must be kept free of water.
More Information Top
-
Diesel Engine Management
3 Rudolf Diesel 4 Mixture formation in the first diesel engines 5 Use of the first vehicle diesel engines 8 Bosch diesel fuel injection .
-
Modern Engine Technology from A to Z
It is measured in the labo- ratory with the help of a test apparatus comprising a diesel fuel injection pump and injection nozzle, in which engine oil is pumped repeatedly through circu- lation cycles at 100ЊC according to DIN 51 381 or …
-
Investigation of Bio-Diesel Fueled Engines under Low-Temperature Combustion Strategies
A two-stage diesel fuel injection strategy with an early main and a short second injection was employed in another study of HCCI combustion in an HSDI diesel engine [53].
-
Green Diesel Engines
IMechE, Diesel Fuel Injection Systems Seminar, Birmingham Heywood, J. B. (1988).
-
Study on Combustion and Exhaust Gas Emission Characteristics of Lean Gasoline-Air Mixture Ignited by Diesel Fuel Direct Injection
We have investigated the combustion and ignition characteristics of ultra lean gasoline-air mixture ignited by the diesel fuel injection using a high compression direct injection diesel engine.
-
Evaluation of Ultra Clean Fuels from Natural Gas
paraffinic fuels and fuel blends and a direct linkage to behavior of the fuel samples in a diesel fuel injection system.
-
DIMETHYL ETHER (DME)-FUELED SHUTTLE BUS DEMONSTRATION PROJECT
The testing showed that DME reduces particulate emissions to zero, and also showed that the typical diesel fuel injection system does not tolerate DME [18].
-
Proceedings of the FISITA 2012 World Automotive Congress
The dual fuelling system is very flexible one and offers the multiple possibilities for the modification of different parameters such as: diesel fuel injection timing and duration, LPG injection duration, e.g. The engine power performance was main- tained at the same …
-
Handbook of Diesel Engines
Diesel fuel injection equipment .
Indicates content that may require registration and/or purchase.