Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COMBUSTIBLE PARA MOTORES DIESEL. "DIESEL-OIL"
-
Supplier: Total Lubricants USA, Inc.
Description: Monograde, heavy-duty diesel engine oils. Excellent detergency and dispersancy. Recommended for use in manual transmissions, torque converters, and hydraulic systems for which motor oils are recommended. Heavier grades may be used as diesel or fleet engine oils.
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Chevron Lubricants
Description: High-performance crankcase oils recommended for use in farm machinery, construction equipment, marine, older two- and four-stroke diesel engines, and other off-highway applications where the SAE 30 or 40 grades are specified by the OEM.
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
-
Supplier: Accuris
Description: OIL - DIESEL MOTOR OIL
-
Supplier: Accuris
Description: Testing of Diesel Oil Filters
-
Supplier: Accuris
Description: Oil \x96 Diesel motor oil
-
Supplier: Princess Auto Limited
Description: 4 Litre 15W40 Diesel Oil
-
Supplier: Weichai Power Co., Ltd.
Description: engine adopts second-generation engine body, and built-in engine oil cooler, increase the cooling capacity of diesel oil and reliability significantly. Meet qualifications of CCS, ZY, BV and RS; take the leading in same industry to pass ISO9001 quality system and GJB9001A-2001
- Horse Power: 88.4545454035861 to 211.754820814646 HP
- RPM: 1,500 to 1,800 rpm
- Displacement: 4.5 to 6.749999999999999 liters
- Number of Cylinders: 4 to 6
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® DE-M6000 Marine Diesel Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano-fullerene
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® DE-M6000 Marine Diesel Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano-fullerene
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Oil Additives and Fluid Additives - Power Generation Diesel Engine Oil Additive -- NanoLub® DE-M5000Supplier: Nanotech Industrial Solutions
Description: NanoLub® DE-M5000 Power Generation Diesel Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® DE-S4100 Classic Diesel Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on Synthetic Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano fullerene-like particles.
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: ASTM International
Description: Standard Specification for Diesel Fuel Oils
-
Supplier: Red Line Synthetic Oil Corporation
Description: Recommended for API CJ-4/CI-4 Plus/CI-4/CF/CH-4/CF-4 Popular for Light Duty trucks including Chevrolet Duramax, Dodge Cummins, Ford Power Stroke Best choice in medium and heavy-duty diesel truck engines for maximum durability Improved drain intervals provide excellent value for commercial
- Kinematic Viscosity (@ 40°C): 14.5 to 97 cSt
- Viscosity Index: 155
- Pour Point: -49 F
- Flash Point: 485.6 F
-
Supplier: Aggreko
Description: 1500 cfm Diesel Compressor Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features Fuel spill avoidance.
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: Diesel
- Features: Integral Cooler
-
Supplier: Restek
Description: Conc. In Solvent and Volume: 5,000 μg/mL each in hexane, 1 mL/ampul
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: CITGO Petroleum Corporation
Description: designs. CITGO CITGARD Stationary Diesel Engine Oil SAE 15W-40 can be used in most types of diesel-powered equipment when one product is needed.
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: CITGO Petroleum Corporation
Description: CITGO RD-969 and RD-1069 are high dispersancy, reduced ash engine oils intended for use in railroad locomotive diesel engines and other medium-speed stationary and marine diesel engines of similar design. They meet the LMOA Generation V (GE Generation IV Long Life) quality
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Available in 1/2" and 3/4" diameter. Ideal for cleaning of injector seats. Stainless steel filaments will not cause contamination.
- Features: Other
-
Supplier: SAE International
Description: GT-Power, an engine modeling software, is used to study the combustion characteristics of cottonseed, linseed and peanut oils in a heavy-duty direct-injection diesel engine. The fuel properties library in GT-Power is expanded to include cottonseed oil, linseed oil and
-
Supplier: SAE International
Description: This SAE Standard describes lubricating oils meeting the physical, chemical and performance requirements of American Petroleum Institute (API) performance categories CF and CF-2, CI-4, supplement CI-4 PLUS, and SAE J300. These oils are suitable for the lubrication of wheeled vehicles
-
Supplier: Holykell Technology Company Limited
Description: Holykell Submersible Throw-In Fuel Level Sensor: A versatile solution for measuring fuel, oil, diesel, and gasoline levels. These sensors addresses various challenges, including: 1. Measuring oil levels in irregular tanks. 2. Providing volume and percentage measurements, not
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction configurations • Custom- Horsepower: 3 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: UL Standards & Engagement
Description: Diesel fuel, which includes renewable diesel and diesel/biodiesel blends with nominal biodiesel concentrations up to 5 percent (B0-B5) formulated in accordance with the Standard Specification for Diesel Fuel Oils, ASTM D975; b) Diesel/biodiesel, renewable
-
Supplier: UL Standards & Engagement
Description: Diesel Fuel Oils, ASTM D975; b) Diesel/biodiesel blends and renewable diesel/biodiesel blends with nominal biodiesel concentrations from 5 percent up to 20 percent (B6 - B20) formulated in accordance with the Standard Specification for Diesel Fuel Oil,
-
Supplier: SAE International
Description: Diesel engine ash emissions are composed of the non-combustible portions of diesel particulate matter derived mainly from lube oil, and over time can degrade diesel particulate filter performance. This paper presents results from a high temperature oxidation method (HTOM)
-
Supplier: Kohler Co. - Engines
Description: Built with full-pressure lubrication, full-flow oil filters and cast-iron crankcases; KOHLER liquid-cooled diesels deliver the muscle and durability to overcome the most punishing places on earth.
- Horse Power: 16.8 to 134 HP
- Displacement: 0.04190001586087852 to 0.20500007760095693 liters
- Fuel Type: Diesel
- Features: EPA Tier 4/EU Stage IV, Other Application, Water Cooled
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction configurations • Custom- Horsepower: 2 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Compatible with three distinct fuel classifications • Models for the following fluid groups:
- Gasoline, kerosene, avgas, and jet fuel
- Biodiesel, fuel oil, and diesel
- Ethanol and E85 blend • Available in both self-priming and standard end suction configurations • Custom- Horsepower: 3 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Central Marine Diesel
Description: This diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. Like all Central Maine Diesel generators, this unit is fully customizable. From enclosure to fuel tank to controls to trailer, you choose the options right for you! And,
- Wattage: 200,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: UL Standards & Engagement
Description: diesel/biodiesel blends with nominal biodiesel concentrations up to 5 percent (B0 - B5) formulated in accordance with the Standard Specification for Diesel Fuel Oils, ASTM D975; b) Diesel /biodiesel and renewable diesel/biodiesel blends with nominal biodiesel
-
Supplier: Kaydon Filtration Corporation
Description: 851E filters utilize advanced coalescing technology to remove water and harmful particulates, ensuring delivery of clean diesel fuel and preventing costly damage and downtime. By efficiently eliminating contaminants, they extend component life and maintain diesel equipment
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed for heavy-duty diesel engines which use more than 33% antifreeze or a supplemental corrosion package Similar properties and benefits to regular WaterWetter, but lacks rust and corrosion inhibitors Diesel road cars and light trucks (equipped with Cummins, Duramax, and
-
Supplier: Weichai Power Co., Ltd.
Description: other high temperature components. Oil cooler and filter integration design: Reduce external pipes with a nice overview. Tandem oil cooling structure: Coolant will cool the oil first before going into the large circulation. Improve the oil cooling capacity and engine
- Fuel Type: Diesel
- Features: Other Application
-
Supplier: Shell Lubricants
Description: ‘synthetic technology’ oils make use of both synthetic and mineral base stocks to achieve higher performance levels than can be formulated from mineral oils alone. Shell Helix Mineral Motor Oils Mineral motor oil is the fraction of naturally occurring crude oil
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic / Semi-synthetic
Find Suppliers by Category Top
Featured Products Top
-
Oil analysis programs for Marine Applications Machine condition monitoring based on oil analysis has become an important, if not mandatory, maintenance practice by the marine industry. An effective oil analysis (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
.Distillation is a physical method of separating the component substances from a liquid mixture by selective vaporization and re-condensation. Distillation is based on differences in volatilities of the components of the liquid mixture. The distillation curve is one of the most common quality parameters of liquid hydrocarbons such like naphtha, gasoline, kerosene, diesel and gas oil. (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
mixture. The distillation curve is one of the most common quality parameters of liquid hydrocarbons such as naphtha, gasoline, kerosene, diesel and gas oil. (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
On-site oil analysis for Power Generation Machine condition monitoring based on oil analysis is widely practiced by power plants, whether they are nuclear, coal-fired steam, combined cycle gas turbine, medium and low speed diesels, windmills, or geo-thermal. All of these (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry Click here for more information about SpectrOil M Series (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
meters, a more accurate measurement of total biodiesel and diesel dilution percentage can be obtained. Fuel dilution is one of the biggest problems identified in engine oil analysis. A new ability to make corrections to stored factory fluid data eliminates the need to create new user fluid (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
Version 8 SpectrOil® Analyzers Include a New Spectrometer for Increased Stability and Lower Limits of Detection for Enhanced Fuel Quality Analysis Spectro Scientific, one of the world’s largest suppliers of oil, fuel, and (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for AMETEK Spectro Scientific -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
Conduct Research Top
-
Guide to Measuring Soot in Oil
There are several methods available for both laboratory and field analysis of soot in diesel engine oil. The choice of methods depends on budget, precision, location of testing, time, and other factors. The most important thing is to consistently monitor soot contamination in the diesel engine oil
-
Aurora TDLAS Analyzers for Hydrogen Recycle Applications
The objective of the petroleum refining process is to convert crude oil into useful and profitable end products such as gasoline, jet fuel, diesel oil, liquefied petroleum gas and fuel oils. Hydrogen is widely used in these downstream refining processes for the following reasons:
-
"NIS" Completes A Successful 8 Months Field Trial Of Its NanoLub (R) Diesel Engine Power Generation Oil Additive At A Power Plant In Ecuador.
Results show a significant increase in the facility's power output, intervals between major maintenance cycles and reduction of unexpected down-times, leading to a successful commercialization of the project.
-
Remote Power Supply Monitoring with iLog
problems to the batteries. At the same time, it is also important to monitor the battery voltage and the current consumed by the station, for the A/C system and the GSM transmitter, as well as the photovoltaic, windmill, or diesel generated current(s). It is also useful to monitor the diesel-oil level
-
Analyzing Oil Cleanliness in Power Generation Plants Using the CIX100 System
, and natural gas are still the most common types used in power generation facilities around the world, complemented by nuclear, diesel, and renewables like hydroelectric, wind, and geothermal power.
-
Comparing TGA, FTIR, and Fixed Filter Infrared Analyzers for Measuring Soot Levels in In-Service Lubricants
Measuring soot in diesel engine oil has become more important as soot levels get higher due to exhaust. gas recirculation. As soot is one of the key indicators for the condition of the oil, diesel engine. maintenance programs performing regular soot checks can realize cost savings by extending
-
Emulsions (.pdf)
Oil and other petroleum hydrocarbons such as diesel, gasoline, and jet fuel are not miscible in water. They form globules, spherical structures, which rise to the surface after coagulation. If sediments, particularly clays and colloidal clays, are present, the oil or fuel will settle to the bottom
-
Flow Switches for Refinery Water/Wastewater Control
To ensure quality production of petroleum-based products in oil refineries, including gasoline, diesel, kerosene, heating oil, and byproducts for plastics and a variety of lubricants, operators must establish reliable water monitoring and treatment. There are three refinery process areas
More Information Top
-
Federal Register > Tuesday, June 29, 2004 > [69 FR 38958] Control of Emissions of Air Pollution From Nonroad Diesel Engines and Fuel
DMB, also called marine diesel oil , is not typically used with Category 1 engines, but is used for Category 2 and 3 engines.
-
Jatropha, Challenges for a New Energy Crop
… engines with great success Currently the diesel locomotives that run from Thanjavur to Nagore (south India) section and Tiruchirapalli to Lalgudi, Dindigul and Karur (south India) sections of India run on a blend of Jatropha and diesel oil Indian oil marketing (Government …
-
Critical Component Wear in Heavy Duty Engines
API Publishing Services, Washington, DC, Appendix D – Developing New Diesel Oil Performance Standards for API C Service Classifications, pp. 36–45, January 2011 Version.
-
Evaluation of Ultra Clean Fuels from Natural Gas
A more useful equation has been derived that can be applied to the relatively crude fractions of gasoline, diesel oil , and wax that are usually made by FT synthesis.
-
http://eprints.hud.ac.uk/14064/1/Abdullah_Abuhabaya_-_Final_Thesis.pdf
The greatest difference between vegetable and diesel oil was their viscosity, typically about 10 times the value for diesel.
-
Encyclopedia of Lubricants and Lubrication
Additional engine tests such as the Navistar HEUI have also been introduced for diesel oils since API CG-4.
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
Fuel/Properties gasoline Clear rON Clear MON Benzene, vol % aromatics, vol % Olefins, vol % Sulfur, ppm diesel oil Sulfur, ppm Cetane number aromatics, vol % Fuel oil (ls Fo) Sulfur, wt % Nitrogen, wt % .
-
Biofuels
Many studies on the performances and emissions of compression ignition en- gines, fueled with pure biodiesel and blends with diesel oil , have been performed and are reported in the literature (Laforgia et al., 1994; Cardone et al., 1998).
Indicates content that may require registration and/or purchase.