Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® DE-M6000 Marine Diesel Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano-fullerene
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® DE-S4100 Classic Diesel Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on Synthetic Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano fullerene-like
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® DE-M6000 Marine Diesel Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano-fullerene
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
-
Oil Additives and Fluid Additives - Power Generation Diesel Engine Oil Additive -- NanoLub® DE-M5000Supplier: Nanotech Industrial Solutions
Description: NanoLub® DE-M5000 Power Generation Diesel Engine Oil Additive is a new generation surface-reconditioning nano lubricant for engine oil, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Restek
Description: Conc. In Solvent and Volume: 5,000 μg/mL each in hexane, 1 mL/ampul
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: CITGO Petroleum Corporation
Description: CITGO RD-969 and RD-1069 are high dispersancy, reduced ash engine oils intended for use in railroad locomotive diesel engines and other medium-speed stationary and marine diesel engines of similar design. They meet the LMOA Generation V (GE Generation IV Long Life) quality
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: Chevron Lubricants
Description: An industry-leading, super premium quality engine oil that exceeds industry and engine manufacturers' performance requirements. Formulated using ISOSYN® technology, Delo 400 LE rivals synthetics in critical performance tests and contains an optimal blend of the latest technology in
- Applications: Automotive / Transportation, Combustion Engines
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
-
Supplier: SAE International
Description: This work investigates the effect of a multifunctional diesel fuel additive package used with RapeSeed Oil (RSO) as a fuel in a DI heavy duty diesel engine. The effects on fuel injectors' cleanliness were assessed. The aim was to maintain combustion performance and
-
Supplier: SAE International
Description: The challenge posed by the long run times necessary to accurately quantify ash effects on diesel aftertreatment systems has led to numerous efforts to artificially accelerate ash loading, with varying degrees of success. In this study, a heavy-duty diesel engine was outfitted with a
-
Supplier: SAE International
Description: Ash accumulation in diesel particulate filters, mostly from essential lubricant additives, decreases the filter's soot storage capacity, adversely affects fuel economy, and negatively impacts the filter's service life. While the adverse effects of ash accumulation on DPF performance
-
Supplier: Shell Lubricants
Description: Shell Helix Fully Synthetic Motor Oils Shell Helix fully synthetic oils are manufactured from 100% synthetic base stock and high quality additives to achieve higher performance levels than both synthetic technology and mineral oils. Shell Helix Semi Synthetic Motor
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic / Semi-synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed for heavy-duty diesel engines which use more than 33% antifreeze or a supplemental corrosion package Similar properties and benefits to regular WaterWetter, but lacks rust and corrosion inhibitors Diesel road cars and light trucks (equipped with Cummins, Duramax, and
-
Supplier: CITGO Petroleum Corporation
Description: for higher mileage or older diesel engines operating in warmer climates. The additive technology provides improved engine cylinder liner oil film retention that improves piston ring and liner sealing resulting in reduced oil consumption and improved engine efficiency.
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: SAE International
Description: multidirectional hastening of engine lube oil destruction processes, - kind of base lube oil, lube oil additives components and RME-portion, as well as engine design and its operating conditions are very essential factors influencing the engine lube oil
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD European Formula 5W-40 Motor Oil is a premium quality, high performance full synthetic oil formulated for use in certain European vehicles with gasoline and diesel engines. The specially crafted formulation contains a well-balanced combination of today’s highest
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Dominion 3 Synthetic Diesel 5W-40 heavy duty diesel engine oil is formulated with advanced additive technology and Synthetic base stocks. It exceeds API CJ-4 requirements for model year 2007 and newer diesel engines and is fully backward compatible. It
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Description: ISO 20844:2004 specifies a method to assess the resistance to shear stresses applied to mineral oils, synthetic oils and other fluids containing polymers, when passed through a specified diesel injector nozzle. The shear stability is measured by the change in viscosity of the
-
Supplier: CSA Group
Description: ISO 20844:2015 specifies a method to assess the resistance to shear stresses applied to mineral oils, synthetic oils, and other fluids containing polymers, when passed through a specified diesel injector nozzle. The shear stability is measured by the change in viscosity of the
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative determination of the ignition characteristics of conventional diesel fuel oils, diesel fuel oils containing cetane number improver additives, and is applicable to products typical of Specification D 975, Grades No. 1-D
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative determination of the ignition characteristics of conventional diesel fuel oils, diesel fuel oils containing cetane number improver additives, and is applicable to products typical of Specification D975, Grades No. 1-D
-
Description: used, spent or waste oils and should be collected and recycled in order to prevent the environment pollution and to preserve natural resources. QUALITY OF USED OIL Usually the term “used oil” is understood to include only those oils which arise from the use of lubricating
-
Supplier: ASTM International
Description: 1.1 This automated laboratory test method covers the quantitative determination of the ignition characteristics of conventional diesel fuel oil, oil-sands based fuels, blends of fuel containing biodiesel material, diesel fuel oils containing cetane number improver
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative determination of the indicated cetane number (ICN) of conventional diesel fuel oils, and diesel fuel oils containing cetane number improver additives; it is applicable to products typical of Specification D975, Grades
-
Supplier: AMETEK Spectro Scientific
Description: Cooling systems play a vital role in preserving overall engine heat balance and in protecting engine components. Testing your coolant and maintaining your system at optimum levels will help prevent: Corrosion, pitting, rust build-up Damaged seal/coolant leaking into oil Overheating,
-
Supplier: Red Line Synthetic Oil Corporation
Description: As specified for Audi, BMW, Mercedes Benz, Porsche and VW applications Thicker oil film at operating temperature than a petroleum 5W40 or 10W40 Additional additive package for diesel passenger cars and trucks (API CJ-4) Recommended for API SN/SM/CJ-4/CI-4/CI-4 PLUS, GM dexos2®
- Kinematic Viscosity (@ 40°C): 15.1 to 94 cSt
- Viscosity Index: 170
- Pour Point: -49 F
- Flash Point: 482 F
-
Supplier: Mobil Industrial Lubricants
Description: Heavy Duty Diesel Engine Oils Mobil Delvac 1630 and 1640 are extra high performance diesel engine oils formulated from advanced base oils and a balanced additive system to meet or exceed the demanding specifications of the world’s leading builders of modern
- Kinematic Viscosity (@ 40°C): 132 cSt
- Viscosity Index: 112
- Pour Point: -5.8 F
- Flash Point: 492.8 F
-
Supplier: Restek
Description: Reference mixtures for ISO/DIS 9377-4 (German H-53), a gas chromatography/flame ionization detection (GC/FID) method. For GC analysis of TPHs in water. Environmentally safer than previous methods. Calibration standard available as Diesel #2/Motor Oil and Diesel #2/Mineral
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: Alfa Laval Inc.
Description: effective cleaning of virtually any kind of service oil, including hydraulic and lubricating oil, compressor and gear oil, cutting oil and diesel oil. This system is the ideal way to clean oils used in relatively small installations because it is easy
- Total Flow: 200 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Restek
Description: Reference mixtures for ISO/DIS 9377 (German H-53), a gas chromatography/flame ionization detection (GC/FID) method. For GC analysis of total petroleum hydrocarbons (TPH) in water. Environmentally safer than previous methods. Calibration standard available as Diesel #2/motor oil and
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: Mobil Industrial Lubricants
Description: High-performance diesel engine oil Mobil Delvac MX is a high-performance diesel engine oil that helps extend engine life in severe on- and off-highway applications. Mobil Delvac MX meets or exceeds the API CI-4 PLUS service category. Mobil Delvac MX also meets or exceeds
- Kinematic Viscosity (@ 40°C): 123 cSt
- Viscosity Index: 133
- Pour Point: -22 F
- Flash Point: 446 F
-
Supplier: CSA Group
Description: possible additives necessary for specific end-use applications, for example, odorant typically added to heating fuel and lubricity improvers for DME used as replacement of diesel. Such additives are typically specified for the different end-use applications, at an appropriate
-
Supplier: Chevron Lubricants
Description: HDAX Prediluted 50/50 Coolant/Antifreeze Phosphate Free is a single phase, ethylene glycol-based coolant/antifreeze designed for use in stationary natural gas engines and in heavy duty on-highway and off-highway diesel engines. It uses a low silicate technology plus a complete supplemental
- Applications: Automotive / Transportation, Combustion Engines
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
- Features: Synthetic / Semi-synthetic
-
Supplier: Johnson Pump, An SPX Brand
Description: Connection sizes from 1" to 1.1/2". Suitable For Animal feed, bitumen, coolant, diesel, fat, ink, isocyanates, molasses, oils, paints, polymers, primers, resin, syrup, concrete additives.
- Maximum Discharge Flow: 35.22293333333334 GPM
- Maximum Discharge Pressure: 435.1131 psi
- Media Temperature: 482 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: AMETEK Spectro Scientific
Description: cylinder liners. Careful monitoring of cylinder oil BN allows the operator to use enough oil to prevent cold corrosion without wasting valuable oil and additives. Recommended by the engine designer See Wärtsilä Services technical bulletin RT-161 Allows quick adjustment of
-
Supplier: Sartomer USA, LLC
Description: SAR-GEL® water indicating paste provides a fast, reliable way to detect water bottoms in tanks containing gasoline, E10 and E15 gasoline/alcohol blends, diesel, jet fuel, fuel oil, solvents & other materials. No need to purchase different types of water indicating products. Works in
- Features: Artificial / Synthetic, Other
- Applications: Fuel / Gasoline
- Form & Features: Organic Chemical / Polymer
- Function: Reference / Chemical Standard
Find Suppliers by Category Top
Featured Products Top
-
types. Engine oils typically contain additive packages composed of detergents and alkaline components to neutralize acids that result from combustion of fuel. Additives will deplete to the point that the oil and additive combination can no longer satisfactorily protect the engine. Oftentimes the type (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
On-site oil analysis for Power Generation Machine condition monitoring based on oil analysis is widely practiced by power plants, whether they are nuclear, coal-fired steam, combined cycle gas turbine, medium and low speed diesels, windmills, or geo-thermal. All of these (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
before filling or application. Crucial for spray application quality. Oil & Petrochemical Industry: Fuels: Filtering diesel, gasoline, kerosene, jet fuel, biodiesel (both feedstocks and finished fuel). Lubricants: Filtering base oils and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Heavy Equipment Seals and hoses made from fluoroelastomers tolerate the engine lubricants, hydraulic fluids and diesel fuel products (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
emissions require that diesel engines return fuel gas and oil mist that leak from cylinder blocks into the intake passage system. As a result, gas containing hot oil mist passes through the hose that runs between the turbocharger and the intercooler. Fluoroelastomers are the ideal plastic for hoses (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
"NIS" Completes A Successful 8 Months Field Trial Of Its NanoLub (R) Diesel Engine Power Generation Oil Additive At A Power Plant In Ecuador.
Results show a significant increase in the facility's power output, intervals between major maintenance cycles and reduction of unexpected down-times, leading to a successful commercialization of the project.
More Information Top
-
Measurement of electrical properties of contaminated soil
This change is always consistent with the amount of diesel oil added .
-
Sustainable Development of Natural Resources
All experimental conditions were same to the experiment of diesel oil dosage, while diesel oil addition was divided into three stages in coal roughing operation.
-
Effect of sewage sludge mix ratio on the biodegradation of diesel-oil in a contaminated soil composting
Margesin and Schinner [1997] reported that 16% to 23% of diesel oil added to five alpine soils was lost by abiotic processes.
-
Analysis for Diesel Oil Components in Drilling Fluids
Occasionally additives are placed in the fluid system to improve lubricity; one of the more common additives for this purpose is No. 2 diesel oil added in the range of 2% to 4%.
-
Influence of Rhamnolipid on the Treatment of Diesel Oil Contaminated Wastewater
The proportion of diesel oil emulsified was compared with the total volume of diesel oil added , this parameter (A) was described as the percentage of diesel oil phase that was emulsified.
-
Monitoring soil contaminations using a contactless conductivity probe
This process reaches a dynkic balance when the amount of diesel oil added into the sample is equal to that dripped out of the sample.
-
http://waset.org/publications/12623/reduction-of-emissions-of-nitrogen-oxides-from-traffic
The EnviroxTM Diesel oil additive should improve not only the technical parameters of fuel, but also bring a number of other advantages in comparison with conventional additives [17].
-
Bacterial properties changing under Triton X-100 presence in the diesel oil biodegradation systems: from surface and cellular changes to mono- and dioxygenases...
Two types of test are without diesel oil (a) and with diesel oil added to the sample (b).
-
Application of normal-phase high-performance liquid chromatography followed by gas chromatography for analytics of diesel fuel additives
Among automotive fuel additives, an important role is played by cleaning, anticorrosive, octane or cetane number improv- ing additives [1], and—in case of diesel oil additives —those improving lubricating and low-temperature properties.
-
Rhamnolipids Increase the Phytotoxicity of Diesel Oil Towards Four Common Plant Species in a Terrestrial Environment
The initial germination tests were performed without any diesel oil addition , in order to evaluate the toxicity of rhamnolipids towards plants only (Fig. 1).
Indicates content that may require registration and/or purchase.