-
Supplier: Texas Instruments
Description: Differential Video Amplifier 14-PDIP 0 to 70
- Operating Temperature: 0 to 70 C
- Input Voltage Noise (Vn): 4 nV/rt.Hz
- Slew Rate (SR): 400 V/µs
- Supply Voltage (VS): 6 volts
-
Supplier: Texas Instruments
Description: Differential Video Amplifier 8-PDIP 0 to 70
- Operating Temperature: 0 to 70 C
- Input Voltage Noise (Vn): 1 nV/rt.Hz
- Slew Rate (SR): 95 V/µs
- Supply Voltage (VS): 3 to 8 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Video Amplifiers Differential Voltage
- Features: Other, Video / Wideband Amplifiers
-
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, TWO-STAGE DIFFERENTIAL VIDEO AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Renesas Electronics Corporation
Description: The ISL59311 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode
-
Supplier: RS Components, Ltd.
Description: Video Amp Diff. 120MHz 0-400 Gain SOIC8
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOIC
-
Supplier: Newark, An Avnet Company
Description: VIDEO OPAMP, DIFFERENTIAL, 8MHZ, SC-88-6; No. of Amplifiers:1Amplifiers; Gain Bandwidth:8MHz; Slew Rate:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Output Current:50mA; Supply Voltage Range:2.7V to 3.3V; RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Differential Amplifiers Wideband Low-Dist Fully Differential
- Features: Differential Amplifiers, Other
-
Supplier: Electro Optical Components, Inc.
Description: This is a linear Class A output video amplifier with a maximum differential output of 275V over the range d.c. to 7MHz. The two outputs can also be set to ±250V dc relative to each other using a bias control. This facility allows an electro-optic amplitude modulator to be set to
- Maximum Output: 275 volts
- Bandwidth: 6,000 kHz
- Input Impedance: 0.00005 Mohms
- Operating Temperature: 32 to 104 F
-
Supplier: Lingto Electronic Limited
Description: IC AMP DIFFERENTIAL 8DIP
- Supply Current (IS): 18 milliamps
- Bandwidth: 50 MHz
- Features: Video / Wideband Amplifiers
-
Supplier: Newark, An Avnet Company
Description: VIDEO AMPLIFIER, SIGNAL, 120MHZ, SOIC-8, FULL REEL; No. of Amplifiers:1Amplifiers; Gain Bandwidth:120MHz; Slew Rate:450V/µs; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Output Current:10mA; No. of Pins:8Pins; MSL:-RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: High-Speed Fully-Differential Amplifiers 8-VSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 2,800 V/µs
- Supply Voltage (VS): 5 to 15 volts
- Minimum Closed-Loop Gain (AVCL): 1 V/V
-
Supplier: Newark, An Avnet Company
Description: Video Amplifier, 1-Channel, with Reconstruction Filter and SAG Correction / REEL
-
Supplier: Texas Instruments
Description: High-Speed Fully-Differential Amplifiers 8-SOIC -40 to 85
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 2,800 V/µs
- Supply Voltage (VS): 5 to 15 volts
- Minimum Closed-Loop Gain (AVCL): 1 V/V
-
Supplier: Newark, An Avnet Company
Description: DIFFERENTIAL AMPLIFIER, 350MHz, 1200V/uS, QFN-20; No. of Amplifiers:3Amplifiers; Input Offset Voltage:2mV; Gain dB Max:-; Bandwidth:350MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:QFN RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: (0.08?) make this amplifier a good choice for driving Flash ADCs.brbr Component and composite video systems also benefit from this op amp's excellent gain flatness, and good differential gain and phase specifications. The HFA1105 is ideal for interfacing to Intersil's line of
- Supply Voltage (VS): 9 to 11 volts
- Supply Current (IS): 5.8 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 2 to 15 µA
-
Supplier: Renesas Electronics Corporation
Description: recovery time ensures a quick return to linear operation following an overdrive condition.brbr Component and composite video systems also benefit from this operational amplifier's performance, as indicated by the gain flatness, and differential gain and phase specifications.brbr
- Supply Voltage (VS): 9 to 11 volts
- Supply Current (IS): 6.8999999999999995 milliamps
- Input Offset Voltage (VOS): 5 millivolts
- Input Bias Current (IBIAS): 6 to 15 µA
-
Supplier: Utmel Electronic Limited
Description: Wideband, Low-Distortion Fully Differential Amplifier 8-HVSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Slew Rate (SR): 0.0018 V/µs
- Supply Voltage (VS): 5 volts
- Bandwidth: 260 MHz
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS THS4502IDGK Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 370 MHz, -40 C, 85 C
- Operating Temperature: -40 to 85 C
- Input Bias Current (IBIAS): 5.2 µA
- Bandwidth: 370 MHz
- Gain-Bandwidth Product (GBW): 300 MHz
-
Supplier: Qorvo
Description: The QPL1815 is a high performance broadband DOCSIS 4.0 MMIC amplifier designed with GaAs pHEMT technology optimized for low noise and high linearity. A Darlington configuration is utilized for broadband performance with on-chip active bias circuit for consistent bias current and repeatable
- Supply Voltage (VS): 7 volts
- Supply Current (IS): 215 milliamps
- Bandwidth: 50 to 1,800 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Contact Layout, Typical: 18
-
Supplier: DigiKey
Description: Video Amp, 1 Differential 8-PDIP
- Supply Voltage (VS): 3 to 8 volts
- Package Type: DIP
- Features: Other, Video / Wideband Amplifiers
-
Supplier: Qorvo
Description: The QPL1823 is an ultra-linear, GaAs pHEMT, differential RF amplifier. The device features a cascode design which provides 26 dB of flat gain along with very low distortion from 5 MHz to 1.8 GHz. This ultra-linear IC is designed to support Broadband CATV DOCSIS 4.0 applications, such
- Supply Voltage (VS): 5 to 8 volts
- Supply Current (IS): 260 to 349.99999999999994 milliamps
- Bandwidth: 5 to 1,800 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: Qorvo
Description: The QPL1821 is an ultra-linear, GaAs pHEMT, differential RF amplifier. The device features a cascode design which provides 19 dB of flat gain along with very low distortion from 5 MHz to 1.8 GHz. This ultra-linear IC is designed to support Broadband CATV DOCSIS 4.0 applications, such
- Supply Voltage (VS): 5 to 8 volts
- Supply Current (IS): 260 to 349.99999999999994 milliamps
- Bandwidth: 5 to 1,800 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ULTRA-WIDEBAND DIFFERENTIAL VIDEO AMPLIFIER Product overview: UPC1663G from NEC Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Features: Video / Wideband Amplifiers
-
Supplier: Radwell International
Description: DIFFERENTIAL AMPLIFIERS, 500MHZ, DIF TWISTED PAIR DRVR, QSOP-24. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Differential Amplifiers
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 032483-TL592BPSR Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 50MHz Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply
- Features: Other
-
Supplier: Rochester Electronics
Description: UA733 - Differential Video Amplifier - Dual marked (8418501IA)
- Features: Differential Amplifiers, Other, Video / Wideband Amplifiers
-
Supplier: Quarktwin Technology Ltd.
Description: Video Amp 1 Differential 8-PDIP
- Package Type: DIP
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 311418-SA5219D Packaging: Tube/Rail Applications: Variable Gain (VGA) Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 700MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SO Supply Voltage
- Features: Other
-
Description: AUDIO/VIDEO AMPLIFIER, 1 CHANNEL
- Features: Differential Amplifiers, Other
-
Supplier: Renesas Electronics Corporation
Description: The TW9990 is a low power NTSC/PAL/SECAM video decoder chip that is designed for automotive applications. It supports both single-ended and differential composite video as well as S-Video. Typical power consumption is 110mW for composite input applications, and the
- Function: Decoders
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: AUDIO/VIDEO AMPLIFIER, 1 CHANNEL
- Features: Differential Amplifiers, Other
-
Supplier: Utmel Electronic Limited
Description: IC AMP VIDEO 2STAGE DIFF 14-SOIC
- Operating Temperature: 0 to 70 C
- Supply Voltage (VS): 8 volts
- Bandwidth: 90 MHz
- Pin Count: 14
-
Supplier: Richardson RFPD
Description: Low Cost 270 MHz Differential Receiver Amplifier
- Number of Channels: 1 #
Find Suppliers by Category Top
Conduct Research Top
-
Balun Basics Primer
to include balanced mixers, amplifiers, and signaling lines of all types. Baluns have long been ubiquitous in low frequency audio, video, and antenna driving applications. The need for high speed, low noise data transfer has driven the advancement of the balun to higher frequencies and superior performance.
More Information Top
-
Page 4. Semiconductor parts with 592 in root number
Differential video amplifier .
-
Page 3. Semiconductor parts with 592 in root number
DIFFERENTIAL VIDEO AMPLIFIER .
-
Page 4. Semiconductor parts with 733 in root number
Differential video amplifier .
-
Intramolecular dynamics of acetylene
The outputs of the photomultiplier was amplified by a LeCroy VV100BTB amplifier, and fed into a Intersil 733 differential video amplifier and an OEI 9911 high current linear voltage follower (500 line driver).
-
Page 4. Semiconductor parts with 311 in root number
Differential Video Amplifier with Common Mode Sync Encoder and Serial Digital Interface .
-
CMOS low-distortion high-frequency variable-gain amplifier
This paper describes tie design and rneasurement results of a differential video amplifier with a 3-b programmable gain and attenuation rilnge in a standard 0.8 pm CMOS .
-
Page 2. Semiconductor parts with 927 in root number
Differential video amplifier .
-
Page 4. Semiconductor parts with 663 in root number
Ultra-wideband differential video amplifier .
Indicates content that may require registration and/or purchase.