Products/Services for Diffusion Bonding Titanium Honeycombs

  • Honeycombs and Honeycomb Materials-Image
    Honeycombs and Honeycomb Materials - (72 companies)
    ...of the first honeycomb core in aircrafts in 1915. Norman de Bruyne, of Aero Research Limited, achieved initial success in structural adhesive bonding of honeycomb sandwich structures in 1938. Types of Honeycombs and Honeycomb Materials  ...
    Material
    Core Material / Matrix
    Fiber Reinforcement
  • Titanium and Titanium Alloys-Image
    Titanium and Titanium Alloys - (328 companies)
    Titanium and titanium alloys are non-ferrous metals with excellent corrosion resistance, fatigue properties, and a high strength-to-weight ratios. How to Select Titanium and Titanium Alloys. Titanium and titanium alloys are non-ferrous metals...
  • Brazing and Soldering Services-Image
    Brazing and Soldering Services - (183 companies)
    Titanium brazing provides a corrosion resistance, lightweight and high strength bond that makes titanium especially attractive in aerospace and chemical applications. Titanium brazing to metals use alloys that are titanium-base (70Ti-15Cu-15Ni...
  •  
    Die Bonders - (30 companies)
    Die bonders permanently attach a semiconductor die or chip to a package or substrate. Die bonders are specialized semi- or fully-automatic high-precision machine tools used in semiconductor device fabrications. Die bonders fix the semiconductor chip...
  •  
    Rubber Bonding Services - (31 companies)
    ...be considered when selecting a rubber for bonding processes. Common rubber-to-metal bonding involves a variety of metallic substances, depending on the application. Steel and steel alloys, brass, copper, beryllium, and titanium are all utilized. Aluminum...
  •  
    Ground Bond Testers - (97 companies)
    Ground bond testers are electrical safety test devices that perform electrical compliance tests. Ground testing is mandated on all electrical and electronic devices by a variety of compliance standards bodies to ensure that persons coming in contact...
  •  
    Cement, Concrete, and Mortar - (592 companies)
    ...the mixture is called concrete. Although it accounts for only 10% to 15% of the concrete 's total mass, cement is the essential binding agent for concrete. Mortar, a mixture of a binder or clinker and a fine aggregate, is used to bond together brick...
  •  
    Foam Bonding Tapes - (93 companies)
    Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials. Foam bonding tapes are designed for the adhesive joining of foam materials. They use adhesives that are formulated for specific types of foams and substrates...
  •  
    Semiconductor Wire and Wedge Bonders - (20 companies)
    Semiconductor wire and wedge bonders include tools for die bonding and wire bonding. Theyare used to attach and interconnect a semiconductor die or IC chip to a package or substrate. Die bonding tools include bonding capillaries, bonding wedges, EFO...
  •  
    Natural Fibers and Fabrics - (197 companies)
    Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire