-
Supplier: ZGC, Inc.
Description: sensor and Dual DIGIC 4 Image Processors, capturing tremendous images at up to ISO 12800 and speeds of up to 8 fps. The EOS 7D has a new all cross-type 19-point AF system with improved AI Servo II AF subject tracking and user-selectable AF area selection modes for
- Resolution: 14 bits
- Performance: Auto-Lens, High Definition, Progressive Scan
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
-
Supplier: ZGC, Inc.
Description: Instruction Manual Canon has brought the best of the EOS-1D Series of digital cameras into one phenomenal model: the new flagship of the EOS line, the EOS-1D X*. Its full-frame 18.1 Megapixel CMOS sensor and all-new Dual DIGIC 5+ Image Processors deliver high quality
- Shutter Speed: 0.0001249999999999998 to 30 seconds
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
- Performance: High Definition, Progressive Scan
-
Supplier: ZGC, Inc.
Description: Instruction Manual The camera's 21.1MP, full-frame 35mm-format (24x36mm) CMOS sensor captures image files with incredible image quality and color accuracy, as either JPEG, RAW and RAW+JPEG files. The camera also incorporates Canon's acclaimed DIGIC 4 imaging
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
- Performance: High Definition, Progressive Scan
- Camera Function: Video
-
-
Supplier: ZGC, Inc.
Description: generation DIGIC 5+ Image Processor for enhanced noise reduction and exceptional processing speed. New 61-Point High Density Reticular AF including up to 41 cross-type AF points with f/4.0 lens support and 5 dual diagonal AF points (sensitive to f/2.8). iFCL Metering with
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
- Performance: High Definition, Progressive Scan
- Camera Function: Video
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: constantly reduced and its application has been increasing, especially in aerospace, science and technology, digital imaging and many other fields.Aspherical lenses are used to replace spherical lenses,The most significant advantage is that the spherical aberration caused by spherical lenses
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Lens Application: Infrared, Ultraviolet
- Features: Other, Plano-Convex
Find Suppliers by Category Top
Featured Products Top
-
. Analog to Digital Conversion: Equipped with 4 port analog output providing multiple channels for data acquisition, and an analog front end with an A/D converter to convert analog signals into digital format. This ensures accurate signal processing and data integrity, allowing for (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60 (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. GigE Vision compatibility also allows easy integration with third-party image processing software. The comprehensive SDK for integrating customer software rounds out the software package. Application examples: 3D geometry inspection and shape detection (read more)
Browse Surface Metrology Equipment Datasheets for Micro-Epsilon Group -
digital signal data rates from the, (older), 5 Gigabits/second to above 10 gigabits/second. To handle this rush for higher resolution simultaneously with higher speeds, new cable and connector designs are required to deliver quality signals to the image processor and storage systems. Also including (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
, display and log data and process images from multiple SPOT+ pyrometers, or a combination of AMETEK Land thermal imagers and SPOT+ pyrometers. Advanced software functionality allows SPOT+ measurements to be used for live background temperature, emissivity or dirty-window compensation of imaging systems (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
. AMETEK Land IMAGEPro software can be used to configure, display and log data and process images from multiple SPOT+ pyrometers, or a combination of AMETEK Land thermal imagers and SPOT+ pyrometers. Advanced software functionality allows SPOT+ measurements to be used for live background (read more)
Browse Industrial Thermometers Datasheets for LAND -
Energy & Power Industries In-flight Entertainment & Communication for Avionics Digital Image Processing Multimedia Signage Video Surveillance Radar Sonar System UAV (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
LAND®. Improve product quality and process efficiency with actionable insights from our infrared pyrometers, line scanners, and thermal imaging systems. Embrace the digital revolution with expert support that can help you design, install, and maintain our smart solutions. For over (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
3D Scanning Wireless System Both the system’s 3D scanner and optical tracker have powerful onboard processors for edge computing, which process images and data in real-time and output 3D coordinates. Combined with batteries, and external WNICs, it (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
-time control algorithms, communication protocol processing, sensor-data conversion, digital filtering, user-interface management, and multi-peripheral coordination. The processor includes single-cycle multiplication and hardware division, reducing the execution (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
A study on using mid-wave infrared images for face recognition
• Canon EOS 5D Mark II: This digital SLR camera has a 21.1-megapixel full-frame CMOS sensor with DIGIC 4 Image Processor and a vast ISO Range of 100-6400.
-
Cross-Spectral Face Verification in the Short Wave Infrared (SWIR) Band
• Canon EOS 5D Mark II: This digital SLR camera has a 21.1-megapixel full-frame CMOS sensor with DIGIC 4 Image Processor and a vast ISO Range of 100-6400.
-
Evaluating the efficiency of a night-time, middle-range infrared sensor for applications in human detection and recognition
• Canon EOS 5D Mark II: This digital SLR camera has a 21.1-mega-pixel full-frame CMOS sensor with DIGIC 4 Image Processor and a vast ISO Range of 100-6400.
-
Single‐Image Rectification Technique in Forensic Science
The model introduced here (Fig. 4) is a recent digital SLR camera released in 2009, and it features a developed CMOS sensor with 15.1 megapixels and a DiGIC 4 Image Processor .
-
Distributed Video Sensor Networks
These cameras are described below and they cover the visible, NIR, and a significant range of the SWIR spectrum: Canon EOS 5D Mark II: This digital SLR camera (www.canon … frame CMOS sensor with DIGIC 4 Image Processor , and a vast ISO…
-
The Correlation Between Blood Oxygenation Effects and Human Emotion Towards Facial Skin Colour of Virtual Human
Canon Digital Camera, the Pulse Oximeter and the 3D skin analyzer are used for detecting and analyzing .... This camera is a professional one with outstanding image quality and consists of 18MP APS-C CMOS sensor, 14-bit DIGIC 4 image processor , ISO 100–6400, expandable to ISO 12,800, flash-free low-light shooting and shooting range from any angle…
-
cmos camera - offers from cmos camera manufacturers, suppliers, exporters & wholesalers
Canons EOS 1D Mark IV 16.1 MP CMOS Digital SLR Camera. .... 16.1-megapixel APS-H CMOS sensor and Dual DIGIC 4 imaging processors 45-point Area AF sensor including 39 cross-type ...
-
Shopping In Monitors - Big Bruin
…Camera Capture every precious moments of your life with the PowerShot ELPH100HS Zoom Digital Camera from Canon. .... The ELPH100HS is equipped with 12.1 Megapixel CMOS and DIGIC 4 Image Processor which improves shooting in low-light situations without the need for a flash and also lowers noise levels at higher ISO settings.
-
Shopping - Best Prices On The Canon 's new EOS Rebel T1i is packed with features, both refined and new. In addition to its admirable performance with an all-ne...
In addition to its admirable performance with an all-new 15.1 Megapixel Canon CMOS sensor, DIGIC 4 Image Processor , a 3.0-inch Clear View LCD with anti-reflective and scratch-resista. .... 3818B002 - EOS Rebel T1i 15.1 Megapixel Digital SLR Camera with Lens - 18 mm - 55 mm (3"…
-
Shopping In Monitors - Big Bruin
…Camera Capture every precious moments of your life with the PowerShot ELPH100HS Zoom Digital Camera from Canon. .... The ELPH100HS is equipped with 12.1 Megapixel CMOS and DIGIC 4 Image Processor which improves shooting in low-light situations without the need for a flash and also lowers noise levels at higher ISO settings.
Indicates content that may require registration and/or purchase.