-
Supplier: Sentech America
Description: The STC-HD93DV is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p, 16x9 image at 60fps. It also features the capability to program 28
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 1.83858367 inch
-
Supplier: Sentech America
Description: The STC-HD203DV is our first CMOS HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CMOS based camera outputs a true HD 1080p, 16x9 image at 60fps. It also features the capability to program 28
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 2.01181211 inch
-
Supplier: Sentech America
Description: UART communication Motion Detection Selectable ON/OFF via the UART Communication Digital Zoom x1 to x 128 Digital zoom, Digital pan and tilt is available on still images Freeze Image Selectable Live image or freeze image via the UART communication, Digital pan and tilt is
- Width / Diameter: 2.18504055 inch
- Height: 1.90944985 inch
- Length: 2.9921276 inch
- Physical: Board Mount
-
-
Supplier: Sentech America
Description: The STC-SC133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SC133USB features a 1/3" SXVGA color sensor, 22 FPS, Extended Integration,
- Maximum Frame Rate: 22 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Cool-Lux
Description: Micro-Lux, is one of the smallest on-camera professional digital video lights available. Only 3 7/8†L X 1 3/4†W X 2 1/8†H, it weighs in at less than 6 ounces making it ideal for today’s HD and HD DSLR cameras. The mounting bracket raises the light 2 inches above
- Maximum Voltage: 12 to 14.4 volts
- Illuminator Output: 50 watts
- Features: Other
-
Supplier: Cool-Lux
Description: Micro-Lux, is one of the smallest on-camera professional digital video lights available. Only 3 7/8†L X 1 3/4†W X 2 1/8†H, it weighs in at less than 6 ounces making it ideal for today’s HD and HD DSLR cameras. The mounting bracket raises the light 2 inches above
- Maximum Voltage: 12 to 14.4 volts
- Illuminator Output: 50 watts
- Features: Other
-
Supplier: Cool-Lux
Description: Micro-Lux, is one of the smallest on-camera professional digital video lights available. Only 3 7/8†L X 1 3/4†W X 2 1/8†H, it weighs in at less than 6 ounces making it ideal for today’s HD and HD DSLR cameras. The mounting bracket raises the light 2 inches above
- Maximum Voltage: 12 to 14.4 volts
- Illuminator Output: 50 watts
- Features: Other
-
Supplier: Cool-Lux
Description: Micro-Lux, is one of the smallest on-camera professional digital video lights available. Only 3 7/8†L X 1 3/4†W X 2 1/8†H, it weighs in at less than 6 ounces making it ideal for today’s HD and HD DSLR cameras. The mounting bracket raises the light 2 inches above
- Maximum Voltage: 12 to 14.4 volts
- Illuminator Output: 50 watts
- Features: Other
-
Supplier: ZGC, Inc.
Description: hard drive for up to 4.5 hours of DV or 1080i HD recording time. The FS-C interfaces with your Canon DV or HDV camcorder using a single FireWire cable that passes full information, including audio and video, allowing you to simultaneously record to disk and tape in HDV or DV mode. The
- Image Storage Capacity: 60,000 MB
- Bits / Pixel: 8 bits
- Image: Color
- Recording Media: Hard Drive
-
Supplier: ZGC, Inc.
Description: GB hard drive for up to 7 hours of DV or 1080i HD recording time. The FS-C interfaces with your Canon DV or HDV camcorder using a single FireWire cable that passes full information, including audio and video, allowing you to simultaneously record to disk and tape in HDV or DV mode. The
- Image Storage Capacity: 100,000 MB
- Bits / Pixel: 8 bits
- Image: Color
- Recording Media: Hard Drive
-
Supplier: TapeOnline.com
Description: interface, which allows for transfer to non-linear editing systems.Other formats of digital video recording, such as hard drive or DVD, do not favor the editing process, not on a frame-by-frame basis.Modern MiniDV cameras also have image stabilizing options that protect against
-
Supplier: ZGC, Inc.
Description: Firestore DRHD100GB100 ProHD 100 GB Hard Disk Recorder for JVC This 100GB drive module connects to your ProHD camera and records the HD signal in your editing system's native format. Begin editing immediately with no file transfers. The JVC DRHD100GB100 Firestore Recorder, made by Focus
- Image Storage Capacity: 100,000 MB
- Bits / Pixel: 8 bits
- Image: Color
- Recording Media: Hard Drive
-
Supplier: ZGC, Inc.
Description: Focus Enhancements FS-CV802.11 WiFi Dongle For wireless connectivity, simply plug the optional FS-CV802.11 dongle into the USB 2.0 port and use your wireless PDA or laptop to send custom metadata to the FS-CV while your footage is recording. The NEW FS-CV Portable DTE Recorder for Canon
- Bits / Pixel: 8 bits
- Image: Color
- Recording Media: Hard Drive
- Video Format: NTSC, PAL
-
Supplier: TapeOnline.com
Description: as well as network television.In fact, all major networks will start broadcasting in digital format starting in 2009.Digital technology is definitely the best technology out there.However, when it comes to recording digital video, there are a number of methods to
-
Supplier: TapeOnline.com
Description: with videotape on a daily basis.While DVCAM keeps the same high standards of traditional digital video recording on tape, it actually records video and audio using Hi8 tape.This means High-Band Video8, a type of recording technology that uses improved recorder electronics and
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO SVD10BHI120V1F CCTV Camera
- Horizontal Resolution: 1,312 lines
- Imaging Technology: CMOS
- Physical: Dome
- Application / Industry: Security / Law Enforcement
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 370HR3 is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: Teledyne DALSA
Description: Genie Nano-10GigE models feature the brand new 10Gbps (10GBASE-T) link speed, delivering next generation speeds without compromise. Versatile capabilities, same dependability. The new lineup of Genie Nano-10GigE cameras feature one of the smallest 67 MP 10GigE cameras in the industry,
- Maximum Frame Rate: 15 to 20 fps
- Width / Diameter: 2.3228359 inch
- Height: 2.3228359 inch
- Length: 1.6141741 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 320HR is an inspection camera or borescope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: RS Components, Ltd.
Description: Omron F420-F000W12M-SWS Vision Sensor
- Imaging Technology: CMOS
- Specialty Camera Type: Machine Vision Sensor
- Features: Other
- Format / Output: USB
-
Supplier: Teledyne DALSA
Description: lengths beyond 100 meters to enable the newest and most demanding vision applications. Typical Applications The Linea HS enables high speed and high sensitivity imaging in light starved conditions like these: FPD Inspection PCB Inspection Wafer Inspection Gene Sequencing Digital Pathology
- Horizontal Resolution: 16,384 lines
- Width / Diameter: 3.8188997 inch
- Height: 5.511814 inch
- Length: 3.0708678 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's
- Horizontal Resolution: 480 lines
- Width / Diameter: 0.9842525 inch
- Length: 12.598432 inch
- Operating Temperature: -4 to 122 F
-
Supplier: RDI Technologies Inc.
Description: with the risk of future obsolescence. We engineered the Iris aiOne™ and Iris MA™ camera to minimize that risk. It is designed as a single, powerful hardware platform that serves as a long-term foundation for your motion analysis program. The camera you purchase today is already
- Imaging Technology: Digital
- Specialty Camera Type: High Speed
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
-
Supplier: RDI Technologies Inc.
Description: Iris Edge™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform. Iris Edge™ combines PoE, a pan-tilt mount and auto focus to make deploying cameras for vibration monitoring easier than ever before while delivering all
- Maximum Frame Rate: 170 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: Teledyne DALSA
Description: AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise ratio and a Camera Link
- Horizontal Resolution: 14,304 to 28,608 lines
- Width / Diameter: 2.9527575 inch
- Height: 3.93701 inch
- Length: 17.22048174 to 32.96852174 inch
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost ratio in
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: RS Components, Ltd.
Description: Full HD Vehicle Video Recorder
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 25 fps
- Imaging Technology: CMOS
- Camera Function: Video
-
Supplier: RDI Technologies Inc.
Description: each connected camera along with external sensor data from accelerometers, tachometers, and any 4-20 mA input. Users can trigger video and data recordings based on external inputs, virtual camera-based regions of interest, and thresholds for movement. The Iris CM features live
- Maximum Frame Rate: 180 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: JEOL USA, Inc.
Description: "SightX" camera system control software provides user-friendly operations. High resolution TEM image of Si3N4 Digital Zoom maintains sharp imaging, even at lattice resolution. Instrument: JEM-2100Plus Accelerating voltage: 200 kV High-resolution TEM image and electron diffraction
- Imaging Technology: CMOS, Digital
- Shutter Type: Global Shutter
- Features: Other
- Camera Function: Still, Video
-
Supplier: RDI Technologies Inc.
Description: simple and easy-to-understand video. This video can be used to close the communication gap between technical and non-technical resources and empowers them to fix problems. The Iris MX is high-level analysis in its’ simplest form. Optional Portability Configuration Removable top handle
- Maximum Frame Rate: 1,400 to 29,000 fps
- Imaging Technology: Digital
- Performance: High Definition
- Specialty Camera Type: High Speed
-
Supplier: Waytek, Inc.
Description: Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor Category: Backup Cameras Manufacturer: Rostra Component Type: Monitor Monitor size: 7" 800 X 480 LCD Screen 500:1 Contrast ration Operating Temps: -30°C to 70°C Expanded viewing angles: U:50 / D: 60 / L&R: 70
Find Suppliers by Category Top
Featured Products Top
-
Satellite Headends Digital Video – UHD TV 4K & 8K HDTV Instrumentation PXI (PCI eXtensions for Instrumentation) Industrial equipment 3D Automated (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Broadcast equipment SDI input & output video cards Studio and broadcast cameras Digital Video – UHD TV 4K&8K Instrumentation PXI (PCI eXtensions for Instrumentation (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
applications, including automotive components, embedded digital video devices, surveillance systems, and networking equipment. These oscillators feature flexible supply voltage options (1.8V to 3.3V) and high-frequency stability (±25ppm or ±30ppm), making them suitable for a broad range of (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
performance data and work instructions but also high-resolution videos and real-time camera feeds. When paired with the Allen-Bradley ASEM 6300B industrial box PCs, the ASEM 6300M industrial monitors can help machine builders realize valuable time savings. The two products connect and (read more)
Browse Human Machine Interfaces Datasheets for Allen-Bradley / Rockwell Automation