-
Supplier: Transcat, Inc.
Description: 0.0035 + 0.0005 Max reading rate 1,000 readings/s Each Unit Includes 34138A test lead set with probes, fine tip probes, SMT grabbers and mini grabber attachments Power cord Documentation CD IO Libraries CD USB cable Calibration certificate
-
Supplier: Newark, An Avnet Company
Description: TEST LEAD KIT, 3458A MULTIMETER; Kit Contents:2 x Test Leads, 2 x Fine Tip Probes, 1 x Mini Grabber, 2 x SMT Grabbers; Product Range:-; For Use With:3458A Digital Multimeter, 8 1/2 Digit; Voltage Rating:1kV RoHS Compliant: Yes
-
Supplier: Traceable® Products
Description: Versatile panel-mount module snaps into place or is stand-alone unit. Comes complete with stainless-steel probe featuring an extended 10-foot cable and easy-to-grab handle. Easy-view, four-digit LCD is 3/4-inch-high Records minimum and maximum memory readings over any time period. Temperature
- Fahrenheit Scale: -58 to 572 F
- Celsius Scale: -50 to 300 C
- Digital: Battery Powered, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
-
Supplier: KPM Analytics
Description: electronic high resolution 16 bit digital signal processing, the M3 provides convenient universal configuring via the Metis M3’s integrated keypad and 10-digit display, enabling all settings to be easily manipulated by the user. Equipped with many advanced features, such as digital inputs and
- Temperature Range: 572 to 5,972 F
- Accuracy: 0.3 ±% Full Scale
- Spectral Range: 1.45 to 1.8 microns
- Response Time: 1 to 10,000 milliseconds
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Powered 0 / 4 – 20 mA Relay Contact(s) 4-SPST mechanical rated at 250 VAC, 3 A; 4-SPST Type Reed 250 VAC or DC, 0.5 A Built-in sequencer No Ambient Operating Temperature 10 – 50 °C (50 – 122 °F) Ratings/Approvals CE, cЯUus Resolution 4 digits with decimal, autoranging; 0.001 ppb in lowest
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: Mettler-Toledo Technologies GmbH
Description: 300 mm (21.4" x 16.3" x 11.8") Outputs 8 Powered 0 / 4 – 20 mA Relay Contact(s) 4-SPST mechanical rated at 250 VAC, 3 A; 4-SPST Type Reed 250 VAC or DC, 0.5 A Built-in sequencer Yes Ambient Operating Temperature 10 – 50 °C (50 – 122 °F) Ratings/Approvals CE, cULus Resolution 4 digits with
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Powered 0 / 4 – 20 mA Relay Contact(s) 4-SPST mechanical rated at 250 VAC, 3 A; 4-SPST Type Reed 250 VAC or DC, 0.5 A Built-in sequencer Yes Ambient Operating Temperature 10 – 50 °C (50 – 122 °F) Ratings/Approvals CE, cЯUus Resolution 4 digits with decimal, autoranging; 0.001 ppb in lowest
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Powered 0 / 4 – 20 mA Relay Contact(s) 4-SPST mechanical rated at 250 VAC, 3 A; 4-SPST Type Reed 250 VAC or DC, 0.5 A Built-in sequencer Yes Ambient Operating Temperature 10 – 50 °C (50 – 122 °F) Ratings/Approvals CE, cЯUus Resolution 4 digits with decimal, autoranging; 0.001 ppb in lowest
- Operating Temperature: 41 to 140 F
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
Find Suppliers by Category Top
More Information Top
-
Assault‐injured Adolescents Presenting to the Emergency Department: Causes and Circumstances
Subject responses were interpreted by the interviewer using a Digit Grabber dialed digit meter (model TPM-32; Metro Tel Corp., Jericho, NY).
-
http://www.cisco.com/en/US/docs/voice_ip_comm/bridge/31/networking/guide/31dom_5x/31cubnetdpdf.pdf
Use an analog digit grabber to monitor the DTMF digit durations and inter-digit delays—they should be between 60ms and 120ms.
-
Cisco Unity Bridge Networking Guide, Release 2.1 - Cisco Unity Bridge Troubleshooting [Cisco Unity] - Cisco
Use an analog digit grabber to monitor the DTMF digit durations and inter-digit delays—they should be between 60ms and 120ms.
-
Public Health Informatics and Information Systems
survey on HIV testing and HIV risk behaviors was used to test the effective- ness of Digit - Grabber ® dialed digit meters.
-
http://www.cisco.com/en/US/docs/ios/voice/monitor/configuration/guide/12_4/vt_12_4_book.pdf
If the digits are not being sent or received properly, then it might be necessary to use either a digit - grabber (test tool) or T1 tester to verify that the digits are being sent at the correct frequency and timing interval.
-
Feasibility of an Interactive Voice Response Tool for Adolescent Assault Victims
Pediatric patients have demonstrated capability comparable to adults in using this technology with success.30 In sup- port of this capability for adolescent subjects, Cheng and colleagues12 used digit - grabber technology to com- plete interviews of 147 assault-injured adolescents.
-
Cisco IOS Voice Troubleshooting and Monitoring Guide, Release 12.4 - Troubleshooting Digital Voice Interfaces to the IP Network [Cisco IOS Software Releases 12...
If the digits are not being sent or received properly, then it might be necessary to use either a digit - grabber (test tool) or T1 tester to verify that the digits are being sent at the correct frequency and timing interval.
-
Measurements of spatial-power characteristics of laser radiation by matrix photodetectors with accumulation
Even 8- digit ADC frame- grabber has o11 0,004, that appears sufficient for many applications.
-
Modified 2D median filter for impulse noise suppression in a real-time system
The input to the filter comes from the video frame grabber 's ADC (Analog to Digit Converter) and the output from the filter goes to a video frame buffer.
-
In-die registration metrology on future-generation reticles
The intensity of the y-scale is in arbitrary units ( digits ) as provided from the frame grabber device of the LMS IPRO4.
Indicates content that may require registration and/or purchase.