Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Amp-Line Corp.
Description: circuit breaker testing, in which the phase angle among the poles should be 120 degrees apart. The ALC 3-phase and 6-phase digital oscillators are designed for industrial tests with accurate phase angle adjustment requirement. The phase angle among
- Signal Converter Type: Current-to-Voltage Converter, Voltage Converter / Inverter
- Features: Other
- Form Factor: Rack Mount
-
Supplier: Renesas Electronics Corporation
Description: The ISL69144 is a digital dual output, multiphase PWM controller that is compliant with AMD SVI2 specifications. The digital multiphase controller can be configured to support any phase assignments across the two outputs (X and Y). With a flexible X+Y = 4-phase assignment
-
Supplier: Renesas Electronics Corporation
Description: The ISL69147 is a digital dual output, multiphase PWM controller that is compliant with AMD SVI2 specifications. The digital multiphase controller can be configured to support any desired phase assignments across the two outputs (X and Y). With a flexible X+Y = 7 phase
-
Supplier: Renesas Electronics Corporation
Description: loads up to 3 A with high efficiency, and an internal Schottky bootstrap diode further reduces discrete component count. The ZL2105 also supports phase spreading for reduced system capacitance.brbr Power management features such as digital soft-start delay and ramp, sequencing,
- Output Voltage (Volt): 0.54 to 5.5 volts
- Input Voltage (VIN): 4.5 to 14 volts
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.01 amps
-
Supplier: Renesas Electronics Corporation
Description: For example, 6+1, 5+2, 4+2, 3+3, 3+2, or even single output operation as a 7+0 configuration are supported. The ISL69137, with a flexible X+Y = 7 phase assignment, supports the SVID interface along with the PMBus v1.3 interface, making it ideal for controlling the
-
Supplier: Infineon Technologies AG
Description: XDPE192C4 can be configured in one of the following phase combinations between the two loops: 12+0, 11+1, 10+2, 8+4 or 6+6 phases. Command and monitoring functions are controlled through the PMBus and SVID interfaces which supports dynamic voltage identification with 5 mV/step or 10
- Type: DC/DC Converter
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate The Laureate™ 1/8 DIN Digital Panel Meters for phase angle and power factor meter computes phase angle θ by timing zero crossings of two signals applied to Channels A and B. The phase angle range is selectable as 0°
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3-PHASE QUICK-PWM CONTROLLER FOR Product overview: MAX15119GTM+T from Analog Devices Inc./Maxim Integrated is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Core voltage is provided by a multi-phase buck regulator controlled by XDPE192C3D that can be configured in one of the following phase combinations between the two loops: 12+0 to 6+6. Command and monitor functions are controlled through the SVI3 interface, supporting dynamic voltage
- Output Voltage (Volt): 0.25 to 2.8 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: XDPE15284D phase configuration is flexible in how the phases are allocated to the 2 loops. Any phase can be assigned to either loop and, the phase firing order is fully programmable to offer the ultimate in phase configuration flexibility. Typically, configurations
- Features: Other
-
Supplier: Integrated Device Technology
Description: output voltage of 3.30V with a load current range up to 15A using the recommended inductor value of 2200nH. The ZSPM15xx has a digital control loop that is optimized for maximum stability as well as load step and steady-state performance. ZSPM15xx family ICs have a rich set of
- Output Voltage (Volt): 3.3 volts
- Input Voltage (VIN): 5 volts
-
Supplier: Infineon Technologies AG
Description: telecom PSUs UPS systems 48V isolated digital power modules (bricks) 48V server motherboards Industrial 4.0 power applications Point of loads Intermediate Bus converters Non-isolated inverting buck-boost Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC
- Type: DC/DC Converter
-
Supplier: Cirrus Logic, Inc.
Description: supply On-chip 2.5 V reference (25 ppm/°C typ) Power-supply monitor Simple 3-wire digital serial interface “Auto-boot” mode from serial E²PROM Power supply configurations VA+ = +5 V; AGND = 0 V; VD+ = 3.3 V to 5 V Package: 28-pin SSOP; lead-free assembly
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Richardson RFPD
Description: The AD7865 is a fast, low power, four-channel simultaneous sampling 14-bit A/D converter that operates from a single +5 V supply. The part contains a 2.5 °s successive approximation ADC, four track/hold amplifiers, 2.5 V reference, on chip clock oscillator, signal conditioning circuitry and a
- Resolution: 14 bits
- Sample Rate: 350 kSamples/Sec
- Package Type: QFP
-
Supplier: Cirrus Logic, Inc.
Description: a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately measures instantaneous current and
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Cirrus Logic, Inc.
Description: ultra-low noise level and high SNR Energy measurement accuracy of 0.1% over 4000:1 dynamic range Current RMS measurement accuracy of 0.1% over 1000:1 dynamic range 3 independent 24 bit, 4th order Delta Sigma modulators for voltage and current measurements 3 configurable digital
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Qualitrol Company, LLC
Description: flexible system acquisition topology Monitor large networks from one,single high-channel capacity system 16 bit analog to digital resolution and up to 12kHz sampling rate Shunts for current measurement to obtain high accuracy 0.2% on current One analog to digital converter per
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: ValueTronics International, Inc.
Description: an analog-to-digital converter (ADC) to convert the voltages it measures into digital information Additional Features: 1 GSa/s sample rate 14 Mpts maximum record length 16 digital channels with logic analyzer (MSO upgrade) Serial bus decoding supporting I²C, SPI,
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's new HACA-20RM Series are the world’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2 to 50A – no bulky and expensive 5A “donut” CTs are required! Operation and setup is
- Number of Digits: 3.5
- Width: 46.3804 mm
- Height: 32.512 mm
- Depth: 4.7498 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: HACA5-20PC ammeters incorporate scaling/interface circuitry to mate the on-board CT to a precision (3½ digit) A/D converter. The A/D’s output directly drives the meters' large (0.37"/9.4mm digit height), easy-to-read, LED displays. All models employ auto-zero circuits, precision
- Number of Digits: 4
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DMS-30PC Series is a broad line of self-contained, fully operational, 3½ digit voltmeters with large, easy-to-read LED displays. The 0.56"(14.2mm) high LED's are available in a wide variety of colors including red, orange, amber, yellow, green, aqua, blue-green, and super-blue. A
- Number of Digits: 3.5
- Width: 64.77 mm
- Height: 32.258 mm
- Operating Temperature: 32 to 140 F
-
Supplier: Cirrus Logic, Inc.
Description: The WM8716 is a stereo digital/analog converter (DAC) that supports a SPI-compatible serial control interface to support on-chip mute, attenuation and phase reversal, as well as a hardware controllable interface. This device accepts data input from 16 to 24-bits and sampling
- Pin Count: 28
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Microchip Technology, Inc.
Description: Internal Compensation Network, I2C Communication Interface, and fault behavior Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated High-side Current Sense Integrated 10 bit A/D Converter Multi-phase and multi-rail support as a master or slave device Can provide or
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: dsPIC33EPXXGS70X/80X is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • AC to DC Converters
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: Data Device Corporation (DDC)
Description: The RD19230EX-300 evaluation board is used to evaluate DDC's RD19230FX 16 bit monolithic tracking resolver to digital converter. The RD19230FX is a small low cost solution for today's motion feedback applications. This single chip converter features programmable resolution of
- Bus Width: 16-Bit
- Development Tool: Break Out Board
- Category: Development Board
- Signal Type: Digital
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's new PCIe-9834 high-speed PCI Express digitizer, featuring four simultaneously sampled 80 MS/s input channels with 16-bit resolution, 40 MHz bandwidth, and up to 1 GB DDR3 onboard memory. Each of the four input channels supports up to 80MS/s sampling, with 16-bit resolution A/D
- Sampling Frequency: 80,000 kHz
- Resolution: 16 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The BALH-0003 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 200 kHz to 3 GHz bandwidth. It serves as an excellent choice for analog to digital converters, balanced receivers, baseband digital modulations, and signal integrity
-
Supplier: Marki Microwave LLC
Description: The BAL-0003SMG is a broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 3 GHz bandwidth. It serves as an excellent choice for analog to digital converters, balanced receivers, baseband digital modulations, and signal
-
Supplier: Visual Sound, Inc.
Description: TV One C2-2100A Down Converter is based on TV One's exclusive CORIO2™ technology and provides high quality scan conversion from DVI or Analog Computer or HDTV signals to standard video formats. It handles any computer resolution up to 2048x2048 at any vert C2-2100A Down Converter is
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC DRIVE, DIGITAL CONVERTER, 590 SERIES, 35 A, 3-PHASE, REGENERATIVE, 500 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
Digital IO-Link communication Simple mounting on DIN rail With the new three-phase version, the ESS 076 3-phase smart current sensor, (read more)
Browse Current Sensors Datasheets for STEGO -
The MSCSICPFC/REF5 is a 3-phase Vienna PFC reference design for Hybrid Electric Vehicle/Electric Vehicle (HEV/EV) charger and high-power switch mode power supply applications. This reference design achieves 98.6% efficiency at 30 kW output power. PLECS Model Available (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
FMAD CP is the latest 1-stage filter family for 3-phase systems, equipped with neutral line. The extremely compact and high-performance filters are ideally suited for use in tight spaces commonly found in today's machinery. The new EMC filter family is ideally suited for devices (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
electrical equipment for export markets. The unit can also be used as a compact AC frequency converter. Key Specifications 500VA variable output AC power source; Sinusoidal output voltage; Adjustable output voltage: 0 … 264 (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
Function: resolver-to-digital conversion with reference oscillator Resolution: selectable 10, 12, 14, or 16 bits Tracking rate: up to 3,125 revolutions per second Outputs: absolute position and (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
a 3-phase motor has to be used. The motor if the rotor runs immersed in fluid, it is desirable to run control algorithm described here has six main parts: the motor without position sensors, which is commonly * Sampling trapezoidal BEMF signals using the known as sensorless operation. dsPIC Analog
More Information Top
-
An all-digital phase-locked loop for digital power management integrated chips
Fig. 3 Phase -to- Digital Converter (P2D .
-
A new modular 3-phase AC-DC flyback converter for telecommunication
However, in view point of commercial use, digital control implementation of 3 - phase switching power converters are still more complicated and expensive than analog control implementation in spite of their outstanding performance.
-
3.4GS/s 3 bit phase digitizing ADC and DAC for DRFM
This paper design and realize 3 bit phase digitizing analog-to- digital converter (ADC) and digital-to- analog converter (DAC)for Digital radio frequency memory (DRFM).
-
Non-real-time hardware-in-loop electromagnetic transient simulation of microcontroller-based power electronic control systems
The types of periph- erals modeled are digital inputs and outputs, analog-to- digital converter inputs, and single- and 3 - phase PWM outputs.
-
Flux-weakening control of constant power of stator-doubly-fed doubly salient motor for electric vehicles
THE WEAKENING-FLUX CONTROL REALIZATION OF SDFDSMoTOR Fig. 3 shows the system configuration of the SDFDS motor, including ofa DSP digital controller, a power converter and a 3 - phase 12/8 poles SDFDS motor.
-
Synchronized motion control with the virtual shaft control algorithm and acceleration feedback
However, for the typical web han- dling machine with a digital current regulator and a 3 - phase SCR power converter , the benefits are negligible.
-
Instrument for monitoring biochemical reactions
The high to low transition of phase 3 is used to trigger an analog to digital converter to start a conversion.
-
Experimentally oriented remote motion control course for mechatronic students
It can be implemented for AC and DC motor control because it contains A/D and D/A converters , 3 - phase pulse width modulator, few digital I/O and interface for one, or in special version also more incremental encoders.
-
Remote Lab for Electric Drives
In addition to the afore mentioned components, the DSP-2 controller contains all the necessary peripheral for AC and DC motor control i.e. it contains A/D and D/A converters , 3 phase symmetrical PWM, an optically isolated digital I/O, connector for incremental …
-
Phase noise characterization by carrier suppression techniques in RF photonic systems
Because of the significance of such low phase noise reference signals to applications such as photonic microwave signal processing, phased array antenna, Doppler radar, and photonic analog-to- digital converter [ 3 ], a careful characterization of the phase noise of the optoelectronic components …
Indicates content that may require registration and/or purchase.