-
Supplier: NTi Audio AG
Description: The Digilyzer DL1 is a powerful digital audio analyzer. Testing, monitoring and troubleshooting digital audio interfaces is straight-forward using this compact tool. The digital audio formats AES3, S/PDIF, TOSLINK and ADAT with sampling frequencies up
-
Supplier: ValueTronics International, Inc.
Description: The UPV is a 250 kHz Audio Analyzer from Rohde & Schwarz. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
-
Supplier: Rohde & Schwarz USA, Inc.
Description: the R&S®UPP audio analyzer. The R&S®UPV audio analyzer – the high-end instrument from Rohde & Schwarz – has held a solid position in all audio T&M applications for years. Measurement accuracy and dynamic range at the limits of what is possible, combined with unique
-
-
Supplier: Audio Precision
Description: true dual domain architecture enables uncompromised measurement of both analog and digital signals: the analog generator and analyzer performance surpasses that of any digital converter-based design, while digital analysis techniques offer a wide array of precise,
-
Supplier: NTi Audio AG
Description: four parallel channel operation. An optional impedance module supports speaker measurements. The FLEXUS Audio Analyzer grows with future measurement applications. More Channels Individual input switcher and output switcher modules may extend the audio analyzer to 14 input
-
Supplier: Audio Precision
Description: Both models have 192K digital inputs and outputs via AES/EBU, TOSLINK and SPDIF. Additionally, I/O may be expanded with optional Digital Serial (APx585 and APx586), HDMI with ARC (APx585), and Bluetooth (APx585) modules. No other audio analyzer is faster or easier to use
-
Supplier: NTi Audio AG
Description: The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill
- Frequency Range: 10 to 20,000 Hz
- Sound Level Range: 20 to 140 dB re 20µPa
- Operating Humidity Range: 0 to 90 %
- Operating Temperature Range: 32 to 113 F
-
Supplier: Audio Precision
Description: The APx525 is a two channel audio analyzer for R&D engineers and production technicians who want fast and easy audio test, but who may not need the ultra-high performance of AP’s 2700 Series nor require the multichannel capability of the APx585. APx525 has two balanced and two
-
Supplier: Tradeport Electronics Group
Description: ports for external control and printing out. The VA-2230A is a high-performance multifunction audio analyzer featuring a measuring signal generator with fast response and high stability and 10 measuring functions. It consists of a measuring signal generation block incorporating a
-
Supplier: NTi Audio AG
Description: The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides
-
Supplier: ValueTronics International, Inc.
Description: The 3709B is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ValueTronics International, Inc.
Description: The 2715 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer,
- Frequency Range: 1,800,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: The AA5001 is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the
- Frequency Range: 100 kHz
-
Description: (standard tracking generator hardware, can be remotely upgraded according to needs) - Waterfall plot graphic, modulation signal quality analysis, audio demodulation, ect. multiple general and extended test functions. - Standard Pass/Fail on-site test and alert function - Adopt
- Test Type: Distortion, Modulation, Noise
- Analyzer Type: Instrument
- Features: Other
- Special Instrument Type: Portable/Benchtop
-
Supplier: Roscid Technologies
Description: This medical gas analyzer is designed for fast, accurate and economic measurement of CO and Dew Point in medical air applications. A simple menu-driven software and LED-display allows easy and fast start-up of the instrument. Ranges The CO can be measured in the range of 0 – 50 ppm and the
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Unigraf
Description: available in the UCD-301, including Compliance Tests for HDCP 2.3. Unique Features Electrical Tests With UCD-301 Digital, the tester can verify the electrical continuity of each signal in the HDMI and DisplayPort interface. The TSI test automation routine allows the calling application to set
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Transcat, Inc.
Description: MDO-2000E series utilizes advanced digital circuitry and software to render the frequency display. Ordinary spectrum analyzers process narrow frequency bandwidths which are frequency swept over time. Thousands of frequency sweeps are collected to form a spectrum. The FFT settings of
- Frequency Range: 70,000 kHz
-
Supplier: Infineon Technologies AG
Description: audio – battery operated speakers, smart speaker, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, home hubs, televisions, soundbars, home theater systems, TVs Voice controlled audio Pro audio – PoE
- Category: Development Board
- Signal Type: Digital
- Features: Other
-
Supplier: Unigraf
Description: (FEC) Display Stream Compression (DSC) Enhanced Audio Return Channel (eARC) Consumer Electronics Control (CEC 1.4b & 2.x) High-bandwidth Digital Content Protection (HDCP 1.4 / 2.3) Versatile HDMI 2.1b Test Tool UCD-422 Gen2 provides two GPIOs via SMA connectors, one for input and one
- Features: Specialty / Other
-
Supplier: Visual Sound, Inc.
Description: digital audio transmission finally eliminates distortions and significant noise levels at high audio frequencies. It also protects you from bad audio performance due to low RF link quality. Ideal for broadcast applications, conferences, courtrooms, houses of worship,
-
Supplier: Polytec, Inc.
Description: equipment. The digital velocity signal uses a transmission method proven in digital audio technology. It interfaces to digital inputs of modern recording devices or signal analyzers without any loss of accuracy. Available accessories include the PDV-BS
- Acceleration: 281.345565749235 to 7,033.63914373089 g
- Linear Velocity: 19.6850393700788 in/sec
- Frequency Range: 0 to 22,000 Hz
- Minimum Accuracy: 1 +/-% FS
-
Supplier: Visual Sound, Inc.
Description: Mode displays a spectrum analyzer for observing all signals "on the air" within the frequency range of the receiver in order to find interference-free operating frequencies. Offers both balanced (XLR) and unbalanced (1/4 inch jack) audio outputs. Unbalanced audio output can be
- Features: Wireless Microphone
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY5620 Microphone Tester can test many types of microphones, such as electret and MEMS. This instrument adopts SCM control and combines digital-analog processing technology, signal set generation, signal processing and data display. It can display the sensitivity of a microphone at low,
-
Supplier: GL Communications, Inc.
Description: The Dual VF Tx Rx (earlier called as Simplified Audio Client) application is designed exclusively to perform non-intrusive and intrusive VF audio monitoring, VF audio recording, and testing easily. Dual VF Tx Rx provides an alternate & simple GUI similar to the basic
- Network Protocol: E1, T1
- Equipment Type: Protocol Analyzer
-
Supplier: Rohde & Schwarz USA, Inc.
Description: performing radio measurements. Key Facts Frequency range from 100 kHz to 3 GHz Analog modulation and demodulation (CW, AM, FM) Up to 150 W peak input power and up to 100 W continuous input power Signal level for receiver measurements can be lowered to –140 dBm Integrated audio generators
- Frequency Range: 100 to 3,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Host Connection: Radio / Telemetry
- Display: Video Display
-
Supplier: GL Communications, Inc.
Description: Quality measurement. Handset Phones (POTS, Digital, VoIP): Replaces handset of any telephone (POTS, Digital, VoIP) that contains a coiled cord and handset Balanced I/O for connecting to a VoIP Softphone, Head and Torso Simulator (HATS), or any device supporting audio. Dual UTA
- Form Factor: Desktop, Rack Mount Unit
- Equipment Type: Network / LAN Analyzer
- Features: Other
- Port Type: RJ-45, USB
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Features: Acceleration, Battery Powered, Other, Self Test / Diagnostics / Self Calibrating, Single Axis
-
Supplier: AMETEK Programmable Power
Description: ADC's outperform commonly used audio grade ADC's Fully programmable excitation (2 mA to 20 mA) Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response The EMX-4380 Smart 4-channel dynamic signal analyzer (DSA) and digitizer is the first integrated data
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: GL Communications, Inc.
Description: Simplified Audio Client) to perform analog Tx/Rx and Digital T1 testing functionalities Simple modifiable scripts to run each and every G.168 tests Perform BERT on selected timeslots involving multiple paths simultaneously Optional applications - (requires additional licenses) Jitter
-
Supplier: Quality Industrial Electronics
Description: systems, weigh scales, message displays/annunciators, public address systems, commercial audio, surveillance video, intercom/inter-phone, high intensity inspection lighting, Monitors, encoders, resolvers, linear transducers, joystick controls, opened frame power supplies, and more. Our
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
MSO7000X MSO7000X Series Mixed Signal Oscilloscope UNI-T is introducing the next big thing: the MSO7000X Series. This series is truly a powerhouse. MSO7000X series integrates 9 instrument functions, which includes Digital Oscilloscope, Logic Analyzer (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Audio / Analog / Analyzers
ATB PC precision - Analog + digital Audio Analyser .
-
Audio / Analog / Audio Test
Fast, accurate and flexible: dScope Series III Digital Audio Analyzer .
-
Audio / Analog / Measurement
FLEXUS FX100 - Analog & Digital Audio Analyzer .
-
Audio / Analyzers / NTI Audio AG
Digilyzer DL1 - Digital Audio Analyzer .
-
Audio / Signal Analyzers / Analog
ATB PC precision - Analog + digital Audio Analyser .
-
Acoustics / Audio Analyzers
FLEXUS FX100 - Analog & Digital Audio Analyzer .
-
Audio Test / NTI Audio AG
Digilyzer DL1 - Digital Audio Analyzer .
-
Audio Test / Test Systems
Fast, accurate and flexible: dScope Series III Digital Audio Analyzer .
-
An android-based uncertainty digital audio representation for frequency analyzer
The digital audio analyzer based on the smartphone is used to measure the strength of the sound frequency that is purposed in the audio field captured in the graphic bar.
-
Acoustic / Audio Analyzers
FLEXUS FX100 - Analog & Digital Audio Analyzer .
Indicates content that may require registration and/or purchase.