-
Supplier: Setra Systems
Description: Display for Pressue or Altitude Monitoring Bidirectional RS-232 Digital Communications I/O Port Engineering Unit Conversion for Pressure and Altitude Digital Altimeter Setting Indicator (DASI) and Corrected Altimeter Mode Programmable Non-Linear Functions Meets Conformance
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.02 ±% FS
- Features: Alarm Indicator, Other
- Display Type: Digital
-
Supplier: Transcat, Inc.
Description: Product Highlights Desk Top Monitoring of Barometric Pressure Changes Production and Test Environments Pressure Test Benches RS-232 communication Monochrome LCD display Display of max. and min. readings Null capability Unique and simple user interface CE compliant Compact size
- Type: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges • 5-Point NIST Traceable Calibration Included • High 0.08% Accuracy on most Ranges • Selectable 4 to 20 mA, 0 to 5V or 0 to 10V Analog Output • Large Backlit Display with 25 mm (1") Digits • 11 Selectable Pressure
- Working Pressure Range: 0.36127 to 5,000 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: 0 to 150 F
- Pressure Connection Size: 0.25 inch
-
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 300 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 500 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 1 psi
- Type: Gauge
-
Supplier: First Sensor AG
Description: The HCE-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air pressure
- Working Pressure Range: 0.1450377 to 72.51885 psi
- Accuracy: 0.5 to 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Setra Systems
Description: RS-232 Digital Communications I/O Port Engineering Unit Conversion for Pressure and Altitude Digital Altimeter Setting Indicator (DASI) and Corrected Altimeter Mode Programmable Non-Linear Functions Meets Conformance Standards
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.02 ±% FS
- Features: Alarm Indicator, Other
- Pressure Measurement: Gauge
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP254 digital barometric pressure sensor, ISO 26262 ready The Infineon KP254 is a miniaturized digital barometric air pressure sensor, based on a capacitive principle. The XENSIVTM pressure sensor converts a pressure into a 10-bit
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP256 digital barometric pressure sensor with self diagnosis features, ISO 26262 ready The KP256 is a miniaturized Digital Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: The KP465 is a high-precision miniaturized digital absolute pressure sensor using a capacitive sensing principle. It converts pressure into a 10-, 12- or 14-bit digital value transmitted via SPI interface and integrates an on-chip temperature sensor. It also features a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: Applications Automotive high-voltage battery management system (BMS) Seat control module XENSIV™ - KP466 highly sensitive barometric air pressure sensor IC with SPI interface tailored for seat somfort applications The Infineon XENSIV KP466 is a miniaturized barometric air
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Setra Systems
Description: RS-232 Digital Communications I/O Port Engineering Unit Conversion for Pressure and Altitude Digital Altimeter Setting Indicator (DASI) and Corrected Altimeter Mode Programmable Non-Linear Functions Meets Conformance Standards
- Height: 4.1 inch
- Weight: 2.4 lbs
- Operating Temperature: 32 to 110 F
- Mounting Type: Base Mounted
-
Supplier: Viatran
Description: Viatran's 346 pressure sensor is an electronic pressure transmitter designed to accurately measure barometric pressure to within 0.01 inHgA. The 346 measures pressures over standard ranges of 25 inHgA to 32 inHgA. The 346 pressure transducer meets the
- Working Pressure Range: 12.28 to 15.7184 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Signal Output: Analog Current
-
Supplier: ValueTronics International, Inc.
Description: Module (the module) measures gauge pressure; the difference between atmospheric (barometric) pressure and the pressure (or vacuum) applied to the pressure port on the transducer. It then converts that measurement to 1 mV dc per unit. A module and a
-
Supplier: RainWise, Inc.
Description: Product Features The MK-III-RTR is equipped with a remote rain gauge. The rain gauge can be placed at ground level for easy access. Rainfall data is transmitted to the sensor assembly (up to 300 feet away). The rain gauge operates from 2 AA alkaline batteries. Batteries should
- Features: Battery Powered, Programmable
- Instrument User Interface Options: Computer Controllable, Digital Front Panel
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures Barometric Pressure, Measures Dew Point, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: LufftUSA
Description: Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: -Air temperature -Relative humidity - Solar radiation -Air pressure
- Height: 10.5511868 inch
- Weight: 2.86596119929453 lbs
- Operating Temperature: -58 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature
-
Supplier: Vaisala
Description: • Digital interface incorporates also analog input parameters • Analog output options • Wide variety of digital communication modes • Complies ISO60945 standard for maritime use • DNV certificate approval • Wide range of operating and heating voltages, No moving parts,
- Weight: 1.1025 to 1.5435 lbs
- Operating Temperature: -61.6 to 140 F
- Output Options: Analog Current
- Features: Electrical Heater (For winter environments)
-
Supplier: LufftUSA
Description: Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air
- Height: 15.4330792 inch
- Weight: 3.3075 lbs
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 285 to 2,800 nm
-
Supplier: HydraCheck Inc.
Description: The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 15 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/9-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Newport MKS
Description: has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Battery 9 VDC Connection Type 1/4" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 50-500 psig, 9V DC Battery Pressure 50-500 psi (3.45-34.47 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 50 to 500 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Newport MKS
Description: Overview Overview The 390511-3-YG-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr to Atmosphere pressure measurement, a 2.75-inch (NW35CF) ConFlat-type flange fitting, and RS485/Analog communications. A digital display for local pressure readings is included.
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Battery 9 VDC Connection Type 1/4" Quick Disconnect, Plug Description Alarm, Audible, Low Pressure, 0-15 psi, 9V DC Battery Pressure 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the
- Working Pressure Range: 7,500 psi
- Pressure Connection Size: 0.25 inch
- Vacuum Range: -1.9999999999996345 torr
- Operating Temperature: -4 to 140 F
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style 24" Dia., Seal Max 24.3" (617mm) Dia., Seal Min 20" (508mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 130 Lb (58.97 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: Newport MKS
Description: system pressure and warning of atypical pressure levels. The flexible relay options of the 902B can provide warning to external safety logic in cases of abnormal pressure and loss of power. The 902B provides economical, absolute pressure measurement that is independent of
- Display: Digital
- Type: Gauge
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: HydraCheck Inc.
Description: Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high
- Working Pressure Range: 6,000 psi
- Features: Analog Meter
- Media: Gas, Liquid
- Type: Gauge, Liquid Filled, Vacuum
Find Suppliers by Category Top
Featured Products Top
-
sensors, differential pressure sensors, and gauge pressure sensors are all widely present in oil and gas applications. Importance: (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Hydracheck's Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Cincinnati Test Systems’ compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
on the reliable ABB sensing technologies and deliver a differential pressure (DP) measure through a digital approach to its calculation. DDS is indeed a system, designed as the combination of two direct mount gauge sensors connected with a nonproprietary electrical (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated and converted to digital data proportional to the applied pressure. Gauge or differential pressure sensor. Features Differential version now available (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
the mid and high-pressure ranges. Utilizing Sensata’s automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7300 features a wide range of ports and provides an I2C digital output of pressure and temperature. Learn More (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
environments. If you cannot find the product you need please contact your local sales office or distributor. Features: Interfaces to most Air Gauge spindles, mandrels or bore heads High stability Air to Orbit Converter Resolution better than 0.1 µm Pressure 30 psi Simple set up and Mastering using Orbit or integral screen (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
X-100KS: Battery Digital Display Pressure Gauge X-100CY-S: Compact Differential Pressure (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Geodesy for Planet Earth
Further- more, a digital barometric pressure gauge SETRA 370 served to register air pressure variations at both observatories.
-
Eurosatory 2012: Androids find Canadian ISSP home
Weighing 0.9 kg, it has a dual-core 1.5 GHz processor, a 7-inch screen and includes an accelerometer; inclinometer; digital compass; barometric pressure gauge , temperature and proximity light sensors; a gyroscope; and front- and rear-facing cameras.
-
Equipment News/
The X-Wand kit includes the X-Wand HVOC analyzer, a carrying case, a digital scale, digital barometric pressure and temperature gauges , two 1-L tedlar gas bags, a 250 mL glass jar, and a battery charger.
-
Sensors Handbook, Second Edition > ENABLING TECHNOLOGIES FOR LOW-COST HIGH-VOLUME PRESSURE SENSORS
Successful examples of consumer applications include scuba diving computers, which employ two pressure sensors (to measure and display water pressure and a tank’s air pressure), digital tire pressure gages , barometric and diving watches, bicycle computers with elevation measurement capability, barometric stations, fitness …
-
MEMS (micro-electro-mechanical systems) technology: an overview and SCL's role
water pressure and tank pressure, digital tire pressure gages , barometric and diving watches, .
-
Micromachines on the march
sensors to measurewater pressure andtank pressure, digital tire pressure gages , baro- metric and diving watches, and bicycle com- puters with elevation measurement capabil- ities-not .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50386/40170011-MIT.pdf?sequence=2
} Make sure barometric and 100 psi Setra digital pressure gauges are set to read in. H20.
-
Measurements of Dissociation Constants of Carbonic Acid in Synthetic Seawater by Means of a Cell Without Liquid Junction
Barometric pressures were measured by means of a digital pressure gage (Setra model 320) with a resolution of 0.01 mbar.
-
Tide gauge and current meter array of the Royal Australian Navy
In addition to collecting tide data from the tide gauge , the controller also simultaneously reads the barometric pressure transducer through the analog to digital converter.
-
A Detailed Study of In-Cylinder Flow and Turbulence using PIV
The density of the air was calculated from temperature and humidity data acquired using a Mannix model J411-TH Digital Hygro Thermometer, and the barometric pressure was measured using a Heise model CM dial pressure gauge .
Indicates content that may require registration and/or purchase.