Products/Services for Digital Cable Descrambler Converter Boxes
-
Boxes and Crates - (275 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage...
-
Broadcast and Cable Television Service - (129 companies)Telecommunications companies are larger broadcast and cable television service providers that offer products such as digital video recorders (DVR) and services such as satellite radio. Telephone cooperatives are small, independent carriers that provide... -
Computers - (1711 companies)Computers are digital devices used to process, store, and display information. Computers can be considered programmable machines. Throughout modern history, the term "computer" has generally referred to a mechanical or digital device which is able... -
Analog-to-Digital Converter (ADC) Chips - (175 companies)Analog-to-digital converter (ADC) chips transform information from analog to digital form. Analog-to-digital converter chips (ADCs) transform information from analog to digital form. ADCs receive analog input, perform calculations on the analog... -
Analog-to-Digital Converters - (230 companies)Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor. Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital... -
Digital-to-Analog Converter (DAC) Chips - (158 companies)Digital-to-analog converter (DAC) chips convert digital signals that represent binary numbers into proportional analog voltages. How to Select DC to AC Converter Chips. Image Credits: JKL Components Corp., Unipower Corp., and In and Out Computers...
-
Digital-to-Analog Converters - (154 companies)Digital-to-analog converters (DAC) transform a digital number into a corresponding analog voltage or current. Digital-to-analog converters produce an analog output which is proportional to a digital input. They perform the opposite function...
-
Terminal and Junction Boxes - (657 companies)How to Select Terminal and Junction Boxes. Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations. When selecting terminal or junction boxes, correct size and adequate protection...
-
Digital Parallel and Serial Converters - (22 companies)These devices adapt data transmitted in a parallel port to a serial communication format, or adapt serial port data to parallel communication format. Digital parallel and serial converters adapt data transmitted in a parallel port to a serial...
-
Decade Boxes and Dividers - (52 companies)Decade boxes and dividers provide highly accurate and digitally variable standard values of resistance, capacitance, inductance, voltage and/or current for calibration, comparison and testing. Decade boxes and dividers provide highly accurate...
Product News
-
Win Source Electronics
24-Bit Analog-to-Digital Converter(ADC) High-performance data acquisition systems require accurate signal conversion with a combination of high resolution and high-speed processing. Traditional ADCs may not provide the dynamic range and precision needed for industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an enhanced S- D architecture with integrated digital filtering. This ADC offers flexible... (read more)Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
Shenzhen QH Industrial Co., Ltd
Display-port To HDMI 4K Converter Adapter Cable Specification. 1- Product: Display-port Male To HDMI Female 4K Converter. 2- Input: Display-port. 3- Output: HDMI. 4- Length: 23 CM/1 m~5 m. 5- Material: Plastic Molding. Feature. 1- Compliant with DisplayPort 1.2 specification. 2- Supports full DisplayPort link training. 3- Compliant to HDMI 1.4b specification up to 3.0Gbps. 4- Supports 4K x 2K and 1080p Stereo 3D HDMI formats. 5- Supports video resolutions up to 3840*2160@30HZ. 6- Supports Audio. 7- Auto Detect Monitor EDID. 8- Plug and play... (read more)Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
High-definition Mini DP To DP Converter Cable Parameter. 1- Input ?Displayport/ Mini Displayport Type. 2- Output ?Displayport/ Mini Displayport Type. 3- Length?23 CM/1 m~10 m. 4- Material?Plastic Molding/PVC Molding. 5- Wire gauge?32 AWG/30 AWG/28 AWG. Product Feature. 1.Compliant with VESA Dual-Mode DisplayPort 1.2 standard. 2.This DisplayPort cable supports 3 D, 4 K @ 60 Hz (3840 x 2160, Ultra HD), 1440 p @ 144 Hz (2560 x 1440, QHD), 1080 P @ 144 Hz (1920 x 1080, Full HD). Advantage. 1- Supports extremely high resolution. 2- Small... (read more)Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
DVI 24+1 Digital Video Cable for Display Connect Need a dependable video connection for professional display systems?. The DVI 24+1 video cable provides a direct digital video interface between compatible computers and display devices. Designed for applications requiring stable image transmission, this DVI-D dual-link cable is suitable for desktop workstations, industrial computers, monitor systems, and other digital display equipment. Where DVI 24+1 Cables Make a Difference. Computer & IT Equipment: Desktop PCs, workstations, computer... (read more)Browse DVI Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Running Industry Co., Ltd
Gear Box Gears are one of the important driving components in industry, and corresponding reduction gearboxes achieve integrated specific functional components through the combination of gears, which improves the manufacturing efficiency and interchangeability of products. Currently, gearboxes are widely used, and we have decades of experienced engineers for product development and technical control. We have provided various solutions for various automotive parts, engineering machinery, agricultural... (read more) -
OKW Enclosures, Inc.
Choose Tough SMART-BOX For Industrial Electronics for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet, and self-tapping PCB/rail screws. OKW can supply SMART-BOX fully customized. Services include machining, printing, laser marking, decor foils, RFI shielding and installation/assembly of accessories. VIEW SMART-BOX RANGE AND REQUEST A SAMPLE > >... (read more)Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
OKW Enclosures, Inc.
SOLID-BOX for Touch Screen/Display Electronics hinges, non-slip feet for desktop use, and self-tapping screws for PCBs or DIN rails. Compatible cable glands (M12 to M20) and cable bushings are also available. OKW can supply SOLID-BOX fully customized. Services include CNC machining, printing and laser marking of logos and legends, decor foils, RFI/EMI shielding, and installation/assembly of accessories. VIEW SOLID-BOX RANGE HERE > >... (read more)Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Suzhou Ele Mfg Co., Ltd.
Weatherproof RV outlet boxes for 30A and 50A power ELEGRP RV outlet boxes are designed to provide secure, dependable power hookups in outdoor environments where rain, dust, UV exposure, and long-term durability are important. The product line includes a NEMA TT-30R 30A option for travel trailers and campers, as well as a NEMA 14-50R 50A option for RVs, motorhomes, generators, and compatible higher-power outdoor applications. These configurations help installers and end users select an appropriate receptacle for campground pedestals, exterior... (read more)Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
Takachi Electronics Enclosure Co., Ltd.
IP68 / IP67 NETWORK PLASTIC BOX - WP series The IP67 UV-PROTECT NETWORK PLASTIC BOX is designed not only with waterproofing in mind, but also to be able to withstand being placed outdoors with easy mounting on walls and poles; not to mention its elegant design. Suitable to be used in a wide range of situations, such as a gateway transmitter, data logger, networking, sensory devices, control units and other applications. [1] Waterproofing ability by using silicone gasket. Highly elastic and durable silicone gasket for high waterpoof... (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Shenzhen QH Industrial Co., Ltd
Multi-function 1080P Display-port To VGA Converter Why You Need a Converter?. Computers and monitors are evolving at different speeds. Here's why you might need one: 1- Connecting new to old: New laptops and desktop graphics cards often have only DisplayPorts or HDMI, making direct connection to older VGA monitors impossible. 2- Cost-effective: It's a much cheaper solution than replacing a perfectly functional. 3- Expanding screen space: It's a simple way to add an extra (secondary) monitor to a laptop or PC for more screen space to work... (read more)Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd
-
Cable television system
A descrambler , however, may also perform the function of a converter , but its primary purpose is to allow subscribers who have paid for premium programming channels to receive them. Addressability is another function of the terminal device, which allows the cable operator to authorize or deauthorize … The set-top box may also interconnect with game systems, and provide high-quality (stereo FM–like) audio services, interactive program guides, digital video recorders, and other services.
-
MMDS (wireless cable): an alternative delivery medium for digital terrestrial television
The microwave signals are then passed through a down converter which block converts the signal frequencies to standard or cable VHF or UHF channel frequencies. TV signals can subsequently be fed directly to a TV set br a set-top converter (i.e. descrambler decoder) box . Digital MMDS System Configuration .
-
Conexant Launches Family of DVB Decoders for Mass Market, Free-to-Air Set-Top Boxes
According to industry analyst firm InStat, the worldwide market for FTA set-top boxes is projected to … … ends, allowing the decoders to serve as a common back-end platform for terrestrial and cable platforms. Additional common features include a 2D graphics accelerator, television encoder, descrambler , and video/graphics display compositing controllers. The higher-performance CX24302 has six video digital -to-analog converters (DACs), an integrated smartcard interface, and includes support for DVB common interface (DVB-CI).
-
States > Texas > State > Register > 2013 > 7/26/2013
For example, a coaxial cable connection at a distribution box or an outdoor antenna or dish that connects to a satellite receiver is a fixed physical connection. 2) charges for video programming services; (3) charges for tangible personal property [taxable items], such as converters , [and] descramblers , and digital video recorders, transferred to the care, custody, and control of purchasers as an integral part of the services provided [customers]; (4 …
-
States > Texas > State > Register > 2014 > 2/7/2014
For example, a coaxial cable connection at a distribution box or an outdoor antenna or dish that connects to a satellite receiver is a fixed physical connection. The term "service connec- tion fee" includes terms such as "installation," "connect," or "recon- nect;" (B) charges for video programming services; (C) charges for tangible personal property, such as con- verters , descramblers , and digital video recorders, transferred to the …
-
Integrated network management and control for interactive video dial tone networks
Specifically, the network management system will monitor: satellite receivers, signal descramblers , analog modula- tors, and MPEG-2 … … provide indications of signal quality and to alert network managers in the event of a cable cut. Home Terminal -The Home Terminal, (e.g., a television set-top converter box , or a cable modem for a PC) in subscriber homes will sup- port both analog and digital broadcasts,X’he analog channels broadcast NTSC, while the digi- tal channels will …
-
States > Texas > State > Regulations > Title 34 - Public Finance > Part 01 - Comptroller of Public Accounts > 003 - Tax Administration > [34 TAC 3o] 003O - Sta...
For example, a coaxial cable connection at a distribution box or an outdoor antenna or dish that connects to a satellite receiver is a fixed physical connection. (C) charges for tangible personal property, such as converters , descramblers , and digital video recorders, transferred to the care, custody, and control of purchasers as an integral part of the services provided; .
-
Introduction of optical fiber transmission technology into existing cable television networks and its impact on the consumer electronics interface
… pin plug on the back of the TV or VCR which allows the descrambler to be plugged … The third reason for requiring a converter is DPU. While FM or digital approaches are attractive for other reasons and are embraced by other industries, cable appreciates the need to directly interface with tuners designed for AM. … fiber backbone approach is a non-switched delivery system which puts no additional boxes on top of …
-
Standard Handbook of Electronic Engineering, Fifth Edition > Broadcast and Cable Systems
Customers with cable-compatible equipment can connect directly to the cable drop without the need for converter / descramblers . … a lot of interest, practical problems and its incompatibility with advanced services and digital signals has precluded … If the cable operator owns the set-top boxes , the cable operator can replace the set-top …
-
Wireless and Cellular Communications, Third Edition > DATA LINKS AND MICROWAVES
… customer premise interfaces will run the full range from the different kinds of digital signals—level 0 (DSO … … the transmitter site originating from a variety of sources—such as satellite, terrestrial, and cable delivered programs—and local … The microwave signals are then passed through a down- converter , which converts the signal frequencies to standard … TV signals can subsequently be fed directly to a TV set or a set-top converter (i.e., descrambler decoder) box .
Indicates content that may require registration and/or purchase.