-
Supplier: Ultra Energy
Description: Digital air flow calibrators are accurate devices designed for the calibration of all types of air samplers and continuous air monitors. Features: Differential pressure flow sensor Display of flow in CFM, LPM or M3/min. by operator selection Standard accuracy:
- Operating Temperature: -4 to 122 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Tinsley Precision Instruments
Description: Tinsley Flow Meter Calibrators are portable, easy-to-use kits for werification of the accuracy of Differential Pressure instruments, Recorders, Controllers, Transmitters and Indicators
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: Flow
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: The GAS-CAL© instrument has a built-in pressure standard with a PC-based interface with Venturi Nozzles and the IGFS. The GAS-CAL© gas flow calibrator uses multiple technologies for precision gas flow testing, calibration, and analysis in the field, on the shop floor, or in the
- Operating Temperature: 32 to 122 F
- Software: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
-
Supplier: DRUM-MATES Inc.
Description: Measures Liquid Transfer Flow Rate & Flow Total Our high output turbine digital PVC meter offers durable, compact, high precision liquid flow measurement. Field calibrations can be easily set by the operator. Designed for indoor or outdoor use it is a perfect flow
- Meter Technology: Turbine Meter
-
Supplier: Assured Automation
Description: The DM-P Series multipurpose liquid flow meters use a helical turbine mechanism to give accurate flow measurements of cold water. It is constructed of durable plastic which makes it economical and chemical resistant. This versatile flow meter displays the current flow
- Pipe Diameter: 0.25 to 1 inch
- Liquid Volumetric Flow Rate: 0.022 to 35 GPM
- Operating Pressure: 145 psi
- Operating Temperature: -40 to 176 F
-
Supplier: Sensirion
Description: (SFM3400-AW). The reusable solution is autoclavable and washable. The SFM3400 flow sensor features outstanding measurement accuracy and a short signal processing time as well as high robustness. The digital flow sensor measures bidirectional flow rates of up to 33 slm and
- Gas Volumetric Flow Rate: -1.16525423728814 to 1.16525423728814 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 7.8320358 to 15.954147 psi
- Process Media Type: Gas
-
Supplier: DRUM-MATES Inc.
Description: Measures Liquid Transfer Flow Rate & Flow Total Our high output turbine digital meter offers durable, compact, high precision fluid measurement as flow rate or total flow. Field calibrations can be easily set by the operator. Designed with a stainless steel housing
- Meter Technology: Turbine Meter
-
Supplier: OMEGA Engineering, Inc.
Description: The CL250 frequency calibrator can source or generate frequencies from 1 count per minute to 100 kHz and can be used to calibrate a wide variety of flow measuring equipment. Step and Ramp keys allow both small and large output changes at the touch of a button to make repeatitive
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered, Hand Held, Portable
- User Interface: Digital Front Panel
-
Supplier: The Kahn Companies
Description: Humidity Calibrator Stand-alone calibrator for relative humidity (RH) sensors providing humidity and temperature profiling with a built-in, NIST traceable optical reference hygrometer. • Perform RH sensor calibration in-house • Simple and easy to use • Fully self-contained system •
- RH/aw Range: 10 to 90 %
- RH/aw Accuracy: 2 %
- Electrical Outputs: Analog Current
- Features: Datalogger, Self Calibrating
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Our FLO-CAL© product line offers you a portable liquid flow calibration system that can be used in your laboratory or plant, with designs for multiple liquids and flow ranges.
- Operating Temperature: 32 to 122 F
- Software: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Radwell International
Description: MASS FLOW METER WITH DIGITAL DISPLAY, FULL SCALE RANGE: 10 SCFM, CALIBRATED AT A TEST PRESSURE OF 3-5 PSI. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Revolutionary Microprocessor-Based Drift Stabilization NPT and 3-A Compliant Sanitary Fittings No Moving Parts Negligible Pressure Loss Easy to Operate Insensitive to Dirt 4-20 mA Flow Rate Signal with KAL-A The KAL-K thermal flow switch and KAL-A thermal flow
- Pipe Diameter: 0.5 to 20 inch
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0.3 to 5,600 GPM
- Operating Pressure: 1,450 psi
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Gas Volumetric Flow Rate: 0.882768361581921 to 353.1073446327684 SCFM
- Operating Temperature: 50 to 113 F
- Operating Pressure: 100 psi
- Electrical Output: Analog Voltage
-
Supplier: ValueTronics International, Inc.
Description: The 754 is a process calibrator from Fluke. Additional Features: Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments Source/simulate volts, mA, thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters Power
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: RS232 interface. The OMEGA DPI 610PC and DPI610HC pressure calibrators are available as a pneumatic calibrator with pressure ranges from -22 inHg to 300 psi with an internal pump that generates both pressure and vacuum. The pneumatic calibrator is compatible with most common
- DC Voltage Range: 0 to 24 volts
- DC Current Range: 4 to 20 amps
- Operating Temperature: 14 to 122 F
- Calibrator Style: Battery Powered, Portable
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Zephyr™ HAF Series sensors provide a digital interface for reading airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas flow.
- Air Volume Flow Rate Range: 0 to 0.007062933345 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Zephyr™ HAF Series sensors provide a digital interface for reading airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas flow.
- Air Volume Flow Rate Range: 0 to 0.007062933345 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Zephyr™ HAF Series sensors provide a digital interface for reading airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas flow.
- Air Volume Flow Rate Range: 0 to 0.007062933345 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Zephyr͐2; HAF Series sensors provide a digital interface for reading airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas flow.
- Air Volume Flow Rate Range: 0 to 0.00176573333625 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Proteus Industries Inc.
Description: specialized temperature- and fluid-specific calibration. 800 Series Metering Flow Switches > Flow ranges from 0.2 to 227 LPM / 0.05 to 60 GPM > Liquid temperatures from -40 to 140°C / -40 to 284°F > Pressure to 1724 kPa / 250 psi > Calibrated 0–5 VDC output > Relay trip point – 16
- Media Temperature Range: -40 to 284 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Operating Pressure: 250 psi
- Electrical Output: Frequency
-
Supplier: Tradeport Electronics Group
Description: begin to take advantage of smart transmitters, the need for a new generation of calibrators has emerged-calibrators that can communicate via industry standard digital protocols. The 744 combines HART communication capability to deliver an integrated communicating
-
Supplier: Sensirion
Description: thus ideal for high-volume applications with strict space limitations. Two core technologies are combined at this point: microfluidics chips and digital microsensor chips. This unique approach enables measurement of liquid flow inside a cost-efficient planar glass substrate. The
- Operating Pressure: 43.51131 psi
- Operating Temperature: 41 to 122 F
- Features: Liquid, True Mass Flow Meter
- Mounting: Non-Invasive
-
Supplier: Define Instruments
Description: What it does: Accepts digital pulse inputs from flow sensors and meters. Dual display shows the flow rate and volume. This dual display flow batching totalizer accepts a variety of flow sensor inputs, and has a variety of advanced features, including: flow
- Number of Control Outputs: 4 outputs
- Outputs: Analog Current, Analog Voltage, Switch
- Display Types: Digital
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: • Use in areas where wired power is power is not readily available Independently calibrate flow and totalizer readings. Monitor includes both fixed and resettable totalizers. Features a four-digit flow LCD, and eight-digit totalizer LCD, automatic contrast adjustment, and low-battery
- Operating Temperature: 131 F
- Meter Technology: Paddlewheel
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light
- Gas Volumetric Flow Rate: 0.0353107344632768 to 17.6553672316384 SCFM
- Mass Flow Rate: 0.002753 to 1.3765 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and temperature
- Gas Volumetric Flow Rate: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 87.02262 psi
- Process Media Type: Gas
-
Supplier: Sensirion
Description: various interfaces and measures maximum flow rates between 50 sccm and 200 slm. The sensor signal is directly converted into a digital, completely calibrated and temperature-compensated signal on the chip. Multiple gas calibrations can be stored on a single device. Additionally, the
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145.0377 to 2,103.04665 psi
- Process Media Type: Gas
- Features: In-line
-
Supplier: Spire Metering Technology
Description: generate any disturbance or cause any pressure drop. There is no moving parts to wear out. Model EF10 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. Its transducer is a flow-cell (or spool-piece), where a pair of ultrasonic sensors have already been built in.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: Assured Automation
Description: size) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 4,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Flow
- Pipe Diameter: 1 to 2 inch
- Liquid Volumetric Flow Rate: 0.3 to 300 GPM
- Operating Pressure: 150 to 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: OMEGA Engineering, Inc.
Description: integer or floating point values). Up to 126 units products can be run on a single daisy-chain network and be individually queried for flow rate, positive flow accumulator, negative flow accumulator and signal strength. Flow accumulators can be cleared at discrete
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: DRUM-MATES Inc.
Description: construction Designed for indoor/outdoor use Large digital display Flow range: 4-92.5 GPM (2” Npt) Maximum batch total 999,999 Battery life about 5,000 hrs Displays continuous flow rate Displays instantaneous flow totals Ability to field calibrate (standard)
- Meter Technology: Turbine Meter
-
Supplier: Flow Technology, Inc.
Description: format. Application The SL9000 Flow Computer is capable of 16-point linearization, providing high accuracy when used with flow meters calibrated over their full extended range. It is designed for use in volumetric liquid and gas applications where temperature and pressure compensation
- Operating Temperature: 32 to 122 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Frequency / Pulse, Switch
- Display Types: Digital
-
Supplier: EXAIR
Description: Monitor compressed air usage and waste! What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save
- Air Volume Flow Rate Range: 1 to 2,000 SCFM
- Operating Temperature: 40 to 120 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
Find Suppliers by Category Top
Featured Products Top
-
SENTINEL Calibration Columns, also referred to as calibration cylinders, provide a simple and accurate method for measuring and calibrating pump flowrates in chemical dosing applications. Choose from PVC columns with PVC end caps or, borosilicate glass columns with a variety of end cap (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
also the flow direction. The sensor is calibrated to air as standard, but can also be calibrated to other gases or other ambient conditions according to customer specifications. The measuring ranges extend from 0...2 SLPM to 0...50 SLPM with an accuracy of 1.5%FS. The (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
Thousands of instrument engineers at municipal wastewater facilities and industrial process plants with wastewater treatment operations have found McCrometer flow measuring devices provide superior accuracy, long life, trouble free installation, and low total cost of ownership. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
calibrated to different gases on a customer-specific basis in order to achieve maximum accuracy for every application. In addition, various output signals (I2C, RS485, Modbus and analog) are supported and cover a maximum flow velocity of up to 30m/s. The 1100V differs from the PFLOW1000V only by an integrated temperature and humidity sensor. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
calibrated from the keypad or from a computer using the PanaViewPlus program. Applications The DigitalFlow GM868 flow transmitter is a complete ultrasonic flow metering system for measurement of (read more)
Browse Flow Meters Datasheets for Panametrics -
certified 3M fusion-bonded epoxy coating and the coils are hermetically sealed. The flow meter is removable without service interruption (pipe should always be depressurized with flow at less than 5 feet per second) for easy inspection, cleaning, calibrating or verification. The FPI Mag Flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
coated with an NSF certified 3M fusion-bonded epoxy coating and the coils are hermetically sealed. The flow meter is removable without service interruption (pipe should always be depressurized with flow at less than 5 feet per second) for easy inspection, cleaning, calibrating or (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pipes under pressure for easy inspection, cleaning, calibrating or verification with McCrometer's own NIST traceable Calibration Lab. It is particularly cost-effective for retrofit applications replacing flow meters or in sites never metered before. Key features include: Ease (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
fits in confined spaces with limited access and offers total accessibility. The flow meter can be removed in pipes under pressure for easy inspection, cleaning, calibrating or verification with McCrometer's own NIST traceable Calibration Lab. It is particularly cost-effective for retrofit applications (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
meter is under 36 in in height. REPEATABLE AND ACCURATE: The meter's accuracy is +/-0.25% with a repeatability of +/-0.10%. DIGITAL ELECTRONICS: The digital electronics that comes standard with every CentriFlow Meter features a color (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Gas/adsorbent interaction dynamics: an experimental approach
A digital flow calibrator having a pre- cision of 0.01 ml/min served to measure and calibrate gas flows.
-
Preparation of Asymmetric Tubular Oxygen Separation Membrane with Oxygen Permeable Pr 2 Ni 0.75 Cu 0.25 Ga 0.05 O 4+δ
The sweep gas flow during the permeation measurements was controlled with a mass flow controller and the rate was measured with a flow calibrator ( Digital Flowmeter, Optiflow 570, Agilent Technologies, Palo Alto, CA).
-
A review on microchannel heat exchangers and potential applications
Additionally, two other holes are drilled at the top of the chamber to measure the humidity of the flowing air using the duct calibrator ’s digital humidity sensor.
-
On-Site Instruments | Air Sampling
Lead and Request A Quote 30262838 For Sale A.P. BUCK MiniBUCK M-5 Air Samplers The MINIBUCK Calibrator is Request A Quote 30262839 For Sale Kurz 1540 Flow Calibrator Air Velocity Meters Dual-range digital flow Request A Quote 30262870 For…
-
EVALUATING AN INNOVATIVE OXYGEN SENSOR FOR REMOTE SUBSURFACE OXYGEN MEASUREMENTS
As shown by Table 1, the calculated flow rates for the rotameters were significantly less than the measured flow rates using the bubble film calibrator and digital flowmeter.
-
Capstone Depleted Uranium Aerosols: Generation and Characterization
Flow rates of exterior samplers were measured with a digital calibrator before the test to ensure that they were within acceptable limits and, then again, afterward to determine the drop in airflow following sample collection.
-
Joint Propulsion Conferences > Effects of Diluents, Firing Input and Hydrogen Content on Premixed Oxy-Syngas Flames (AIAA 2013-4091)
A bank of digital flow meters, previously calibrated using a Dry Cal DC Lite laser based calibrator , were used to measure the flow rate delivered to the burner.
-
National primary standard of the unit of pressure – the pascal
…increase in the demand for highly accurate gauge pressure measurements, tests and calibration of new types of Russian and foreign means of measurement of pressure ( digital manometers, pressure calibrators ), and for pressure measurements … oil and gas product flow rate metering, as well…
-
Simultaneous Monitoring of Ammonia and Moisture Using a Single Fiber Optoelectrode as a Transducer
1: Compressed Air, 2: 1000 ppm NH3, 3: Tube, 4: Dynamic gas calibrator , 5: Flow meter, 6: Humidifier, 7: Flow-cell, 8: Fiber optoelectrode sensor probe, 9: Digital multimeter, 10: LS-1, 11: Red Tide USB 650, 12: RH/Temp. sensor, 13: To…
-
Technical evaluation report for the demonstration of radio frequency soil decontamination at Site S-1
The tjpe T sensors were manually scanned with a thermally stable rotary switch and measured wlth a handheld digital thermocouple calibrator /thermometer (Omega model CL23). ne temperature measurements made … tempemture th% the surrounding soil due to air flow about the sensors that…
Indicates content that may require registration and/or purchase.