Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: THK America, Inc.
Description: mini-DIN to USB PC Communication Cable. More detailed specifications are available in our digital catalog.
-
Supplier: LINAK U.S. Inc.
Description: Strong and low-noise linear actuator designed for agricultural uses, marine applications and much more. Offers both analog and digital feedback in a classified IPX6 housing. Max thrust: 6,000N The LA31 TECHLINE actuator is a very quiet yet powerful actuator
- Stroke or X-Axis Travel: 4.5275615 inch
- Rated Speed: 1.28346456692913 in/sec
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: ABB Measurement & Analytics
Description: “Simple Cylinder” Type LP Linear pneumatic actuators are supplied with either type AV conventional or type TZIDC digital positioners mounted on the cylinder. Cylinders are supplied with a threaded clevis on the rod end. Base mounting pivots can be ordered as an accessory. A
- Stroke or X-Axis Travel: 5 to 16 inch
- Rated Force: 168.6 to 6,164.016 lbs
- Features: Adjustable Stroke, Integral Sensor, Multi-position, Protective Boot
- Mounting Type: Clevis or Eye
-
-
Supplier: Exlar
Description: By combining the latest electronic power technology with advanced thermal management modeling technology, Exlar's has set a new benchmark for electric actuator performance versus size. The new Tritex IITM Series actuators integrate an AC powered servo drive, digital position
- Stroke or X-Axis Travel: 3 to 18 inch
- Rated Speed: 6.67 to 33.33 in/sec
- Rated Force: 241 to 1,587 lbs
- Motor Voltage: 100 to 240 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: VP-Series Electric Cylinders, 400 mm (16.6 in.), 230V AC, 18-Bit absolute multi-turn digital encoder (Hiperface DSL protocol), No Brake
-
Supplier: Iris Dynamics Ltd.
Description: ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA Series
- Stroke or X-Axis Travel: 5.1 inch
- Rated Speed: 0.7 to 1.8 in/sec
- Rated Force: 116 to 247 lbs
- Motor Type: DC Brushless
-
Supplier: Equipment Solutions, Inc.
Description: The LFA-10 Linear Focus Actuator is a high performance compact positioning system. It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke. The LFA-10 is well suited for optical focusing and other
-
Supplier: Portescap
Description: 20DAM-L Linear Actuator Stepper Motor 20DAM-L The smallest of our linear actuator line, the 20DAM-L is a non-captive high performance linear actuator that provides a long stroke length and up to 110 oz of linear force in a 20 mm frame size. Product
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Force: 4.69832 lbs
- Motor Voltage: 12 volts
- Device Type: Rod Type
-
Supplier: LINAK U.S. Inc.
Description: Analogue control box with Bluetooth® wireless technology. The CA63 offers the best of both analogue and digital actuator systems for hospital equipment and adjustable healthcare applications, and enables wireless hand controls and footswitches. The LINAK control box CA63 with analogue
- Supply Voltage (AC): 100 to 240 volts
- Frequency: 50 Hz, 60 Hz
- Setup: Computer Interface, Wireless Communication
- Application: Medical, Other
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric actuators to replace old pneumatic or hydraulic technologies. The ACT2000 is designed for high-temperature, hazardous environments. These all-in-one, self- contained actuators employ patented design features including an explosion-proof, on-board
- Features: Electric
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed the ACT2100 all-electric actuator to provide superior ruggedness in the harshest environments. PECC’s ACT2100 actuator is designed to handle even higher-temperature, higher-vibration hazardous environments than the ACT2000 yet still provides a weatherproof enclosure. It
- Features: Electric
-
Supplier: Joyce/Dayton Corp.
Description: these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle. Specifications Double clevis mounting for easy installation Clutch for overload
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
Supplier: Zaber Technologies, Inc.
Description: and 26 N peak thrust Up to 1400 mm/s speed, 25 Hz full-travel cycling Direct position measurement from 1 nm resolution linear encoder One digital input and two digital outputs Built-in controller; daisy-chains with other Zaber products Technical Article - Linear Motors:
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 55.1181102362205 in/sec
- Device Type: Crossed Roller Slide
- Drive Type: Direct Drive
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power positioner
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Festo Corporation
Description: 64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
- Supply Voltage: 24 volts
- Maximum Torque: 7.522123893805309 In-lbs
- Shaft / Table Axial Load Capacity: 13.488 lbs
- Shaft / Table Radial Load Capacity: 22.48 lbs
-
Supplier: ABB Measurement & Analytics
Description: The TZIDC-220 features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the final control element yield considerable time savings and an optimal control behavior.
- Maximum Supply Pressure: 20 to 90 psi
- Milliampere Input Signal Range: 250 milliamps
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Gemu Valves
Description: The GEMU 1436 cPos is a digital electropneumatic positioner with an optional integrated process controller for the control of liquids, gases and steam in conjunction with pneumatically operated process valves. The positioner exactly adjusts the stroke of the process valve. When using the
- Maximum Supply Pressure: 21.755655 to 101.52639 psi
- Milliampere Input Signal Range: 2.5 to 18 milliamps
- Operating Temperature: 32 to 140 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Spirax-Sarco
Description: typically consuming less than 1% of the air of a traditional electropneumatic positioner.The SP400 has been designed to ensure ease of commissioning with its simple user interface and straight forward set-up procedure. No specialist skills are required to get your digital valve positioner
- Valve Stem Stroke Length: 0.393701 to 3.93701 inch
- Air Supply Pressure: 101.52639 psi
- Operating Temperature: 14 to 176 F
- Air Supply Pressure Range: 101.52639 psi
-
Supplier: Gilson Company, Inc.
Description: Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry proven
-
Supplier: Gilson Company, Inc.
Description: Linear Digital Displacement Transducers are available in three different sizes, 0.5in, 1in and 2in. The linear displacement transducers are constructed using anodized aluminum housing, stainless steel actuating shaft with anti-rotation device and includes the industry proven
-
Supplier: Burkert Fluid Control Systems
Description: The compact positioner Type 8692 is optimized for integrated mounting on the pneumatic actuators in the process valve series Type 23xx/2103 and is specially designed for the requirements of a hygienic process environment. The control air channel is integrated in the actuator without
- Operating Temperature: 14 to 131 F
- Positioner Type: Digital
- Valve Actuation: Linear Valve Actuation
-
Supplier: Gemu Valves
Description: The GEMU 1434 µPos is a digital electro-pneumatic positioner for process valve control. Designed for simple, safe and quick use with valves with strokes 25mm. The positioner, travel sensor, switching valves and status LEDs are integrated in a solid compact housing with transparent cover.
- Maximum Supply Pressure: 14.50377 to 116.03016 psi
- Milliampere Input Signal Range: 0 to 20 milliamps
- Operating Temperature: 32 to 140 F
- Positioner Type: Electro-pneumatic (I / P)
-
Supplier: PI (Physik Instrumente) L.P.
Description: For PICMA® piezo actuators Up to 6 axes Highly stable 20-bit D/A converters Control frequency max. 50 kHz Optional: high-resolution analog inputs and outputs Comprehensive software package Coordination of motion The E-713 Motion Controller supports piezo nanopositioning systems with
- Number of Axes / Motors: 6
- Maximum Output Voltage: -30 to 135 volts
- Rated Power: 25 watts
- Continuous Output Current: 150 amps
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: SAE International
Description: This document provides an overview of the tests, and issues related to testing, that are unique to Electromechanical Actuators (EMAs). The tests, and issues documented, are not necessarily all-inclusive. This document discusses both the tests applicable to EMAs and the test methodologies to
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 1.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: PI (Physik Instrumente) L.P.
Description: A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used. The covering strip on the side and the purge air
- Stroke or X-Axis Travel: 4.0157502 to 32.0078913 inch
- Rated Speed: 78.740157480315 in/sec
- Actuation Type: Electrical
- Features: Z Axis Only
-
Supplier: PI (Physik Instrumente) L.P.
Description: Special control algorithms for NEXLINE® Nano positioning linear-motor actuators Highly stable 20-bit D/A converter Servo frequency 50 kHz Flexible interfaces: Ethernet, RS-232, USB Digital Motion Controller The E-712.1AM is a high-performance single channel piezo controller for
- Number of Axes / Motors: 1
- Maximum Output Voltage: -250 to 250 volts
- Rated Power: 15.000000000000002 watts
- Supply Voltage (AC): 90 to 240 volts
-
Supplier: Honeywell Sensing & IoT
Description: The SMART Position Sensor is one of the most durable, adaptable, and lightweight linear position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and safety. Its simple, non-contact design eliminates mechanical failure mechanisms,
- Linearity: 1 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Siemens Process Instrumentation
Description: With the SIPART PS100 we extend our smart positioner portfolio. It is the right choice whenever you need a reliable controller for standard applications. Its ease and speed of initialization make it a winner for valve manufacturers, the chemical industry, the energy sector, and many other fields.
- Maximum Supply Pressure: 20.3 to 101.5 psi
- Operating Temperature: -4 to 176 F
- Positioner Type: Digital
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: PI (Physik Instrumente) L.P.
Description: Highest Stiffness from Parallel-Kinematic Design 100µm Travel in Compact Design (40x40x40 mm) Unidirectional repeatability <0.2nm Capacitive Sensors PICMA® High-Performance Multilayer Piezo Actuators Extremely Lightweight at 0.08kg Ideal for Fast Fiber Alignment and Microscopy Applications
- Stroke or X-Axis Travel: 0.00393701 to 0.004330711 inch
- Y-Axis Travel: 0.00393701 to 0.004330711 inch
- Z-Axis Travel: 0.00393701 to 0.004330711 inch
- Features: Electrical, Other
Find Suppliers by Category Top
Featured Products Top
-
number. Browse by Industry Browse each industry and its related products in the new Industries We Serve section. Instant Access to Our Digital Catalog View our digital catalog instantly — no sign-in required (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
(8 µVRMS) makes this device an ideal solution for applications where clean voltage rails are critical for system performance (power operational amplifiers, analog-to-digital/digital-to-analog converters, and other precision analog circuitry). The device (version B) implements power (read more)
Browse Linear Actuators Datasheets for DigiKey -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
There are many reasons that you might find yourself wanting to control a linear actuator with Arduino. With Arduino microcontrollers, you can manage several actuators, integrate various sensors and modules, and even connect to home automation systems. Learning to use an Arduino takes some (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
arrive in perfect condition is a key component of our business approach For more information on the new KP Linear Guide Actuator, click here to view a digital copy of the catalog (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
The CMSH provides you with all the benefits of a highly dynamic, low-wear positioning system with high air output and a long service life. You now only need one device for the fast and precise control of actuators, whether large or small, linear or rotary, single-acting or double (read more)
Browse Specialty Process Controllers Datasheets for Festo Corporation -
easy to use DC motor drives available in the marketplace today", said Scott Rohlfs, Global Director of Product Marketing. "Combined with our extensive range of motors, gear motors and linear actuators, ElectroCraft offers complete motion solutions for virtually any fractional horsepower application." (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
Normal or Reverse Spring Actuation With the same advantages as the parallel ?exure the single leaf ?exure o?ers the gauge builder access to even more measurement points. With careful use of extension arms measurements can be made inside slots or between features where a (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Linear Stages with Robust Bi-Phase Motors Novel bi-phase piezo motor enables accurate linear motion in an extremely compact package (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Quick Response Digital Linear Actuators
Certain applications, irrespective of their industry, require linear movements with quick forward and backward motions. This will help them save a lot of process time. Portescap's newest innovative concept combines its unique Disc Magnet technology with Linear Actuator technology to enable quick
-
How to Select a Stepper Linear Actuator
Stepper linear actuators, or digital linear actuators, are devices that directly convert rotary motion into linear motion by using nut and leadscrew mechanisms. Unlike typical miniature motor technologies, linear motion is achieved in the motor itself, which eliminates designing separate
-
Digital vs. Linear
When referencing the word "digital" as a characteristic of a foot control it simply means an on/off actuation. The digital on/off actuation of a foot pedal can be either a momentary actuation (step on, foot presses down to activate the pedal) or a maintained actuation (step on to actuate and remove
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
that is compatible with the linear actuator. Stepper linear actuators are controlled with stepper motor drive electronics. These stepper drives range from simple open or closed loop control using digital step and direction inputs to more sophisticated motion control capabilities using a built-in motion program
-
FieldQ Valve Actuator - English
FieldQ patented, position sensing system: The FieldQ actuator (1) has a patented, contactless position sensing system. This system consists of a position probe (2) which is rides on a special curve (6) in the pinion bottom. The curve is shaped in such a way that the position probe moves linearly
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
-
Medical Dental Chairs
identification, combines that with the patient's identification and the chair moves to the last remember or preferred position with a series of actuators, joins and a controller. MTS Temposonics C-Series sensors can be used to follow either the position of the actuator or the position of the chair
-
Medical Hospital and Home Care Bed
integrated within the actuator design for mounting convenience. Because these magnetostrictive sensors have the unique ability to conform to both straight and curved position paths, curved or circular motions can be measured as well as linear motions. So, one sensor type and one communication method
More Information Top
-
Low Cost Electronically Controlled Fuel Metering System for Small Gas Turbine Engines
The microcontroller controlled the stepper motor driver circuit and operated the digital linear actuator .
-
Design of an automated purification system for biologically-active macromolecules
Instead, the proposed design uses a Digital Linear Actuator (DLA) from Thomson Airpax Mechatronics as shown in the figure.
-
New Concept of a Low Cost, Fast Acting Electronically Controlled Fuel Metering System With Back-Up Capability
This system employs two pressure balanced plungers which are located in one single barrel at opposite directions and are operated by two digital linear actuators simultaneously but independently.
-
A rate-controlled indentor for in vivo analysis of residual limb tissues
The tissue tester employs a digital linear actuator that implements rate-controlled indentation, and a load cell that measures the reaction force resulting from tissue indentation.
-
Idle Air Control Valve for the Small Engine Market (Engine Components II)
Weldon, C., “ Digital Linear Actuator World .
-
Requirements to a Rotax Engine ManagementSystem – “A Standardised Approach”
A special stepper output stage for the digital linear actuator (DLA) of the throttle body is used.
-
Automated production of carbon-11 labelled acetate to allow detection of transient myocardial ischemia in man, using positron emission tomography
@ : needle valve; M: digital linear actuator ; i: syringe containing 0.2 mmol CH3MgBr in 4 ml dry diethyl ether; 2: syringe containing 0.4 ml 6M HCI; 3: millipore filter /FG: 0.22 um/; 4: sintered glass; 5: Mg/CI04/2 trap; 6…
-
A device for viscoelastic assessment of the residual limb bulk soft tissue response to load
This device employs a digital linear actuator and a load cell that measures the reaction force resulting from tissue indentation.
Indicates content that may require registration and/or purchase.