-
Supplier: ABB Measurement & Analytics
Description: The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance
- Measuring Range: 0 to 48 inch
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: 1,000 F
- Liquid Specific Gravity: 0.25 (Specific Gravity #)
-
Supplier: SSI Technologies, LLC
Description: Fluid-Trac drum liquid level gauge is NOT intended for use with gasoline. The Digital Fluid-Trac DFT-105 drum liquid level gauge is NOT intended for use with standard 55 gallon drums. Easy to install: Digital Fluid-Trac™ drum liquid
- Measuring Range: 32 inch
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: Krueger Sentry Gauge Co.
Description: The ACU Gauge is a float type sensing device good from 0"-60" deep tanks and accurate to 1/10" of an inch. It has a 3.5 digit backlit display. The unit runs on either a nine volt lithium battery, or it can run off of the remote unit's power source. The display has a push button activation
- Measuring Range: 0 to 60 inch
- Column Height: 0 to 60 inch
- Features: Built-in Alarm / Indicator, Continuous Level, Digital Readouts, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
-
Supplier: Seetru Limited
Description: liquid to be measured. Ease of installation and maintenance The Seemag liquid level gauge can be provided with a variety of end fittings to customer requirement. These include stub pipe for welding, ball valves, and flanges. The gauge is fitted with blanking plugs
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 356 F
- Liquid Specific Gravity: 1.3 (Specific Gravity #)
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 212 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: gauge (G34) Gauge isolating valves Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken. Materials The CPI tubular gauge is constructed from stainless steel and has P.T.F.E. seals,
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 482 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: ¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Quickmount liquid level gauge is a direct reading, tubular design for general industrial use. The unique isolating valve and
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 302 F
- Features: Level Gauge, Liquid
-
Supplier: King Engineering Corporation
Description: then displays the resulting value directly as total weight or volume of liquid in the tank. The LP2 indicator reads the proportional 4-20 mA signal from a liquid level transmitter. The actual sensor used to detect hydrostatic pressure created by liquid depth can be either
- Features: Level Gauge, Liquid
-
Supplier: King Engineering Corporation
Description: multiple tank indicators accept up to eight input channels that receive proportional 4-20 mA signals from liquid level transmitters. The actual sensor used to detect hydrostatic pressure created by liquid depth can be either electronic or pneumatic (using an electronic pressure
- Features: Level Gauge, Liquid
-
Supplier: Alfa Laval Inc.
Description: a DN38 connection, a turnable scale to enable alternative mounting (350°) and adjustable pressure switch. Other features include analogue output (4-20 mA) and integrated push buttons and digital display for easy setup. Analogue and digital displays Alfa Laval electronical pressure
- Working Pressure Range: -14.50377 to 580.1508 psi
- Dial Diameter: 3.93701 inch
- Operating Temperature: -13 to 176 F
- Dial Size: 3.93701 inch
-
Supplier: Laurel Electronics LLC
Description: 1/8 DIN Digital Panel Meter for strain gauge load cell is a 5-digit panel meter with exceptionally high accuracy and stability for use with low-level signals. Load cell meter operation provides sensitivity down to ±20 mV full scale for use with 2 mV/V load cells at 10V
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 316 Stainless Steel Tube Maximum Pressure to 580 PSIG Maximum Temperature to 390°F Measuring Lengths to 9.8 Ft. Optional Switches, Transmitters and Digital Displays Available Economical Rugged Design The Mini-NBK bypass level indicator provides many of the unique
- Measuring Range: 0 to 117.6 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: 390 F
- Maximum Current: 1 amps
-
Supplier: ABB Measurement & Analytics
Description: Magnetic Level Gauge Superior Sensor (Patent #5,473,245) Local Indication with HMI Display Dual Compartment Housing with Separate Field Terminal Compartment Loop Powered to 15.24m (50ft) Probe Length Total and/or Interface Level Measurement Temperature Range: -195.5 to 426.6ºC
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: 800 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Digital Readouts
-
Supplier: TE Connectivity
Description: Range : 2X FS Water-Level Sensor Accuracy : ± .05% FS Other Sensor Options : None Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Digital Water Level Sensors Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 -
- Maximum Operating Pressure: 28 psi
- Media Type: Liquid
- Communication Interface Options: Other
-
Supplier: Gems Sensors & Controls
Description: Measuring Accuracy Up to +/- 0.008 (0.2 mm) Resolution Better Than 0.04" (1 mm) Temperature Compensated This high-precision and robust level sensor is designed to provide continuous gauging of liquid media levels in tanks. The measuring principle used by the magnetic float
- Measuring Range: 8 to 157 inch
- Maximum Operating Pressure: 725 psi
- Material Temperature Range: -85 to 482 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM460W level controller with local LED display, supports relay signal, analogue or Modbus output. Maximum 5 controlling points. · Gauge 0~1…200mH2O · Max.5 relay to control · Key setting and calibration,easy installation Used For: Multi-functional level transmitting controller
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 3-wire ultrasonic level sensor is a non-contact liquid level sensor that offers a wide variety of input and output options which enables it to interface with many different microprocessor-controlled fuel gauges or digital instrumentation. The
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: King Engineering Corporation
Description: LP2 SP indicators provide continuous measurement of liquid inventory in storage or processing tanks. Calculating level on the basis of hydrostatic pressure created by liquid depth, the system measures total product mass for more precise material accounting. A full numeric keypad
- Features: Level Gauge, Liquid
-
Supplier: JOGLER, Inc.
Description: installations. The benefits are the operator gains 100% visual confirmation between the local level within the sight gauge and the remote level reaout of the transmitter provided by the float position. The waveguide and float assembly is available in 136SS, CPVC, Alloy 20,
- Measuring Range: 240 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations: 1) dual switch points, 2) dual switch
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 43.5 psi
- Material Temperature Range: -13 to 176 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO)
-
Supplier: Uehling Instrument Company
Description: A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: 32 to 140 F
- Pressure Measurement: Absolute, Compound, Gauge, Vacuum
-
Supplier: Orange Research, Inc.
Description: Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration,
- Working Pressure Range: 0 to 100 psi
- Accuracy: 3 ±% FS
- Operating Temperature: 200 F
- Features: Alarm Indicator, Analog Meter, Digital
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Fuel Level Sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The Fuel Level Sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage).
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable
- User Interface: Computer Controllable
-
Supplier: Uehling Instrument Company
Description: Digital Tank-O-Meters® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter® gauge products. Systems are also available as a
- Features: Alarm Indicator, Other
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485, Switch / Alarm
- Display Type: Digital
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Gems Sensors & Controls
Description: Gems™ Digital Bargraph Display and Level Cube Receivers. Completely electronic, Gems Liquid Level Transmitters provide reliable and durable remote tank gauging. A wide variety of material combinations provide compatibility for most small to mid-size tanks in both process
- Measuring Range: 144 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 230 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Panametrics
Description: The Sentinel LNG ultrasonic custody transfer liquid flow meter extends cryogenic applications to -200 C. Like other Sentinel meters it is reliable, robust and cost effective. With no moving parts, a robust path configuration and bundled waveguide technology, the signals can enter the process
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: VEGA Americas, Inc.
Description: Application area The VEGAMET 625 controller powers the connected HART sensor, processes and displays the measured values received through HART Multidrop. The VEGAMET 625 is ideal for simple control tasks in level, gauge and process pressure measurements. For inventory management in
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
- Media: Liquid
- Form Factor: Panel / Chassis Mount
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow
- Working Pressure Range: 0 to 7.984067 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 200 F
- Features: Alarm Indicator
-
Supplier: Uehling Instrument Company
Description: Type "U" Ultrasonic Digital Tank-O-Meters® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available.
- Accuracy: 0.25 ±% FS
- Operating Temperature: -10 to 160 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Display Type: Digital
-
Supplier: VEGA Americas, Inc.
Description: Application area The VEGATOR 142 is a controller for level detection for continuously measuring 4 … 20 mA sensors. It evaluates the measured values of a sensor and delivers a relay switching signal according to the adjusted switching threshold. Hence simple control tasks can be solved.
- Type: Current Loop (Transmitter) Input
- Interface: Digital Front Panel
- Media: Liquid
- Form Factor: Panel / Chassis Mount
-
Supplier: Keller America, Inc.
Description: Castello… is a device to measure and display digitally the liquid content of any tank. Castello… comprises an electronics enclosure and a pressure transmitter for level measurement. Castello…adapts to unlimited tank shapes and sizes, offers high accuracy. Castello…is fully waterproof
- Maximum Operating Pressure: 33.358671 psi
- Features: Continuous Level, Differential Pressure Sensors, Digital Readouts, Instrument / Sensor System, Level Gauge, Liquid, Pressure Membrane, Programmable, Recorder / Totalizer Functions, Transmitter
-
Supplier: VEGA Americas, Inc.
Description: Application area The VEGATOR 141 is a controller for level detection for continuously measuring 4 … 20 mA sensors. It evaluates the measured values of a sensor and delivers a relay switching signal according to the adjusted switching threshold. Hence simple control tasks can be solved.
- Type: Current Loop (Transmitter) Input
- Interface: Digital Front Panel
- Media: Liquid
- Form Factor: Panel / Chassis Mount
-
Supplier: Sitron
Description: The LH840s is an ideal pressure or level measurement solution when installed in a stilling well or pipe for water or other liquids with low amounts of sediment. The LH840 features a 5/8” narrow diameter 316SS body, 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable.
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current
-
Supplier: U.S. Plastic Corporation
Description: of sound. The Digital Fluid-Trac has a LCD which continuously displays the liquid level pictorially as well as in gallon units. The liquid level is automatically updated every 15 minutes. The liquid level may also be manually refreshed anytime by
Find Suppliers by Category Top
Featured Products Top
-
The Optomax Digital Range of Liquid Level Switches is designed to provide accurate and repeatable liquid detection using optical sensing technology with digital output capability. These switches support reliable performance in industrial automation and process (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
ABB and China Telecom unveil joint digitalization and industrial IoT lab Press release | Hangzhou, China | 2023 (read more)
Browse Liquid Flow Meters Datasheets for ABB Measurement & Analytics -
-50-D and DP-101-D can be used with the analog output probes (GYSE, GYcAT, GYLT) or analog controller for applications such as liquid level monitoring and control. Learn More (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
Radar sensors from Endress+Hauser Sensors&Components offer precise measurements, digital interfaces and require minimal energy, plus they can be customized individually and integrated into many applications. The radar sensor USR30 is the most compact sensor in the radar (read more)
Browse Liquid Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console. Its rugged NEMA 4X enclosure can be mounted indoors or outside. The local display eliminates (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
BinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
's Intelligent Process Control software (IPC) can record actionable data and provide automated real-time solutions, applying offset updates for common causes of instability such as tool wear and thermal drift. An example of the effectiveness of the Equator gauge's level (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw -
the water and wastewater industry and helps accelerate change through automation, electrification, and digital transformation. In the Global Water Awards, we are recognized for our collaboration with Wellington Water, the water services provider in the Wellington region of New Zealand (read more)
Browse Liquid Flow Meters Datasheets for ABB Measurement & Analytics -
An innovative architecture for coordinating low-level measurements from DC to 100 kHz The Lake Shore MeasureReady™ (read more)
Browse Digital Voltmeters Datasheets for Lake Shore Cryotronics, Inc. -
Tough Ultra Mag Flowmeter Designed For Liquids, Slurries and Sludge With its rugged NSF-approved epoxy liner that also provides outstanding electrical insulating properties, the Ultra Mag® Flowmeter from McCrometer combines superior flow measurement accuracy in (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Optoelectronic multipoint liquid level sensor for light petrochemical products
Digital optical liquid level gauge , USSR Invention Certificate, .
-
280 GHz Gyro-BWO design study: Final report
It may also include the power supply controls, the liquid helium level gauge , the liquid nitrogen level indicator and the digital current meter(s).
-
Fluid_Trac Interface to Microprocessor Controlled Fuel Gauges/Digital Instrumentation
Some fuel monitoring systems consist of three components - a liquid level sender; a microprocessor and a fuel gauge or digital instrumentation.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Oil Spill Program > Guidance Content > [FDBKF2005121915555059312] Spill Prevention, Control, a...
Fast response system for determining the liquid level , such as digital computer, telepulse, or direct vision gauge , provided that someone is present to monitor gauges and the overall filling operation; and .
-
The MEG detector for μ + →e+ γ decay search
Other cards were developed for analog and digital input and output, including a capaci- tance meter for the liquid xenon level gauge or a 10 V LED pulser for the LXe detector calibration.
-
The MEG detector for $μ+\to e+γ$ decay search
Other cards were developed for analog and digital input and output, including a capaci- tance meter for the liquid xenon level gauge or a 10V LED pulser for the LXe detector calibration.
-
Federal Register > Wednesday, July 17, 2002 > [67 FR 47042] Oil Pollution Prevention and Response; Non-Transportation-Related Onshore and Offshore Facilities
(iv) A fast response system for determining the liquid level of each bulk storage container such as digital computers, telepulse, or direct vision gauges .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Water Act / Water Programs (CWA) > [40 CFR Part 112] Oil Pollution Prevention
(iv) A fast response system for determining the liquid level of each bulk storage container such as digital computers, telepulse, or direct vision gauges .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > A Resource for MGP Site Ch...
(D) A fast response system for determining the liquid level of each bulk storage tank such as digital computers, telepulse, or direct vision gauges or their equivalent.
-
States > Oklahoma > State > Regulations > Title 165 - Corporation Commission > [OK AC 165:26] 026 - Aboveground Storage Tanks
(4) A fast response system for determining the liquid level of each bulk storage container such as digital computers, telepulse, or direct vision gauges .
Indicates content that may require registration and/or purchase.