Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK ASG8000 series are high-speed, high-time resolution, programmable digital delay pulse generators capable of outputting complex pulse sequences with 1ns width resolution while providing lower RMS jitter, higher accuracy, more output interfaces, and freer scheduling.
- Features: Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: The 166 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Features: Generator, Pulse
-
Supplier: DigiKey
Description: 50MHz Pulse Generator 2 Channel Pulse Display Type LCD
- Features: Digital Readout, Pulse
-
-
Supplier: Tektronix, Inc.
Description: Tektronix pulse generators offer fast risetime and high amplitude combinations with unparalleled signal integrity. Instruments have adjustable pulse duration and are available with manual or computer control.
- Pulse Duration: 0.001 to 0.1 µs
- Amplitude: 7.5 to 10 volts
- Rise Time: 0.045 to 0.3 ns
- Features: Digital Readout, Front Panel and Display, Generator, Pulse
-
Supplier: Electro Optical Components, Inc.
Description: SDS high voltage pulse generators are based upon the use of field-effect transistor technology. They have the remarkable feature of being inserted into lightweight and reduced obstruction cases. GIPO generators can produce pulses that can reach 5.5kV with a rise time of a
- Minimum Frequency Range: 7 MHz
- Maximum Frequency Range: 7 MHz
- Operating Temperature: 32 to 104 F
- Rise Time: 2.5 ns
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Digitally programmable in 256 steps · Monotonic pulse-width-vs-address variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability · Fits
- Pulse Duration: 0.02 µs
- Operating Temperature: 32 to 158 F
- Features: Other Interface
- Form Factor: Printed Circuit Card
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Digitally programmable in 4096 steps · Monotonic pulse-width-vs-address variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability · Fits
- Pulse Duration: 0.02 µs
- Operating Temperature: 32 to 158 F
- Features: Other Interface
- Form Factor: Printed Circuit Card
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Digitally programmable in 64 steps · Monotonic pulse-width-vs-address variation · Rising edge triggered · Two separate outputs: inverting & non-inverting · Precise and stable pulse width · Input & outputs fully TTL interfaced & buffered · 10 T2L fan-out capability · Fits
- Pulse Duration: 0.012 µs
- Operating Temperature: 32 to 158 F
- Features: Other Interface
- Form Factor: Printed Circuit Card
-
Supplier: Newark, An Avnet Company
Description: PULSE GENERATOR, 35MHZ, CABGA-22; Frequency:35MHz; Supply Voltage Min:4.75V; Supply Voltage Max:11.5V; Digital IC Case:CABGA; No. of Pins:22Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
-
Supplier: Fluke
Description: These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone
- Features: Front Panel and Display, Function, Generator, Manual Controls, Noise, Pulse, Signal, Sweep
- Form Factor: Portable / Benchtop
-
Supplier: Vaunix Technology Corporation
Description: The LMS 103 Lab Brick USB programmable RF digital signal generator offers frequency coverage from 5 GHz to 10 GHz with a phase noise of -81/-89, and output power of +10 to -40 dBm output power. It delivers low phase noise, fast switching time, and fine 100 Hz frequency resolution. It
- Minimum Frequency Range: 5,000 MHz
- Maximum Frequency Range: 10,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -40 to 10 dBm
-
Supplier: RIGOL Technologies, Inc.
Description: With up to 2.5 GSa/s sample rate and 64 Mpts/CH memory depth (128 Mpts/CH optional), the DG5000 Pro Series Function/Arbitrary Waveform Generator is an all-in-one generator that integrates Function Generator, Arbitrary Waveform Generator, Noise Generator,
- Maximum Input Channels: 2
- Minimum Frequency Range: 500 MHz
- Maximum Frequency Range: 500 MHz
- Frequency Resolution: 16 bits
-
Supplier: RIGOL Technologies, Inc.
Description: The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator,
- Maximum Input Channels: 2
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Frequency Resolution: 16 bits
-
Supplier: DigiKey
Description: 80MHz Arbitrary, Sweep Function Generator 2 Channel Sine, Square, Ramp, Pulse Display Type TFT - Color LCD
- Display: Digital Readout
- Generator Type: Function, Sweep
-
Supplier: RIGOL Technologies, Inc.
Description: remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120 MHz,
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Features: Function, Generator, Pulse, Signal, Sweep
-
Supplier: Siglent Technologies NA, Inc.
Description: The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25 MHz. The SDG1000 series
- Maximum Input Channels: 2
- Maximum Frequency Range: 50 MHz
- Frequency Resolution: 14 bits
- Features: Front Panel and Display, Function, Generator, Pulse, Sweep, Video Display
-
Supplier: Wayne Kerr Electronics
Description: The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety of
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.00000000000001 MHz
- Maximum Frequency Range: 30 MHz
- Features: Digital Readout, Front Panel and Display, Function, Generator, Manual Controls, Noise, Pulse, Sweep
-
Supplier: Fluke
Description: The 271 is a high performance function generator using Direct Digital Synthesis techniques. A wide variety of standard waveforms are provided and an arbitrary waveform capability allows it to be used to generate non-standard and user-defined waveforms. Extensive modulation capabilities
- Features: Front Panel and Display, Function, Generator, Manual Controls, Noise, Pulse, Signal, Sweep
- Form Factor: Portable / Benchtop
-
Supplier: Corech Microwave
Description: The CSG9K40GA is a metrology-grade signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for mission-critical applications, it delivers -112 dBc/Hz phase noise (at 10GHz) and ultra-fast 50 ns frequency switching (≥100 MHz). Featuring a high-dynamic range output (-120 to +17 dBm)
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 40,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Corech Microwave
Description: The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 21,500 MHz
- Switching Speed: 0.0001 to 0.00005 ms
-
Supplier: Transcat, Inc.
Description: Product Highlights The SDG800 series function/arbitrary waveform generator family output frequencies up to 5MHz (pulse), 10MHz (square), 30MHz (sine) and have a sampling rate of 125MSa/s. They use the SIGLENT EasyPulse technology which produces low jitter, fast rising/falling edges
- Maximum Input Channels: 1
- Minimum Frequency Range: 30 MHz
- Maximum Frequency Range: 30 MHz
- Generator Type: Function
-
Description: · Oscilloscope + multimeter + waveform generator, multifunction in one · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use · 18650 lithium battery, comprehensive power consumption ≤5W, can work continuously for about 4 hours · USB Type-C interface, support
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 1 to 25 MHz
- Frequency Resolution: 14 bits
-
Description: · OWON 1-CH High Frequency Arbitrary Waveform Generator · Advanced DDS technology, max 150MHz frequency output · Up to 400MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, up to 1M arb waveform length · Comprehensive waveform output : 5 basic waveforms, and 45
- Maximum Input Channels: 1
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 150 MHz
- Frequency Resolution: 14 bits
-
Description: · Advanced DDS technology, upto 10MHz frequency output · 125MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, and 8K arb waveform length · Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms · Comprehensive modulation functions : AM,
- Maximum Input Channels: 1
- Minimum Frequency Range: 5 MHz
- Maximum Frequency Range: 10 MHz
- Frequency Resolution: 14 bits
-
Supplier: Transcat, Inc.
Description: Product Highlights The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25MHz.
- Maximum Input Channels: 2
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 50 MHz
- Generator Type: Function
-
Supplier: ACCES I/O Products, Inc.
Description: Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS LVTTL for 3.3V applications Input only, output only, and input/output versions OEM version (board only) features
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Dynalco
Description: INSTRUMENTATION: Signal Generator/Counter/Calibrator Used to calibrate tachometers, digital speed indicators, governors, counters, frequency meters. Measures signal frequency from magnetic pickups, pulsers, ac generators, shaft encoders. Eliminates the need for a frequency
- Frequency Range: 10 to 20,000 Hz
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Calibrator Style: Hand Held
-
Supplier: Transcat, Inc.
Description: Product Highlights 350 MHz bandwidth 1 GSa/Sec waveform output 14 bit vertical resolution 128 Million Points of Arbitrary Waveform Memory Standard Interfaces including LXI-C (Ethernet), USB device and host, and GPIB Built in standard modulations including IQ modulation for digital baseband
- Maximum Input Channels: 1
- Minimum Frequency Range: 350 MHz
- Maximum Frequency Range: 350 MHz
- Generator Type: Function
-
Supplier: Transcat, Inc.
Description: Product Highlights 70 MHz bandwidth 1 GSa/Sec waveform output 14 bit vertical resolution 128 Million Points of Arbitrary Waveform Memory Built in standard modulations including IQ modulation for digital baseband generation including QPSK and QAM formats Standard Interfaces including LXI-C
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Generator Type: Function
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: Rohde & Schwarz USA, Inc.
Description: signals Max. eight baseband generators on two internal baseband modules with realtime coder and ARB Internal digital adding of baseband signals, even with frequency and level offset Wideband baseband and vector signal generator in one box Support of all important digital
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Teledyne LeCroy
Description: unmatched performance is the variety of models providing both 2 and 4 channel configurations as well as a digital pattern generator of up to 36 channels. Flexibility With both Arbitrary and Direct Digital Synthesis (DDS) ArbStudio offers extremely flexible generation
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0.000000000002 MHz
- Maximum Frequency Range: 125 MHz
- Frequency Resolution: 16 bits
-
Supplier: Corech Microwave
Description: The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Tradeport Electronics Group
Description: individually. 250 MHz analog pixel rate for 882C; 400 MHz for 882D. Programmable precision RGB, YPbPr. Probe. Trigger a scope or inspection camera using the probe signal. Position a pulse anywhere in the frame. PC Card. Clone one generator to another using a standard CompactFlash card.
Find Suppliers by Category Top
Featured Products Top
-
-world signals. Analog modulation: Basic capabilities include AM, FM, and ΦM (phase modulation). Pulse modulation: Important for radar testing and pulsed communication systems. Digital modulation: Some applications may (read more)
Browse RF Generators Datasheets for Uni-Trend US -
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & EasyPulse (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS6000A Digital Oscilloscope. The large 12.1” (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
up by the host controller. The key features of the new CVD driver includes: For 2-phase or 5-phase Fully digital full-time microstepping Pulse generator not needed Set data or parameters via RS-485 256 point-to-point stored data (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
digital channels and an external 25 MHz arbitrary waveform generator at any time. Key Features 1 GHz, 500 MHz, 350 MHz models with real-time sample rate up to 5 GSa/s SPO technology Waveform capture rates up to 110,000 wfm/s (normal (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
, arbitrary signal. generation, and volume conductor experiments. Projects include a general-purpose signal. generator, direct-digital-synthesis sine generator, two-channel digital arbitrary waveform. generator, multichannel analog arbitrary signal source, cardiac simulator for pacemaker. testing, and how
More Information Top
-
Design and implementation of a hybrid digital and RF front‐end module for 24‐GHz intelligent transport system pulse‐doppler radar
To overcome these limitations, a digital pulse generator was developed based on field‐programmable gate array platform to obtain high degree of freedom in a waveform design.
-
Design and Implementation of a Hybrid UWB
Pulse Generator for Automotive Radar
It is difficult to apply existing analog components and digital pulse generators with broadened pulse widths.
-
A tunable ultrawideband digital impulse generator in 0.18 μm CMOS
These papers are categorized into the fully digital pulse generator type [1–4] and the oscillator (LC, Ring, and Relaxa- tion oscillator) based one [5, 6].
-
High frequency (139.5 GHz) electron paramagnetic resonance spectroscopy of biomolecules
That pulse also triggers a Stanford Research Systems digital delay / digital pulse generator (DG535) and the gated integrator.
-
Design and implementation of a digital impulse generator for a 24GHz UWB radar
Other study uses digital pulse generator with 5ns pulse width [11].
-
Digital low-power high-band UWB pulse generator in 130nm CMOS process
CIRCUIT DESIGN OF DIGITAL PULSE GENERATOR .
-
3–5GHz IR-UWB timed array transmitter in 0.18μm CMOS
Digital Pulse Generator .
-
Fully integrated CMOS UWB transmitter for application in China
The monocycle pulse is generated and binary phase modulated by all- digital pulse generator and modulator with low power consumption.
-
Design of a Tunable All-Digital UWB Pulse Generator CMOS Chip for Wireless Endoscope
This paper presented the design of an all- digital pulse gener- ator for the UWB system.
-
Ringing effect analysis of the digital current pulse generator for the linear rail gun
In other words, a digital pulse generator is better to prevent from the noise.
Indicates content that may require registration and/or purchase.