Products/Services for Digital Spring Tension Gauges

  • Tension Meters-Image
    Tension Meters - (74 companies)
    ...and application software. Display types are commonly analog, digital and video. Some tension meters have no integral displays. Output options for tension meters include analog voltages, analog current, frequency and switch or alarm signals.
    Meter Style
    Tensiometer Application
    Tensiometer Configuration
  • Strain Gauges-Image
    Strain Gauges - (129 companies)
    Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive...
  • Traction and Tension Dynamometers-Image
    Traction and Tension Dynamometers - (25 companies)
    ...dynamometer includes the shackles, hooks, and pins necessary to attach a weighing scale to the cables or wires. Digital traction and tension dynamometers use strain gauge type load cells to measure force, load, tension, or traction control in lifting...
  • Force and Load Sensors-Image
    Force and Load Sensors - (590 companies)
    ...that are used to measure tension, compression, and shear force. They are available as sensors and sensor elements, instruments and meters, gauges and indicators, and recorders and totalizers. Types of Force and Load Sensors. The GlobalSpec SpecSearch...
  • Weather Instruments-Image
    Weather Instruments - (327 companies)
    ...and is then multiplied by 10 to determine the original height of the snowfall. A snow gauge. Image credit: University of Alaska Fairbanks. Temperature. Temperature may be measured by analog or digital thermometers. Additional information about these devices can...
  •  
    Force and Torque Instruments - (303 companies)
    ...and torque by changing the sensor/transducer. Force or weight measurements include tension or compression loading; units are lbs., Newtons, etc. Torque measuring instruments display torque units (in., oz., ft., lbs., etc.). Specifications. Important...
  •  
    Digital Pressure Gauges - (295 companies)
    Digital pressure gauges use electronic components to convert applied pressure into usable signals. The gauge readout has a digital numerical display. Image Credit: Century Control Systems, Inc. | Cooper Instruments & Systems | Testo Inc. Digital...
  •  
    Scales and Balances - (947 companies)
    ...correct measurements. Temperature: An increase or decrease in temperature affects the ability of springs and strain gauges to deflect. Items that are warmer than the scale will be slightly heavier-than-displayed due to convection currents...
  •  
    Pressure Gauges - (1162 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
  •  
    Belt and Chain Tensioners - (92 companies)
    ...of adjustment. Manual belt and chain tensioners require operators to adjust screws or unbolt and reposition parts to obtain the proper tension. Spring-loaded tensioners automatically maintain tension as belts or chains wear and stretch. Floating...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Kompendium of the obstetrics for midwives
    Midwife pocket for domestic confinement care notepad, town plan, flashlight, pins, business cards, ointments different to sphygmomanometer , stethoscope, pulsing clock, Icterometer-thermometers ( digitally ), disinfectants, once gloves possibly also sterile glove-balance ( spring balance with line bag)-Sterile compresses, Mikroclist, aspirating catheters: lanolin…
  • A Novel Thick-Film Piezoelectric Slip Sensor for a Prosthetic Hand
    The Compact Gauge force measuring device is a handheld force gauge with a digital readout capable of measuring compression and tension forces up to 50 N with a resolution of 0.25 N. Fig. 5 shows that the springs obey Hooke’s law .
  • New Products
    DIGITAL FORCE GAGE A new digital force gage , the Model DFG. has been designed with the latest microprocessor technology Available … switch Typical applications include strength tests of wire and other materials. and tension andlor compression measurements of springs The Model DFG is…
  • New Products
    The portable, elccrronic Accuforce ‘Cadet’ digital torce-measurement gage is all solid state and incorporates a micro- processor, a precision load cell and a liquid-crystal display for fast, accurate tension /compression measurements with- out … kg A ncw automated spring -hulrdoze .
  • Hut, The engineer knowledge
    …of pressure measuring probe B104 pressure measurement strain gage, H21 pressure measurement, deflection of spring bodies H34 pressure recovery factor E175 pressure … B186 DSL J109 DSL ( digitally subscriber line) J109 dual … of deflection D56 flow meters E176 of flow measurement switching members…
  • Electrical measurement
    …129 magnetization current 153, 156 mass 11 mass- spring -system 367 master-flip … ff measuring region enlargement, voltage measurement 142 ff measuring … the scan (Sampling) 462 Analog-Digital -conversion 463 task 602 … meters provisions 4 electromechanical to 4 meter 5 basic function .
  • Physics for engineers
    …heavy, torpidly, 45 mass-spring-system, resonance curve, 644 mass- spring -system, frequency, 625, 643 … 283 measuring accuracy, 14 meter , 718 meson, electrical, 408 … of measurement, measuring device, digital , 412 - electrodynamic, 410 - electrostatic … metallic bond 794, electrochemical voltage series, 788 metallic glass…


Product Announcements
XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
PCE Instruments / PCE Americas Inc.
ESPEC North America Inc | Qualmark Products and Services