Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: digital characters Selectable ink color for each channel Side-by-side mounting for convenient placement in crowded panel environments Print measured values at intervals ranging from 10 to 60 minutes Daily report provides measured values for every hour along with maximum, minimum, and average
- Features: Chart Recorder
-
Supplier: Transcat, Inc.
Description: digital printing capabilities Lightweight and durable Many features Three-year manufacturing warranty
- Features: Chart Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog trending on the same axis Many digital printing capabilities Lightweight and durable Many features Three-year manufacturing warranty
- Features: Chart Recorder
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog trending on the same axis Many digital printing capabilities Lightweight and durable Many features Three-year manufacturing warranty
- Features: Chart Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: The RD100B 100 mm (4") and RD1800B 180 mm (7") Series programmable chart recorders are easy to use. They feature universal thermocouple, RTD, and DC voltage (mV or V) inputs, as well as an analog bar graph and a digital display. Each recorder can print out—at programmed
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 122 F
- Humidity Measurement Range: 20 to 80 %
-
Supplier: Linseis Inc.
Description: Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHE offers low-cost inkjet recording in one and two channel models. Continuous analog trending on the same axis with no
- Number of Plots: 2 #
- Analog Input Channels: 2 #
- Temperature Measurement Range: -328 to 3,200 F
- Operating Temperature: 32 to 122 F
-
Supplier: CHINO Works America Inc.
Description: AL4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by
- Analog Input Channels: 6 #
- Operating Temperature: 32 to 122 F
- Temperature Measurement Range: -328 to 2,390 F
- Features: Chart Recorder, DC Current, DC Voltage, Stand Alone
-
Supplier: Traceable® Products
Description: Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records for 10
- Fahrenheit Scale: -20 to 100 F
- Celsius Scale: -28 to 38 C
- Digital: Battery Powered, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: ValueTronics International, Inc.
Description: that emulates a strip chart recorder when in digital mode at slow sample rates.
- Bandwidth: 60 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Cole-Parmer
Description: • Use with any chart recorder/strip recorder, computer • Temperature range is –50 to 1999°F and –50 to 1300°C • Resolution is 0.1° from –50.0 to 199.9° and 1° elsewhere, accuracy is ±0.3% plus 1°C • Maximum only/HOLD • Size: 2.75 x 5.25 x 1.25"; weight: 5.5 oz
- Thermometer Technology: Thermocouple Technology
-
Supplier: L&L Special Furnace Co., Inc.
Description: the optional nickel-chrome elements. The XLB is bench mounted. It features a spring loaded vertical lift plug door. The furnace shown has silicon carbide hearth, fan, and 100 mm strip chart recorder options.
- Process Temperature: 1,285 C
- Height: 9 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 609.5996708161778 mm
-
Supplier: Despatch - ITW EAE
Description: process timing functions. Recorders - 10 inch diameter round chart. Strip charts also available. Oxygen concentration management system to guarantee low oxygen concentrations and prevent heating until desired oxygen level is achieved, assuring optimal product results.
- Temperature Range: 104 to 1,000 F
- Capacity: 9 cubic feet
- Features: Alarms, Logging / Recorder Options, Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: AMETEK Sensors, Test & Calibration
Description: multifunction workload coverage, enabling calibration of data loggers, strip chart recorders, multi-meters, handheld calibrators, and other industrial instruments. This is the cost-effective solution for your multiple calibration needs. Laboratory standard for electrical
- DC Voltage Range: 0.001 volts
- DC Current Range: 0.001 amps
- User Interface: Computer Interface, Digital Front Panel
- Calibration Signal: DC Current, DC Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: and is useful for driving a strip-chart recorder. An additional analog output can be provided by an optional vertical plug-in board. Available output signals are 0 to 5 Vdc, 0 to 10 Vdc, 0 to 1 mA (source or sink), and 4 to 20 mA (source or sink). The top and bottom of each
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: ValueTronics International, Inc.
Description: Calibration Software (RS232) Applications: Thermocouple and RTD thermometers Process calibrators Data loggers Strip and chart recorders Watt meters Power harmonics analyzers Current clamps and clamp meters Analog or digital handheld and bench oscilloscopes (with options)
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: 47.3 cm (18.6 in) overall Applications Thermocouple and RTD thermometers Process calibrators Data loggers Strip and chart recorders Watt meters Power harmonics analyzers Current clamps and clamp meters Analog or digital handheld and bench oscilloscopes (with options)
- Physical Properties: Acoustic (Microphones)
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: strip-chart recorder or data acquisition system. The user may select the scale and data sent to the output, including temperature, sensor units, or linear equation results. Under manual control, the analog voltage output can also serve as a voltage source for other applications.
-
Supplier: CHINO Works America Inc.
Description: The ES600 series is compact industrial analog recorders using 60mm wide chart paper. Even with its compact size of 96 x 144mm, it has functions comparable with a large-size recorder including a highly reliable self-balancing system, easy-to-install fanfold recording chart
- Analog Input Channels: 6 #
- Operating Temperature: 14 to 122 F
- Features: Chart Recorder, DC Current, DC Voltage, Stand Alone
- Data Acquisition: Datalogger / Recorder
-
Supplier: Linseis Inc.
Description: 2 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 2 channel version, 1mV - 50 V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens,
- Number of Plots: 2 #
- Analog Input Channels: 2 #
- Features: Chart Recorder, DC Voltage, Stand Alone
- User Interface: Front Panel and Display
-
Supplier: CHINO Works America Inc.
Description: EL3000 series is a dot printing type analog recorder sized 144x144mm with 100mm width chart. The unit starts recording as soon as the power supply and input are connected and it is also easy to operate. Scale plate, input range and function of the recorder can be selected for
- Analog Input Channels: 6 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Voltage, Stand Alone
- Data Acquisition: Datalogger / Recorder
-
Supplier: Linseis Inc.
Description: Low Cost Single Pen recorder for DC Current and VDC
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Features: Chart Recorder, DC Current, DC Voltage, Panel / Chassis Mount, Stand Alone
-
Supplier: Linseis Inc.
Description: Low Cost Single pen Temperature Recorder with temperature probe. Temperature range -40°F to150°F (-40°C to 60°C)
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Features: Chart Recorder, Panel / Chassis Mount, Stand Alone
-
Supplier: CHINO Works America Inc.
Description: AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available.
- Number of Plots: 6 #
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: OMEGA Engineering, Inc.
Description: data in standard data formats for use in a spreadsheet or data acquisition program such as Excel or Visual Basic. The virtual chart viewed on the web page is a JAVA™ Applet that records a chart over the LAN or Internet in real time. With the iTHX, there is no need to invest time and
- Temperature Measurement Range: -40 to 255 F
- Operating Temperature: -40 to 185 F
- Features: Chart Recorder, DIN Rail, Networkable System, Other
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: OMEGA Engineering, Inc.
Description: on the chart, even next to the pen. The wide, 200 mm (8") chart is capable of recording measurements from 1 mV full scale to 20 V. Chart speeds from 0.1 mm/min to 20 mm/sec (1 mm = 0.03937") are available. The electric pen lift function will automatically lift the pens if the
- Analog Input Channels: 2 #
- Accuracy: 0.3 % FS
- Temperature Measurement Range: -40 to 167 F
- Humidity Measurement Range: 35 to 85 %
-
Supplier: Traceable® Products
Description: Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records for 10
- Number of Plots: 1 #
- Operating Temperature: -20 to 100 F
- Features: Chart Recorder, Other, Stand Alone
- Application: General Lab and Industrial, Medical / Biomedical
-
Supplier: O. I. Analytical
Description: No Description Provided
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.5 % FS
- RAM / On-board Memory: 0 MB
Find Suppliers by Category Top
Featured Products Top
-
How digital measurement is making waves in water andwastewater treatment Developments in measurement technology are opening new opportunities for the operation and management of both potable and wastewater treatment processes. Julian Edwards, Analytical Sales Specialist for ABB (read more)
Browse Data Loggers and Data Recorders Datasheets for ABB Measurement & Analytics -
giving them records to back up the work. With Vault ID tags, now anyone can clearly identify a physical joint in the field and review the digital record of that fusion. Vault ID tags' open access allows anyone, including the pipeline owner, contractor, or inspector, to view pertinent information with a quick QR scan. (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
back up the work. With Vault ID tags, now anyone can clearly identify a physical joint in the field and review the digital record of that fusion. Vault ID tags' open access allows anyone, including the pipeline owner, contractor, or inspector, to view pertinent information with a quick QR scan. (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
offering into a more accessible and powerful tool for the broader industry. Originally launched as an initiative designed primarily for McElroy’s channel partners, early versions of the digital inspection app were limited in their scope and only available through the DataLogger®. (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
the vane, moving the pendulum until the sample bends and releases it. On manual/motorized models, the technician must observe the test to discern the maximum displacement of the pointer on the scale. The value (for flat sheet materials) reached is then located on a conversion chart to arrive (read more)
Browse Datasheets for Gurley Precision Instruments
Conduct Research Top
-
Advantages of PC-Based Data-Logging
The earliest form of recording data involved manually taking measurements, recording them to a written log, and plotting them on graph paper. In the late 19th century, this process was automated with the use of strip chart recorders that mechanically recorded measurements onto paper. Strip chart
More Information Top
-
Excitation of the Intrinsic Conduction System Through His and Interventricular Septal Pacing
Pacing performances (threshold and impedance) were measured with the Model 5311 pacing system analyzer (Medtronic, Inc.) and the sensing performance was recorded from a dig- ital strip chart recorder (Gould Instrument, Inc., Cleveland, OH, USA) using digital calipers.
-
High Pacing Impedances: Are You Overtorquing Your Leads?
Lead performance parameters were recorded using a Model 5311 Pacing Sys- tems Analyzer (Medtronic, Inc.) and recorded on a digital strip chart recorder (Gould Instrument, Inc., Cleveland, OH, USA).
-
Modern Experimental Stress Analysis: Completing the Solution of Partially Specified Problems
The DASH-18 [180] is an example of the newer breed of recorders; it is like a digital strip chart recorder and notebook computer rolled into one.
-
Determining How Different Plunger Manufacture Features Affect Plunger Fall Velocity
McCoy, J.N., Becker, Dieter, Podio, A.L., and Drake, B., “Improved Analysis of Acoustic Liquid Level Depth Measurements Using Dual Channel Analog/ Digital Strip Chart Recorder ” presented at the Southwestern Petroleum Short Course, Lubbock, Texas, 1997.
-
Advanced Techniques for Acoustic Liquid-Level Determination
McCoy, J.N., Becker, Dieter, Podio, A.L., and Drake, B., “Improved Analysis of Acoustic Liquid Level Depth Measurements Using Dual Channel Analog/ Digital Strip Chart Recorder ” presented at the Southwestern Petroleum Short Course, Lubbock, Texas, 1997.
-
Advanced Techniques for Acoustic Liquid Level Determination
McCoy, J.N., Becker, Dieter, Podio, A.L., and Drake, B., “Improved Analysis of Acoustic Liquid Level Depth Measurements Using Dual Channel Analog/ Digital Strip Chart Recorder ” presented at the Southwestern Petroleum Short Course, Lubbock, Texas, 1997.
-
Two Bottom-Hole Pressure Instruments Providing Automatic Surface Recording
Recording can be done by means of an adding-machine type of printer or by a specially designed, digital strip chart recorder .
-
Protection characteristics of a Faraday cage compromised by lightning burnthrough.
impedance, high voltage, probe for this experiment (with a range up to 50 kV), and the digital strip chart recorder inside the large shield box.
-
Impact of quasi-dc currents on three-phase distribution transformer installations
The main part of the data acquisition process involved 12 simultaneous voltage and current measurements using the Astromed 95000 digital strip chart recorder .
-
Establishment of an Industry-Driven Consortium Focused on Improving the Production Performance of Domestic Stripper Wells
Using a Dual Channel Analog/ Digital Strip Chart Recorder 124.
Indicates content that may require registration and/or purchase.