-
Supplier: FMS USA, Inc.
Description: The CMGZ600 series controller integrates many functions into one compact housing. It offers selectable control of unwind brake or drive, intermediate drive, or winding drive. The CMGZ600 series controller is available in a 2 channel version offering 2 independent closed loops for
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input, Resistive / Potentiometer Input
-
Supplier: Dover Flexo Electronics, Inc.
Description: Its stable output and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb6 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), and
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Andantex USA, Inc.
Description: Specifically designed for multi-spindles tension control applications, DG-Block is the new benchmark in closed loop digital controller for any industries using equipment managing a large number of wires, cables, fibers or even narrow webs. Designed with the most advanced
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Control: PID Control
- Web: Tension Indication / Control
-
-
Supplier: Montalvo Corporation
Description: Montalvo’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Dover Flexo Electronics, Inc.
Description: The SteadyWeb™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and versatility in managing web tension in the most
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: The SteadyWeb™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and versatility in managing web tension in the most
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: The SteadyWeb™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and versatility in managing web tension in the most
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Andantex USA, Inc.
Description: With MEROBEL’s new DGT300+, Web Tension Control has never been so easy to manage. The DGT300+ is a digital controller dedicated to web tension and torque control. Overview The newest Digital Controller from MEROBEL combines, in a smart and low profile front
- Control Signal: Analog Voltage, Pulse / Frequency
- Type: DC Voltage Input
- Control: PID Control
- Web: Tension Indication / Control
-
Supplier: FMS USA, Inc.
Description: Left, right, centre or line guiding 4 keys / compass rose control panel 3 housing /mounting types 2 ms cycle time Plug & play or utilize Ethernet connection
- Number of Inputs: 6 inputs
- Number of Control Outputs: 2 outputs
- Type: DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Montalvo Corporation
Description: I-3300 indicators monitor web tension by amplifying load cell signals. They provide excitation voltage as well as zero and calibration circuitry. The output can be used to drive a remote digital or analog meter. For further processing the output can also be interfaced to a PLC, PC, or
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Belt Technologies, Inc.
Description: the belt tension and displays it digitally on the controller display—making TruTension™ a first of its kind in the marketplace. Users will no longer need to build separate systems to measure steel belt tension or find that a belt was destroyed from over tensioning. With the
-
Supplier: ABB Measurement & Analytics
Description: MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes Prepared to calculate true strip tension from
- Number of Inputs: 10 inputs
- Number of Control Outputs: 12 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Pulse / Frequency, Serial / Digital, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: FMS USA, Inc.
Description: The 1 or 2 channel BKS 600 web guide controllers have a 2 line LCD display and are freely programmable. They allow a wide range of control combinations . The analogue and digital inputs / outputs can all be parameterized. The controller unit is available in a robust aluminium
- Type: DC Voltage Input
- Interface: Digital Front Panel
- Features: PLC Controller
- Form Factor: Panel / Chassis Mount
-
Supplier: ABB Measurement & Analytics
Description: MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. -Predefined standard measurement modes -Prepared to calculate true strip tension
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Interface: Ethernet / Networkable
- Form Factor: Panel / Chassis Mount
- Type: Serial / Digital Input
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL BOARD, DIGITAL TENSION CONTROLLER, REPLACED BY S4 TENSION CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure
- Valve Type: Pressure Relief Valves
-
Supplier: Epsilon Technology Corp.
Description: advanced DT6229 controller. The standard output is a ±10VDC analog signal, factory calibrated with the extensometer. The controller also provides a high-speed digital output, built-in calibration and tare functions, and filters. The 7642 is readily interfaced with most testing
- Test Temperature: 1,292 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Tensile
- Test Fixture Type: Extensometer
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Sofa Seat, Arm and Back Testing Machine Main technical parameters Senor accuracy: 0.3% Control panel: programmable LCD touch screen controller Maximum specimen size: (L×W×H) 2200×1200×1200mm Seat load: 0~200kg (adjustable) Back load: 0~100kg (adjustable) Test cyclic: 0~999,999 (adjustable)
- Force / Load Capacity: 882 lbs
- Stroke / Travel: 19.68505 inch
- Display / User Interface: Computer Interface, Digital Readout / Interface
-
Supplier: Bartell Machinery Systems, LLC
Description: FEP, FRPE, Foam HDPE, FEP insulations Adjustable variable backtwist Precise wire tension adjustment Aerofoil shaped bow with low tension/speed profile Dual wheel capstan and Take up Max. design speed: 2250 RPM (4500 Twist/min) Copper diameter range: 0.40 – 0.65 mm (AWG # 26-22)
-
Supplier: Bartell Machinery Systems, LLC
Description: (NEXT loss) and impedance. 4 individual inside-out backtwist double twist twinner Suitable for solid HDPE, FEP, FRPE, Foam HDPE, FEP insulations Adjustable variable backtwist Precise wire tension adjustment Aerofoil shaped bow with low tension/speed profile Single Twist cabler with
-
Supplier: Terra Universal, Inc.
Description: Ideal for cleanroom use with design that meets Class 100 standards Quick Release Vacuum System” for easy cleaning, sterilizing and maintenance Full Digital PLC Controller with LCD Touchscreen Non-Particle generating Venturi vacuum system Isolated exhaust port Visible and audible alarms
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use, Medical
-
Supplier: Ttarp Co.
Description: plastic, foam, textiles and other materials Solid state temperature controllers 1/2" thick aluminum platen for superior heat transfer and thermal efficiency Three-zone heat drum assures more accurate, even heating across the web Two sets of silicone rubber-coated pinch rollers (with
-
Supplier: Videojet Technologies, Inc.
Description: packaging unit’s controller or by a single DataFlex Plus controller capable of running up to four printer systems. Protection in harsh environments The DataFlex Plus is also available with an IP rated 53mm printer width for enhanced protection against dust and water. • Ideally suited
- Printing Width: 53.009771374723464 to 106.57834244769508 mm
- Printing Rate: 698.4999999999997 to 1,000.7599999999994 mm/sec
- Printing / Marking Width: 53.009771374723464 to 106.57834244769508 mm
- Features: Air / Pneumatic, Automatic, Date Stamp, Electric, Labels, Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1.Structure introduction: It is mainly used to execute the tension, compression, bending, shearing etc. test for metal materials. Attached simple accessories and devices, it can be used to achieve many kinds of mechanical performances. The oil cylinder is at the bottom of the load frame,
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
Web Tension Indicators
(38 Companies)
Tension Meters
(74 Companies)
Web Controllers
(69 Companies)
Level Controllers
(391 Companies)