-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GM868 is a general purpose gas flow meter designed to measure gas flow in pipes or ducts. The meter includes wide-range transducers that block obstructions and, because of its design, eliminates pressure drop. This accurate ultrasonic
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow DF868 is a fixed-installed liquid flow meter designed for measuring energy and flow in all industries. Using its own patented digital signal processing, Transit-Time, the DF868 provides drift-free measurements in ultrapure and most dirty
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Ultrasonic clamp-on reference measurement with digital communication & datalogger options
- Process Media Type: Liquid
- Features: Ultrasonic Meter
-
Supplier: Litre Meter Limited
Description: Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection.
- Pipe Diameter: 0.9842525 to 47.24412 inch
- Velocity Flow Rate: 1.60761154855643 to 39.3700787401575 ft/sec
- Operating Temperature: 32 to 140 F
- Operating Pressure: 1,450.377 psi
-
Supplier: Flow Technology, Inc.
Description: Larger industrial piping up to 12 inches The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping.
- Media Temperature Range: -4 to 140 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 32 to 122 F
- Media Temperature: -4 to 140 F
-
Supplier: Daniel Measurement and Control Inc.
Description: Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody transfer,
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -50 to 150 F
-
Supplier: Malema Sensors
Description: The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics
- Pipe Diameter: 0.125 inch
- Media Temperature Range: 50 to 140 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.1584 GPM
- Operating Pressure: 70 psi
-
Supplier: Malema Sensors
Description: The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 50 to 140 F
- Liquid Volumetric Flow Rate: 0 to 21.12 GPM
- Operating Pressure: 70 psi
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Malema Sensors
Description: The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 50 to 356 F
- Liquid Volumetric Flow Rate: 0.792 to 5.28 GPM
- Operating Pressure: 70 psi
-
Supplier: Newark, An Avnet Company
Description: FLOW METER KIT, DIGITAL ULTRASONIC; Product Range:-; Kit Contents:Flow Meter, Transducer & Cables, Chain/Clamp/Ruler/RS232 Cable, Power Adapter/Charger, Acoustic Gel RoHS Compliant: Yes
-
Supplier: Daniel Measurement and Control Inc.
Description: Linux operating system, enabling fast and easy access to data including alarms, configuration changes and flow dynamics in seconds. In addition, this scalable platform improves low-flow performance and the ability to detect and process ultrasonic signals in the presence of
- Operating Temperature: -40 to 149 F
- Electrical Output: Analog Current
- Features: Computer Controllable
- Interface Options: Serial / Digital
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® ADM 7407 - The ultrasonic flow meter for permanent installation With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process
- Pipe Diameter: 0.25 to 63 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: Radwell International
Description: ULTRASONIC FLOW METER, 0-50 L/MIN MEASURING RANGE, 16 BAR, 19-30 VDC, 100 MA, PNP/NPN, NO/NC, 2 DIGITAL OUTPUTS, PULSED, G3/4 FLAT SEAL CONNECTION, W/ OVERLOAD PROTECTION, M12 CONNECTOR, A CODED, -10 TO +60 DEGREES C, IP67, (SU7000). FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: ams
Description: TDC-GP30 is the next step in ultrasonic flow metering. It drastically simplifies the design of ultrasonic heat and water meters and is the necessary step for compact energy-saving ultrasonic water meters. The ultra-low-current capabilities allow the use of
- Input Voltage Range (Vpp): 2.5 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Micronics, Ltd.
Description: Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via PSU 9
- Pipe Diameter: 0.5118113 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 122 F
-
Supplier: Micronics, Ltd.
Description: Features Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe
- Pipe Diameter: 0.4724412 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 275 F
-
Supplier: Spire Metering Technology
Description: Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is
- Pipe Diameter: 0.75 to 120 inch
- Media Temperature Range: 32 to 312 F
- Velocity Flow Rate: 32 ft/sec
- Media Temperature: 32 to 312 F
-
Description: The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than
- Liquid Volumetric Flow Rate: 0.0066 to 7.04 GPM
- Operating Pressure: 232.0589429715152 psi
- Process Media Type: Liquid
- Features: Ultrasonic Meter
-
Description: The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than
- Liquid Volumetric Flow Rate: 0.0066 to 26.4 GPM
- Operating Pressure: 232.0589429715152 psi
- Process Media Type: Liquid
- Features: Ultrasonic Meter
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® G601 - Portable flow measurement of Gases without compromises The FLUXUS® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe, thus no
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS220 digital clamp-on ultrasonic flow meter provides the most essential flow measurement functionalities with superior accuracy, cost efficiency and ease of use. It is the best-in-class solution for straightforward flow monitoring of liquid
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to
- Pipe Diameter: 0.5 to 24 inch
- Velocity Flow Rate: 0 to 40 ft/sec
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries requiring high-quality liquid flow
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Recorder / Totalizer Functions, Ultrasonic Meter, Velocity Flow Meter
-
Supplier: Siemens Process Instrumentation
Description: FSS200 clamp-on ultrasonic sensors, replaces the FUG1010 for gas flow measurement applications. Martin Dingman of Siemens Industry, Inc. discusses the new FS230 clamp-on ultrasonic meters for liquid and gas hydrocarbon flow measurement. Topics covered are theory of
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Ultrasonic Meter, Velocity Flow Meter
- Process Media Type: Gas, Liquid
- Additional Variables Measured: Measures Temperature
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device: the
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 50 to 122 F
- Liquid Volumetric Flow Rate: 3.168 GPM
- Operating Temperature: 50 to 122 F
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor
- Pipe Diameter: 0.16535442 to 0.56299243 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.792 to 3.168 GPM
- Operating Temperature: 32 to 104 F
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The precise ultrasonic flow sensor SONOFLOW IL.52 detects smallest flow rates of liquids quickly, using bidirectional measurement. Due to its construction and its resistance to temperature the sensor is particularly suitable for applications in fi elds with strict hygienic
- Pipe Diameter: 0.1574804 to 0.3149608 inch
- Media Temperature Range: 32 to 284 F
- Liquid Volumetric Flow Rate: 0.792 to 1.584 GPM
- Operating Temperature: 32 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
Our ultrasonic flow meter offers the capability to measure flow rates from ±0.1 m/s to ±5 m/s using ultrasonic technology. This flow meter is suitable for small pipes with a diameter of DN10 / 3/8" and is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Energy loss “0” There are no moving parts or structures that obstruct the flow within the measurement tube, so no energy is wasted. Absolute accuracy guaranteed (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments
Conduct Research Top
-
How a Vortex Flow Meter Works
a digital frequency. Transit-time ultrasonic principle of operation. Figure 4. Transit-time ultrasonic principle of operation. Advantages of Vortex Flow Meters. Vortex flow meter technology offers an accurate and natural occurring method for measuring flow. Due to the natural occurrence of vortex shedding
-
Part 2: Ultrasonic Core Technology White Paper Series - Advanced Transit-Time Measurement Technology
Since the introduction of ultrasonic transit-time flow meters, manufacturers have continually. improved their measurement and signal processing capabilities. Recent advances in digital. correlation transit-time technology allow customers to use this convenient, non-intrusive. installation
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
calls for flexibility in your equipment. Look for a liquid flow meter clamp-on sensors with a high-powered ultrasonic pulse and digital signal processing that requires just one set of transducers for a wide range of pipe sizes and materials like metal, plastic, and concrete. These baseline features