-
Supplier: Allied Electronics, Inc.
Description: This range of LCD and LED instruments includes a 31⁄2 digit ±200 mVDC full scale reading LCD voltmeter, a 500 VAC voltmeter, a graphics module, a 4-20 mA loop powered meter and a bi-color LED backlit, LCD Voltmeter. Optional NEMA 4X rated alloy bezels fit all meters.
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The SP 200 is a 3½ digit LCD voltmeter with 9mm (0.36") digit height and LED backlighting. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two 6-way SIL sockets and can be fitted into a panel via the fixing clip. Splashproof protection to
- Number of Digits: 3.5
- Width: 33 mm
- Height: 20.5 mm
- Operating Temperature: 32 to 122 F
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The SP 100 is a 3½ digit LED voltmeter with 9mm (0.36") digit height. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two 6-way SIL sockets and can be fitted into a panel via the fixing clip. This module is directly compatible with
- Number of Digits: 3.5
- Width: 33 mm
- Height: 20.5 mm
- Operating Temperature: 32 to 122 F
-
-
Supplier: Allied Electronics, Inc.
Description: This range of LCD and LED instruments includes a 31⁄2 digit ±200 mVDC full scale reading LCD voltmeter, a 500 VAC voltmeter, a graphics module, a 4-20 mA loop powered meter and a bi-color LED backlit, LCD Voltmeter. Optional NEMA 4X rated alloy bezels fit all meters.
-
Supplier: Allied Electronics, Inc.
Description: The waterproof, EM32-1B and EM32-1B-LED are designed to be panel mounted with a 1.28" dia. cut-out. The metal bezel and rubber seal provide NEMA 4X/IP67 protection once the module is fitted into a panel and secured with the nut provided. These products are designed so no soldering is
-
Supplier: Allied Electronics, Inc.
Description: decimal places. It accepts a clocked serial bitstream which corresponds with the segments to be displayed, and a data enable input to latch the data onto the LEDs and up to 4 external LEDs. The V125 and V600 modules are 31⁄2 digit LCD displays with 7-12 VDC operation, a ±200 mVDC full scale
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Marine-Ideal for ship to shore panels.Generators-Ideal for generator panels.0-200 AC Ammeters; 0-200 DC Ammeters;0-200 DC Voltmeters; 0-300 AC Voltmeter.Frequency, 50 or 60 Hertz.DC Volt 12-24 Battery Operated.8-40 Volts DC Auxiliary Power.Completely Isolated.Terminal Block
- Number of Digits: 3.5
- Analog Input Channels: 1
- Operating Temperature: -4 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A20, with its four direct access keys and LCD displays, helps you use all the parameters in an LV installation. These parameters can be
- Operating Temperature: 14 to 131 F
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage
- Display Type: Alphanumeric Display
- Outputs: Analog, Relay, Serial
-
Supplier: RS Components, Ltd.
Description: LED Voltmeter-Module: RED
- Number of Digits: 3.5
- Width: 69.5 mm
- Height: 46.5 mm
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage
-
Supplier: Laurel Electronics LLC
Description: (isolated) - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated) - Extended DPM allows up to 180 data points for custom curve linearization and a rate derived from consecutive readings Laureate™ 1/8 DIN Digital Panel Meter for DC voltage and DC current meters are programmable DC
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: SOCOMEC
Description: The DIRIS A14 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/or output functions. Advantages MID certified B+D module DIRIS A14 products with MID certification
- AC Voltage Range: 50 to 460 volts
- AC Current Range: 5 to 2,500 amps
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
-
Description: + Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical Resolution, vertical sensitivity
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Features: Integral Display, Other
-
Supplier: SOCOMEC
Description: low demand hours) or different sources (normal/backup). MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: COUNTIS E0x is only 1 module wide. Pulse output The pulse output enables the kWh consumption to be reported to a remote system (PC/BMS) so that it can be analysed for billing, energy saving or energy cost management purposes. MID certified B+D module COUNTIS E products with MID
- Operating Temperature: -10 to 55 C
- Display Digits: 5 Digits, 6 Digits
- Measurement Type: AC
- Features: Digital
-
Supplier: SOCOMEC
Description: commissioning, thereby reducing associated costs, and ensures that the device operates correctly. MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required forapplications in which sub-billing of the electrical energy consumed is necessary.
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Description: editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Integral Display, Other
-
Description: editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Integral Display, Other
-
Supplier: Albér
Description: The Alber CVR+ Cell Voltage Recorder Plus The CVR+ cell voltage recorder by Alber directly measures and records cell float voltage, uploads temperature and specific gravity (SG) measurement data from a DMA‑35 or DMA‑35N digital hydrometer, and downloads data to a computer running the Alber
- DC Voltage Range: 0 to 20 volts
- Display Digits: 4 Digits
- Options & Features: Application Software, Battery Powered, Data Acquisition, Data Storage / Logging
- Special Measurement Types: Battery Test
-
Supplier: Automation24, Inc.
Description: analog and digital Voltmeter apps, which can then be adjusted to the respective applications. In the software, texts scales, and alarms can be defined by the user of the PanelPilot SGD 21-B. The display is mounted with a panel mounting clip.
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Jewell Instruments, LLC
Description: wide-angle versions, each with a different angular range. Model 900 accepts a wide input voltage range and provides high-level single-ended outputs that are easily measured with any voltmeter or digital recording system. Viscous damping and temperature measurement are available as
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Supply Voltage: 8 to 26 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: Clinometer Pak’s internal circuitry accepts a wide input voltage range and provides stable, low-impedance analog outputs for measurement by dataloggers, PLC’s, digital voltmeters and other recording devices. A temperature sensor is included as a standard feature. Options include
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Supply Voltage: 8 to 24 volts
- Operating Temperature: 50 to 158 F
-
Supplier: AMETEK Programmable Power
Description: VM2716A provides the functionality of a 4.5 digit DC voltmeter and a FET multiplexer in a single instrument. For applications where multiple voltage points need to be measured and the overhead and cost of a full digital multimeter (DMM) and additional switch module are not
- Card Format: 6U x 340 mm (Size C)
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Data Acquisition - Flat Pack 461A Series Limit Alarm, AC-Powered, Voltage Input -- 461A-V100-DIN-NCRSupplier: Acromag, Inc.
Description: 15-turn pot handles more applications and provides better resolution. 100% adjustable deadband via 15-turn pot prevents false trips and eliminates alarm chatter. Set point test points are accessible on front of unit for quick verification with digital voltmeter probe. Dual relays offer
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 167 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Data Acquisition - Flat Pack 361A Series Limit Alarm, DC-Powered, Voltage Input -- 361A-V100-DIN-NCRSupplier: Acromag, Inc.
Description: 15-turn pot handles more applications and provides better resolution. 100% adjustable deadband via 15-turn pot prevents false trips and eliminates alarm chatter. Set point test points are accessible on front of unit for quick verification with digital voltmeter probe. Dual relays offer
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 167 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Supplier: ValueTronics International, Inc.
Description: 2.0, LAN and GPIB connectivity SCPI and IVI-COM Code compatible with HP8903B Keysight Agilent HP U8903A offers you the flexibility to measure and quantify both analog and digital audio applications in one box. With a two-in-one digital audio interface card that provides S/PDIF/AES3 and
-
Supplier: ACCES I/O Products, Inc.
Description: with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Industrial operating temperature (-40°C to + 85°C) Reference junction sensor with
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: via DB37 and DB25 connectors Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: via DB37 and DB25 connectors Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: via DB37 and DB25 connectors Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: ValueTronics International, Inc.
Description: HP 3853A) for large systems requiring more plug-in cards. Choose from three digital voltmeters to meet your measurement needs. The voltmeters can be used in the mainframe or the extenders, and multiple voltmeters are allowed in each mainframe. With the Keysight Agilent HP
- Data Acquisition: Datalogger / Recorder
-
Supplier: Envirco
Description: DC mV Signal Output of the Following (readable by Digital Voltmeter) RPM, and Percent of Motor Torque LED Diagnostics » Support for External LED (10mA) Remote Status Notification via 2 Pin MTA » Green LED for On Board Status Notification » Red LED to Indicate Network
-
Supplier: ValueTronics International, Inc.
Description: high-voltage semiconductor pulse generator unit (HVSPGU) mainframe that contains the SPGU modules. Maximum number of installable HV-SPGU modules: 5 Number of channels per HV-SPGU: 2 Pulse level support: Each HV-SPGU channel supports 2- level and 3-level pulses Pulse Level (at open
Find Suppliers by Category Top
Featured Products Top
-
potentiometer connected to the module’s 5.2 V reference voltage source. The control voltage is monitored by a programmable volt-meter and converted to the output voltage by the stored calibration. Alternatively, the control voltage can be read by a multimeter on corresponding test points. A (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Measuring Technology and Mechatronics Automation IV
Major testing equipment, including 13-slot VXI chassis modules, the source excitation module, switch module, digital voltmeter module , the oscilloscope module, digital I/O, etc., constitute the network diagnostic test diagnostic system test center.
-
Electrical conductivity meter for food samples
In the prototype a proprietary digital voltmeter module (RS cat. number 257-846) was used as the indicator and connected to the junction of R21 and C5.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37002/33950013-MIT.pdf?sequence=2
Voltage measurements were taken automatically with an HP 44701A Digital Voltmeter module .
-
Method for producing gas bubbles for use in air-embolism studies
The signal also feeds a frequency- to-voltage convertor to display bubble diameter on a digital voltmeter module .
-
The personal current meter-A novel ankle-worn device for the measurement of RF body current in a mobile subject
The display unit consists of a 3% digit panel mounted liquid crystal display digital voltmeter module (DVM);the small negative voltage required by the operational amplifier is derived from the DVM board.
-
Limb volume measurements in peripheral arterial disease
A digital voltmeter module (DVM) (RS 258-041, data sheet no: 5106) with a liquid crystal display is used to convert the analogue voltages from the amplifier to digital.
-
A simple null method for measuring the peak-to-peak amplitude of low frequency signals
Having found the two overlap points the amplitude measure- ment comes directly from a measurement of the difference in potential between the two offset potentiometers, and this is conveniently done with a high-impedance digital voltmeter module .
-
An Evaluation of NDT for Self-pierce Riveting
It comprises a digital vector voltmeter module which is controlled by a PC.
-
Modular system for data acquisition and control of a physical experiment
… functional modules designed for that purpose are as follows: (1) a 10-bit ADC module; (2) a 12-bit DAC module; (3) an analogue multiplexer module: (4) a stepper motor control module; (5) a digital voltmeter control module ; (6) a module with …
-
http://www.ndt.net/article/ecndt2006/doc/Fr.1.6.4.pdf
The SPR-test instrument includes a digital vector voltmeter module that can be controlled from a PC.
Indicates content that may require registration and/or purchase.