Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Great Plains Industries, Inc.
Description: Designed for indoor or outdoor, year round use on water systems
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 3 to 30 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Assured Automation
Description: This low-cost electronic water flow meter easily installs either in-line or at the end of a hose. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged nylon housing and sealed electronic circuitry provides years of durable use in almost
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 3 to 30 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 14 to 130 F
-
-
Supplier: Spire Metering Technology
Description: 280W-R ultrasonic water meter is the latest innovation from Spire Metering. It is specially designed for domestic water metering applications where conventional water meters fail due to harsh environment, solids in water, high maintenance, magnetic
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Spire Metering Technology
Description: 280W-R is a static water meter with no moving parts to wear or tear. It is literally maintenance-free. The sensor is a straight-through type, no blockage exists. This not only leads to very small pressure drop, but also allows the meter to work with both pure water and
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters
- Pipe Diameter: 10 to 84 inch
- Media Temperature Range: 21 to 158 F
- Operating Temperature: -4 to 158 F
- Media Temperature: 21 to 158 F
-
Supplier: Spire Metering Technology
Description: industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life. The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while providing
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: Designed for the needs of the Water and Wastewater Industry The flow meter's transducers are small and practical, watertight and equipped with rugged integrated cables. Thanks to the clamp-on technology, no cutting or welding work is needed to mount the transducers on the pipe. Thus,
- Pipe Diameter: 0.4 to 90 inch
- Media Temperature Range: -40 to 210 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation,
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: Assured Automation
Description: The DM-P Series multipurpose liquid flow meters use a helical turbine mechanism to give accurate flow measurements of cold water. It is constructed of durable plastic which makes it economical and chemical resistant. This versatile flow meter displays the current flow rate and
- Pipe Diameter: 0.25 to 1 inch
- Liquid Volumetric Flow Rate: 0.022 to 35 GPM
- Operating Pressure: 145 psi
- Operating Temperature: -40 to 176 F
-
Supplier: Panametrics
Description: display Velocity, volumetric and energy flow rates Totalized flow and trend data Applications: The DF868 liquid flowmeter is a complete ultrasonic flow metering system for measurement of: Water and wastewater Hot / chilled water Water / glycol solutions Refined
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter
- Liquid Volumetric Flow Rate: 2.904 to 30.096 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 2.904 to 30.096 GPM
-
Supplier: KROHNE Messtechnik
Description: Battery powered electromagnetic flowmeter for drinking water applications. WATERFLUX 3070 is the first battery powered water meter for the drinking water industry that is capable of measuring flow, pressure and temperature with one sensor. To enable remote access to flow,
- Pipe Diameter: 1 to 24 inch
- Media Temperature Range: 23 to 158 F
- Operating Pressure: 232 psi
- Velocity Flow Rate: -39.37007874015748 to 39.37007874015748 ft/sec
-
Supplier: Holykell Technology Company Limited
Description: 5000 series electromagnetic flow meter is a new flow meter that can be used in non-full tubes. It is ideal for water applications or any dirty liquids which is conductive or water based, including water, wastewater, corrosive liquids, pulps, acid, alkaline and salt
- Electrical Output: Analog Current
- Features: Liquid, Velocity Meter
- Interface Options: Serial / Digital
-
Supplier: Proteus Industries Inc.
Description: Standard 800 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus' world-class calibration capability allows us to deliver instruments
- Media Temperature Range: -40 to 284 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Operating Pressure: 250 psi
- Electrical Output: Frequency
-
Supplier: Daniel Measurement and Control Inc.
Description: and meter health Cost effective metering The 3812 provides significant capital and operating cost savings when compared with traditional technologies such as DP meters due to: High capacity and rangeability affording reduced station footprint Low maintenance costs One meter for
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -58 to 302 F
-
Supplier: Sierra Instruments, Inc.
Description: allow a wider applicability compared to magnetic meters. Common applications include: Cooling and heating fluid measurements Water and wastewater measurements Leak detection in piping systems Monitoring and controlling of HVAC systems Fuel and oil consumption measurements Checking
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: sizes of flow meters (1″, 1½” and 2″), all of which can be accessed without having to break piping connections. The TriFlo’s are offered both with complete inline meter bodies and in OEM versions which allow the integrator/manufacturer to install the meters into their own piping
- Media Temperature Range: -65 to 250 F
- Liquid Volumetric Flow Rate: 5 to 260 GPM
- Operating Pressure: 4,000 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Grooved Turbine Flowmeters for Oil Patch flow applications Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry
- Pipe Diameter: 1 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 12,000 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Micronics, Ltd.
Description: Features Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port.
- Pipe Diameter: 5.905515 to 70.86618 inch
- Media Temperature Range: 5 to 149 F
- Velocity Flow Rate: 0.0984251968503937 to 10.00656167979 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: Panametrics
Description: other meters or deployed for temporary installations. Apps for the TransPort PT900 can now be found for Android and iOS mobile devices. - Get the app for iOS This flow meter can be installed in just minutes for a variety of industries without needing to shut down: Water and
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Assured Automation
Description: Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.3-300 GPM
- Pipe Diameter: 1 to 2 inch
- Liquid Volumetric Flow Rate: 0.3 to 300 GPM
- Operating Pressure: 150 to 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Panametrics
Description: supports multiple paths for more accurate measurement. Liquid Flow Measurements for a Wide Range of Applications Hydrocarbon liquids Water & wastewater Crude oil Distilled water Lubricating oil Hot/chilled water Diesel fuel oil Chemicals Solvents Beverages Liquified natural gas
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing for rugged and dependable service at a low cost and with a timely delivery. OUTSTANDING
- Pipe Diameter: 0.5 to 3 inch
- Media Temperature Range: -20 to 450 F
- Liquid Volumetric Flow Rate: 0.35 to 650 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Gurley Precision Instruments
Description: Use Gurley Precision Instruments Type AA Current Meters for fast, precise hydrological velocity measurements in conduits, streams or large bodies of water. The same durable, reliable design in self-contained models for any application: Price or pygmy type meters according
-
Supplier: Assured Automation
Description: Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. A perfect irrigation flow meter for golf courses,
- Pipe Diameter: 0.5 to 4 inch
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES Recommended for corrosive service and
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: 35 to 125 F
- Liquid Volumetric Flow Rate: 0.35 to 485 GPM
- Operating Pressure: 300 psi
-
Supplier: Campbell Scientific, Inc.
Description: The PVS4100C is a deluxe portable, battery-operated water sampler that deposits its water samples into one container. It uses our biggest sampler pump allowing it to support the fastest sampling rates and longest sampling distances. The PVS4100C includes a programmable controller with
- Number of Control Relays: 0
- Features and Functionality: Battery Powered
- Instrument Specific Features: Controller Functionality
- Display Type: Digital Display
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure.
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: concentrated sulfuric acid Measurement of hot liquids, such as heat transfer media (water/glycol at 480°F) and thermal oils
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: ABB Measurement & Analytics
Description: VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow
- Pipe Diameter: 0.5 to 12 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 4,351.131 psi
- Media Temperature: -67 to 536 F
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: Siemens Process Instrumentation
Description: sensor). In order to have a complete flow meter, please combine the transmitter with one of the following MAG sensors: SITRANS F M MAG 1100 Small sizes and wafer design SITRANS F M MAG 1100 F Food and pharma applications SITRANS F M MAG 5100 W Water applications SITRANS F M MAG 3100
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Computer Controllable, Digital Display, Digital Front Panel, Other, Velocity Flow Meter
- Meter Technology: Electromagnetic Meter
-
Supplier: Clark Solutions
Description: effect sensor, producing a series of voltage pulses. The output pulses (CRFO) are at the same voltage level as the input (4.5 - 24 VDC) with a frequency proportional to the flow rate. The output signal can be utilized by digital rate meters, totalizers, or other electronic controllers.
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 20 to 212 F
- Liquid Volumetric Flow Rate: 0.5 to 5 GPM
- Operating Pressure: 200 psi
-
Supplier: Siemens Process Instrumentation
Description: order to have a complete flowmeter, please combine it with one of the following MAG sensors: SITRANS F M MAG 1100: Small sizes and wafer design SITRANS F M MAG 1100 F: Food and pharma applications SITRANS F M MAG 5100 W: Water applications SITRANS F M MAG 3100: Comprehensive product program
- Operating Temperature: -4 to 140 F
- Features: Computer Controllable, Digital Display, Digital Front Panel, Other, Velocity Flow Meter
- Meter Technology: Electromagnetic Meter
Find Suppliers by Category Top
Featured Products Top
-
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
compatible with various pipe materials such as steel, copper, aluminum, and plastics. Due to its compact design, it can be quickly and easily mounted on the pipe. The flow meter's display provides information on flow velocity, date, and time (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
handheld flow meter designed for the convenience of any water operator. The intelligent FH950 Portable Flow Meter is a lightweight, electromagnetic device that contains no moving parts and requires no mechanical maintenance. It is battery-powered and can provide velocity & depth flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
installs without de-watering lines, cutting pipe or welding flanges which reduces installed costs in medium and large line sizes by eliminating the need for heavy equipment and extensive manpower. The FPI Mag flow meter features a compact insertion design that will easily fit into confined (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
two challenges including high or low flow velocities, and the need for a significant length of straight-running pipe. Unlike most flow meters that require a straight pipe run of 10 or more diameters upstream from the meter and 0-5 diameters downstream, the Wafer-Cone is designed in such a way that (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
uninterrupted service, while improving process control and ensuring delivery accountability. The FPI Mag Flow Meter installs without interrupting service, de-watering lines, cutting pipe or welding flanges. Installation costs are reduced by eliminating the need for heavy equipment or extensive manpower (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
How a Vortex Flow Meter Works
Vortex flow meters are increasingly becoming the flow technology of choice for gas, liquid, and steam flow measurement. Vortex flow meters are ideal for measuring saturated and supersaturated steam in large facilities to improve steam production efficiency and allocation. Volumetric water flow
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Do non-native Platanus hybrida riparian plantations affect leaf litter decomposition in streams?
The instantaneous river flow was calculated from the instantaneous water velocity measured with a digital water velocity meter (FP311 flow probe) and the average stream section for each reach.
-
Effect of small reservoirs on leaf litter decomposition in Mediterranean headwater streams
Instantaneous river flow was calculated from the instantaneous water velocity measured with a digital water velocity meter (FP311 flow probe, Global Water Instrumentation Inc.) and from the average stream section area on each sampling date and experimental reach.
-
Assessment of water quality parameters in the stream Galyan, Trabzon, Turkey
The water velocity (V) was determined with a digital water velocity meter (FP 201) and the dis- charge (Q) was calculated with determination of the cross-sectional area (A) of the stream.
-
Simulation of daily discharge using the distributed model SWAT as a catchment management tool: Limnatis River case study
Manual measurements of the stream flow were collected at stations L1, L2, L3, and L4 with a digital water velocity meter .
-
Differences in stream fish assemblages subjected to different levels of anthropogenic pressure in the Taizi River catchment, China
We randomly chose three cross sections within each survey reach; at each cross section we took depth and velocity measurements at three equidistant points with a digital velocity meter (Global Water flow probe FP-201).
-
Energy Security
To undertake the water speed measurements on different portions of the Prut River a water speed measuring device FP 201 Global Water Flow Probe Digital Velocity Meter , IRIS Instruments, USA (Figure 2) was used.
-
Cryptic invaders: nonindigenous and cryptogenic freshwater Bryozoa and Entoprocta in the St. Lawrence River
At each station, we measured temperature and dissolved oxygen (mg/L) using a YSI probe, water velocity using a digital flow meter (Swoffer Model 3000), and depth using either a digital depth sounder or weighted measuring tape.
-
Reintroduction of Lower Columbia River Chum Salmon into Duncan Creek, 2007 Annual Report.
Water velocity was measured using a digital current meter just prior to introducing adults, again immediately after all adults in a channel had perished, and then monthly until fry emigration ceased.
-
Water quality of Kaptai reservoir in Chittagong Hill Tracts of Bangladesh
Velocity of water flow was measured using Geopack digital velocity meter at each sampling point.
-
To what extent are the fish compositions of a regulated river related to physico-chemical variables and habitat structure?
Water velocity was measured by a digital flow meter FP 211 (Global Waters Flow Probe).
Indicates content that may require registration and/or purchase.