-
Supplier: OMEGA Engineering, Inc.
Description: The HHF801 is an economical anemometer solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF801 provides fast, accurate readings with digital readability and the convenience of a
- Air Velocity Range: 157.48031496063 to 2,362.20472440944 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF803 is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF803 provides fast, accurate readings with digital readability and the convenience of a remote probe.The
- Air Velocity Range: 157.48031496063 to 7,874.01574803148 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF802 air velocity meter is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF802 provides fast, accurate readings with digital readability and the convenience of a
- Air Velocity Range: 78.7401574803148 to 4,921.25984251967 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
-
Supplier: Traceable® Products
Description: stand for easy monitoring. Extra-large LCD display is 3/4-inch-high and can be read from 15 feet. Supplied with Traceable® Certificate, 9-volt alkaline battery, carrying case, and instructions. Handle is 2-1/2 inches in length, wind vane diameter is 2-3/4 inches, and cable length is 4
- Air Velocity Range: 80 to 5,910 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Measurement Type: Air Velocity
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Cup vane Anemometer PCE-A420 digital cup vane Anemometer wind direction will not influence the measurement Without a doubt, the main advantage of this handheld cup vane Anemometer is that it doesn't need to be held exactly in the direction of
- Height: 190 inch
- Weight: 180 lbs
- Operating Temperature: 0 to 40 F
- Features: Battery Powered
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction Anemometer with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to +50 °C / with backlight The multifunction anemometer PCE-THA 10 with compact size, new structure and integrated
- Height: 244 inch
- Operating Temperature: 0 to 50 F
- Features: Battery Powered
- Instrument Display Options: Digital Display
-
Supplier: Traceable® Products
Description: Hot Wire Anemometer with two miniature glass-bead thermistors provides greater precision at low air velocities. Telescope probe expands from 9-1/2 inches to 3 feet for use in hard-to-reach places. No moving-parts unit eliminates friction errors caused by rotating vanes. It's ideal for
- Height: 7 inch
- Weight: 0.59375 lbs
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
-
Supplier: RainWise, Inc.
Description: Ultrasonic Wind Sensor A lightweight ultrasonic wind sensor, WindSonic is of a robust, high strength construction designed to withstand installation and use with no fear of the damage commonly experienced with the more fragile cups, vanes or propellers. Windsonic does not
- Output Options: Analog Current
- Instrument User Interface Options: Computer Controllable
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
-
Supplier: Enercorp Instruments Ltd.
Description: The First Class wind transmitters are designed to evaluate the location and capacity of future wind power systems. The anemometer measures the horizontal component of wind speed and the direction transmitter detects the horizontal wind direction. The measured value
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction Air Humidity Meter with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to +50 °C / with backlight The Air Humidity Meter PCE-THA 10 with compact size, new structure and integrated vane
- Relative Humidity Range: 5 to 95 %
- Relative Humidity Accuracy: 3 to 5 %
- RH/aw Range: 5 to 95 %
- RH/aw Accuracy: 3 to 5 %
Find Suppliers by Category Top
More Information Top
-
Spatial and Temporal Variation of Urban Air
Quality: A GIS Approach
…measured by a portable hygrometer (Model-HTC-1), rain- fall is measured by a digital rain gauge (Model-RGR 126; Make-Oregon) meter whereas wind speed and direction is measured by a digital anemometer along with wind vane (Model-Lutron-AM-4201).
-
A Wind-Tunnel Simulation of Plume Dispersion Within a Large Array of Obstacles
Velocity measurements were made using crossed hotwire anemometers for detailed turbulence measurements, coupled with a digital vane ane- mometer to record mean wind speed.
-
Comparison of Wind-tunnel and Water-channel Simulations of Plume Dispersion through a Large Array of Obstacles with a Scaled Field Experiment
Velocity measurements were made using crossed hot-wire anemometers for de- tailed turbulence measurements, coupled with a digital vane anemometer to record mean wind speed.
-
Theodor Friedrichs & Co GmbH
Wind sensors offered comprise cup anemometers and wind vanes with different digital and analogue outputs, as well as propeller anemometers, ultrasonic anemometers, hand-held instruments, indication instruments, and recorders.
-
FASt - an autonomous sailing platform for oceanographic missions
Sensors include the wind vane and anemometer , boom position, digital compass (Honeywell HMR3300), GPS (uBlox RCB-4H), inclinometer, voltage monitors, ambient light sen- sor, interior temperature and a set of water sensors distributed is various places inside the hull.
-
Requirements for large-eddy simulation of surface wind gusts in a mountain valley
In order to overcome this problem we installed a digital recording, light-weight cup anemometer and wind vane from Auckland University atthe Tasmanaerodrome site for the period 18-20 November, 1995.
-
Energy, Transportation and Global Warming
• Wind speed was observed using Precision AM804 CPM/CMM vane -type digital anemometer .
-
Design and study of a low-cost laboratory model digital wind power meter
The speed of rotation of the turbine due to the wind from the fan is recorded simultaneously by another reference digital anemometer by keeping its vanes at the same level and position as the shrouded turbine of the constructed device.
-
R M Young Company
Multi-parameter weather sensor, ultrasonic anemometers, mechanical anemometers , wind vanes , barometers, rain gauges, temperature and humidity sensors, and digital displays.
-
Design and Development of a Low-Cost Multisensor Inertial Data Acquisition System for Sailing
The chosen sensors are the Razor 6DOF IMU for acceleration and rotational rate measurements, the HMC6352 Digital Compass for magnetic heading, the Venus 634LPx GPS receiver, and an anemometer and wind vane to measure the wind information.
Indicates content that may require registration and/or purchase.