Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The laser scanners (profilers) are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction. In RF627Smart the analysis, calculations, measurements, tolerance control are carried out directly inside
- Resolution: 640 to 1,280 inch
- Machine Type: 2-D Scanning / Profiling
- Application: Dimensional Measurement, Profile Measurement
- Probe / Head: Laser Triangulation
-
Supplier: Nikon Metrology
Description: LC60Dx single line scanner brings laser scanning in the accuracy range of tactile measurement, while capturing 75,000 measurement points a second. Equipped with powerful CMOS technology, the all-digital scanner automatically digitizes the complete geometry of parts covering features
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
- Application: Dimensional Measurement
- Probe / Head: Laser Triangulation
-
Supplier: Nikon Metrology
Description: Thanks to the most advanced laser scanner technology, the LC15Dx is closing the gap with tactile probe accuracy. In tests comparable to ISO 10360 the LC15Dx achieved the accuracy expected when using a CMM with a tactile probe. Nikons unique ESP3 technology maintains accuracy, speed and data
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
- Application: Dimensional Measurement
- Probe / Head: Laser Triangulation
-
-
Supplier: Nikon Metrology
Description: K-Scan MMDx is Nikon Metrology's walk-around laser scanner for portable metrology applications. The MMDx scanner is renowned for its accuracy, easy-to-use and stunning performance. The scanner is tracked by the K-Series Optical CMM, so that operators can take scans anywhere
- Machine Type: 3-D Scanning / Profiling
- Application: Dimensional Measurement
- Mounting Options: Handheld
- Probe / Head: Laser Triangulation
-
Supplier: RS Components, Ltd.
Description: Shining 3D C7449 3D Scanner
- Machine Type: 3-D Scanning / Profiling
-
Supplier: Nikon Metrology
Description: The L100 CMM laser scanner offers the best possible combination of speed, accuracy and ease-of-use. Suited for both surface and feature measurement, the L100 quickly delivers accurate data and insightful part-to-CAD comparison reports even on shiny or multi-material surfaces.The L100 is ideal
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
- Application: Dimensional Measurement
- Probe / Head: Laser Triangulation
-
Supplier: NextEngine, Inc.
Description: NextEngine delivers an unprecedented combination of power and affordability. At 0.005 inch accuracy, it rivals systems costing 10 times the price. It's not a cheaper 3D Scanner. It's a better scanner that costs less. Way less.
- Resolution: 0.005 inch
- Number of Sensors / Cameras: 2
- Volumetric Accuracy: 0.005 inch
- Machine Type: 3-D Scanning / Profiling
-
Supplier: Datalogic USA, Inc.
Description: The Laser Sentinel family will provide a complete application-oriented solution based on the safe monitoring of a two dimensional area including all functions needed for static horizontal and vertical applications (such as robot cells, machine perimeter protection, machine opening
- Application: Stationary
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SCANNER DIMENSIONING SYSTEM, SELF-CONTAINED, OVERHEAD SCANNER, TRIANGULATED CCD CAMERA / LASER DIODE COMBINATION, MEASURES LENGTH / WIDTH / HEIGHT / VOLUME / POSITION OF PACKAGES ON A CONVEYOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pilz Automation Safety L.P.
Description: The safety laser scanner PSENscan offers two-dimensional area monitoring with an opening angle of 275 degrees and a protected field range of up to 5.5 metres. Thanks to the free configuration of warning fields and protected fields, plus the ability to adapt to structural conditions,
- Protection Zone: 3 m
- Application: Stationary
-
Supplier: SICK
Description: SICK uses its vast to create safety laser scanners with maximum performance. Whether mobile or stationary, for area protection or access protection – our comprehensive portfolio offers the right cost-effective package for every requirement and task. Like optical radar, the compact systems
- Protection Zone: 2 to 7.000000000000001 m
- Scanning Angle: 275 degrees
- Operating Temperature: -22 F
- Application: Stationary
-
Supplier: QMI Services
Description: dimensional weight calculations on certain types of shipments. Parcels that measure over limitations set by carriers cost more to ship due to dimensional weight factors. QMI Services has vast experience with installing hundreds of in-motion dimensioning and cubing systems worldwide.
-
Supplier: FARO CREAFORM
Description: The MetraSCAN 3D optical CMM scanner line-up is specifically designed for manufacturing and metrology professionals who do not want to compromise on quality or efficiency. It can withstand any production environment, including shop floor vibrations, part movements and environmental
- Resolution: 0.001968505 to 0.00393701 inch
- x-axis Measuring Length: 2.755907 to 8.267721 inch
- y-axis Measuring Length: 2.755907 to 8.267721 inch
- z-axis Measuring Length: 1.968505 to 3.93701 inch
-
Supplier: FARO CREAFORM
Description: The Go!SCAN 3D is our fastest, user-friendly handheld 3D scanner. A powerful tool during the product development phase, the Go!SCAN 3D quickly measures any complex surface making it possible to "get it right" the first time. With its seamless integration to your 3D modelling software and your
- Resolution: 0.00393701 inch
- Volumetric Accuracy: 0.001968505 inch
- Machine Type: 3-D Scanning / Profiling
- Application: Dimensional Measurement, Profile Measurement
-
Supplier: FARO CREAFORM
Description: Optimized to meet the needs of design, manufacturing and metrology professionals, the HandySCAN 3D|BLACK Series is the premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere. Certified based on the most
- Resolution: 0.0009842525 inch
- Volumetric Accuracy: 0.0009842525 inch
- Machine Type: 3-D Scanning / Profiling
- Application: Dimensional Measurement, Profile Measurement
-
Supplier: SCANOLOGY
Description: Introducing the KSCAN-Magic Upgrade 3D scanner Series: an innovative fusion of cutting-edge composite 3D scanning that integrates both infrared and blue laser. This unique 3D object scanner ensures versatility and applicability across a wide range of industries. Engineered for
-
Supplier: Evident Scientific
Description: Manual and Semi-Automated Corrosion Mapping The HydroFORM scanner is designed to offer the best inspection solution for detecting wall thickness reductions due to corrosion, abrasion and erosion. In addition, HydroFORM detects mid-wall damage such as hydrogen induced blistering or
- Graduation / Resolution: 0.000393701 inch
- Resolution: 0.000393701 inch
- Features: Corrosion Thickness, Material Thickness
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Radwell International
Description: PARCEL MEASUREMENT, CSN950 DIMENSIONER, 24VDC, 3AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LMI Technologies
Description: The HDI 100 series of 3D scanners is the most compact, advanced 3D scanning system using blue LED projection technology available on the market today. Designed for demanding industrial applications that require accurate and repeatable 3D scanning results (down to 34 microns with HDI 109), the
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 2.6771668 to 3.4251987 inch
- y-axis Measuring Length: 3.4251987 to 3.4645688 inch
- Machine Type: 3-D Scanning / Profiling
-
Supplier: Micro-Epsilon Group
Description: scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate,
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 3.27165531 to 4.75590808 inch
- z-axis Measuring Length: 7.480319 to 11.417329 inch
- z-axis Linear Accuracy: 0.0004724412 inch
-
Supplier: ZBA, Inc.
Description: The ZBA ZB3000 is a hand-held high speed 1 dimensional Imager that touts the most effective scanning capability.This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning of linear
- PCS Value: 30 #
- Resolution: 5 mils
- Scan Rate: 125 Scans/Sec
- Operating Temperature: 32 to 122 F
-
Supplier: Smartmore Corporation Limited
Description: (Two-dimensional series) Code scanner is a built-in patented lighting system, can automatically interface detection, no need to set up, easy to use, durable design IP54 protection, 1.8M drop-proof and cost-effective product.
- Operating Temperature: 32 to 122 F
- Symbologies: Codabar, Code 1, Code 128, Code 39, Matrix 2 of 5, QR Code
- Bar Code Scanner Type: Handheld "Gun" Type
- Features: Portable
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: (full FOV) - 1200 Hz (up to 1900 Hz soon); ROI rate - 6000 Hz (up to 8000 Hz soon); Full compatibility with RF62x Series scanners and common web interface for scanners configuration. The first scanner RF631-320/160-340/440 in the series is developed by order of our partner and
- Machine Type: 2-D Scanning / Profiling, 3-D Scanning / Profiling
- Application: Dimensional Measurement, Profile Measurement
- Probe / Head: Laser Triangulation
-
Supplier: Daisy Data Displays, Inc.
Description: Increase productivity and tracking abilities and minimize errors with our lightweight, easy-to-use barcode reading systems. Our barcode scanners support over 200 terminal and keyboard configurations. Decodes All Popular One-Dimensional Bar Code Symbologies External Speaker Jack 10-Pin
-
Supplier: Micro-Epsilon Group
Description: scanCONTROL 29x0 laser scanners are designed for industrial measurement tasks where compact design and high accuracy are required. Thanks to their high resolution, versatility and excellent price-performance ratio, the scanners are particularly suitable for static and dynamic
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 1.6535442 to 2.2834658 inch
- z-axis Measuring Length: 2.755907 to 4.724412 inch
- z-axis Linear Accuracy: 0.0001574804 inch
-
Supplier: Micro-Epsilon Group
Description: surfaces. The scanCONTROL 8x00 models are used as standalone SMART 3D scanners or as 3D data sources. Measurement results or calibrated point clouds can be output, depending on the application.
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 0.95275642 to 1.01574858 inch
- z-axis Measuring Length: 2.93307245 to 3.56299405 inch
- z-axis Linear Accuracy: 0.00003149608 inch
-
Supplier: Smartmore Corporation Limited
Description: (Two-dimensional series) Code scanner is a low power consumption, powerful performance, can quickly read the mobile phone screen bar code and support RS232 interface and USB interface, a cost-effective product.
- Operating Temperature: 32 to 122 F
- Symbologies: Code 11, Code 128, Code 39, Code 93, Data Matrix (Data Code), MaxiCode
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: LMI Technologies
Description: MikroCAD delivers sub-micron accuracy and repeatability on a variety of challenging scan surfaces such as shiny, reflective and steep edges, in contrast to confocal solutions that are unable to handle steeply angled geometries. With MikroCAD 3D Surface Metrology you can: Measure roughness and
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
- Application: Dimensional Measurement, Profile Measurement
- Features: Reverse Engineering
-
Supplier: Smartmore Corporation Limited
Description: It is a scanner that supports one-dimensional code and supports angle adjustment. It is a good helper for cashiers in shopping malls. It not only has a platform design, but also frees your hands. - 1D/2D paper product code, mobile payment code; - Low-power design, automatic sleep and
- Resolution: 5 mils
- Symbologies: Codabar, Code 11, Code 128, Code 39, Code 93, Data Matrix (Data Code), Matrix 2 of 5, QR Code, UPC
-
Supplier: Accurex Measurement, Inc.
Description: Absolute Arm with BendingStudio is an excellent solution for superior tube/wire measurement and CNC bender correction. Ideal for shops with fewer CNC benders, a need for measurement portability or need to perform full GD&T inspection of complex tubing assemblies.
- Machine Type: 3-D Scanning / Profiling
- Mounting Options: Benchtop
- Probe / Head: Laser Triangulation, Touch Probe (Discrete Point)
- Control: Manual
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 2.97637956 to 4.89764044 inch
- z-axis Measuring Length: 7.87402 to 13.385834 inch
- z-axis Linear Accuracy: 0.000393701 inch
-
Supplier: QMI Services
Description: orientation and of virtually any shape, color, or package material. The CubiScan 1200-AKL utilizes advanced Class 1 infrared laser sensing technology that is safe for operators and freight (in accordance with DIN EN 60825-1 usage regulations). Two laser scanners are fixed to parallel guides
Find Suppliers by Category Top
Featured Products Top
-
Code barcode scanners allow a 1-dimensional barcode, 2-dimensional QR code, or other marking to be read, decoded, and converted to a usable format (read more)
Browse Datasheets for Automationdirect.com -
When ease of use meets versatility and portability The Go!SCAN 3D is our fastest, user-friendly handheld 3D scanner. A powerful tool during the product development phase, the Go (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
going to satisfy our customers’ requirements.” 3D metrology scanners improve quality control processes To overcome these challenges, Brosius GmbH brought in Creaform’s 3D metrology solutions: the (read more)
Browse Dimensional and Profile Scanners Datasheets for FARO CREAFORM -
Up to 99 laser lines and a measurement rate of up to 4.86 million measurements per second allow users to capture dense 3D data quickly and identify dimensional deviations more efficiently (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere. Certified based on the most rigorous industry standards, this fast and versatile handheld 3D scanner is easy to use and captures highly detailed (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
HandySCAN 3D|SILVER Series Proven and trusted professional 3D scanners at an accessible price When accuracy meets versatility and portability The SILVER Series is part of the HandySCAN 3D™ (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
The Impact of 3D Scanners on NASCAR Stock Car Racing Reaume Brothers Racing is an American professional stock car racing team that competes full-time in the NASCAR Craftsman Truck Series (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
MetraSCAN 3D Speed and accuracy combined with versatility The MetraSCAN 3D optical CMM scanner line-up is specifically designed for manufacturing and metrology professionals who do (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
the 3D scanner for measuring large part sizes—up to 15 m (50 ft)—quickly and easily, providing metrology-grade results in mere minutes. Its Flex Volume feature offers an adjustable, flexible working distance—from 0.3m (1 ft) to 2.5m (8.2 ft). This means that (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
automation and metrology solutions. However, they want to leverage these technologies further to maximize their investments. So, what are the next possible steps? This article provides insights into how manufacturing companies can harness the potential of 3D scanners within (read more)
Browse Dimensional and Profile Scanners Datasheets for FARO CREAFORM
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting - Scanners
February 2007 Vol.11 Issue 1 Page(s) 136-139 in print issue Add To My Personal Library Scanners convert text documents, paper photographs and images, slides and negatives, and even small three-dimensional objects into digital files. Essentially electronic copy machines, most scanners come
-
3D Scanners Take Volume Measurement to a New Level
for these vast storage applications. Using multiple scanners strategically located above the material to span the entire surface is an innovative way to estimate inventory in storage domes. Advanced software combines all measurements from multiple scanners and maps them three-dimensionally to estimate
-
Long-established Company Atlas Weyhausen Chooses Creaform
As well as being innovative in developing and building its wheel loaders, the long-established company Atlas Weyhausen GmbH is also innovative in its quality assurance: Since the start of 2011, the company has used the Handyscan 3D three-dimensional scanner from Creaform with Geomagic software
-
Found Art: Images On The Web
designs requires some creativity, but you don't have to be a Michelangelo to create drop shadows or three-dimensional (3-D) buttons. Mostly what it takes are the right tools and practice; a fair amount of practice, to be honest. For designers looking to add visual pizzazz to their Web pages
-
Case Study: Every Nook and Cranny
The Mephisto Extreme 3D-Scanner from 3DDynamics relies on AVT Pike digital cameras to scan objects, humans, animals or plants with the highest possible precision in three dimensions. 3DDynamics specializes in three-dimensional scanning. This high-tech company, located in sâ Gravenwezel near Antwerp
-
Unified Optical Scanning Technology - Preface
comprehensively as another unifying dimension. Rendering now only the thematic highlights, it is noteworthy that the final chapter in this volume summarizes the principal thrust of each chapter. It closes with a unique and potentially controversial independent compilation of the major scanner types
-
Targeted Vertical Cross-Sectional Imaging with Handheld Near-Infrared Dual Axes Confocal Fluorescence Endomicroscope
to that used by pathologists. The scan head is 10 mm in outer diameter (OD), and integrates a one dimensional (1-D) microelectromechanical systems (MEMS) X-axis scanner and a bulky lead zirconate titanate (PZT) based Z-axis actuator. The microscope images in a raster-scanning pattern with a +-6
-
Lasers in manufacturing and packaging
. The laser's high-resolution quality also makes it possible to engrave codes that can be read by scanners. These include one-dimensional barcodes, such as universal product codes (UPCs), used in the vast majority of saleable products; two-dimensional data matrix codes, widely used in the aerospace
More Information Top
-
In Vitro Measurements of Precision of Fit of Implant‐Supported Frameworks. A Comparison between “Virtual” and “Physical” Assessments of Fit Using Two Different...
Measurements of fit between frameworks and models were performed by means of a coordinate measuring machine (CMM; Zeiss Prismo Vast, Carl Zeiss Industrielle Messtechnik GmbH, Oberkochen, Germany) linked to a computer and an optical, high‐resolution, three‐ dimensional scanner (Atos 4M SO, GOM …
-
FLIR Systems Today
Figure 4 shows a two - dimensional scanner with a single detector.
-
Scanners for visualizing activity of analog VLSI circuitry
In section 2, we discuss one- dimensional scanners and their component parts as pro- totypical of two-dimensional scanners.
-
Laser Scanner for Erosion Plot Measurements
For the two dimensional scanner , a large rectangular frame was constructed of aluminum tubing by the Purdue University Central Machine Shop (fig. 3).
-
Digital Preservation Technology for Cultural Heritage
Fig. 3.4 Long-range three- dimensional scanners .
-
The Computer Graphics Manual
Such a mouse can be used as a three- dimensional scanner to scan a solid object and determine the coordinates of points on its surface.
-
Basic design of linear oscillatory actuator for two-dimensional optical scanner
Until now, optical scanners have been equipped with one- dimensional scanners .
-
Handbook of Optics: Volume I - Geometrical and Physical Optics, Polarized Light, Components and Instruments, Third Edition > SCANNERS
In the case of a one- dimensional scanner , the second dimension needed to form an image is most often generated by movement of the sensor platform.
Indicates content that may require registration and/or purchase.