Products/Services for DIN 45326 8-pin Connectors
-
Electrical Connectors - (3299 companies)...in high-speed data and CATV applications. DIN Connectors DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization...Connector TypeCoupling / AdapterGender -
DIN Connectors - (329 companies)DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut f ur Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched... -
DIN Rail - (135 companies)Institute fuer Normung, a German standardization body and member of the International Standards Organization (ISO). Applications. DIN rails are standard mounting equipment for a variety of electronic components, including terminal blocks to connect... -
Circular Connectors - (665 companies)...of connectors including DIN connectors, military connectors and micro or nano connectors. Circular plastic connectors (CPC) and circular metal-shell connectors (CMC) are both designed by an OEM where the plug and receptacle are commonly configured... -
Power Connectors - (807 companies)There are several mounting styles for power connectors. Standard DIN rail or fit the ends of electrical cables. Panel mounted devices fit a depression within a panel so that they are flush or nearly flush with the surface. Flange mounted devices attach by bolting... -
Micro Connectors and Nano Connectors - (173 companies)Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...
-
USB Connectors - (393 companies)USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types. USB connectors are used with Universal Serial Bus (USB) standard...
-
Wire, Cable, and Connector Tools - (860 companies)...cable and connector tools. Common connector types include advanced telecom computing architecture or AdvancedTCA (ATCA), Bayonet Neil-Concelman (BNC), CompactPCI (cPCI), Deutsches Institut f ur Normung (DIN), IEEE 1394 or FireWire (R) (Apple Computer...
-
Audio and Video Connectors - (437 companies)...for audio connectors can be plastic or metal. Some audio connectors have no housings; they are open frame. Mounting options include right angle, panel or flange mount, threaded housing, strain relief, DIN mount, PCB mount, and BNC. Contact platings...
-
Solenoid Valve Connectors - (27 companies)...the types of devices with which the given solenoid valve connectors can function. Some of the most common connector types include Industrial Form B (ISO Form B), Industrial Micro-Mini (ISO Form C), DIN 43650 Form A, DIN 43650 Form B, and DIN 43650 Form...
Product News
-
Amphenol Communications Solutions
Eaxtron - UL1977 DIN Connector UL 1977 DIN connectors, please contact your Amphenol Industrial sales engineer for further details and a quote. For more information about the Eaxtron - UL1977 DIN Connector visit Amphenol Industrial Operations. Attachments: eaxtron-press-release.pdf... (read more)Browse DIN Connectors Datasheets for Amphenol Communications Solutions -
Xiamen Innovacera Advanced Materials Co., Ltd.
8 Pin 30A 10kV CF2.75 Ceramic Vacuum Connector Technical Specifications: - Number of Pins: 8. - Voltage Rating: 10 kV. - Current Rating: 30 A. - Conductor Diameter Size: 0.094 inch , 2.3876 mm. - Conductor Material: Copper or Molybdenum or Customization. - Insulator: 95% Alumina Ceramic. - Flange: CF2.75 (CF35). - Using Temperature: -269 to 450 C. - Pressure Maximum: 1500 psig. - Size: OD69.5*169mm. Advantages: - Equivalent to standard ceramic to metal seals vacuum connector feedthrough specifications. - Supports 10kV high voltage & 30A... (read more)Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
OKW Enclosures, Inc.
New Enclosures For Individual DIN Rail Devices spare front and side panels, and a transparent hinged cover to protect the front, controls, connectors and lighting elements. OKW can supply RAILTEC B DIN rail enclosures fully customized. Services include CNC machining, printing and laser marking. LEARN MORE ABOUT THESE NEW ENCLOSURES > >... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Dataforth Corporation
Dataforth’s DSCA High Performance DIN Modules of Directive 2014/34/EU of the European Parliament and of the Council of 26 February 2014 on the harmonization of the laws of the Member States relating to equipment and protective systems intended for use in potentially explosive atmospheres. The DSCA series is designed for data acquisition, test/measurement, and control system applications. It consists of 16 family groups with a total of 376 models. Each DSCA high performance DIN signal conditioner provides a single channel of isolated analog input... (read more)Browse Signal Conditioners Datasheets for Dataforth Corporation -
Altech Corp.
Altech DIN Electronic Enclosures Altech DIN rail mounted electronic enclosures are designed to help integrate PCB electronics into control panels with a compact, ready-to-wire housing. Built for protection, functionality, and a professional finish, they support a wide range of applications from relays and timers to sensors, monitoring devices, transducers, and printed circuit boards. Mounts on standard 35 mm DIN rails or panels. Flame-retardant, maintenance-free materials for long-term durability. Multiple sizes, cover styles... (read more)Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
ABSOPULSE Electronics Ltd.
95V-264Vac Input 12Vdc Out DIN Rail Power Supply meets Class II (IEC) protection requirements. A 90 o faston connector is installed on the front panel for extra safety grounding. The input and output are filtered for low noise. The input meets EN55032 Class A with wide margins. The power supply is designed for compliance with EN62368-1 and equivalent safety standards. This universal input, 12Vdc/8.4A output, 100W DIN-rail mount unit is presently IN STOCK. (read more)Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK-Lambda Americas Inc.
120W and 240W three phase DIN rail AC-DC to be mounted on the DIN rail. Users can chose between screw terminations or push-in wire connectors for input and output wiring. The three phase convection cooled DRB models are rated for operation in -25 to +70 C ambient temperatures, with derating above 55 C. The operating efficiency is 94%, thus reducing power losses and lowering internal temperatures for a longer field life. The low off-load power consumption can be reduced even further to below 2.3W by using the remote on/off function... (read more)Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
RDP Electrosense
DR7DC DIN Rail Mounting Amplifier DR7DC DIN Rail Mounting Amplifier. The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide selection of transducers and applications. About us. RDP is a designer and manufacturer and distributor... (read more) -
RDP Electrosense
DR7AC DIN Rail Mounting Amplifier DR7AC DIN Rail Mounting Amplifier. The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide selection of transducers and applications. Compatible with any standard RDP LVDT (without integral... (read more) -
TDK-Lambda Americas Inc.
DIN rail mount redundancy modules TDK Corporation (TSE 6762) announces the introduction of the DRM40 series DIN rail mount redundancy modules. The two 20A 10V to 30Vdc rated inputs can be connected to provide a 20A redundant configuration, or using the load balancing option, to deliver a 40A output. For capacitive and inductive loads, the DRM40 will support an additional 50% peak load for four seconds. The use of low-loss MOSFET reverse current protection devices reduces the internal voltage drop to just 200mV. Applications... (read more)Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
-
Analytical bulletin of the committee of Coordination of the Télécommunications of the French Union
45326 Dtschl.) (June 1957), 25, no 95, pp. 107-114, 8 fig. ~ admet-rant that losses don't … … deposit tubes: transcontinental, octal Rimlock-m ~ dium U. S. miniature A. 4 pins Noval, CT tubes … -- NEBEN H.-M. Di61ectrlques for connectors (Materials for electrical connectors Dielectric). … of a servo-m ~ canisme flax ~ area and one justifle the cry -t ~ rium …
-
Applied Mechanics and Mechanical Engineering III
The reading of each sensor is represented by 8 bits binary and send though port D ( 8 pins ) in each microcontroller in the receiver circuits as shown in Fig.4. … expansion module (EM235), which is connected to the PLC S7-200 with a kind of ribbon connector . We set grid unit’s size 2mm and number 45326 , then cavern out the axis portion and obtain … … diameter D3=184mm, the volute inlet width b3=20mm, the pump inlet diameter Din =65mm and the …
Indicates content that may require registration and/or purchase.