Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE,PIN,CATALOG,
- Tj: 175 C
- Features: Other, RF Diodes
- Package: SOT23
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TOSHIBA Zener Diode Silicon Epitaxial Type Product overview: CRY82 from Toshiba Electronic Devices and Storage Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers
- Features: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier,
- Features: Rectifier Diode
-
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 350 mA
- VR: 3,000 volts
- trr: 250 ns
- IFSM: 5 amps
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 100 mA
- VR: 2,000 volts
- trr: 200 ns
- IFSM: 1 amps
-
Supplier: Richardson RFPD
Description: This Diode sample kit features a small selection from MACOM's large catalog of products. PIN Limiters provide excellent broadband performance from 1 MHz to 20 GHz for receiver protector circuits. Ceramic packaged PIN diode series is ideal for switching and attenuator
-
Supplier: Win Source Electronics
Description: Standard Package: 50 Catalog: Schottky Diode Array Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 840mV @ 10A Current - Reverse Leakage @ Vr: 100µA @ 45V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified
- VF: 0.84 volts
- VR: 45 volts
- IR: 0.1 mA
- Features: Other
-
Supplier: Ross Optical Industries
Description: Our catalog Laser Achromats are designed primarily for a diode laser with an 830nm wavelength. They perform well through the near-infrared spectrum. They have been corrected for spherical aberration, coma and astigmatism. They are intended to be used for diode beam manipulation.
- Focal Length: 10.000000000000002 mm
- Diameter / Length: 5.000000000000001 mm
- Center Thickness: 3.5000000000000004 mm
- Edge Thickness: 2.8000000000000003 mm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE VOLTAGE REGULATOR DIODE, Voltage Regulator Diode Product overview: TZX5V1C-TR from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Operating Temperature: -65 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CAN BUS ESD PROTECTION DIODE Product overview: DESD2CAN2SOQ from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Device Type: Transceiver
-
Supplier: Glenair, Inc.
Description: configurations. Glenair's state-of-the-art diode burn-in process tests leaded and surface mount diodes with leakage current monitored throughout the entire test procedure ensuring field reliability. Glenair is the only supplier of both build-to-spec as well as standard catalog
- Features: Board Mount Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty, Right Angle, Straight
- Category: D-Sub, Micro Connector and Nano Connector, Military Connector
- Gender: Female / Jack, Male / Plug
Find Suppliers by Category Top
Featured Products Top
-
, you can browse and compare laser diodes by wavelength, output power, manufacturer, package type, and application using World Star Tech's online laser diode catalog. Technical resources, including a How to Select a Laser Diode guide, are also available to assist with choosing the appropriate device for new designs. (read more)
Browse Diode Lasers Datasheets for World Star Tech -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum. The X (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Download Datasheet Laser Diode Analyzer Expand your testing capability and accelerate your optics (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Like all our Design Engineer’s Guides, the Diode Handbook is intended to be a practical, comprehensive, and up-to-date reference work written by engineers for engineers. The diode has come a long way, developed over 100 years ago. The considerations and implications of (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
Voltage Multipliers, Inc. offers the most complete range of high-voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers a complete line of high voltage, hermetically sealed diodes for tough applications when an epoxy or plastic diode can’t withstand the environment. (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc.
Conduct Research Top
-
FAQs > Diodes
Maximum Storage and Operating Temperature. Using parallel resistors and capacitors across diodes. Dimensions - nominal, max., and min. MTBF for MD90FF18 and similar diodes. Space level diodes. Mounting K25UF epoxy diode to PCB. Polarity testing. High Temp Plastic Diodes. I 2T. Series and parallel
-
What are Diodes? - Features of Si Schottky Barrier Diodes
As the second section on Si diodes, we explain the features and applications of Schottky barrier diodes (hereafter "SBDs").
-
What are Diodes? - Characteristics of Si Fast Recovery Diodes
The characteristics of fast recovery diodes (hereafter "FRDs") and improvements in these characteristics, and their applications.
-
What are Diodes? - Comparison of Features of Rectified Diodes
The diodes discussed in this chapter are devices with high withstand voltages and the ability to handle large currents, but they can be classified into several categories according to their characteristics, features, and manufacturing processes. Diode characteristics and performance are basically
-
What are Diodes? - Properties and Characteristics
Types of Si Diodes
-
Laser Diode Principles (.pdf)
A number of questions and misconceptions surround the laser diode. Are all laser diode specifications identical? Do single-mode diodes always operate as single-mode? What effect does temperature change have on wavelength and optical power? The following explores these and other common diode
-
AG312: Design with PIN Diodes
The PIN diode finds wide usage in RF, UHF and microwave circuits. It is fundamentally a device whose impedance, at these frequencies, is controlled by DC excitation. A unique feature of the PIN diode is its ability to control large amounts of RF power with much lower levels of DC. The PIN diode
-
About Diode Junctions Guides
High-voltage rectification presents unique challenges to the designer. Careful. examination of the application requirements is essential when selecting the best. solution for size, cost and reliability. Diode parameters are interdependent and. the decision of whether to employ high or low voltage
More Information Top
-
SANYO Laser Diode Catalogue Available As Free Download
SANYO Laser Diode Catalogue Available As Free Download .
-
10.13.05 -- Feature Article: Full Waveguide Bandwidth Millimeter Wave Gunn Oscillators
RF & Microwave Diode Catalog From Aeroflex / Metelics .
-
Surface Mount TVS Diodes - Littelfuse
TVS Diode Catalog .
-
RF & Microwave Diode Catalog
RF & Microwave Diode Catalog .
-
Novel modulation method of single-phase bridge inverter for improved utilization of power devices
Forward voltage drop of diode ( catalogue data) On the other hand, the currents of feed back diodes D1, D2 are lower than those of D3, D4.
-
Microwave characterization of slot line and coplanar strip line on high‐resistivity silicon for a slot antenna feed network
Hughes Millimeter Wave Diodes Catalogue .
-
20KPA44CA - 20KPA Series - Leaded from TVS Diodes - Littelfuse
TVS Diode Catalog .
-
SMDJ58A - SMDJ Series - Surface Mount from TVS Diodes - Littelfuse
TVS Diode Catalog .
Indicates content that may require registration and/or purchase.