-
Supplier: Accuris
Description: Standards for Direct Contact Barometric and Low Level Condensers
-
Supplier: Schutte & Koerting
Description: Multi-Jet Barometric Condensers are generally employed where low cost water is available in ample quantity. It is the simplest design of all barometric condensers, and requires no auxiliary air pump or pre-cooler. It is probably the ideal type where load conditions are constant and
- Type: Direct Contact/Barometric Condenser
- Application: Process
-
Supplier: Schutte & Koerting
Description: Barometric Counter-Current Condensers are used where water supply is limited or an excessive amount of non-condensables requires the use of a separate vacuum pump, and local conditions necessitate a side vapor inlet. Barometric Counter-Current Condensers are the only condenser
- Type: Direct Contact/Barometric Condenser
- Application: Process
-
-
Supplier: Schutte & Koerting
Description: Multi-Jet Spray Type Barometric Condensers are generally employed where large capacities are required and where wide fluctuations in water temperature or steam load occur. The flexibility of operation achieved by this condenser is apparent from its design. For full vapor load the rated
- Type: Direct Contact/Barometric Condenser
- Application: Process
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 6Kw ÷ 47Kw Refrigerant R134a. Thermocold specific project for applications with lowambient temperatures (-45 ° C) and high wind speed ~ 150km / h. Made entirely in AISI 316L for outdoor installation. ATEX Ex II2G EExd IIC T3 centrifugal funs to overcome thedynamic pressure of the wind made
- Application: Building
- Type: Direct Contact/Barometric Condenser
-
Supplier: Knight Optical (UK) Ltd
Description: Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices. Our
- Focal Length: 250.00000000000003 mm
- Diameter / Length: 0.25 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices. Our
- Focal Length: 500.00000000000006 mm
- Diameter / Length: 0.25 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices. Our
- Focal Length: 350 mm
- Diameter / Length: 0.25 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: Condenser lenses are used for concentrating light into a beam. Condenser lenses are typically used in enlargers, projectors and illumination lighting systems. This range of large condenser lenses have been optically polished and of high quality at very reasonable prices. Our
- Focal Length: 500.00000000000006 mm
- Diameter / Length: 0.25 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Cole-Parmer
Description: prevents contact with hot surfaces; high alloy stainless steel pan is easy to clean. Heating coils are located beneath the surface of the pan to minimize maintenance and simplify cleaning. Use only uncoated flasks when using as an oil bath. Bath features wireless contacts for both
- Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: ebm-papst Inc.
Description: circulated in beer tap units. They intake the fluid and direct it to the required location in accordance with the flow principle. Rotary pumps are used in air conditioners, beer taps, washing machines, condenser dryers, and in industrial applications. The advantages of ebm-papst rotary
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: ebm-papst Inc.
Description: circulated in beer tap units. They intake the fluid and direct it to the required location in accordance with the flow principle. Rotary pumps are used in air conditioners, beer taps, washing machines, condenser dryers, and in industrial applications. The advantages of ebm-papst rotary
- Air Flow Rate: 102.95775 to 271.80846 SCFM
- Media Temperature: -4 to 167 F
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: Cole-Parmer
Description: housing prevents contact with hot surfaces; high alloy stainless steel pan is easy to clean. Heating coils are located beneath the surface of the pan to minimize maintenance and simplify cleaning. Use only uncoated flasks when using as an oil bath. Bath features wireless contacts for
- Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: housing prevents contact with hot surfaces; high alloy stainless steel pan is easy to clean. Heating coils are located beneath the surface of the pan to minimize maintenance and simplify cleaning. Use only uncoated flasks when using as an oil bath. Bath features wireless contacts for
- Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: contact with hot surfaces; high alloy stainless steel pan is easy to clean. Heating coils are located beneath the surface of the pan to minimize maintenance and simplify cleaning. Use only uncoated flasks when using as an oil bath. Bath features wireless contacts for both power supply
- Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Schutte & Koerting
Description: Ejectors consist of a booster ejector, a booster condenser, and a Two-Stage Ejector consisting of a high-vacuum ejector, intercondenser, and low vacuum ejector. In some applications another condenser (after-condenser) can be used at the low vacuum ejector discharge. Applications
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: INTEC Energy Systems
Description: This boiler model of vertical design is especially developed for closed circuits in palm oil refineries where the steam is used as heating medium in distillation columns and where no direct contact with the product occurs. The ERK-HP(V) too finds its worldwide application in thermal
-
Supplier: BEING Scientific Inc.
Description: quick-release front grill allow for easy cleaning of the bath and condenser. The standard stainless-steel bottom plate helps prevent direct contact by accessories and tubes to heating element and sensors. Easy to access drain valve makes emptying of bathwater fast and easy for
- Temperature Range: -20 to 150 C
- Power: 1,500 watts
- Volume: 12.999999999999998 liters
- Operating Temperature: 95 F
Find Suppliers by Category Top
Featured Products Top
-
as the seal fluid is a perfect match. The pump acts as a direct-contact condenser, where the vapor collapses into the ring. In these cases, the machine is actually producing water rather than consuming it, as the process vapor turns to liquid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
-in water tank for easy installation. Included options: window and NIST calibration certificate. Temperature range: -40 to 150°C Humidity range: 30% to 95%RH Criterion Benchtop series temperature & humidity chambers with direct water supply connection. Included options (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
metal plates separated by a non-conducting substance, or dielectric. A capacitor (originally known as a condenser) is a passive two-terminal electrical component used to store energy electro statically in an electric field. The forms of practical capacitors vary widely, but all contain at least two (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC
More Information Top
-
The Use of Water Vapor as a Refrigerant: Impact of Cycle Modifications on Commercial Viability
Dimension Water Direct Contact Condenser Water Indirect Contact Condenser R-134a Indirect- contact Condenser .
-
Direct-contact condensers for open-cycle OTEC applications: Model validation with fresh water experiments for structured packings
Spent steam from turbine Direct contact condenser Cold seawater .
-
Waste heat rejection from geothermal power stations
H. R. Jacobs and Heimer Fannar, Direct Contact Condensers - A Literature Surzjey, DGE/1523-3, UTEC 77-081 ,Mechanical Engineerin Dept., University o f Utah, Salt Lake City, (February 1977), Fig. 2.A (2-1 3.
-
INNOVATIVE FRESH WATER PRODUCTION PROCESS FOR FOSSIL FUEL PLANTS
Throughout the past year, the main focus of the desalination process has been on the diffusion tower and direct contact condenser .
-
Conceptual design of an open-cycle ocean thermal energy conversion net power-producing experiment (OC-OTEC NPPE)
Direct Contact Condenser Type Seawater flow Seawater temperature Steam consumption rate Steam inlet temperature Inert gas content in steam Design water effectiveness .
-
Innovative Fresh Water Production Process for Fossil Fuel Plants
Throughout the past year, the main focus of the desalination process has been on the direct contact condenser .
-
Innovative Fresh Water Production Process for Fossil Fuel Plants
The direct contact condenser has also been thoroughly analyzed and the system performance at optimal operating conditions has been considered using a heated water/ambient air input to the diffusion tower.
-
ESDU 85022 - Practical guide to the selection of condensers.
… process fluid requiring to be heated; ambient air; water taken from a lake, river or sea (surface water); water circulated through a water cooling tower; a boiling liquid, e.g. a refrigerant; condensate from a direct contact condenser circulated through a separate …
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
& In direct contact condensers , high or low water flow rates can cause problems in the vacuum system.
-
Thermoplastic Polyesters
Fresh 1,4-BD is fed to the last of several direct contact condens- ers used In the vacuum system for the manufacturing unit.
Indicates content that may require registration and/or purchase.