-
Supplier: Accuris
Description: Direct Tension Indicators Part 1: Specification for Compressible Washers
-
Supplier: Accuris
Description: Direct Tension Indicators - Part 2: Specification for Nut Face and Bolt Face Washers
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COMPRESSIBLE- WASHER-TYPE DIRECT TENSION INDICATORS FOR USE WITH STRUCTURAL FASTENERS
-
-
Supplier: Accuris
Description: Standard Specification for Compressible-Washer-Type Direct Tension Indicators for Use with Structural Fasteners
-
Supplier: ASTM International
Description: intended for installation under either a bolt head or a hardened washer. Steel materials used in the manufacture of direct tension indicators shall be designed, processed, and protectively coated as specified. The direct tension indicators shall conform to
-
Supplier: ASTM International
Description: 1.2.1 Type 8.8-direct tension indicators for use with Specification A 325M bolts, and 1.2.2 Type 10.9-direct tension indicators for use with Specification A 490M bolts. 1.3 Direct tension indicators are intended for installation under
-
Supplier: ASTM International
Description: installation under either a bolt head or a hardened washer. Steel materials used in the manufacture of direct tension indicators shall be designed, processed, and protectively coated as specified. The direct tension indicators shall conform to required
-
Supplier: ASTM International
Description: installation under either a bolt head or a hardened washer. Steel materials used in the manufacture of direct tension indicators shall be designed, processed, heat treated, and protectively coated as specified. The direct tension indicators shall conform to
-
Supplier: Montalvo Corporation
Description: Montalvo’s digital S-3100 closed loop tension controller employs a proprietary Diamatic control algorithm which insures uniform control response regardless of roll diameter. It may be used in unwind or rewind tension applications and provides fast, precise tension control. Users
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Andantex USA, Inc.
Description: With MEROBEL’s new DGT300+, Web Tension Control has never been so easy to manage. The DGT300+ is a digital controller dedicated to web tension and torque control. Overview The newest Digital Controller from MEROBEL combines, in a smart and low profile front face enclosure, the most
- Control Signal: Analog Voltage, Pulse / Frequency
- Type: DC Voltage Input
- Control: PID Control
- Features: Tension Indication / Control
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™ Pulley, however,
-
Supplier: Industrial Indicators
Description: SmartBolts® Direct Tension Indicating (DTI) Fasteners DTI SmartBolts® from Stress Indicators, Inc. indicate whether a bolted joint is loose or tight with a clear visible indicator that gradually darkens from bright red when loose to near black as the fastener is
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2", 3/4", 5/8", 7/16", 7/8"
- Bolt Type: Machine Bolt, Structural Bolt
- Features: Other
-
Supplier: Meter Group
Description: Accurately Measure Deep Drainage and Evapotranspiration A complete small weighable and tension controlled field lysimeter. Combined with tensiometers, soil moisture sensors, data logger with optional GPRS modem, lightning protection, and powered by solar panels. This is the idea of the UMS
- Form Factor: Instrument, Meter / Indicator
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
-
Supplier: Dover Flexo Electronics, Inc.
Description: The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: AENOR
Description: High-strength structural bolting assemblies for preloading - Part 9: System HR or HV - Direct tension indicators for bolt and nut assemblies
-
Supplier: AENOR
Description: High-strength structural bolting assemblies for preloading - Part 9: System HR or HV - Direct tension indicators for bolt and nut assemblies
-
Supplier: Honeywell Sensing & IoT
Description: indicates proper cable tension, providing easy and intuitive set-up. The direct acting switch contacts are held closed when the actuating cable is under proper tension and the reset knob is set to RUN. When the actuating cable is pulled, slackened or broken, a cam positively
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 2 #
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
-
Supplier: Honeywell Sensing & IoT
Description: indicates proper cable tension, providing easy and intuitive set-up. The direct acting switch contacts are held closed when the actuating cable is under proper tension and the reset knob is set to RUN. When the actuating cable is pulled, slackened or broken, a cam positively
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 2 #
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
-
Supplier: Honeywell Sensing & IoT
Description: indicates proper cable tension, providing easy and intuitive set-up. The direct acting switch contacts are held closed when the actuating cable is under proper tension and the reset knob is set to RUN. When the actuating cable is pulled, slackened or broken, a cam positively
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 3 #
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
-
Supplier: Honeywell Sensing & IoT
Description: cable (push) and pulled cable. This capability enhances productivity by eliminating nuisance stops due to variations in temperature, stretch of cable over time, and other application variables. A line in the midpoint of the cable tension window indicates proper cable tension, providing
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 2 #
- Maximum Current Rating: 0.05 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: ASME Standards and Certification
Description: Circular Clipped or Beveled: ASTM F 436; (d) Compressible Washer-Type Direct Tension Indicators: ASTM F 959; (e) Twist-Off-Type Tension Control Structural Bolts: Heavy Hex and Round: ASTM F 1852. The inclusion of dimensional data in this Standard is not intended to imply
-
Supplier: ASME
Description: Circular Clipped or Beveled: ASTM F 436; (d) Compressible Washer-Type Direct Tension Indicators: ASTM F 959; (e) Twist-Off-Type Tension Control Structural Bolts: Heavy Hex and Round: ASTM F 1852. The inclusion of dimensional data in this Standard is not intended to imply
-
Supplier: RS Components, Ltd.
Description: by both a push and pull action. This provides extra protection should the cable become slackened or broken over time. A midpoint cable tension window indicates the correct cable tension making it easy to set up. Once the contacts have been switched they must be reset by resetting the
- Number of Buttons / Keys: 1
- Pendant Type: Control Pendant
Washers
(1,243 Companies)
Web Tension Indicators
(38 Companies)
Dimensional Indicators and Comparators
(205 Companies)
Tensiometers and Surface Tension Meters
(67 Companies)
Strain Gauges
(129 Companies)