-
Supplier: Rohde & Schwarz USA, Inc.
Description: for a powerful yet handy direction finder. The DF system consists of the R&S®DDF007 portable direction finder and a compact DF antenna (R&S®ADD107, R&S®ADD207 or R&S®ADD307). The DF antennas come with an integrated GPS module, an electronic compass and an optional magnet
- Frequency Range: 20,000 to 6,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Host Connection: Radio / Telemetry
- Display: Video Display
-
Supplier: Accuris
Description: DIRECTION FINDER SET AN/ARN-89( )
-
Supplier: Accuris
Description: DIRECTION FINDER SET AN/PRD-1( )
-
-
Supplier: Accuris
Description: Test procedure for measuring direction finder accuracy
-
Supplier: Accuris
Description: DIRECTION FINDER SET, AN/URD-4A
-
Description: Describes the standardisation of measurement methods and procedures to enable the determination of a direction finder's (DF) characteristics which will permit analysis of DF performance in a uniform manner. Standard test conditions are given and test equipment is discussed.
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: North finder is mainly used to find true north automatically. After get heading angle, if north finding inertial navigation start to move, it could output continuous changing dynamic tilt angle and heading angle. Polaris-II uses low speed drift MEMS gyro to find north, built-in IMU is used to
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SDC620B is a new type 3D full-posture compass north finder which launched by our company to the satellite search industry , using USA fluxgate technology and advanced hard iron and soft iron calibration algorithm, to make it still can provide the high accurate heading information in tilt 360
-
Description: Eight symbols for radio-direction finders used for maritime navigation, to identify a gyro indicator and seven different controls.
-
Supplier: Northrop Grumman Corporation
Description: surveillance and target enemy positions for air or artillery engagement. The Mark VIIE uses ground-breaking improvements to our original design and technology which provides a smaller, lighter, yet more capable target locator to the warfighter. With its day and night capability, azimuth
- Measuring Technology: Optical / Laser
- Features: Other
- Rule / Length Gauge Type: Range Finder
-
Supplier: SAE International
Description: (PA), Select Call (SELCAL), Call Select (CALSEL), Satellite Communications (SATCOM). b Navigation : Very High Frequency Omnidirectional Range (VOR), Tactical Air Navigation (TACAN), Automatic Direction Finder (ADF), Distance Measuring Equipment (DME), Instrument Landing System (ILS),
-
Supplier: SAE International
Description: (PA), select call (SELCAL), call select (CALSEL), satellite communications (SATCOM), and controller pilot data link communications (CPDLC). b Navigation: Very high frequency omnidirectional range (VOR), tactical air navigation (TACAN), automatic direction finder (ADF), distance
-
Supplier: Bombardier, Inc.
Description: Forward-looking infrared (FLIR) Side-looking airborne radar (SLAR) Fully integrated weather radar Direction finder antenna (DF) Still and video cameras Cabin accommodation for stretchers and berths Enlarged aft cargo door Available floor space for customer supplied boat or other Marine
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Schwarz monitoring receiver/digital direction finder with internal digital downconverters, e.g. R&S®ESMD/EB510/EB500/DDF255/DDF205) Open interface for independent extension of signal processing capabilities by the user Manual signal measurement in line with ITU-R SM.1600 Signal
- Use: Professional
- Source Code: Proprietary
-
Supplier: Rohde & Schwarz USA, Inc.
Description: two or more direction finders. The R&S®GPS129 provides GPS-based position information via the serial interface. In addition, the R&S®GPS129 offers high-accuracy 2.048 MHz and 10 MHz frequency outputs to increase the frequency accuracy of receivers if the receiver is fitted with a
-
Supplier: Alenia Aermacchi
Description: designed and built by Selex ES, a Finmeccanica company, includes two operator stations and manages a sensor suite which comprises multi-mode radar, electro-optical IR turret, color and b/w cameras, Automatic Identification System (AIS), Direction Finder (DF) and video recording
-
Supplier: ONE Aviation Corporation
Description: Warranty Agreement *** Where XM Weather coverage is available Optional Features Available on the Eclipse 550 Auto Throttles Automatic Direction Finder (ADF) Distance Measuring Equipment (DME) Enhanced Vision Export Package (ADF / DME / Part 135) Part 135 Pack (2nd Quick Don Mask, 40
Find Suppliers by Category Top
Featured Products Top
-
sensors from laser range finders to sonar that provides 3-D mapping of the facility with obstacle-avoidance capabilities. Multiple I/O channels enable two-way communication among doctor, patient, and staffers, while making it easy to interface with diagnostic equipment. Control can take place (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Radio Monitoring
A review of and the theoretical bases for direction-finding methods are presented in Chapter 8, and the main parameters of radio direction finders are explained.
-
Fundamental problems in radio direction-finding at high frequencies (3¿30 Mc/s)
The general principles involved in this type of direction finder have been well known for many years.
-
Naval radio direction-finding
SIMPLE LOOP DIRECTION FINDER .
-
Radio direction-finding on wavelengths between 6 and 10 metres (frequencies 50 to 30 MC./SEC.)
2) S. UDA: " Direction Finder for Extremely Short Waves below One Metre," Journal of the Institute of Electrical Engineers of Japan, March, 1930, p. 32.
-
Current direction-finding practice
Direction Finder ', Wireless Engineer, 1955, 32, p. 109.
-
Direction-finding site errors at very high frequencies
… path difference p is given by The path length of the reflected ray (p + d,) is therefore a known constant, which indicates that the reflecting obstacle lies some- where on a particular ellipse with foci at the transmitter and direction finder respectively.
-
The specification and measurement of polarization errors in Adcock-type direction-finders
4) BARFIELD, R. H.: "An Elevated Transmitter for Testing Direction Finders ," Wireless Engineer, 1938,15, p. 495.
-
The Development and Application of Marine Radio Direction Finding Equipment by the United States Coast Guard
The material presented is based on data obtained from more than one hundred direction finder installations on vessels of various types and sizes ranging from 75- foot motor boats to cutters of 3000 tons displacement.
-
Radio Direction-Finding by Transmission and Reception (With Particular Reference to Its Application to Marine Navigation)
JOIJ3 Fig. 14- Comparison of Night Observations on Rotating Beacon and on Direction Finder , March 22, 1928 (undamped waves, X =525 meters).
-
Radio Direction Finding and Superresolution
7.6 Restriction on the type of direction finder 120 .
Indicates content that may require registration and/or purchase.