-
Supplier: KSB AG
Description: Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of
- Horsepower: 1,340.22038490282 HP
- Maximum Discharge Flow: 44.028666666666666 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: KSB AG
Description: Design Multistage, vertical (horizontal installation upon request)high-pressure centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications Single- or two-family houses, agricultural
- Horsepower: 2.948484846786204 HP
- Maximum Discharge Flow: 52.39411333333333 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: KSB AG
Description: Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled, with axial or radial suction nozzle, cast radial impellers. Design to ATEX. Applications Water and drinking water supply systems, general industry, pressure boosting systems,
- Horsepower: 422.1694212443883 HP
- Maximum Discharge Flow: 17.61146666666667 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
-
Supplier: ASME
Description: This Standard is a design and specification standard that covers metallic centrifugal pumps of vertical shaft single-stage design with suction and discharge nozzles in-line. This Standard includes dimensional interchangeability requirements and certain design features to
-
Supplier: ASME Standards and Certification
Description: This Standard is a design and specification standard that covers metallic centrifugal pumps of vertical shaft single-stage design with suction and discharge nozzles in-line. This Standard includes dimensional interchangeability requirements and certain design features to
-
Supplier: ASME
Description: This Standard is a design and specification standard that covers metallic and plastic lined sealless centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design
-
Supplier: ASME Standards and Certification
Description: This Standard is a design and specification standard that covers metallic and plastic lined sealless centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design
-
Supplier: ASME
Description: This Standard is a design and specification standard that covers metallic and solid polymer centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design features to
-
Supplier: ASME Standards and Certification
Description: This Standard is a design and specification standard that covers metallic and solid polymer centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design features to
-
Supplier: Hydraulic Institute (HI)
Description: This Standard covers motor-driven centrifugal pumps of vertical shaft, single stage design with suction and discharge nozzles in-line. It includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance. It is the
-
Supplier: Hydraulic Institute (HI)
Description: This Standard covers centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance. It is the intent of this
-
Supplier: Hydraulic Institute (HI)
Description: This Standard covers sealless centrifugal pumps of horizontal end suction single stage and centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance. It is the intent of
-
Supplier: KSB AG
Description: Vertical tubular casing pump with mixed flow propeller. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and
- Maximum Discharge Flow: 22.014333333333333 to 286.1863333333333 GPM
- Media Temperature: 176 F
- Water Temperature: 176 F
- Power Source: AC Powered
-
Supplier: Hydraulic Institute (HI)
Description: This Standard covers centrifugal pumps of horizontal, end suction single stage, centerline discharge design, which components are made of thermoplastic and thermoset polymer materials either reinforced or non reinforced. It includes dimensional interchangeability requirements
-
Supplier: Pentair Engineered Solutions
Description: Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180º apart. Vertical pumps significantly reduce the space required; two pumps fit in the space
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Schutte & Koerting
Description: centrifugal pumps, to pump air and gases, to handle mixtures of condensable and non-condensable gases, or to mix liquids and gases in continuous processing. Multi-Nozzle Water Jet Exhausters operate at ground level. Applications Evacuating a closed vessel. Water vapor
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors are drawn into the body of the exhauster by the draft-producing action of the water
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: compressed air enters the exhauster through an inlet and flows through an expanding nozzle. Issuing from the nozzle at high velocity, the jet discharges into the diffuser, produces a powerful suction which entrains air or vapors through the suction connection, and compresses the
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval MBUX separators for recovery of yeast and other microorganisms take advantage of the fact that the slurry of concentrated solids is pseudo-plastic and flows easily in the bowl against the centrifugal force.This means that the recovered solids can be obtained with a low demand
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary
- Temperature: 140 F
- Wash Tank Capacity: 700 gallons
- Internal Length: 43 inch
- Internal Width: 38 inch
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary
- Temperature: 140 F
- Wash Tank Capacity: 500 gallons
- Internal Width: 28 inch
- Internal Depth / Height: 48 inch
Find Suppliers by Category Top
Featured Products Top
-
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
uses centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. All wear components are cast (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Switches from fill to discharge mode with a ¼ turn of a knob Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability Included with Model 2109: Pump assembly with integral overflow preventer and pressure (read more)
Browse Drum Pumps Datasheets for Vortec -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Ground water-lowering installation UVV-5
The experimental curve 1 which establishes the dependence of the head Hh = f(Ql) at the outlet of the discharge nozzle of the centrifugal pump , reduced to the level of the axis of the collector's receiver element, on the evacuated water flows…
-
Case Histories in Vibration Analysis and Metal Fatigue for the Practicing Engineer
The case shown in Figure 7.2 is based on the failure of a branch connection off the discharge nozzle of a centrifugal pump .
-
Analytical Troubleshooting of Process Machinery and Pressure Vessels: Including Real-World Case Studies
The following case history is based on the failure of a branch connection (Figure 3.19) off the discharge nozzle of a centrifugal pump .
-
Handbook of Energy Engineering Calculations > FLUID TRANSFER ENGINEERING
A water-jet pump, Fig. 45, consists of a centrifugal pump discharging through a nozzle located at the bottom of the condenser hotwell.
-
Handbook of Mechanical Engineering Calculations, Second Edition > Special Pump Applications: EVALUATING USE OF WATER-JET CONDENSATE PUMPS TO REPLACE POWER-PLAN...
A water-jet pump, Fig. 45, consists of a centrifugal pump discharging through a nozzle located at the bottom of the condenser hotwell.
-
Enhancement of diesel particulate matter collection in an electrostatic water-spraying scrubber
In this scrubber, which had two stainless nozzles with diameters of 0.5 mm that were fixed to point vertically downwards, water was pumped from a tank by a centrifugal pump and then discharged through nozzles at flow rates of 0.5–0…
-
Design and construction of a two-stage centrifugal pump | Nordiana | International Journal of Natural and Applied Sciences
Keywords: Centrifugal pump , electric motor, discharge nozzles , impellers .
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP CONSTRUCTION
Centrifugal Pump Rotation Because suction and discharge nozzle locations are affected by pump rotation, it is important to understand how the direction of rotation is defined.
-
Land Development Handbook: Planning, Engineering, and Surveying, Third Edition > WATER DISTRIBUTION
A portion of the centrifugal pump discharge is diverted through a nozzle and venturi tube near the water level of the source.
-
Gaseous Emissions in Swine Barns and During Slurry Mixing in Sub-Floor Pits
At Farm sites 3, 5, 6 and 7, manure was mixed using a submerged centrifugal pump and a discharge pipe with a nozzle whose height could be adjusted such that the nozzle could be above or below the slurry surface.
Indicates content that may require registration and/or purchase.