-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Newark, An Avnet Company
Description: SHOWCASE DISPENSE NEEDLE KIT
-
Supplier: Nordson EFD
Description: The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control. During operation, controlled pulsed air acts on the piston to withdraw the needle a preset distance from the needle seat to provide exact, repeatable
- Application: Adhesive / Silicone
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Needle or Spool Valve
-
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Yellow hub Inside diameter: 0.026" Outside diameter: 0.035" Length: 1⁄2" 20 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Dark green hub Inside diameter: 0.067" Outside diameter: 0.083" Length: 1" 14 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Purple hub Inside diameter: 0.053" Outside diameter: 0.064" Length: 1⁄2" 16 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Pink hub Inside diameter: 0.038" Outside diameter: 0.05" Length: 1⁄2" 18 gauge
-
Supplier: Newark, An Avnet Company
Description: DISPENSE NEEDLE PPC 22 x 50
-
Supplier: Newark, An Avnet Company
Description: DISPENSE NEEDLE PPF18 x 50
-
Supplier: Newark, An Avnet Company
Description: DISPENSE NEEDLE SS 15 x 50
-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems TN00DKIT Needle dispensing Kit. Decide for yourself, which needle to use. This kit contains a variety of Techcon Systems System's most popular 700 Series Needles to let you test different needles to find the ones that fit your needs. Techcon
-
Supplier: Nordson EFD
Description: calibration feature provides the ability to maintain exact deposit size when dispensing fluid. The stainless steel shutoff needle seats in the hub of the dispensing tip rather than the valve body. Having fluid cutoff occur as close as possible to the dispensing orifice
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Hernon Manufacturing, Inc.
Description: The Sureshot® 3510 precision dispensing valve accurately controls the application of low viscosity fluids. The 3510 valve provides repeatable precision micro-dispensing with a cycle rate of over 500/min. Users can adjust the fluid flow by changing pressure control. Two needles
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560536U metal bench-top Stand is compatible with MV-0180SS and MV-0180LF Micro Shot Needle Valves.
-
Supplier: Dymax
Description: retracts the needle assembly from the seat allowing fluid to flow from the valve fluid inlet to the dispensing tip. When the air pressure is eliminated, the spring returns the needle back to its position, closing the fluid path and ending the dispense cycle. The Model 485 is
- Valve Dispensing Technology: Needle or Spool Valve
- Features: Other
-
Supplier: Dymax
Description: the valve’s needle assembly from the seat allowing fluid to flow from the valve fluid inlet to the dispensing tip. When the air pressure is eliminated, the spring returns the needle back to its position, closing the fluid path and ending the dispense cycle. Accurate, repeatable
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Dymax
Description: accuracy and repeatability when dispensing materials. Having control over the amount of suck-back assures consistent, stringless dispensing of tackier materials, and prevents droplets from remaining on the dispense nozzle when using lower viscosity materials. The valves other key
- Material Temperature Range: 400 F
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Nordson EFD
Description: Nordson EFD’s Relius™ line of portable fluid dispensers is easy to use and offer durable, fail-safe construction with less hand fatigue. Ideal for touchups, low-volume assembly, and field work, our handheld fluid dispensers are compatible with all Nordson EFD syringe barrels, pistons, and
- Application: Adhesive / Silicone, Flux / Solder, Lubricants
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve, Needle or Spool Valve, Positive Displacement Valve
-
Supplier: RS Components, Ltd.
Description: Metcal 921100-TE Dispensing Tip
- Needle Gauge: 21
- Needle Length: 1 inch
-
Supplier: Nordson Corporation
Description: No Description Provided
- Material Inlet Pressure Range: 5,000 psi
- Media Viscosity: 3,000,000 cps
- Inlet Pressure: 5,000 psi
- Application: Adhesive / Silicone, High Viscosity
-
Supplier: Techcon
Description: The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow.
- Needle Gauge: 20
- Needle Length: 0.5 inch
- Configuration: Needle
-
Supplier: Techcon
Description: The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow.
- Needle Gauge: 25
- Needle Length: 0.5 inch
- Configuration: Needle
-
Supplier: Techcon
Description: The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow.
- Needle Gauge: 18
- Needle Length: 1.5 inch
- Configuration: Needle
-
Supplier: Techcon
Description: The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow.
- Needle Gauge: 22
- Needle Length: 0.25 inch
- Configuration: Needle
-
Supplier: Tridak LLC - A DYMAX Company
Description: The Tridak Model 765 needle valve delivers highly accurate and consistent deposits of low viscosity fluids such as adhesives, silicone oils, inks, and solvents. The dispensing valve's low maintenance design and precision flow control make it ideal for high speed and long run
- Valve Type: Needle Valves
-
Supplier: Andrews Glass Company, Inc.
Description: Needle Valves Offer Precision Flow Control to Positive Zero 795500 In-Line Needle Valve This valve is a simple instrument for precision control of flow to positive zero. It has only two main components–a glass body and a Teflon® stem that never needs grease. Internal glass threading
-
Supplier: Hamilton Company
Description: PB600-1 Repeating Dispenser (Part #83700) to dispense 10 or 16.6 µL up to 50 times without refilling. Dispensers are available as 1/60 mL qualitative, 1/75 mL quantitative and 1/100 mL antigen dispenser. The special 90° (bent) syringe needle allows easy syringe reading and filling.
- Needle Gauge: 18
- Needle Length: 2.65 inch
- Configuration: Needle
- Features: Reusable
-
Supplier: Radwell International
Description: PRECISION DISPENSE VALVE, BACKPACK ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Sampling / Dispensing Valves
-
Supplier: U.S. Plastic Corporation
Description: Dimensions: 1-1/8" Diameter x 4-5/8" Long Barrel
- Configuration: Syringe
-
Supplier: Nordson EFD
Description: are designed to bring fluid dispensing control close to the dispense valve and provide numerous user-friendly features that simplify valve setup and operation. The ValveMate 8000 Multi-Valve Controller is capable of operating up to 4 dispense valves independently or simultaneously, and
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: 3X Ceramic Parts Company Limited
Description: Corrossion Resistant Liquid Dispensing Dosing Ceramic Valves Ceramic Dispensing Valves, Liquid Dispensing Dosing Ceramic Valves are normally made of zirconia ceramic material and stainless steel . It has the properties of high strength , corrossion resistance , abrasion
- Pump Type: Dosing Pumps
Find Suppliers by Category Top
Featured Products Top
-
5 µL Gastight Syringe, Small Removable Needle, 32 gauge, 2 in, point style 3 The 1700 series syringes are the (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
automatic calibration lies in its center-finding algorithm. It is widely applied in dispensing needle positioning, CNC tool positioning and other scenarios. Advantages (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
proprietary acid for maximum battery power, performance, and longevity. Key to overall performance is that the acid must not drip on certain components, nor on the exterior housing. The process uses very fine needles to dispense acid in precise locations at 26 PSI. Unfortunately there were trace (read more)
Browse Datasheets for Plast-O-Matic Valves, Inc. -
automatic calibration lies in its center-finding algorithm. It is widely applied in dispensing needle positioning, CNC tool positioning and other scenarios. Advantages (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
after dispense Compatible with needle and jet dispensing systems No solvents added, halogen-free formulation Excellent adhesion to common PCB substrates An ideal solution for reinforcing fine-pitch leads, CSPs, and leadless components in demanding electronics manufacturing environments. (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Specifically designed for the neurosciences, Neuros syringes are available with ultrafine 30-, 32- or 33-gauge needles that accurately dispense 50 nL to 100 µL, providing the smallest volume, thin-gauge solution on the market. Neuros syringes enable precision animal brain injections with (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
for leadframe packages. It gives manufacturers a practical zero-PFAS die attach option that can support high yield in demanding applications.” At Booth 2423, MacDermid Alpha application engineers will demonstrate dispense strategies, needle selection, and integration techniques designed (read more)
Browse Silicone Adhesives and Sealants Datasheets for MacDermid Alpha Electronics Solutions -
, injection molding, extrusion, etc. Flexible metallization application methods (banding, brush, spray, screen printing, needle dispensing) for flat, curved, and hollow geometries Typical Material Properties (e.g. for alumina variants): Great Ceramic (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Effect of needle geometry on flow rate and cell damage in the dispensing‐based biofabrication process
Under identical operating conditions, two types of dispensing needles —tapered and cylindrical—can result in different flow rates of material and different cell damage percent induced by the mechanical forces.
-
Realization of an Automated Microassembly Task Involving Micro Adhesive Bonding
Two three-degree-of-freedom micromanipulators are used to move the glass tube and the dispensing needle , respectively.
-
7‐Keto‐5β‐ätiansäure‐Derivate. Over bile acids and related materials, 51. Communication
Recrystallizing of Only, gave needles , Smp. 244-246 (rotation, hnalyse see down).
-
The glycosides of the sheets of Isoplexis of isabelliana (W EBB) M ASF. 3. Communication
That by the chromatography under 2.4. obtained raw, Monosid k anymore containing Monosid g of the Smp. 171-190 " became several times from An-B umgelost and needle Chen of the double-Smp gave .
-
Area Array Packaging Handbook: Manufacturing and Assembly > LIQUID ENCAPSULATION EQUIPMENT AND PROCESSES
The dispensing needle must move in an xy direction in relationship to the substrate, and this requires that either the needle assembly or the piece parts be moved.
-
Process characterization for direct dispense fabrication of polymer optical multi-mode waveguides
The effects of dispense height were isolated by holding each of the other dispense variables constant and varying the height of the needle tip from the substrate surface, starting on the order of the inner diameter of the dispense needle .
-
http://etd.auburn.edu/bitstream/handle/10415/2314/Li_Zhaozhi_PhD_Summer_2010.pdf?sequence=2
Figure 7-10 Quadrant 1 First-Level Assembly Underfill Encroachment Solution by 32 Gauge Dispensing Needle ...........................................................................
-
Automating the dispensing of viscous biomaterials
Time of relaxation and amount of material that will be expelled during relaxation depends on the viscosity and wmpressibility of the material and on the diameter and length of the dispensing needle .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92654/898134950-MIT.pdf?sequence=2
LP4-1) " Dispensing needle tips (McMaster-Carr; 23 G, 0.5 inch long, type 304, inner di- ameter 0.017 inch, outer diameter 0.025 inch) * Tygon tubing (VWR; 0.02 inch inner diameter, 0.06 inch outer diameter, 50 ft …
-
Dispensing Bottles & Applicators Products - HMC Electronics (800) 482-4440
Precision Luer Lock Dispensing Needle , 14 Gauge, 1/2" Long, Olive Hub, 50/Box .
Indicates content that may require registration and/or purchase.